location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony PJ200E Full HD Flash Memory camcorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ200E Full HD Flash Memory camcorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDR-PJ200E
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony PJ200E Full HD Flash Memory camcorder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 5.3 MP CMOS 25.4 / 5.8 mm (1 / 5.8") Black
  • - Optical zoom: 25x Digital zoom: 300x
  • - Internal storage capacity: 8 GB Memory card
  • - LCD Built-in display 6.86 cm (2.7")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital 2.0 Built-in microphone Built-in speaker(s)
  • - HDMI
Long product name Sony PJ200E Full HD Flash Memory camcorder :
The long product name of Sony PJ200E Full HD Flash Memory camcorder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDR-PJ200E, 1/5.8" CMOS, 25x opt. zoom, 1920x1080, 16:9, 2.7" LCD, projector: 640x360, 1500:1, USB 2.0, 210g, black
More>>>
Short summary description Sony PJ200E Full HD Flash Memory camcorder:
This short summary of the Sony PJ200E Full HD Flash Memory camcorder data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PJ200E Full HD Flash Memory camcorder, 5.3 MP, CMOS, 25.4 / 5.8 mm (1 / 5.8"), Full HD, 8 GB, 6.86 cm (2.7")

Long summary description Sony PJ200E Full HD Flash Memory camcorder:
This is an auto-generated long summary of Sony PJ200E Full HD Flash Memory camcorder based on the first three specs of the first five spec groups.

Sony PJ200E Full HD Flash Memory camcorder. Total megapixels: 5.3 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 5.8 mm (1 / 5.8"). Optical zoom: 25x, Digital zoom: 300x, Focal length range: 2.5 - 62.5 mm. Internal storage capacity: 8 GB, Camcorder media type: Memory card, Compatible memory cards: MS PRO Duo Mark 2, MS Pro-HG Duo, SD, SDHC, SDXC. Focus adjustment: Manual. Scene modes: Beach, Fireworks, Landscape, Night, Portrait, Snow, Spotlight, Sunrise, Sunset

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 09:50:58
Uk has collected 3 expert reviews for Sony PJ200E Full HD Flash Memory camcorder and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-02-14 09:50:58
The Sony HDR-PJ200E is a tiny camcorder with a built in projector. It performs well and is a lovely gadget for frequent travellers: capture some neat footage during the day, then at night project the results on an empty wall wherever you happen to be s...
Good Small size, Good quality recording, Built-in projector is fun to use...
Bad Uncomfortable to use due to its size...
Bottom line Sony's Handycam HDR-PJ200E is a capable video camera that's tiny and barely a hassle to carry while on long trips. Its capture quality is more than decent and it features a built-in projector so that you can see the day's recordings in a large size on a w...
70%
pcmag.com
Updated:
2018-02-22 07:34:59
Consumer camcorders, caught between high-end cameras and smartphones that can shoot impressive HD video, increasingly need features to set them apart. The Sony HDR-PJ200 ($439.99 direct) manages to distinguish itself with a built-in projector for playing...
Good Built-in projector. 25x optical zoom.
Bad Soft, grainy video. Mediocre low-light performance...
Bottom line The Sony HDR-PJ200 is an entry-level digital camcorder with a fun and easy-to-use projector built right in, but video quality lags behind competitors...
60%