Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CX580VE Full HD Flash Memory camcorder

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX580VE Full HD Flash Memory camcorder
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDR-CX580VE
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created by Sony
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6730
This statistic is based on the 77142 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75368 free Open Icecat users .
Info modified on: 27 Jan 2018 04:43:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony CX580VE Full HD Flash Memory camcorder :
The short editorial description of Sony CX580VE Full HD Flash Memory camcorder

Recording on Memory Stick™, 12x optical zoom/26.8m, 12x optical zoom/26.8mm wide angle, 20.4MP photo, 7.5cm/3" LCD
More>>>
Sony CX580VE Full HD Flash Memory camcorder:
The official marketing text of Sony CX580VE Full HD Flash Memory camcorder as supplied by the manufacturer

Full HD camcorder with very high image quality and versatile functions


Full HD 1920x1080 50p recording: Full HD recording at very high bit rate with 50p progressive shooting mode for highest image quality and smoothness.

25p progressive recording mode: Shoots Full HD images at 25 frames per second to achieve cinematic feel with your video footage.

Recording on optional memory card: Records on choice of removable Memory Stick™ or SD cards (Memory Stick Pro Duo™ or SD/SDHC).

G Lens with 12x optical zoom/20x extended zoom: Excellent optical performance: 26.8mm (video and photo) wide angle ideal for group shots, landscapes and more.

Optical SteadyShot with enhanced Active Mode: With 3-Way Shake-Cancelling for stable images, even while walking. Now offers enhanced stabilisation at all zoom settings.

Super sensitive 1/3.91 type Exmor R™ CMOS Sensor: Highly efficient, large sensor captures detail-packed video and still images with reduced image noise, especially in low light.

BIONZ processor: High-speed image processor for enhanced image quality and responsive performance.

Up to 20.4 Megapixel still photo: By Pixel Super Resolution Technology ensures extremely detailed, high quality still images.

7.5cm/3" Xtra Fine LCD: 921k dot wide touchscreen with TruBlack technology for high-contrast images.

Connect and quick charge with built-in USB cable: USB cable stows neatly in camcorder's hand strap. Connect Handycam® to your computer and transfer videos or recharge battery.

Easy interface with Event Browse: Intuitive playback solution groups your camcorder footage and still photos by events: allows easy searching to favourites.

Highlight Playback: Automatically edits together movie highlights and still photos with music and transitions: burn the results to DVD or share online.

Intelligent AUTO (iAUTO) mode: Recognizes up to 180 combinations of Face Detection, scene settings and handheld/tripod shooting: adjusts for best results.

Tracking focus: Select an object on the touchscreen and keep autofocus locked on moving subjects, even if they're not people: ideal for pets.

Quick AF: Autofocus locks onto subject at high speed for clear, sharply-focused images, even in low-light conditions.

High Quality 5.1ch surround sound: Sensitive new microphone design captures dialogue and surround sound with superb clarity.

Auto Wind Noise Reduction: Advanced processing reduces wind noise for clearer outdoor sountracks; automatically adjusts processing to match wind strength.

Closer Voice for clearer dialogue and speech: Boosts microphone directionality and optimises processing to reduce noise and background sounds when faces are detected.

Stereo speaker with S-Master amplifer technology: High quality linear phase speaker system delivers clear, natural stereo sound when playing back your clips.

Face Detection and Smile Shutter: Capture clear, natural portraits: automatically shoot still photos of smiling faces during video recording.

Direct Copy: Transfer video footage direct to an external hard disk drive without PC: playback with fun camcorder features.

DVDirect Express compatibility: PC-free burning to AVCHD or Standard Definition DVD discs with compatible Sony DVDirect Express writer.

HDMI® output: Connect camcorder for viewing any HD Ready TV.

BRAVIA Sync: Directly control camcorder playback functions via remote of connected BRAVIA® television.

Golf Shot: Automatically captures a high-speed burst of images to freeze fast-moving action at exactly the right moment.

PlayMemories Home: Built-in software allows easy transfers to PC for editing, printing, disc burning, emailing and web uploads.

Short summary description Sony CX580VE Full HD Flash Memory camcorder:
This short summary of the Sony CX580VE Full HD Flash Memory camcorder data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CX580VE Full HD Flash Memory camcorder, Black

Long summary description Sony CX580VE Full HD Flash Memory camcorder:
This is an auto-generated long summary of Sony CX580VE Full HD Flash Memory camcorder based on the first three specs of the first five spec groups.

Sony CX580VE Full HD Flash Memory camcorder. Colour of product: Black

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
X