location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony HDR-CX550VE 12 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-CX550VE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDR-CX550VEB
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:10:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDR-CX550VE 12 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12 MP CMOS 25.4 / 2.9 mm (1 / 2.9") Black
  • - Optical zoom: 10x Digital zoom: 120x
  • - Internal storage capacity: 64 GB
  • - Built-in flash
  • - LCD 8.89 cm (3.5")
  • - 1920 x 1080 pixels
  • - Built-in microphone Built-in speaker(s)
  • - PictBridge HDMI Microphone in
  • - 1.55 h
More>>>
Short summary description Sony HDR-CX550VE 12 MP CMOS Black:
This short summary of the Sony HDR-CX550VE 12 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-CX550VE, 12 MP, CMOS, 25.4 / 2.9 mm (1 / 2.9"), 64 GB, 8.89 cm (3.5"), LCD

Long summary description Sony HDR-CX550VE 12 MP CMOS Black:
This is an auto-generated long summary of Sony HDR-CX550VE 12 MP CMOS Black based on the first three specs of the first five spec groups.

Sony HDR-CX550VE. Total megapixels: 12 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.9 mm (1 / 2.9"). Optical zoom: 10x, Digital zoom: 120x, Focal length range: 3.8 - 38 mm. Internal storage capacity: 64 GB. Camera shutter speed: 1/6 - 1/10000 s. Display diagonal: 8.89 cm (3.5"), Display: LCD

Source Testseek summary Average rating
Reviews
Updated:
2015-09-12 10:37:29
Uk has collected 16 expert reviews for Sony HDR-CX550VE 12 MP CMOS Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
macworld.co.uk
Updated:
2015-09-12 10:36:45
Launched last January, the HDR-CX550 sits right at the top of Sony’s HD camcorder line-up, sharing its crown with the HDR-XR550, which packs a 240GB hard disk drive instead of this model’s 64GB flash memory. The CX550V’s spec is competitive. Key featu...
Good Good range of auto and manual features; optical image stabiliser and auto focus work well; decent HD video performance; deep battery bay...
Bad User interface is improved but not by much; some gimmicks; curious memory card slot placement; not the best video performance in its class...
60%
digitalversus.com
Updated:
2015-09-12 10:37:29
Golf Shot One of the things Sony is pushing hard on its camcorders this years is 'Golf Shot'. It pushes the CX550's framerate up to 200 fps, which it only starts saving when you press Record, leaving them in the cache the rest of the time. It's perfec...
Good Pluses, Gorgeous LCD screen, 29.8 mm wide angle lens, Mic input, Very good image stabilisation...
Bad Minuses, Average sharpness in video...
80%
game-boyz.com
Updated:
2015-09-12 10:37:11
What’s not to love about this camera? It’s light, easy to use and takes great HD video. The manual is relatively small and easy to read and it works great straight out of the box. If you’re in the market for an HD camcorder I would advise you to take a good look at the Sony...
0%
toptenreviews.com
Updated:
2015-09-12 10:37:29
Sony has produced high-quality electronics and the Sony HDR-CX550V is no exception. This HDV camcorder is dependable, provides clear pictures and offers some type of feature that everyone will enjoy. The Sony HDR-CX550V is our TopTenREVIEWS Gold Award...
Good This Sony HDV camcorder features the Exmor R CMOS sensor...
Bad A higher optical lens would enhance this camcorder.
Bottom line The large amount of memory and high-quality images makes this device hard to beat...
100%
photographybay.com
Updated:
2015-09-12 10:37:29
The Sony HDR-CX550V is a camcorder which features Full HD 1080 AVCHD video capture, 12MP still image capture and a 10x optical zoom. It fits the prosumer category and price range at around $1200. The CX550V features 64GB of internal flash memory, whi...
0%
camcorderinfo.com
Updated:
2015-09-12 10:37:29
Sony's flagship 2010 model, the HDR-CX550V, is a larger camcorder than its predecessor, but it is loaded with a wide angle lens, new manual controls, and stronger performance. With a $1049 price tag, the CX550 is also one of the cheaper high-end model...
Bottom line With the HDR-CX550V Sony finally began to break down some of its longstanding policies regarding its Handycam camcorders. For starters, the CX550V is the first Sony Handycam to offer 24Mbps AVCHD recording, and it is the first to enable the use of SD/S...
0%
about.com
Updated:
2015-09-12 10:37:29
Good quality video, excellent display, good feature set, Pricey, difficult menu system, Video Quality, The CX550V records 1920 x 1080 video via a 4.5megapixel, 1/2.8inch Sony Exmor CMOS sensor. Video is recorded in the...
80%