Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Hazel 6.6 cm (2.6") 120 g

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hazel
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAZEL
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6226
This statistic is based on the 95232 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93039 free Open Icecat users.
Info modified on: 31 Jan 2020 11:07:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Hazel 6.6 cm (2.6") 120 g :
The short editorial description of Sony Hazel 6.6 cm (2.6") 120 g

Hazel - GSM 850 / 900 / 1800 / 1900, HSDPA 900 / 2100, 2.6" TFT 240 x 320, 319 MB + microSD max. 16GB, GPRS/EDGE/3G/Wi-Fi 802.11 b/g, DLNA, Bluetooth, USB, 5 MP camera, SMS, MMS, Email, IM, Radio
More>>>
Sony Hazel 6.6 cm (2.6") 120 g:
The official marketing text of Sony Hazel 6.6 cm (2.6") 120 g as supplied by the manufacturer

Enjoy Mozart in the park. Watch blooper videos on the train. Rewind and relax as you please. And the Sony Ericsson Hazel™ is great for work, too.

A greener choice
GreenHeart™ is all about reducing negative impact on the environment. Recycled plastic housing, no lead and less chemicals, e-manual, ultra-compact packaging and a low power consumption charger to save energy: in short, your Sony Ericsson Hazel™ is a greener, more sustainable choice.

Straight from standby - Widget Manager
Facebook™? Twitter™? Myspace? All are close at hand. The Widget Manager lets you toggle between your widgets in standby mode.

Find the way - aGPS
You'll never get lost again. Your phone has built-in aGPS. Location-based services help you find the way to your destination. Or add location info to your images - use the geo-tagging function.

Comes with Facebook
With Facebook integrated, your Sony Ericsson Hazel™ makes it easy to stay social. You have your friends' status updates on your phone screen. And when you snap a photo, you can upload it straight to your Facebook page.

Search and find
Just select Search from standby to open up Google™ search - and there it is, the Web served on a plate. When you need door-to-door directions, use Google™ Maps.

Music recognition
What’s that sound? Just record a few seconds of music and TrackID™ (powered by Gracenote Mobile MusicID) returns the song name, artist and album to your phone within seconds.

Media player
Enjoy music and video playback using the integrated Media player. Several file formats are supported.

Face detection
Want the people in your photos to come out sharp and clear? With the Face detection function activated, the camera automatically finds - and focuses on - the face in your viewfinder.

Photo flash
Don't let poor lighting conditions stop you. Use the photo flash and get great pictures indoors, too.

Let it rain
Get some fresh air. So what if the skies are grey. A little rain won't hurt. Your Sony Ericsson Hazel™ is splash-resistant.

Short summary description Sony Hazel 6.6 cm (2.6") 120 g:
This short summary of the Sony Hazel 6.6 cm (2.6") 120 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Hazel, Slider, 6.6 cm (2.6"), 240 x 320 pixels, 5 MP, Bluetooth, 1000 mAh

Long summary description Sony Hazel 6.6 cm (2.6") 120 g:
This is an auto-generated long summary of Sony Hazel 6.6 cm (2.6") 120 g based on the first three specs of the first five spec groups.

Sony Hazel. Form factor: Slider. Display diagonal: 6.6 cm (2.6"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium Polymer (LiPo), Battery capacity: 1000 mAh, Standby time (2G): 430 h. Weight: 120 g

Display
Display diagonal *
6.6 cm (2.6")
Display resolution *
240 x 320 pixels
Display type
TFT
Display number of colours
16.78 million colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
280 MB
Internal storage capacity
16 GB
Camera
Rear camera resolution (numeric)
5 MP
Rear camera resolution
2560 x 1920 pixels
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
4x
Front camera *
Yes
Auto focus
Yes
Face detection
Yes
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS) *
Yes
Instant messaging (IM)
Yes
Video
Video call *
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Power
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
1000 mAh
Talk time (2G) *
10 h
Standby time (2G) *
430 h
Weight & dimensions
Weight *
120 g
Width *
49.5 mm
Depth *
16 mm
Height *
102 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch
Java technology
Yes
Vibrating alert
Yes
Speakerphone
Yes
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM/GPRS/EDGE, UMTS/HSPA
Operating frequency
850/900/1800/1900, 900/2100 MHz
Wireless technology
802.11 b/g, DLNA
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3, AAC