Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony K MultiScan FW900 24" FDT .27 +Eye-One monitor CRT 61 cm (24") 2304 x 1440 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K MultiScan FW900 24" FDT .27 +Eye-One
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GDM-FW900CC
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7835
This statistic is based on the 86009 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84042 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Sony K MultiScan FW900 24" FDT .27 +Eye-One monitor CRT 61 cm (24") 2304 x 1440 pixels :
The short editorial description of Sony K MultiScan FW900 24" FDT .27 +Eye-One monitor CRT 61 cm (24") 2304 x 1440 pixels

K MultiScan FW900 60.96 cm (24") FDT .27 +Eye-One
More>>>
Sony K MultiScan FW900 24" FDT .27 +Eye-One monitor CRT 61 cm (24") 2304 x 1440 pixels:
The official marketing text of Sony K MultiScan FW900 24" FDT .27 +Eye-One monitor CRT 61 cm (24") 2304 x 1440 pixels as supplied by the manufacturer

Sony's PremierPro™ Series 24" FD Trinitron® CRT is a wide-screen display meets the exacting demands of graphic artists, CAD/CAM engineers, animators and professional users who require extraordinarily accurate colors and crystal-clear images. The 24" FD Trinitron® CRT display offers an incredible 22.5" viewable image size in about the same desktop space as most 21" models, making it ideal for viewing double-page layouts on a single screen. Contemporary styling in shades of metallic silver and dark gray will appeal to refined design sensibilities.

Short summary description Sony K MultiScan FW900 24" FDT .27 +Eye-One monitor CRT 61 cm (24") 2304 x 1440 pixels:
This short summary of the Sony K MultiScan FW900 24" FDT .27 +Eye-One monitor CRT 61 cm (24") 2304 x 1440 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Sony K MultiScan FW900 24" FDT .27 +Eye-One, 61 cm (24"), Display / CRT conventional - desktop, 30.8 cm, 48.2 cm, 57.1 cm, 48 - 160 Hz

Long summary description Sony K MultiScan FW900 24" FDT .27 +Eye-One monitor CRT 61 cm (24") 2304 x 1440 pixels:
This is an auto-generated long summary of Sony K MultiScan FW900 24" FDT .27 +Eye-One monitor CRT 61 cm (24") 2304 x 1440 pixels based on the first three specs of the first five spec groups.

Sony K MultiScan FW900 24" FDT .27 +Eye-One. Display diagonal: 61 cm (24"), Type: Display / CRT conventional - desktop, Viewable size, vertical: 30.8 cm. Display resolution: 2304 x 1440 pixels. Certification: UL 1950, cUL CSA 950, CE, TUV GS mark EN 60950, SEMKO, NEMKO, DEMKO, FIMKO, FCC Class B, IC Class.... Dimensions (WxDxH): 571.5 x 523.2 x 500.4 mm, Weight: 41.1 kg. Surface treatment: High Contrast AR Coating

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
61 cm (24")
Type
Characteristics of the device.
Display / CRT conventional - desktop
Viewable size, vertical
30.8 cm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
48.2 cm
Viewable size diagonal
57.1 cm
Vertical scan range
48 - 160 Hz
Horizontal scan range
30 - 121 kHz
Display
The description of display that can includes display type, resolution, size etc.
CRT
Surface treatment
High Contrast AR Coating
Audio
Audio system
System used to play music or speech.
No
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
2304 x 1440 pixels
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
I/O ports
An interface on a device to which you can connect another device.
1 x D-sub HD15, 5 x BNC connectors
Certificates
Certification
UL 1950, cUL CSA 950, CE, TUV GS mark EN 60950, SEMKO, NEMKO, DEMKO, FIMKO, FCC Class B, IC Class B, CE, Mark, DHHS, DNHW, TUV GS mark, TUV Ergonomie, TCO’99
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
571.5 x 523.2 x 500.4 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
41.1 kg
Management features
User controls
Contrast, Brightness, Auto Size and Centering, H Center, H Size, V Center, V Size, Raster Rotation, Pincushion, Pin Balance, Key Stone, Key Balance, H & V Convergence, V Top & V Bottom Convergence, Degauss, Moiré Adjust, Landing Adjust, Color Preset: 5000K / 6500K / 9300K, Color Adjust: 5000K ~ 11000K adjustable, RGB Gain and Bias Control, sRGB Mode, Image Restoration, Control Lock, OSD Position, Color Mode Select, OSD Language (Eng., Fre., Ger., Spa., Ita., Dut., Swe., Rus., Jap.), Mode Reset, All Reset, Power Switch, Control Button, Input Selector, Auto Size and Centering Button, Reset Button
Customer service details
X