location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony 50" PLASMA MONITOR, Silver 127 cm (50")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50" PLASMA MONITOR, Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FWD-50PX2/S show
Show alternative article codes used in the online market place
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony 50" PLASMA MONITOR, Silver 127 cm (50")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 127 cm (50") 1366 x 768 pixels Plasma
  • - 7 W
Long product name Sony 50" PLASMA MONITOR, Silver 127 cm (50") :
The long product name of Sony 50" PLASMA MONITOR, Silver 127 cm (50"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FWD50PX2S - 50" PLASMA MONITOR, SILVER, 1366 X 768
More>>>
Short summary description Sony 50" PLASMA MONITOR, Silver 127 cm (50"):
This short summary of the Sony 50" PLASMA MONITOR, Silver 127 cm (50") data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 50" PLASMA MONITOR, Silver, 127 cm (50"), Plasma, 1366 x 768 pixels

Long summary description Sony 50" PLASMA MONITOR, Silver 127 cm (50"):
This is an auto-generated long summary of Sony 50" PLASMA MONITOR, Silver 127 cm (50") based on the first three specs of the first five spec groups.

Sony 50" PLASMA MONITOR, Silver. Display diagonal: 127 cm (50"), Display technology: Plasma, Display resolution: 1366 x 768 pixels. Product colour: Silver

Brand Image Product code Product Stock Price from
Sony

Sony 50" PLASMA MONITOR, BLACK 127 cm (50")
(show image)
FWD-50PX2/B 50" PLASMA MONITOR, BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)