Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 40" LCD -monitor, silver 101.6 cm (40") WXGA Digital signage flat panel

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40" LCD -monitor, silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FWD-40LX1S show
Show alternative article codes used in the online market place
Category
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13137
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 40" LCD -monitor, silver 101.6 cm (40") WXGA Digital signage flat panel :
The short editorial description of Sony 40" LCD -monitor, silver 101.6 cm (40") WXGA Digital signage flat panel

40 inch W-XGA LCD Display (HD Ready)
More>>>
Sony 40" LCD -monitor, silver 101.6 cm (40") WXGA Digital signage flat panel:
The official marketing text of Sony 40" LCD -monitor, silver 101.6 cm (40") WXGA Digital signage flat panel as supplied by the manufacturer

The FWD-40LX1 is specifically designed for heavy duty operations in public places. Its stylish, yet robust design, combined with high quality picture performance, make the FWD-40LX1 an ideal product for digital signage at public places. Typical installations are Point-of-Information (POI), such as presenting timetables in airports and train stations, or Point-of-Sale (POS) with advertising and product promotions in retail outlets.
The screen bezel is coated with a tough, transparent acrylic layer to keep the display looking at its best despite the inevitable knocks. In fact, the FWD-40LX1 features a low TCO (Total Cost of Ownership) due in part to a very long product lifetime.
As your display requirements change over the product's lifespan, you can rely on expandable inputs and Wega Engine image processing to deliver the best possible image quality. Whether it's RGB computer signals up to UXGA resolution or standard video inputs up to HDTV resolution, the FWD-40LX1 will make sure your presentations impress.

Short summary description Sony 40" LCD -monitor, silver 101.6 cm (40") WXGA Digital signage flat panel:
This short summary of the Sony 40" LCD -monitor, silver 101.6 cm (40") WXGA Digital signage flat panel data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 40" LCD -monitor, silver, 101.6 cm (40"), 1366 x 768 pixels, 450 cd/m², WXGA, 16 ms, 1300:1

Long summary description Sony 40" LCD -monitor, silver 101.6 cm (40") WXGA Digital signage flat panel:
This is an auto-generated long summary of Sony 40" LCD -monitor, silver 101.6 cm (40") WXGA Digital signage flat panel based on the first three specs of the first five spec groups.

Sony 40" LCD -monitor, silver. Display diagonal: 101.6 cm (40"), Display resolution: 1366 x 768 pixels, Display brightness: 450 cd/m². Design: Digital signage flat panel, Product colour: Silver. Power consumption (typical): 220 W. Width: 994 mm, Depth: 125 mm, Height: 597 mm. Certification: UL 1950, CSA No.950 (c-UL), CE LVD (EN60950), PSE, FCC Class-B, IC Class-B, VCCI Class-B, CE EMC...

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
101.6 cm (40")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
WXGA
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
1300:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.648 x 0.648 mm
Ports & interfaces
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Design
Design *
The creation of a plan or convention for the construction of an object or a system.
Digital signage flat panel
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
220 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
994 mm
Depth *
The distance from the front to the back of something.
125 mm
Height *
The measurement of the product from head to foot or from base to top.
597 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
27.5 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Operating relative humidity (H-H)
20 - 90%
Certificates
Certification
UL 1950, CSA No.950 (c-UL), CE LVD (EN60950), PSE, FCC Class-B, IC Class-B, VCCI Class-B, CE EMC (EN55022 Class-B, EN55024, EN61000-3-2, EN61000-3-3), C-Tick, CCC, EMKOs
Other features
Audio input
The type of audio input that the device requires, and the connection needed.
Yes
Display
The description of display that can includes display type, resolution, size etc.
LCD
Brand Image Product code Product Stock Price from
Sony 40" LCD -monitor, black 101.6 cm (40") WXGA Digital signage flat panel Sony 40" LCD -monitor, black 101.6 cm (40") WXGA Digital signage flat panel
(show image)
FWD-40LX1B 40" LCD -monitor, black 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X