Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 32" W-XGA LCD Display, silver 81.3 cm (32") 1366 x 768 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32" W-XGA LCD Display, silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FWD-32LX1RS show
Show alternative article codes used in the online market place
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13176
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 32" W-XGA LCD Display, silver 81.3 cm (32") 1366 x 768 pixels :
The short editorial description of Sony 32" W-XGA LCD Display, silver 81.3 cm (32") 1366 x 768 pixels

32" W-XGA LCD Display (HD Ready)
More>>>
Sony 32" W-XGA LCD Display, silver 81.3 cm (32") 1366 x 768 pixels:
The official marketing text of Sony 32" W-XGA LCD Display, silver 81.3 cm (32") 1366 x 768 pixels as supplied by the manufacturer

The FWD-32LX1R is specifically designed for heavy duty operations in public places. Its stylish, yet robust design, combined with high quality picture performance, make the FWD-32LX1R an ideal product for digital signage in public places. Typical installations are Point-of-Information (POI), such as presenting timetables in airports and train stations, or Point-of-Sale (POS) with advertising and product promotions in retail outlets.The screen bezel is coated with a tough, transparent acrylic layer to keep the display looking at its best despite the inevitable knocks. In fact, the FWD-32LX1R features a low TCO (Total Cost of Ownership) and provides a very long product lifetime.
As your display requirements change over the product's lifespan, you can rely on expandable inputs and Wega Engine image processing to deliver the best possible image quality. Whether it's RGB computer signals up to UXGA resolution or standard video inputs up to HDTV resolution, the FWD-32LX1R will make sure your presentations impress.

Short summary description Sony 32" W-XGA LCD Display, silver 81.3 cm (32") 1366 x 768 pixels:
This short summary of the Sony 32" W-XGA LCD Display, silver 81.3 cm (32") 1366 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 32" W-XGA LCD Display, silver, 81.3 cm (32"), 1366 x 768 pixels, LCD, Silver

Long summary description Sony 32" W-XGA LCD Display, silver 81.3 cm (32") 1366 x 768 pixels:
This is an auto-generated long summary of Sony 32" W-XGA LCD Display, silver 81.3 cm (32") 1366 x 768 pixels based on the first three specs of the first five spec groups.

Sony 32" W-XGA LCD Display, silver. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels. Display: LCD. Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
81.3 cm (32")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
450 cd/m²
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1300:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.51 x 0.51 mm
Viewable size diagonal
80.1 cm
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Certification
UL 1950, CSA No.950 (c-UL), CE LVD (EN60950), PSE, FCC Class-B, IC Class-B, VCCI Class-B, CE EMC (EN55022 Class-B, EN55024, EN61000-3-2, EN61000-3-3), C-Tick, CCC, EMKOs
Ports & interfaces
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ports & interfaces
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
150 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 40 °C
Operating relative humidity (H-H)
20 - 90%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
802 mm
Depth *
The distance from the front to the back of something.
107 mm
Height *
The measurement of the product from head to foot or from base to top.
492 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
17.5 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Power requirements
AC 100 - 240 V, 50/60 Hz3.7 - 1.5A
Display viewable area (HxV)
698 x 392 mm
Brand Image Product code Product Stock Price from
Sony 32" W-XGA LCD Display, black 81.3 cm (32") 1366 x 768 pixels Sony 32" W-XGA LCD Display, black 81.3 cm (32") 1366 x 768 pixels
(show image)
FWD-32LX1RB 32" W-XGA LCD Display, black 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X