location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony FW-65XE9001 Signage Display Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 560 cd/m² 4K Ultra HD Black Touchscreen Android 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FW-65XE9001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FW-65XE9001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5013493352582 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:01
The date of the most recent change of this product data-sheet in Icecat.
Sony FW-65XE9001 user manual (41.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sony FW-65XE9001 Signage Display Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 560 cd/m² 4K Ultra HD Black Touchscreen Android 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 165.1 cm (65") 3840 x 2160 pixels LCD 560 cd/m²
  • - Touchscreen Direct-LED 6 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 20 W
Warranty: 3 years with Advanced Exchange
Long product name Sony FW-65XE9001 Signage Display Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 560 cd/m² 4K Ultra HD Black Touchscreen Android 24/7 :
The long product name of Sony FW-65XE9001 Signage Display Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 560 cd/m² 4K Ultra HD Black Touchscreen Android 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65" 4K UHD (3840x2160) LCD, Direct LED, 178°, 4K X-Reality Pro, Motionflow XR 800Hz, HDR, 10+10W RMS, Multicast/IPTV, DVB-T/T2/C/S/S2, DLNA, LAN, Wi-Fi, USB, HDMI, RS232C, VESA, Android 6.0 Marshmallow
More>>>
Short summary description Sony FW-65XE9001 Signage Display Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 560 cd/m² 4K Ultra HD Black Touchscreen Android 24/7:
This short summary of the Sony FW-65XE9001 Signage Display Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 560 cd/m² 4K Ultra HD Black Touchscreen Android 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FW-65XE9001, Digital signage flat panel, 165.1 cm (65"), LCD, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description Sony FW-65XE9001 Signage Display Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 560 cd/m² 4K Ultra HD Black Touchscreen Android 24/7:
This is an auto-generated long summary of Sony FW-65XE9001 Signage Display Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 560 cd/m² 4K Ultra HD Black Touchscreen Android 24/7 based on the first three specs of the first five spec groups.

Sony FW-65XE9001. Product design: Digital signage flat panel. Display diagonal: 165.1 cm (65"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 560 cd/m², HD type: 4K Ultra HD, Touchscreen. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Android. Product colour: Black

Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)