Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony EVIHD3V CCTV security camera Indoor Bullet Ceiling/wall

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EVIHD3V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EVI-HD3V.A
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3585
This statistic is based on the 93587 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91484 free Open Icecat users.
Info modified on: 02 Jun 2018 22:23:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony EVIHD3V CCTV security camera Indoor Bullet Ceiling/wall :
The short editorial description of Sony EVIHD3V CCTV security camera Indoor Bullet Ceiling/wall

EVIHD3V 720p HD Pan/Tilt/Zoom Camera, 1/3 type CMOS, 1.6 kg
More>>>
Sony EVIHD3V CCTV security camera Indoor Bullet Ceiling/wall:
The official marketing text of Sony EVIHD3V CCTV security camera Indoor Bullet Ceiling/wall as supplied by the manufacturer

The EVIHD3V, a 720p HD Pan/Tilt/Zoom camera delivers intricately detailed and vivid images, enhancing your videoconferencing or training meeting with true-to-life images of participants. The EVIHD3V is equipped with a DVI-I interface designed to maximize high video quality displays and is capable of displaying both digital and analog signals (output is selectable from Y/Pb/Pr and RGB). The EVIHD3V utilizes a direct drive motor mechanism for achieving high-speed, quiet and smooth P/T/Z operations. The camera covers a wide shooting range, with a pan angle of -100° to +100°, with a max pan speed of 300°/s, tilt angle of -25° to +25°, with a max tilt speed of 125°/s.

Short summary description Sony EVIHD3V CCTV security camera Indoor Bullet Ceiling/wall:
This short summary of the Sony EVIHD3V CCTV security camera Indoor Bullet Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

Sony EVIHD3V, CCTV security camera, Indoor, Wired, Aperture priority AE, Auto, Manual, Bullet, Ceiling/wall

Long summary description Sony EVIHD3V CCTV security camera Indoor Bullet Ceiling/wall:
This is an auto-generated long summary of Sony EVIHD3V CCTV security camera Indoor Bullet Ceiling/wall based on the first three specs of the first five spec groups.

Sony EVIHD3V. Type: CCTV security camera, Placement supported: Indoor, Connectivity technology: Wired. Form factor: Bullet, Mounting type: Ceiling/wall, Product colour: Silver. Minimum illumination: 15 lx, Viewing angle, horizontal: 70°, Tilt angle range: -25 - 25°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 10x, Digital zoom: 40x, Focal length range: 3.4 - 33.9 mm

Performance
Type *
Characteristics of the device.
CCTV security camera
Placement supported *
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Indoor
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
PTZ control
Yes
Light exposure modes
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Aperture priority AE, Auto, Manual
Design
Form factor *
The shape or design of the product.
Bullet
Mounting type *
Type of mounting e.g. wall mounting.
Ceiling/wall
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Camera
Minimum illumination *
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
15 lx
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
70°
Tilt angle range
-25 - 25°
Tilt speed
125 °/sec
Pan range
-100 - 100°
Pan speed
300 °/sec
White balance
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Manual
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/60 - 1/10000 s
Image sensor
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 3 mm (1 / 3")
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Lens system
Zoom capability
The amount that the camera lens can zoom.
Yes
Lens system
Optical zoom
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
10x
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
40x
Focal length range
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
3.4 - 33.9 mm
Video
Supported video modes
The video modes that can be displayed by the device.
480p,720p
Audio
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
50 dB
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Storage
Built-in HDD *
The product has a hard drive built into it.
No
Power
AC input voltage
The voltage of the AC electricity that is inputted into the product.
12 V
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
26.4 W
Power over Ethernet (PoE)
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Weight & dimensions
Width
The measurement or extent of something from side to side.
250 mm
Depth
The distance from the front to the back of something.
135 mm
Height
The measurement of the product from head to foot or from base to top.
152 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.5 kg
Country Distributor
France 1 distributor(s)
Belgium 1 distributor(s)
X