Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony EVID70P CCTV security camera Indoor Covert 752 x 582 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EVID70P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EVI-D70P.A
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3063
This statistic is based on the 93539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91439 free Open Icecat users.
Info modified on: 02 Jun 2018 22:23:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony EVID70P CCTV security camera Indoor Covert 752 x 582 pixels :
The short editorial description of Sony EVID70P CCTV security camera Indoor Covert 752 x 582 pixels

Pan/Tilt/Zoom Color PAL Video Camera
More>>>
Sony EVID70P CCTV security camera Indoor Covert 752 x 582 pixels:
The official marketing text of Sony EVID70P CCTV security camera Indoor Covert 752 x 582 pixels as supplied by the manufacturer

Take control with Sony's newest robotic pan/tilt/zoom color video camera - the new EVI-D70P - the successor to the industry leading EVI-D31. The EVI-D70P combines a high quality 1/4 type EXview HAD™ CCD color camera with the flexibility of a remote pan/tilt/zoom operation, all in a compact easy-to-use package. Compared to its predecessor, this superior EVI-D70 camera incorporates a wider pan/tilt range with an 18x optical zoom lens and a faster pan/tilt mechanism, making it ideal for distance learning, video conferencing, houses of worship, courtrooms, hospitals and nursing homes, events and concert halls, and just about any other remote shooting application. And best of all, it's ceiling mountable - a first for Sony's popular EVI cameras!

- 1/4 type 380k pixel EXview HAD CCD
- Wide Range Pan/Tilt: 340 degrees Pan / 120 degrees Tilt
- High Zoom Ratio AF Lens: 18x Optical + 12x Digital
- Excellent Low Light Sensitivity: Minimum illumination less than 1 Lux
- Desktop or Ceiling Mount Installation
- E:Flip Function (electronic flip): Electronically flips an image upside down so it displays correctly when ceiling mounted
- 37mm Mount for Optional Conversion Lens
- Fully Remote Controllable via RS-232C (VISCA) or RS-422
- Auto ICR Function
- Auto Focus
- Video Output: VBS (pin jack) and Y/C (4 pin MiniDIN)
- Alarm Function
- AE Spot Setting
- Custom Preset Function

Short summary description Sony EVID70P CCTV security camera Indoor Covert 752 x 582 pixels:
This short summary of the Sony EVID70P CCTV security camera Indoor Covert 752 x 582 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Sony EVID70P, CCTV security camera, Indoor, Wired, Covert, Black, 1 lx

Long summary description Sony EVID70P CCTV security camera Indoor Covert 752 x 582 pixels:
This is an auto-generated long summary of Sony EVID70P CCTV security camera Indoor Covert 752 x 582 pixels based on the first three specs of the first five spec groups.

Sony EVID70P. Type: CCTV security camera, Placement supported: Indoor, Connectivity technology: Wired. Form factor: Covert, Product colour: Black. Minimum illumination: 1 lx, Viewing angle, horizontal: 48°, Tilt angle range: -30 - 90°. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 18x, Digital zoom: 12x, Focal length range: 4.1 - 73.8 mm

Performance
Type *
Characteristics of the device.
CCTV security camera
Placement supported *
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Indoor
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
PTZ control
Yes
Design
Form factor *
The shape or design of the product.
Covert
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Camera
Minimum illumination *
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
1 lx
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
48°
Tilt angle range
-30 - 90°
Tilt speed
90 °/sec
Pan range
-170 - 170°
Pan speed
100 °/sec
White balance
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Manual
Image sensor
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 4 mm (1 / 4")
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Lens system
Zoom capability
The amount that the camera lens can zoom.
Yes
Optical zoom
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
18x
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
12x
Focal length range
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.1 - 73.8 mm
Night vision
Night vision *
Night vision is technology which allows you to see in low light conditions.
No
Video
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
752 x 582 pixels
Analog signal format system
The supported protocols for exchanging analog signals.
PAL
Number of TV lines
460
Audio
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
50 dB
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Storage
Built-in HDD *
The product has a hard drive built into it.
No
Power
AC input voltage
The voltage of the AC electricity that is inputted into the product.
12 V
Power over Ethernet (PoE)
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Weight & dimensions
Width
The measurement or extent of something from side to side.
132 mm
Depth
The distance from the front to the back of something.
144 mm
Height
The measurement of the product from head to foot or from base to top.
144 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
950 g
X