Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony EVI-D70 security camera

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EVI-D70
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EVI-D70
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20713
This statistic is based on the 95265 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93073 free Open Icecat users.
Info modified on: 16 Jul 2020 09:26:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony EVI-D70 security camera :
The short editorial description of Sony EVI-D70 security camera

The EVI-D70 highquality color video camera
More>>>
Sony EVI-D70 security camera:
The official marketing text of Sony EVI-D70 security camera as supplied by the manufacturer

- 216x Zoom Ratio (18x Optical, 12x Digital).
- Wide-Range, High-Speed Pan/Tilt :- Pan angle: -170º to +170º; Tilt angle: -30º to +90º.
- Superb Picture Quality With EXview HAD CCDTM.
- Ceiling-Mount or Desktop Installation.
- RS-232C or RS-422 Serial Control (VISCATM Command).
- Auto ICR Function.

Short summary description Sony EVI-D70 security camera:
This short summary of the Sony EVI-D70 security camera data-sheet is auto-generated and uses the product title and the first six key specs.

Sony EVI-D70, Black, 132 mm, 14 mm, 144 mm, 950 g

Long summary description Sony EVI-D70 security camera:
This is an auto-generated long summary of Sony EVI-D70 security camera based on the first three specs of the first five spec groups.

Sony EVI-D70. Product colour: Black. Width: 132 mm, Depth: 14 mm, Height: 144 mm

Design
Product colour *
Black
Weight & dimensions
Width
132 mm
Weight & dimensions
Depth
14 mm
Height
144 mm
Weight
950 g
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)