Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony EVID100 768 x 494 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EVID100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EVI-D100
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6171
This statistic is based on the 95232 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93039 free Open Icecat users.
Info modified on: 16 Jul 2020 09:26:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony EVID100 768 x 494 pixels :
The short editorial description of Sony EVID100 768 x 494 pixels

EVID100, NTSC, 768 x 494, 10x opt., black
More>>>
Sony EVID100 768 x 494 pixels:
The official marketing text of Sony EVID100 768 x 494 pixels as supplied by the manufacturer

Sony's EVI-D100 camera is ideal for applications such as videoconferencing, distance learning, surveillance, conference and training rooms, courtrooms, houses of worship, internet communications and just about any application that requires a high-quality color video camera with the flexibility of remote pan/tilt/zoom operations. The EVI-D100 is a high quality CCD cameras that combine a high-speed, quiet pan/tilt with a wide angle view and 40x zoom (10x optical + 4x digital), all in a compact, easy-to-use package. The EVI-D100 camera boasts impressive and innovative features such as auto focus, auto white balance and automatic exposure control which provide fast and stable hands free operation when the camera changes pan/tilt positions.
- High Speed, Wide Range Pan/Tilt;
- Quiet Operation;
- 40x Zoom Ratio (10x Optical + 4x Digital);
- Built-in Conversion Lens for Wide Angle View (65 degrees);
- Six Position Presets with Battery Back-up;
- Auto Sleep Function.

Short summary description Sony EVID100 768 x 494 pixels:
This short summary of the Sony EVID100 768 x 494 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Sony EVID100, 3.5 lx, Auto, Custom modes, 1/4 - 1/10000 s, 10x, 4x, 3.1 - 31 mm

Long summary description Sony EVID100 768 x 494 pixels:
This is an auto-generated long summary of Sony EVID100 768 x 494 pixels based on the first three specs of the first five spec groups.

Sony EVID100. Minimum illumination: 3.5 lx, White balance: Auto, Custom modes, Camera shutter speed: 1/4 - 1/10000 s. Optical zoom: 10x, Digital zoom: 4x, Focal length range: 3.1 - 31 mm. Maximum resolution: 768 x 494 pixels, Analog signal format system: NTSC. Power consumption (typical): 13.2 W. Weight: 860 g

Performance
Plug and Play
Yes
Camera
Minimum illumination *
3.5 lx
White balance
Auto, Custom modes
Camera shutter speed
1/4 - 1/10000 s
Lens system
Optical zoom
10x
Digital zoom
4x
Focal length range
3.1 - 31 mm
Video
Maximum resolution *
768 x 494 pixels
Video
Analog signal format system
NTSC
Power
Power consumption (typical)
13.2 W
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Weight
860 g
Other features
Power requirements
12VDC
Dimensions (WxDxH)
113 x 132 x 120 mm
Country Distributor
Australia 1 distributor(s)