Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 5.25” Magneto-Optical Disc of 650MB magneto optical disk 13.3 cm (5.25")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5.25” Magneto-Optical Disc of 650MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EDM650
Category
Type of disk used to store digital data, such as a MiniDisc.
Magneto Optical Disks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17731
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 18 May 2018 16:03:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 5.25” Magneto-Optical Disc of 650MB magneto optical disk 13.3 cm (5.25") :
The short editorial description of Sony 5.25” Magneto-Optical Disc of 650MB magneto optical disk 13.3 cm (5.25")

5.25” Magneto-Optical Disc of 650MB
More>>>
Sony 5.25” Magneto-Optical Disc of 650MB magneto optical disk 13.3 cm (5.25"):
The official marketing text of Sony 5.25” Magneto-Optical Disc of 650MB magneto optical disk 13.3 cm (5.25") as supplied by the manufacturer

- Outstanding storage solution for sophisticated multimedia and network applications (such as desktop publishing, medical diagnostics and financial records).
- High-speed random access : suitable for large-scale libraries and jukeboxes.
- Easy to handle and removable.
- Ultra reliability and durability : over 100,000 load/unload cycles per side without quality loss and 50-year archival life. Resistance to dust and scratches thanks to hard-coating and anti-static disc surface and strong shelter.
- Fully backward compatible.

Short summary description Sony 5.25” Magneto-Optical Disc of 650MB magneto optical disk 13.3 cm (5.25"):
This short summary of the Sony 5.25” Magneto-Optical Disc of 650MB magneto optical disk 13.3 cm (5.25") data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 5.25” Magneto-Optical Disc of 650MB, 13.3 cm (5.25"), 165 g, 3 - 90%, -10 - 55 °C, 3 - 85%, 5 - 55 °C

Long summary description Sony 5.25” Magneto-Optical Disc of 650MB magneto optical disk 13.3 cm (5.25"):
This is an auto-generated long summary of Sony 5.25” Magneto-Optical Disc of 650MB magneto optical disk 13.3 cm (5.25") based on the first three specs of the first five spec groups.

Sony 5.25” Magneto-Optical Disc of 650MB. Size: 13.3 cm (5.25"), Weight: 165 g

Technical details
Track pitch
1.6 µm
Bytes per sector
1024
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
153 x 11 x 135 mm
Weight & dimensions
Size *
Physical dimension.
13.3 cm (5.25")
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
165 g
Operational conditions
Storage relative humidity (H-H)
3 - 90%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 55 °C
Operating relative humidity (H-H)
3 - 85%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55 °C
Operating temperature (T-T)
41 - 131 °F
Customer service details
X