Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EDM2600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EDM2600N
Category
Type of disk used to store digital data, such as a MiniDisc.
Magneto Optical Disks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55595
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 11 Dec 2018 17:45:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony EDM2600 :
The short editorial description of Sony EDM2600

5.25” Magneto-Optical Disc, 2,636MB
More>>>
Sony EDM2600:
The official marketing text of Sony EDM2600 as supplied by the manufacturer

- Outstanding storage solution for sophisticated multimedia and network applications (such as desktop publishing, medical diagnostics and financial records).
- High-speed random access : suitable for large-scale libraries and jukeboxes.
- Easy to handle and removable.
- Ultra reliability and durability : over 100,000 load/unload cycles per side without quality loss and 50-year archival life. Resistance to dust and scratches thanks to hard-coating and anti-static disc surface and strong shelter.
- Fully backward compatible.

Short summary description Sony EDM2600:
This short summary of the Sony EDM2600 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony EDM2600, 13.3 cm (5.25")

Long summary description Sony EDM2600:
This is an auto-generated long summary of Sony EDM2600 based on the first three specs of the first five spec groups.

Sony EDM2600. Size: 13.3 cm (5.25")

Technical details
Bytes per sector
1024
Total storage capacity
The total amount of data that can be stored on the device.
2.6 GB
Technical details
Overwrite cycles
1000000
Weight & dimensions
Size *
Physical dimension.
13.3 cm (5.25")
Brand Image Product code Product Stock Price from
Sony EDM1300 Sony EDM1300
(show image)
EDM1300N EDM1300 0,00
(excl. VAT)
0,00 (incl. VAT)
Sony EDM4800 Sony EDM4800
(show image)
EDM4800N EDM4800 0,00
(excl. VAT)
0,00 (incl. VAT)
Sony EDM600 Sony EDM600
(show image)
EDM600N EDM600 0,00
(excl. VAT)
0,00 (incl. VAT)
Sony EDM2300 Sony EDM2300
(show image)
EDM2300N EDM2300 0,00
(excl. VAT)
0,00 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Deutschland 2 distributor(s)
Customer service details
X