Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony EDM2600CWW 2.6MB 5.25" magneto optical disk

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EDM2600CWW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EDM2600CWW
Category
Type of disk used to store digital data, such as a MiniDisc.
Magneto Optical Disks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7809
This statistic is based on the 77137 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75367 free Open Icecat users .
Info modified on: 20 Oct 2017 05:42:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony EDM2600CWW 2.6MB 5.25" magneto optical disk :
The short editorial description of Sony EDM2600CWW 2.6MB 5.25" magneto optical disk

Disk Rewritable Magneto Optical
More>>>
Sony EDM2600CWW 2.6MB 5.25" magneto optical disk:
The official marketing text of Sony EDM2600CWW 2.6MB 5.25" magneto optical disk as supplied by the manufacturer

Sony's optical media are 5.25-inch discs compatible with a wide range of optical drives.
They're treated with Sony's advanced polycarbonate substrate for extra durability and shock resistance.

Short summary description Sony EDM2600CWW 2.6MB 5.25" magneto optical disk:
This short summary of the Sony EDM2600CWW 2.6MB 5.25" magneto optical disk data-sheet is auto-generated and uses the product title and the first six key specs.

Sony EDM2600CWW, 13.3 cm (5.25"), 165 g

Long summary description Sony EDM2600CWW 2.6MB 5.25" magneto optical disk:
This is an auto-generated long summary of Sony EDM2600CWW 2.6MB 5.25" magneto optical disk based on the first three specs of the first five spec groups.

Sony EDM2600CWW. Size: 13.3 cm (5.25"), Weight: 165 g

Technical details
Formatted recording capacity *
The formatted capacity that can be recorded by the device in a certain time period.
9.1 MB
Unformatted recording capacity *
The unformatted capacity that can be recorded by the device in a certain time period.
2.6 MB
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
135 x 153 x 11 mm
Technical details
Material
The material from which a thing is or can be made e.g. wood, plastic.
Polycarbonate
Recording technology
List of available recording technologies
Magneto Optical
Weight & dimensions
Size *
Physical dimension.
13.3 cm (5.25")
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
165 g
X