Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD-RW drive Without DVD-RAM support (Pearl White Bezel) optical disc drive Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-RW drive Without DVD-RAM support (Pearl White Bezel)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWQ120A10
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5759
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DVD-RW drive Without DVD-RAM support (Pearl White Bezel) optical disc drive Internal :
The short editorial description of Sony DVD-RW drive Without DVD-RAM support (Pearl White Bezel) optical disc drive Internal

DVD-RW drive Without DVD-RAM support (Pearl White Bezel)
More>>>
Sony DVD-RW drive Without DVD-RAM support (Pearl White Bezel) optical disc drive Internal:
The official marketing text of Sony DVD-RW drive Without DVD-RAM support (Pearl White Bezel) optical disc drive Internal as supplied by the manufacturer

High speed 16x recording for DVD
Saves time and reduces DVD recording down to less than 6 minutes
Fast 8x Double layer DVD+R Writing Speed
Save time with high speed recording
8.5GB capacity per single-sided dual layer disc
Save more data or personal videos on one disc with dual layer support
Turbo Boost safety feature
A built in protection function which defaults CD speed to 40x as a defence against poor media quality

Short summary description Sony DVD-RW drive Without DVD-RAM support (Pearl White Bezel) optical disc drive Internal:
This short summary of the Sony DVD-RW drive Without DVD-RAM support (Pearl White Bezel) optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD-RW drive Without DVD-RAM support (Pearl White Bezel), White, 2 MB, 48x, 32x, 48x, 40x

Long summary description Sony DVD-RW drive Without DVD-RAM support (Pearl White Bezel) optical disc drive Internal:
This is an auto-generated long summary of Sony DVD-RW drive Without DVD-RAM support (Pearl White Bezel) optical disc drive Internal based on the first three specs of the first five spec groups.

Sony DVD-RW drive Without DVD-RAM support (Pearl White Bezel). Product colour: White. Drive device, buffer size: 2 MB. CD write speed: 48x, CD rewrite speed: 32x. CD read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, Access time: 135 ms

Design
Internal *
The product is built in.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
White
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
48x
CD rewrite speed
32x
DVD rewrite speed
8x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
CD-RW read speed
40x
Reading speed
DVD read speed
16x
Access time
DVD drive average random access time
130 ms
Access time
135 ms
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
145.8 x 165 x 41.3 mm
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
256 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium III 800 MHz
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
1 GB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000 Professional, Windows XP Home & Professional
Brand Image Product code Product Stock Price from
Sony DVD-RW drive Without DVD-RAM support (Silver Bezel) optical disc drive Internal Sony DVD-RW drive Without DVD-RAM support (Silver Bezel) optical disc drive Internal
(show image)
DWQ120ASV DVD-RW drive Without DVD-RAM support (Silver Bezel) 0,00
(excl. VAT)
0,00 (incl. VAT)
Sony DVD-RW drive Without DVD-RAM support (Black Bezel) optical disc drive Internal Sony DVD-RW drive Without DVD-RAM support (Black Bezel) optical disc drive Internal
(show image)
DWQ120AB2 DVD-RW drive Without DVD-RAM support (Black Bezel) 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X