Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony High speed dual layer DVD RW drive DW-G120A-BR optical disc drive Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High speed dual layer DVD RW drive DW-G120A-BR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWG120ABR
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8324
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony High speed dual layer DVD RW drive DW-G120A-BR optical disc drive Internal :
The short editorial description of Sony High speed dual layer DVD RW drive DW-G120A-BR optical disc drive Internal

High speed dual layer DVD RW drive with DVD-RAM support - Brown Box Version
More>>>
Sony High speed dual layer DVD RW drive DW-G120A-BR optical disc drive Internal:
The official marketing text of Sony High speed dual layer DVD RW drive DW-G120A-BR optical disc drive Internal as supplied by the manufacturer

Offering a huge 8.5GB recording capacity per single-sided disc, Sony DW-G120A-BR (internal) DVD Dual RW drives provide all the storage space you need for backing up documents, media files and more. And the DVD-RAM support brings high flexibility for selecting the right media for your data projects.
DW-G120A-BR individual packs offer all you need to upgrade your existing PC system and replace your old CD or DVD drive. The Multilanguage Quick Start guide explains in a few simple steps how to install the DVD rewritable drive into your PC system. Mounting screws are supplied as well as full version of Nero® DVD recording software.

High speed 16x recording for DVD
Saves time and reduces DVD recording down to less than 6 minutes.
Nero® DVD recording software included
Saves you money as a full version of DVD recording software is included.
Fast 8x Double layer DVD+R Writing Speed
Save time with high sped recording.
8.5GB capacity per single-sided dual layer disc
Save more data or personal videos on one disc with dual layer support.
DVD-RAM media support
Allows more flexible media selection for daily data backups or frequent data overwriting requirements.

Short summary description Sony High speed dual layer DVD RW drive DW-G120A-BR optical disc drive Internal:
This short summary of the Sony High speed dual layer DVD RW drive DW-G120A-BR optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Sony High speed dual layer DVD RW drive DW-G120A-BR, 2 MB, 48x, 16x, 32x, 16x, 4x

Long summary description Sony High speed dual layer DVD RW drive DW-G120A-BR optical disc drive Internal:
This is an auto-generated long summary of Sony High speed dual layer DVD RW drive DW-G120A-BR optical disc drive Internal based on the first three specs of the first five spec groups.

Sony High speed dual layer DVD RW drive DW-G120A-BR. Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, DVD+R read speed: 16x, DVD-R read speed: 16x. DVD drive average random access time: 130 ms, Access time: 135 ms. Dimensions (WxDxH): 145.8 x 165 x 41.3 mm, Minimum RAM: 256 MB, Minimum processor: Pentium III 800 MHz

Design
Internal *
The product is built in.
Yes
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
48x
DVD+R write speed *
16x
CD rewrite speed
32x
DVD-R write speed
16x
DVD-R Double Layer write speed
4x
DVD+R Double Layer write speed
8x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
DVD+R read speed
16x
DVD-R read speed
16x
Reading speed
DVD-RW read speed
12x
DVD-RAM read speed
5x
DVD-ROM read speed
16x
DVD-R Double Layer read speed
12x
DVD+R Double Layer read speed
12x
DVD+RW read speed
12x
Access time
DVD drive average random access time
130 ms
Access time
135 ms
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
145.8 x 165 x 41.3 mm
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
256 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium III 800 MHz
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
1 GB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000 Professional, Windows XP Home & Professional
Customer service details
X