Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVP-NS355 silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVP-NS355 silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVP-NS355S
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9261
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DVP-NS355 silver :
The short editorial description of Sony DVP-NS355 silver

DVP-NS355 S DVD PLAYER SILVER EXCL.HEFFINGEN
More>>>
Sony DVP-NS355 silver:
The official marketing text of Sony DVP-NS355 silver as supplied by the manufacturer

Super slimline, multi-purpose DVD/CD Player – your perfect first step into DVD.
Precision Drive 3 Mechanism for fast, stable and accurate playback
Playback of DVD+R/+RW/-R/-RW (VR and Video Mode) discs
Playback of JPEG, MP3, Audio CD-R/RW, Super VCD discs
Contents Browser - a powerful on screen menu to browse easily through your MP3 and JPEG files
TV Virtual Surround Sound

Short summary description Sony DVP-NS355 silver:
This short summary of the Sony DVP-NS355 silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVP-NS355 silver, 12-Bit/54MHz, 2 - 20 Hz, 2 - 44 Hz, 115 dB, 103 dB, 99 dB

Long summary description Sony DVP-NS355 silver:
This is an auto-generated long summary of Sony DVP-NS355 silver based on the first three specs of the first five spec groups.

Sony DVP-NS355 silver. Video D/A Converter (DAC): 12-Bit/54MHz. Frequency response CD: 2 - 20 Hz, Frequency response DVD: 2 - 44 Hz, Signal-to-Noise Ratio (SNR): 115 dB. Number of optical discs: 1 discs. Power consumption (typical): 11 W. Product colour: Silver

Video
Video D/A Converter (DAC)
12-Bit/54MHz
Audio
Frequency response CD
2 - 20 Hz
Frequency response DVD
2 - 44 Hz
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
115 dB
Audio dynamic range DVD
103 dB
Audio dynamic range CD
99 dB
Audio D/A Converter (DAC)
Device which converts digital to audio. Most modern audio signals are stored in digital form (for example MP3s and CDs) and in order to be heard through speakers they must be converted into an analog signal. DACs are therefore found in CD players, digital music players, and PC sound cards.
24-bit/192kHz
Storage
Number of optical discs
1 discs
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
11 W
Colour
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.95 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
25 - 80%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 237.7 x 43 mm
Customer service details
X