Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVP-FX720/L

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVP-FX720/L
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVP-FX720L
Category
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13453
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DVP-FX720/L :
The short editorial description of Sony DVP-FX720/L

DVP-FX720L - TFT LCD 7", JPEG/MP3, USB, DVD-R, -RW, +RW, +R, 12 bit/108 MHz Video - blue
More>>>
Sony DVP-FX720/L:
The official marketing text of Sony DVP-FX720/L as supplied by the manufacturer

Stylish 7 inch Portable DVD Player in Indigo Blue colour with USB connection for Music and Photo Playback

Short summary description Sony DVP-FX720/L:
This short summary of the Sony DVP-FX720/L data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVP-FX720/L, CD-R,CD-RW,DVD+R,DVD+RW,DVD-R,DVD-RW,DVD-RW DL, NTSC,PAL, 17.8 cm (7"), LCD, 12bit/108MHz, 96kHz/24bit

Long summary description Sony DVP-FX720/L:
This is an auto-generated long summary of Sony DVP-FX720/L based on the first three specs of the first five spec groups.

Sony DVP-FX720/L. Disc types supported: CD-R,CD-RW,DVD+R,DVD+RW,DVD-R,DVD-RW,DVD-RW DL, Analog signal format system: NTSC,PAL. Display diagonal: 17.8 cm (7"), Display: LCD. Video D/A Converter (DAC): 12bit/108MHz. Audio D/A Converter (DAC): 96kHz/24bit. Battery life (max): 5 h, Power consumption (typical): 19 W

Features
Disc types supported *
The types of disc which can be used with this device.
CD-R,CD-RW,DVD+R,DVD+RW,DVD-R,DVD-RW,DVD-RW DL
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
17.8 cm (7")
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Video
Video D/A Converter (DAC)
12bit/108MHz
Audio
Audio D/A Converter (DAC)
Device which converts digital to audio. Most modern audio signals are stored in digital form (for example MP3s and CDs) and in order to be heard through speakers they must be converted into an analog signal. DACs are therefore found in CD players, digital music players, and PC sound cards.
96kHz/24bit
Ports & interfaces
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Audio (L/R) out
The two sockets (ports) for transmitting left audio signal (white cable) and right audio signal (red cable).
1
Loudspeakers
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Power
Battery life (max) *
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5 h
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
19 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
730 g
Technical details
Remote control type
RMT-D183
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
190 x 31.5 x 149.5 mm
Power requirements
DC 9.5V
Digital audio out
Y
Special features
Y
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:27:20
Uk has collected 3 expert reviews for Sony DVP-FX720/L and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:27:20
Nl heeft 3 proffesionele recensies verzameld voor Sony DVP-FX720L draagbare dvd-/Blu-rayspeler 17,8 cm (7"). Het gemiddelde van deze proffesionele recensies is 75 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:27:20
Fr a recueilli 3 avis d’experts pour Sony DVP-FX720L Lecteur DVD/Blu-Ray portable 17,8 cm (7") et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:27:20
De hat 3 Expertenmeinungen über Sony DVP-FX720L Tragbarer DVD-/Blu-Ray-Player 17,8 cm (7 Zoll) eingeholt. Das duchschnittliche Epertenrating ist 75 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:27:20
Testseek ha raccolto 3 recensioni da parte di esperti per Sony DVP-FX720L lettore DVD/Blu-Ray portatile 17,8 cm (7") e la valutazione media da parte degli esperti è di 75 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:27:20
Es ha coleccionado 3 opiniones de expertos para Sony DVP-FX720L reproductor de dvd/bluray portátiles 17,8 cm (7") y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:27:20
Dk har samlet 3 ekspertanmeldelser for Sony DVP-FX720L bærbar DVD/Blu-Ray afspiller 17,8 cm (7") og den gennemsnitlige ekspertbedømmelse er 75 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:27:20
Se har samlat in 3 experttester för Sony DVP-FX720L bärbara DVD/Blu-Ray-spelare 17,8 cm (7") och det genomsnittliga betyget är 75 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-06 01:01:31
The DVP-FX720 is the latest portable DVD offering from Sony, and has a good range of input and output options at a very competitive price. Though it doesnt have the higher-resolution screen of Sonys premium model, the video quality is still good, and...
Good Good price, multiple audio-out options, USB input...
Bad Inbuilt speakers sound dull The Final Word A competent, well-priced mid-range player with a simple interface and good screen, hampered by poor speakers.
Bottom line A competent, well-priced mid-range player with a simple interface and good screen, hampered by poor speakers.
80%
01net.com
Updated:
2011-10-04 06:27:20
Pas vraiment réputé pour ce type de produits, Sony ajoute tout de même une nouvelle référence à sa gamme de lecteurs DVD portables en lançant le DVP-FX720. Très classique dans sa forme, il intègre un écran TFT de près de 18 cm de diagonale, idéal pour...
Good Autonomie de 5 h, Compatible DivX et MP3, Port USB...
Bad Pas de lecture vidéo depuis lUSB...
Bottom line Pas vraiment réputé pour ce type de produits, Sony ajoute tout de même une nouvelle référence à sa gamme de lecteurs DVD portables en lançant le DVP-FX720. Très classique dans sa forme, il intègre un écran TFT de près de 18 cm de diagonale, idéal pour...
0%
Show all
Customer service details