Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSLR-A350 Body SLR Camera Body 14.2 MP CCD 4592 x 3056 pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSLR-A350 Body
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSLR-A350B
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14356
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DSLR-A350 Body SLR Camera Body 14.2 MP CCD 4592 x 3056 pixels Black :
The short editorial description of Sony DSLR-A350 Body SLR Camera Body 14.2 MP CCD 4592 x 3056 pixels Black

14.2 megapixel Digital Single Lens Reflex (D-SLR) camera - body only. Supreme imaging quality plus tilting screen with Quick AF Live View for responsive, flexible shooting. In-body Super SteadyShot gives effective anti-shake performance with all Sony or Konica Minolta α-mount lenses
More>>>
Sony DSLR-A350 Body SLR Camera Body 14.2 MP CCD 4592 x 3056 pixels Black:
The official marketing text of Sony DSLR-A350 Body SLR Camera Body 14.2 MP CCD 4592 x 3056 pixels Black as supplied by the manufacturer

Overview/Features:
-Extremely high resolution 14.2 effective megapixel CCD sensor for superbly detailed images with rich tones and vibrant color.
-Large, high-resolution 2.7-inch LCD with 2-way tilt adjustment for shooting freedom and comfort at any angle.
-Quick AF Live View for fast, accurate autofocus and responsive AF performance even with fast-moving objects.
-Optimised BIONZ processor for enhanced picture quality, reduced image noise and responsive operation.
-High sensitivity up to ISO3200 with selectable high-ISO noise reduction for successful handheld shooting in low light without flash.
-Evolved D-Range Optimiser adjusts brightness and contrast for beautifully-exposed backlit scenes.
-Enhanced Super SteadyShot image stabilisation offers 2.5-3.5 steps anti-shake performance with all α-mount lenses or Konica Minolta α-mount lenses.
-Large 2.7-inch Clear Photo LCD with easy-to-use function display and percentage battery life indicator.
-Improved 9-point centre cross AF with EyeStart activation for fast, accurate focusing.
-Bright, clear optical viewfinder with wide field of view.
-Smart Teleconverter gives instant zoom of 1.4x or 2x with no reduction in image quality.
-Continuous shooting at up to 2.5 fps with optical viewfinder/up to 2 fps in live view mode.
-High-capacity InfoLITHIUM battery allows up to 730 shots between charges (using viewfinder) with % display of power remaining (CIPA measurement).
-Dual anti-dust system protects sensor during lens exchange.

Short summary description Sony DSLR-A350 Body SLR Camera Body 14.2 MP CCD 4592 x 3056 pixels Black:
This short summary of the Sony DSLR-A350 Body SLR Camera Body 14.2 MP CCD 4592 x 3056 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSLR-A350 Body, 14.2 MP, 4592 x 3056 pixels, CCD, 582 g, Black

Long summary description Sony DSLR-A350 Body SLR Camera Body 14.2 MP CCD 4592 x 3056 pixels Black:
This is an auto-generated long summary of Sony DSLR-A350 Body SLR Camera Body 14.2 MP CCD 4592 x 3056 pixels Black based on the first three specs of the first five spec groups.

Sony DSLR-A350 Body. Camera type: SLR Camera Body, Megapixel: 14.2 MP, Sensor type: CCD, Maximum image resolution: 4592 x 3056 pixels. Display diagonal: 6.86 cm (2.7"). Viewfinder type: Optical. PictBridge. Weight: 582 g. Product colour: Black

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
SLR Camera Body
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
14.2 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4592 x 3056 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
2288 x 1520,3408 x 2272,4592 x 3056
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
No
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
16:9
Total megapixels
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
14.9 MP
Focusing
Focus *
TTL
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Continuous Auto Focus,Single Auto Focus,Spot Auto Focus
Closest focusing distance
5 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
100,200,400,800,1600,3200
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Aperture priority AE,Auto,Manual,Shutter priority AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted,Spot
Light exposure control
Program AE
Auto Exposure (AE) lock
Yes
Shutter
Camera shutter type
Indicates if the camera shutter is mechanical or electronic.
Electronic
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto,Fill-in,Red-eye reduction,Slow synchronization
Flash guide number
The guide number for an electronic flash measures its ability to illuminate the subject to be photographed at a specific film or sensor sensitivity and angle of view. A higher guide number indicates a more powerful flash.
12 m
Video
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
CF,MicroDrive,MS Duo,MS PRO Duo,MS Pro-HG
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display resolution (numeric)
Total number of pixels that display has.
230400 pixels
Field of view
95%
Viewfinder
Viewfinder type
A viewfinder is the window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image. There are two types: optical and digital. In an optical viewfinder, the photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder. With a digital viewfinde, there is an LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Optical
Magnification
The degree to which something is or can be magnified (made to appear larger than it is).
0.74x
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Cloudy,Custom modes,Daylight,Flash,Fluorescent,Shade,Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Night, Portrait, Sunset, Landscape
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Black&White,Vivid
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2,10 s
Histogram
Yes
Live view
Yes
Image editing
Rotating
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Swedish
Camera file system
DPOF 1.1,Exif 2.2
Image processor
BIONZ
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Battery
Battery life (CIPA standard)
730 shots
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NP-FM500H
Number of batteries supported
The number of batteries that can be used with the product.
1
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
130.8 mm
Depth *
The distance from the front to the back of something.
74.7 mm
Height *
The measurement of the product from head to foot or from base to top.
98.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
582 g
Other features
Video capability
Capability of video recording/playback.
No
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/4000 - 30 s
Date imprinting
Yes
Power source type
What the power source is.
Battery
Lens system
Filter
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:30:25
Uk has collected 74 expert reviews for Sony DSLR-A350 Body SLR Camera Body 14.2 MP CCD 4592 x 3056 pixels Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:30:25
Nl heeft 74 proffesionele recensies verzameld voor Sony DSLR-A350 Body SLR camerabody 14,2 MP CCD 4592 x 3056 Pixels Zwart. Het gemiddelde van deze proffesionele recensies is 82 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
82%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:30:25
Fr a recueilli 74 avis d’experts pour Sony DSLR-A350 Body Boîtier d'appareil-photo SLR 14,2 MP CCD (dispositif à transfert de charge) 4592 x 3056 pixels Noir et la note moyenne est de 82 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:30:25
De hat 74 Expertenmeinungen über Sony DSLR-A350 Body SLR-Kameragehäuse 14,2 MP CCD 4592 x 3056 Pixel Schwarz eingeholt. Das duchschnittliche Epertenrating ist 82 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
82%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:30:25
Testseek ha raccolto 74 recensioni da parte di esperti per Sony DSLR-A350 Body Corpo della fotocamera SLR 14,2 MP CCD 4592 x 3056 Pixel Nero e la valutazione media da parte degli esperti è di 82 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
82%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:30:25
Es ha coleccionado 74 opiniones de expertos para Sony DSLR-A350 Body Cuerpo de la cámara SLR 14,2 MP CCD 4592 x 3056 Pixeles Negro y la calificación media es 82 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
82%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:30:25
Dk har samlet 74 ekspertanmeldelser for Sony DSLR-A350 Body SLR Kamerahus 14,2 MP CCD 4592 x 3056 pixel Sort og den gennemsnitlige ekspertbedømmelse er 82 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
82%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:30:25
Se har samlat in 74 experttester för Sony DSLR-A350 Body SLR-kamerahus 14,2 MP CCD 4592 x 3056 pixlar Svart och det genomsnittliga betyget är 82 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
82%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2015-02-26 08:30:22
14.2MP digital SLR with 3x zoom kit lens, built-in image stabilisation, Live View with autofocus and folding 2.7-inch display.The goodLive View framing on SLRs has been a mixed bag – some feel nearly as sluggish as old-fashioned manual focusing. The A3...
Good Live View framing on SLRs has been a mixed bag – some feel nearly as sluggish as old-fashioned manual focusing. The A350, on the other hand, has Live View with near-instant autofocusing, a tilting screen and built-in stabilisation to keep those over...
Bad Use the A350 at night and image quality takes a tumble, with grainy noise creeping in. Using the flash helps a bit, but the irritating strobe focusing system might encourage your subjects to punch you repeatedly about the head, even if they’re not R...
Bottom line The geeky A350 won’t win any beauty contests but the Live View is great and images are solid. You could even do your wallet a favour and step down to the near-identical A300: it has a perfectly respectable 10MP sensor, slightly faster burst shooting...
60%
pcauthority.com.au
Updated:
2015-02-26 08:30:22
Based on an identical chassis design to the cheaper A200, the Alpha A350 justifies its asking price with a cutting-edge sensor and worthwhile extra features. First up is that sensor, which produces 14.2 million pixels – the highest resolution in this m...
Bottom line A brilliantly implemented live-view mode and high specs don’t justify the extra price over its sibling...
83%
practicalphotography.com
Updated:
2015-02-26 08:30:22
The Alpha 350 from Sony is packed with features, including a 14.2Mp sensor and tilting Live View screen, but does it pack enough punch to take on the competition?...
100%
igizmo.co.uk
Updated:
2015-02-26 08:30:22
Sony doesn’t do things by halves and the A350 proves it. The most feature-laden DSLR Stuffed with features / Superb value Ugly / Slow burst rate Sony was a relatively late entrant into the DSLR market, buying into the party by licensing Konika Minolta’...
Good Stuffed with features, Superb value...
Bad Ugly, Slow burst rate...
100%
macworld.co.uk
Updated:
2015-02-26 08:30:22
Almost matching the Pentax pixel for pixel while a fair amount cheaper, due in part to a plastic rather than magnesium alloy body, is Sony’s own mid range CCD sensor model in the 14.2 megapixel A350. It’s noteworthy for being the first DSLR in its Alp...
Good Canon EOS 450D Star rating: Canon’s EOS 450D comes with an image stabilised zoom to aid sharp results in low light...
Bad Canon EOS 450D...
100%
smh.com.au
Updated:
2015-02-26 08:30:22
This years digital-camera makers have introduced some fascinating features. Dan Warne explains how to find the perfect digital SLR or advanced camera. 5 out of 5$1549 (lens extra) The price of the D90 makes it the odd one out in this round-up bu...
0%
alphr.com
Updated:
2015-02-26 08:30:23
Based on an identical chassis design to the cheaper A200, the Alpha A350 justifies its asking price with a cutting-edge sensor and worthwhile extra features. First up is that sensor, which produces 14.2 million pixels - the highest resolution in this m...
Bottom line A brilliantly implemented live-view mode and high specs don't justify the extra price over its sibling...
83%
T3.com
Updated:
2015-02-26 08:30:23
A budget busting SLR with top notch camera tech Sonys powerful A350 has one of the most affordable price tags in the SLR parade. Theres an impressive 14.4 sensor, but as everyone knows its not size, but what you do with it that counts. So you get i...
Good Whopping sensor, In-camera shake-free setting, Live View...
Bad Hefty unit, Noisy images at high ISO, Poor continuous shooting options...
Bottom line A big camera, with a big spec, capable of fantastic pics...
100%
computeractive.co.uk
Updated:
2015-02-26 08:30:23
Though initially slow to capitalise on the growing market for digital SLRs, Sony now has everything in its range except a professional model.The plastic-looking A350 falls in the middle of the company's ‘Alpha’ range, marrying ease of use of use to sop...
Good Solid, reassuringly weighty build given its plastic look and feel; fast in operation and more user friendly than expected; a helpful array of features not usually found on a digital SLR, never mind in this price bracket; tilting screen coupled with Live View is a boon for creative angled shots...
Bad Plasticky build; kit lens not of highest quality...
80%
Photoradar.com
Updated:
2015-02-26 08:30:23
On the face of it, this new Digital SLR from Sony is positively groaning with extra features and some very clever functions.But just like a bargain car that comes with electric windows, alloy wheels, CD player and air-conditioning, those extras don't n...
Bottom line On the face of it, this new Digital SLR from Sony is positively groaning with extra features and some very clever functions.But just like a bargain car that comes with electric windows, alloy wheels, CD player and air-conditioning, those extras don't n...
80%
pocket-lint.com
Updated:
2015-02-26 08:30:23
Excellent performance and great image quality combine neatly within in an easy to use body and good price that make the Sony Alpha 350 worthy of serious consideration...
Good Excellent specification for price, great image quality, Super Steady Shot, Anti Dust system, Eye Start, D-Range Optimiser, ergonomics...
Bad LCD cannot be swivelled back into the body (for protection)...
Bottom line Excellent performance and great image quality combine neatly within in an easy to use body and good price that make the Sony Alpha 350 worthy of serious consideration...
90%
techadvisor.co.uk
Updated:
2015-02-26 08:30:23
After making a rather slow start in the lucrative digital SLR market with the original Alpha 100, Sony has recently announced a flurry of new models. The latest of these is the mid-range Sony Alpha 350, a 14.2Mp model, which is one of the maker’s fi...
Bottom line On the plus side, Sonys Alpha 350 shows great image quality, an effective antishake system, a good build and a handy pull-out LCD monitor. However, we werent so impressed with its ergonomics, its poor layout of controls and tunnel-like viewfinder. L...
70%
techradar.com
Updated:
2015-02-26 08:30:24
On the face of it, this new Digital SLR from Sony is positively groaning with extra features and some very clever functions.But just like a bargain car that comes with electric windows, alloy wheels, CD player and air-conditioning, those extras dont n...
Good Plenty of features, Takes some great pictures, Impressive price...
Bad Shoddy lens, Confusing to handle...
Bottom line On the face of it, this new Digital SLR from Sony is positively groaning with extra features and some very clever functions.But just like a bargain car that comes with electric windows, alloy wheels, CD player and air-conditioning, those extras dont n...
80%
expertreviews.co.uk
Updated:
2015-02-26 08:30:24
More pixels and a tilting screen. Very well conceived, but the reality is flawed. Sonys A350 has some enormously attractive specifications, including a 14 megapixel sensor, 2.7 inch tilting screen with live view, image stabilisation built in (so i...
60%
digicambuyer.co.uk
Updated:
2015-02-26 08:30:24
The A300 and A350 are the two latest additions to Sony's Alpha range, nestling between the lesser A200 and the flagship A700. Offering a 10.2 megapixel and 14.2-megapixel resolution respectively, we got our hands on the bigger of the two and put it t...
Good Tilting display, Excellent battery life, Huge range of lenses available...
Bad Too small for big hands, No DOF preview, Poor kit lens...
80%
digitalartsonline.co.uk
Updated:
2015-02-26 08:30:24
After making a rather slow start in the lucrative digital SLR market with the original Alpha 100, in the past few months Sony has announced a flurry of new models, in a bid to compete with the usual Nikon and Canon choices. The latest of these is the m...
60%
digitalversus.com
Updated:
2015-02-26 08:30:24
A 14.2 million pixel sensor, stabilization via movement of the sensor, 9 point autofocus, anti-dust system by vibration, dynamic range optimizer (DRO) and aiming via a movable LCD screen; the technical sheet of the new Sony Alpha 350 is beefed up while...
Good LCD aiming with a rapid autofocus, LCD is (partially) movable, Good image quality up to 800 ISO, Optical stabilization integrated to the camera, Easy to use...
Bad Very narrow optical viewfinder, LCD lacks a bit of definition, Weak burst mode (via viewfinder or LCD aiming), No HDMI connection, Construction a bit frustrating!...
80%
goodgearguide.com.au
Updated:
2015-02-26 08:30:24
Sonys Alpha A350 is another great SLR offering a combination of incredibly high resolution pictures, a robust list of features and a simple easy interface.
Good Great interface, 14.2-megapixel sensor captures high quality pictures, excellent live view functions...
Bad Kit lens could be better, dust reduction not as good as competition The Final Word Sonys Alpha A350 is another great SLR offering a combination of incredibly high resolution pictures, a robust list of features and a simple easy interface.
Bottom line Sonys Alpha A350 is another great SLR offering a combination of incredibly high resolution pictures, a robust list of features and a simple easy interface.
85%
smarthouse.com.au
Updated:
2015-02-26 08:30:25
The new Sony Alpha digital SLR camera features a lighter and slimmer body for easy handling, has an improved user interface, 14.2 megapixel resolution and other features that make it worth a second look. Click to enlargeThe A350 is a compact, 14.2-meg...
80%
photoreview.com.au
Updated:
2015-02-26 08:30:25
Announced shortly after the DSLR-A200 model, Sonys DSLR-A350 offers higher resolution and a variable-angle LCD that supports live view shooting. This makes the camera body slightly thicker and heavier than the A200 - although its still significantly...
90%
letsgodigital.org/nl/
Updated:
2015-02-26 08:30:22
Sony Alpha 350 digitale SLR camera review: Maar liefst drie modellen heeft Sony dit jaar aangekondigd, de A200, A300 en de A350 en het einde lijkt dit jaar nog niet in zicht te zijn. Drie modellen die op het eerste gezicht vrij veel op elkaar lijken en w...
Bottom line Je krijgt met de Sony A350 snel de neiging de camera te kwalificeren als semi-pro camera. Op zich een positief gegeven, daar het aangeeft dat de behuizing en de uitstraling van de camera je een goed gevoel geven, zeker met het fraaie Carl Zeis objectief e...
80%
avguide.ch
Updated:
2015-02-26 08:30:22
Die Sony Alpha a350 mit ObjektivDie Sony Alpha A350 ist eine digitale Spiegelreflex für Amateure und semiprofessionelle Fotografen mit einem 14.2 Mio.Pixel-CCD-Sensor. Zu ihr passen alle Objektive der Alpha (α)-Serie von Sony samt allem Zubehör dieser...
Bottom line Die Sony Alpha A350 spielt alle Trümpfe, die eine preisgünstige digitale Spiegelreflexkamera heute zu bieten hat, gekonnt aus. Sie bietet nicht zuletzt dank ihrem brillanten LiveView Klapp-Display hohen Komfort, liefert durchwegs eine gute Bildqualität...
0%
zdnet.fr
Updated:
2015-02-26 08:30:23
Le reflex Sony Alpha 350 est un appareil milieu de gamme dont la compacité, la relative bonne ergonomie et surtout l’écran Live View sont des atouts qui combleront les anciens comme les nouveaux amateurs photo...
Good Live View sur écran orientable, compacité, ergonomie générale, qualité des images, balance des blancs.
Bad Cadrage photo en mode 16/9 difficile dans le viseur optique, qualité de l’objectif livré en standard.
80%
Lesnumeriques.com
Updated:
2015-02-26 08:30:24
Contrairement à la visée sur écran "classique", qui utilise le capteur principal pour former l'image sur l'écran LCD, le système de Sony emploie un second capteur, situé dans le viseur. Principal intérêt de...
Good Visée sur écran LCD avec un autofocus rapide, Ecran LCD orientable (partiellement), Bonne qualité des images jusqu'à 800 ISO, Stabilisation intégrée au boîtier, Simplicité d'utilisation...
Bad Viseur optique très étroit, Ecran LCD qui manque un peu de définition, Mode rafale anémique (mode optique ou visée LCD), Pas de connectique HDMI, Fabrication du boîtier un peu fruste...
Bottom line Une définition record (14,2 Mpix) et une utilisation simplifiée par l'utilisation de la visée sur écran avec un véritable autofocus, l'Alpha 350 possède de sérieux arguments en plus d'une qualité d'i...
80%
01net.com
Updated:
2015-02-26 08:30:25
Jusquà lannonce au cours du CES 2008 de lAlpha 200, présenté comme remplaçant officiel de lAlpha 100, la position de Sony sur le marché des reflex était simple. Une position. Un reflex. Avec larrivée dun Alpha 200, aux airs de reflex pour débutan...
Good La fonction LiveView, La vitesse de prise de vue, Le stabilisateur, Les objectifs proposés...
Bad Les prix un peu élevés...
Bottom line Jusquà lannonce au cours du CES 2008 de lAlpha 200, présenté comme remplaçant officiel de lAlpha 100, la position de Sony sur le marché des reflex était simple. Une position. Un reflex. Avec larrivée dun Alpha 200, aux airs de reflex pour débutan...
0%
spielefilmetechnik.de
Updated:
2015-02-26 08:30:22
Um in der hart umkämpften Mittelklasse Fuß zu fassen, hat sich Sony einige Gedanken gemacht und zeigt eindrucksvoll, dass es im Preissegment unter 1.000 Euro eine brauchbare Alternative zu den Platzhirschen gibt. Live-View bieten zwar auch andere Herst...
90%
magnus.de
Updated:
2015-02-26 08:30:22
Beim ersten Kontakt mit der Sony-Kamera fühlt sich das Gehäuse nach etwas zu viel Plastik an. Die Kamera liegt ausgezeichnet in der Hand. Fotofreunde mit großen Händen sollten ihre Fingernägel kurz halten. Grund: Jedes mal wenn man die Kamera in die Ha...
Bottom line Viel Technik für wenig GeldSony hat mit der Alpha 350 mehr als ein Einsteigerkamera-Paket geschnürt. Bewertet man Bildqualität, technische Ausstattung sowie Handhabung oder Bedienung, dann würde sich die A350 auch im Semiprofibereich sehr wohl fühlen...
85%
Pcwelt.de
Updated:
2015-02-26 08:30:23
Wir haben die Sony Alpha 350 mit dem Kit-Objektiv DT 18-70mm getestet. Die Kamera arbeitet die einem mechanischen Bildstabilisator, bei dem der CCD-Sensor gegengesteuert wird (CCD-Shift), und verfügt über ein zweifaches Staubschutzsystem. In der Son...
0%
Chip.de
Updated:
2015-02-26 08:30:23
Alles an BordDie sehr gut ausgestattete Alpha 300 bietet wie alle Sony-DSLRs eine Staubentfernung, die Partikel vom Sensor abschüttelt, sowie einen integrierten mechanischen Bildstabilisator, der Verwacklungen ausgleicht und unabhängig vom verwendeten...
90%
letsgodigital.orgde
Updated:
2015-02-26 08:30:24
Sony stellt sich mit wohlgemerkt drei Modellen im unteren Segment des DSLR-Markts breit auf. Mit der Sony A200, der A300 und der A350 haben die Verbraucher eine große Auswahl. Das zeigt auch deutlich, dass Sony, nachdem sie etwas vorsichtig gestartet...
80%
netzwelt.de
Updated:
2015-02-26 08:30:24
Die Alpha 350 von Sony ist mit ihrem 14-Megapixel-Sensor die neue Einsteigerkamera im Bereich der digitalen Spiegelreflexkameras. Netzwelt hat sie im Set mit einem 18-bis-55-Millimeter-Objektiv auf ihre Alltagstauglichkeit getestet. Überzeugen konnte v...
0%
digitalkamera.de
Updated:
2015-02-26 08:30:24
Noch nie war ein Photokina-Jahr gleich zum Jahresanfang so ereignisreich wie dieses. Alleine neun neue digitale Spiegelreflexkameras wurden in den ersten Monaten des noch ganz jungen Jahres 2008 vorgestellt bzw. angekündigt – nicht weniger als vier da...
Bottom line Als erstes Alpha-Modell mit LiveView ist die Alpha 350 das, was man als durchaus gelungenen Erstversuch bezeichnen kann. Allerdings überzeugt Sonys apartes LiveView-Konzept nicht auf der ganzen Linie. Der tatsächlich unterbrechungsfreien Bildvorschau...
79%
photographie.de
Updated:
2015-02-26 08:30:24
Mit drei brandneuen Einsteiger- und Mittelklasse-SLRs hat Sony das photokina-Jahr eingeläutet. Topmodell des Alpha-Trios ist die 350 – wir haben uns das 14,2-Megapixel-Modell mit cleverer Live-View-Technik näher angesehen und liefern Argumente fü...
0%
computerbild.de
Updated:
2015-02-26 08:30:24
Die digitale Spiegelreflexkamera „Alpha 350“ schließt im aktuellen Sony-Programm als Mittelklasse-Modell die Lücke zwischen der Einsteigerkamera „Alpha 200“ und der semi-professionellen „Alpha 700“. Im Test überzeugte sie vor allem durch ihr Bedienkonz...
0%
magnus.de
Updated:
2015-02-26 08:30:24
Die Alpha 350 für 800 Euro ist eine Weiterentwicklung der Alpha 200 mit 10-Mio.-Pixel-Sensor. Bei beiden Kameras kann das Gehäuse nicht restlos befriedigen, weil es abseits der Gummierung vorne am Griffstück keine sonderlich angenehme Haptik vermittelt...
0%
hwupgrade.it
Updated:
2015-02-26 08:30:23
Era la fine di gennaio che Sony lanciava il modello alfa-200, dopo soli quindici giorni arrivò inaspettato l’annuncio di due nuovi modelli entry level: alfa-300 e alfa-350.Abbiamo provato per voi l’ultima arrivata APS-C che vanta un sensore da 14,2 Mpi...
Bottom line Sony alpha-350 è veramente una piccola sorpresa da scoprire passo passo, nonostante lasci perplessi il guscio molto leggero, al suo interno troviamo un cuore capace di fornire soddisfazioni e livelli di dettaglio con uno standard medio-alto. La gestion...
0%
es.engadget.com
Updated:
2015-02-26 08:30:24
La nueva Alpha A350 de Sony viene con todas las características que buscabas, y muchas más. Lamentablemente, opciones como las "imágenes en vivo" y la pantalla giratoria no la salvaron de una calificación de "buena" que no excelente por los muchachos de C...
0%
electronicsme.com
Updated:
2015-02-26 08:30:22
Sony DSLR A350. From the 14.2 megapixel sensor, to the new Sony Live View mode allowing faster focus times, to the tilting LCD screen, they have taken an already solid performing camera, installed a few upgrades, and have truly given even the most inex...
Bottom line Whether you print off your photos at home or send them to the developer, one thing is certain, with the Sony DSLR A350, they will always come out looking great. There are over 24 lenses available, phenomenal battery life, USB transfer speed is very fas...
88%
digitalcamerareview.com
Updated:
2015-02-26 08:30:22
When the was launched at PMA, I suspected Sony might be onto something with their new live view system. After I spent a few minutes shooting in live view mode with a demo version, I was even more intrigued. When the A350's junior sibling, the A200...
Good Most integrated, best performing live view system on the market, Superior flash metering means better flash shots, Articulating LCD a nice touch, Long list of picture styles, processing controls...
Bad Noise performance is middle of the pack, White balance a bit of a mess, Build quality feels unremarkable, Tiny, dark optical viewfinder...
Bottom line The Alpha A200 was a solid performer, but at the end of the day what it really had going for it was one key spec: a fantastic price point for its level of specification. With street prices for the A350 all in the $800 range, the value equation changes...
0%
photographyreview.com
Updated:
2015-02-26 08:30:22
The Sony Alpha DSLR-A350 gives a new identity to the fledgling Alpha line with an industry-leading, auto-focusing, tiltable Live View display. Other user-friendly features include built-in image stabilization and dynamic range optimization (DRO), makin...
0%
shutterbug.com
Updated:
2015-02-26 08:30:23
Final AssessmentAll of the new Alpha cameras are fast, easy to operate, and capable of generating beautiful images. Any of this trio would be a fine choice for first time D-SLR buyers and for many photo enthusiasts. The A300 and A350 provide Live View...
0%
v3.co.uk
Updated:
2015-02-26 08:30:23
Though initially slow to capitalise on the growing market for digital SLRs, Sony now has everything in its range except a professional model. The plastic-looking A350 falls in the middle of the companys ‘Alpha’ range, marrying ease of use of use to so...
Good Solid, reassuringly weighty build given its plastic look and feel; fast in operation and more user friendly than expected; a helpful array of features not usually found on a digital SLR, never mind in this price bracket; tilting screen coupled with Liv...
Bad Plasticky build; kit lens not of highest quality...
Bottom line Verdict Good points: Solid, reassuringly weighty build given its plastic look and feel; fast in operation and more user friendly than expected; a helpful array of features not usually found on a digital SLR, never mind in this price bracket; tilting sc...
80%
photographyblog.com
Updated:
2015-02-26 08:30:23
Sony have aggressively attacked the DSLR market in 2008, introducing no less than three new models, with a full-frame, 24 megapixel professional camera also due out later this year. The Sony A350 sits bang in the middle of the range, above the entry-...
Bottom line Sony have certainly hit the ground running in 2008, with three new digital SLR cameras that really deserve to threaten the Canon / Nikon status quo. The A200 model that we reviewed a couple of months ago was a snappy, easy-to-use, entry-level DSLR tha...
100%
steves-digicams.com
Updated:
2015-02-26 08:30:23
Sony has brought Live View shooting to their digital SLR camera line with the release of a 14.2-megapixel (alpha) DSLR-A350 camera and 10.2-megapixel (alpha) DSLR-A300 model. Both cameras feature a wealth of new "cool" technologies, which will help mak...
0%
pcmag.com
Updated:
2015-02-26 08:30:23
With easy-to-use controls, an innovative Live View system with an excellent tilting LCD, the 14.2-megapixel Sony Alpha DSLR-A350 has some nice features that make it stand out from the increasingly crowded entry-level D-SLR space. The biggest problem...
Good Great image quality in nearly all environments. Tilting LCD. Innovative Live View system. In-camera mechanical image stabilization. Fast autofocus. Handy function button provides easy access to settings.
Bad Slightly overexposed flash. Cropping occurs when framing via Live View. Too few quick-access buttons. Similar model available for $200 less.
Bottom line With some handy innovative features, the A350 is an easy-to-use, entry-level D-SLR that takes great pictures...
70%
trustedreviews.com
Updated:
2015-02-26 08:30:23
Sony's campaign to cut itself a bigger share of the lucrative digital SLR market continues to gather pace. We reviewed the flagship Alpha A700 , a 12-megapixel professional model in November of last year, and in February we took a look at the Alpha A200...
90%
dpreview.com
Updated:
2015-02-26 08:30:23
Sonys first two DSLRs, the A100 and A700 showed clear signs of their Konica Minolta lineage - sharing a lot of DNA with the Maxxum (Dynax) 5D and 7D respectively. Its latest, the A350, still shows signs of that ancestry but also hints at the influence...
Good Good detail at lowest sensitivities, competitive with best in class, Reliable metering, JPEG output makes good use of the sensors dynamic range, Most seamless live view system of current DSLRs, Probably the easiest DSLR to use for a compact camera user, S...
Bad Soft JPEGs with poor low-contrast detail, Smallest viewfinder to appear on an APS-C DSLR, Screen obstructs use of viewfinder, Image quality suffers above ISO 400 (from both noise and excessive noise reduction), Long exposure noise reduction turns hot pixe...
Bottom line Both the greatest compliment and greatest criticism you can level at the Alpha 350 is that its probably the most compact-camera-like DSLR weve ever reviewed. The secondary-sensor live view system is interesting: most modern DSLR designs are saddled...
90%
best4reviews.com
Updated:
2015-02-26 08:30:23
The Sony Alpha 350 is the step up model from the Alpha 200, itself the replacement for the original Alpha 100 tested here in August 2006. Significant improvements have been meted out and there is some streamlining in terms of controls as well. However...
Good Excellent specification for price, Great image quality, Super Steady Shot, Anti Dust system, Eye Start, D-Range Optimiser, Ergonomics.
Bad LCD cannot be swiveled back into the body (for protection), “Fn” function button replaces hard buttons for some controls, No direct manual focus control; Spot metering via menu selection only.
Bottom line Despite the limited frame coverage in live view, Quick AF Live View works and the camera’s otherwise excellent performance and great image quality combine neatly within an easy to use body. Factor in the good price and the Sony Alpha 350 is worthy o...
83%
dcresource.com
Updated:
2015-02-26 08:30:23
The Alpha DSLR-A350 is the middle child in Sonys 2008 digital SLR lineup. The A350 has a lot to offer for $799 (body only), including image stabilization, the best live view system on the market, responsive performance, class-leading battery life, an...
Good Very good photo quality at lower ISO settings or in RAW mode, Well built, easytohold body, Sensorshift image stabilization reduces blur on most legacy Minolta and all Sony lenses, Best live view system on the market on a tilting 2.7" LCD; focuses...
Bad Photos are on the soft side, with heavy noise reduction above ISO 200 (in low light) and ISO 800 (in normal light); shooting in RAW improves things noticeably, Tends to underexpose, Sluggish low light focusing, Live view issues: only shows 90% of the f...
Bottom line The Alpha DSLR-A350 is the middle child in Sonys 2008 digital SLR lineup. The A350 has a lot to offer for $799 (body only), including image stabilization, the best live view system on the market, responsive performance, class-leading battery life, and...
0%
techworld.com
Updated:
2015-02-26 08:30:24
After making a rather slow start in the lucrative digital SLR market with the original Alpha 100, Sony has recently announced a flurry of new models. The latest of these is the mid-range Sony Alpha 350, a 14.2Mp model, which is one of the maker’s firs...
Bottom line On the plus side, Sony's Alpha 350 shows great image quality, an effective antishake system, a good build and a handy pull-out LCD monitor. However, we weren't so impressed with its ergonomics, its poor layout of controls and tunnel-like viewfinder. L...
0%
whatdigitalcamera.com
Updated:
2015-02-26 08:30:24
If its recent releases are anything to go by, Sony’s DSLR future could indeed prove to be a fruitful one. Following the successful release of the enthusiast A700 and the entry-level A200, Sony has gifted us with the A350 which, as its name suggest, si...
Good Fantastic live view system with fast AF, good shadow detail maintained, easy operation...
Bad Larger buffer/faster processor would be nice, small grip, JPEG processing, small viewfinder...
Bottom line Despite a few shortcomings, the autofocus-enabled live view is the best we’ve encountered and is exactly what compact owners looking to upgrade to a DSLR have been waiting for. We would even say that Sony has set a benchmark for how live view system...
90%
letsgodigital.org
Updated:
2015-02-26 08:30:24
Sony are betting on the lowest segment of the D-SLR market with no less than three models. The Sony A200, the A300 and the A350 offer the consumer sufficient choice. It also shows that Sony, after a timid start, are willing to conquer the photography m...
0%
imaging-resource.com
Updated:
2015-02-26 08:30:24
Sonys Alpha A350 is the companys top-tier consumer SLR for 2008, offering a high resolution 14.2-megapixel sensor, Live View like no one else has, and an articulating LCD screen. Its a very complete package for the experienced and inexperienced alik...
Good Articulated LCD screen allows more comfortable shooting from above or below, Live View mode doesnt affect AF speed at all, Good body size, solid feel, Easy to learn and use, Great grip, No-nonsense design, 14.2-megapixel sensor, Function button makes...
Bad Smaller optical viewfinder than A200, Kit lens is slightly soft in the corners, Advanced DRO slows camera down when shooting rapidly, Pop-up flash doesnt go very high, Infrared sensor activates AF system when you dont want it to, like when youre jus...
Bottom line Sonys Alpha A350 is the companys top-tier consumer SLR for 2008, offering a high resolution 14.2-megapixel sensor, Live View like no one else has, and an articulating LCD screen. Its a very complete package for the experienced and inexperienced alik...
0%
Digitaltrends.com
Updated:
2015-02-26 08:30:24
Jaded is my middle name—especially when it comes to new digital cameras. I mean how juiced can you get about another point-and-shoot just because the megapixel count increased? That said, manufacturers still have some great tricks up their sleev...
Good Fine 14MP images, At last! Live View that makes sense, Loaded with features...
Bad Could be faster (fps) especially in Live View, Noticeable noise above 800 ISO, Forget the kit lens...
Bottom line This one is really a no-brainer. At $799 USD for the body only, the Sony alpha DSLR-A350 is a terrific camera for the price. I’d avoid the kit lens and spend a little extra for the 16-80mm Zeiss edition--and you’ll be set for years. This...
85%
cameralabs.com
Updated:
2015-02-26 08:30:24
The Alpha DSLR-A300 and Alpha DSLR-A350 are Sony’s fourth and fifth DSLRs, launched together at the annual PMA show in late January 2008. Since the original A100 was replaced by the A200 in early January, Sony now has four models in the Alpha range:...
Good Built-in anti-shake - works with any lens, No-fuss Live View with quick AF, Tilting monitor, InfoLithium battery gives accurate feedback.
Bad Relatively small optical viewfinder, Modest 2.5fps continuous shooting, Live View not 100% accurate, Anti-dust system not effective in our tests.
Bottom line The Sony Alpha A350 is a feature-packed DSLR with a compelling price tag. With high resolution, built-in stabilisation, Live View and a flip-out screen, it ticks the boxes of most new DSLR buyers. Sony’s fuss-free Live View is also arguably the best...
88%
anandtech.com
Updated:
2015-02-26 08:30:24
UPDATED: New full-size image downloads are included for the Sony A350, Canon 5D and Pentax K20D at a constant f4.0 at all ISO settings. Crops on page 6 are now actual pixels with no size reduction and were extracted from the updated images. When Sony s...
Bottom line Recent years in the photo industry have seen Canon and Nikon as the 800-pound gorillas playing in the DSLR jungle. Everyone else was further down the food chain. There have been some interesting cracks in that perception with Pentax teaming with giant...
0%
infosyncworld.com
Updated:
2015-02-26 08:30:25
Sonys new a350 DSLR may appear to be the must-see of their 2008 PMA booth, but theres more to the a300 than meets the eye.
Good Tilting, live view LCD, excellent optional vertical grip...
Bad Slow continuous shooting, awkward menus NillSlightMODERATEPalpableExtreme...
Bottom line The 14.2-megapixel A350 fits somewhere between the beefy a700 and the a200, positioning itself to directly compete with other entry-level priced DSLRs like Canons EOS Rebel XSi. Design-wise, the main attraction of the a350 is the 2.7-inch live view...
0%
digitalfoto.fpgroup.se
Updated:
2015-02-26 08:30:23
Sony α350 har bland annat en optisk bildstabilisator, en bildsensor på 14,2 megapixel och live view i kombination med en utfällbar skärm. I Sonys växande familj av spegelreflexkameror hamnar den mellan instegsmodellen α200 och entusiastmodellen α700...
0%
smartson.se
Updated:
2015-02-26 08:30:23
En lättanvänd digital systemkamera som kan användas som en kompaktkamera tack vare Live View med blixtsnabb autofokus. Bilder blir detaljerade tack vare hög upplösning och kameran bjuder på många inställningsm&...
0%
kamerabild.se
Updated:
2015-02-26 08:30:23
Vad krävs för att bli näst, näst störst? Sony hoppas att deras skärmsökare med ovanligt snabb autofokus ska ta dem till en tredjeplats i försäljningsstatistiken. Visst är autofokusen snabb, men kameran har också några brister.Det är inte svårt att tän...
Bottom line Sony A350 klarar inte riktigt av att både vara en enkel kamera för nybörjaren och lockande kamera för hobbyfotografen.I grunden har A350 förutsättningarna för att vara en kamera över nybörjare och under semiproffs, ungefär som Nikon D80, men då måste d...
0%
ljudochbild.se
Updated:
2015-02-26 08:30:24
Tärningen är kastad, även om utfallet inte är givet. Sony har inspirerat marknaden och chockat konkurrenterna med en fullspäckad kamera. För 8 500 kronor. Och som har allt. Nästan, i varje fall. Klassledande 14,2 megapixlar bör betyda superupplösning m...
83%
fotoguiden.se
Updated:
2015-02-26 08:30:25
Det är inte svårt att tänka sig hur det gick till när idén till Sony A350 kom till.Sony visste att Nikon skulle komma med sensorer på 12 megapixel.- Vi måste ha mer. Minst 14 megapixel måste vi ha, sa marknadschefen- Det kan vi fixa även om det blir li...
0%
fotografuj.pl
Updated:
2015-02-26 08:30:22
Gdy jesienią ubiegłego roku światło dzienne ujrzał pierwszy zaawansowany korpus amatorski skonstruowany przez Sony, wielu użytkowników nie kryło zdziwienia (czy nawet rozczarowania). Chociaż systemy umożliwiające kadrowanie zdjęcia na żywo, na wyświetlacz...
0%
fotografuj.pl
Updated:
2015-02-26 08:30:22
Pierwszy korpus firmy Sony wyposażony w system podglądu obrazu na żywo oczekiwany był przez wielu fotoamatorów z dużym zainteresowaniem. Technologia Live View podbija przede wszystkim serca dotychczasowych użytkowników aparatów kompaktowych, którzy przyzw...
0%
Akam.no
Updated:
2015-02-26 08:30:22
Med unntak av den nylig lanserte toppmodellen A900, er A350 det av Sonys speilreflekser som har høyest oppløsning, og nettopp oppløsningen er det eneste som skiller A350 fra A300, modellen som er et hakk lavere på rangstigen...
Bottom line Sony A350 var et merkelig kamera å teste, for på mange måter var det både godt og middels samtidig. Tar man Sonys korte fartstid som speilrefleksprodusent med i betraktningen, er imidlertid A350 et imponerende stykke arbeid. Jada, både A700 og A900 er...
0%
dinside.no/data
Updated:
2015-02-26 08:30:22
Dette kameraet ble testet i duell mot Olympus E-520. Denne testen finner du her.annonse TestresultatSony A350 kit Totalkarakter: Priser *fra Kelkoo kr 5 495,- hos Fotomagasinet.nokr 5 495,- hos FotoVideo.noVis alle priser på dette produktet Opprinnelig...
83%
Digit.no
Updated:
2015-02-26 08:30:23
Tester > Kameratester > Ny versjon - NO > Sony Alpha 350Tekniske dataSony Alpha 350 Utskriftsvennlig versjonNeste » A ) IntroduksjonB ) KonstruksjonC ) Egenskaper og finesserD ) BetjeningE ) Søker og skjermF ) ObjektivkonstruksjonG ) Optisk ytels...
0%
asiaone.com
Updated:
2016-12-29 06:51:43
WHEN it comes to DSLRs, Sony is the new kid on the block, and its A350 carries the most features in its new entry-level range.It has the highest resolution of 14.2 megapixels in the range. However, the amount of data that has to be managed slows its ra...
0%
avguide.ch
Updated:
2016-12-29 06:51:43
Die Sony Alpha a350 mit ObjektivDie Sony Alpha A350 ist eine digitale Spiegelreflex für Amateure und semiprofessionelle Fotografen mit einem 14.2 Mio.Pixel-CCD-Sensor. Zu ihr passen alle Objektive der Alpha (α)-Serie von Sony samt allem Zubehör dieser...
Bottom line Die Sony Alpha A350 spielt alle Trümpfe, die eine preisgünstige digitale Spiegelreflexkamera heute zu bieten hat, gekonnt aus. Sie bietet nicht zuletzt dank ihrem brillanten LiveView Klapp-Display hohen Komfort, liefert durchwegs eine gute Bildqualität...
0%
Show all
Customer service details
X