Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony α DSLR-A300 + DT 18-70mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
α
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSLR-A300 + DT 18-70mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSLR-A300K show
Show alternative article codes used in the online market place
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44957
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 03 Apr 2019 13:15:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year Parts & Labor
Long product name Sony α DSLR-A300 + DT 18-70mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black :
The short editorial description of Sony α DSLR-A300 + DT 18-70mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black

α (alpha) DSLR-A300K + 18-70mm Zoom Lens
More>>>
Sony α DSLR-A300 + DT 18-70mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black:
The official marketing text of Sony α DSLR-A300 + DT 18-70mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black as supplied by the manufacturer

Sony α (alpha) DSLR-A300: the camera that links you and your subject. For first-time DSLR users, Sony combines superb 10.2 MP quality, a high quality DT 18-70mm f3.5-5.6 standard zoom lens, and Live Preview in a large tilting 2.7" LCD monitor for point-and-shoot simplicity. You'll have super-quick AF response, 3 fps continuous shooting while you see your subject in the viewfinder, and high sensitivity (ISO 3200) for great low-light shots. What's more, you get simple controls, Creative Style settings and in-camera Super SteadyShot® image stabilization that work with every Sony, Carl Zeiss® and legacy Minolta a-mount lens. Stamina® power for up to 730 shots, Auto Pop-up Flash and many more features make DSLR model an excellent choice for your favorite new hobby.

10.2 MP Super HAD™ CCD
Superb image quality gives you great DSLR shots right from the start, with a large APS-size CCD imager developed by Sony to expand dynamic range, and minimize noise more effectively for clear, sharp photos even at high sensitivity setting (up to ISO 3200).

Live Preview of Your Subject
The DSLR-A300’s Live Preview mode links you and your subject on a large 2.7”1 LCD screen, for a familiar point-and-shoot style -- with super-quick AF response and accurate exposure control to help you catch the perfect moment. In Live Preview mode, the camera bypasses the optical pentaprism mirror to create a live “eye-to-eye” view of loved ones, children, pets and fast-changing scenes.

Tiltable 2.7”1 Clear Photo LCD Plus™ Screen
A large built-in screen with 2-way angle tilt provides a sharp, clear view of your subject and tilts up or down for low-angle or high-angle monitoring in situations where you want a child-level or overhead shot.

Continuous Shooting While Viewing
The DSLR-A300 lets you shoot continuously at up to 3 frames per second while you see your subject in the viewfinder2, so you never lose track of the action. In JPEG mode, you can shoot up to the limit of your flash memory card; in RAW Burst Mode you can capture up to 6 shots, with intelligent buffer management to allow more shots to be captured without waiting for the buffer to clear.

Smart Teleconverter 2X Zoom
At the touch of a button you can zoom in electronically on your subject, reproducing pixels on a 1:1 basis with no degradation in picture quality. One touch zooms in at 1.4X, the second touch advances to 2X zoom -- creating the 35mm equivalent of a 200mm telephoto effect with the DSLR-A300’s standard 18-70mm zoom lens.

Expanded ISO Sensitivity
A broad sensitivity range from ISO 100 to ISO 3200 enables the DSLR-A300 to capture beautiful color images even in very dim light -- with High ISO Noise Reduction technology that reduces picture noise artifacts at high-sensitivity ISO 1600 and ISO 3200 settings by eliminating noise from RAW data after analog-to-digital conversion.

Super SteadyShot® In-Camera Image Stabilization
Because image stabilization is built into the DSLR-A300, every lens benefits by an advantage of from 2.5 to 3.5 exposure steps. This allows you to shoot effectively with minimum blur even in low light without flash -- or adjust exposure control for smaller lens aperture, to increase depth of field and bring both foreground and background into sharp focus.

Bionz™ Image Processor
The “brain” of the α (alpha) DSLR-A300 is the advanced Sony Bionz™ Image Processor, using hardware-based Large Scale Integrated (LSI) circuitry to enhance images with rich tonal reproduction, improved white balance and exposure control, and expanded D-Range Optimizer capabilities. With 2-channel data transfer from CCD to processor, your camera can also respond faster.

1200-zone Evaluative Metering5
Exposure information from the image sensor dedicated to Live View is divided into 1200 zones of luminance and RGB color information. In addition D-Range Optimizer technology contributes to judge the scene and then determine the optimum exposure to reproduce images with a more natural look.

Dynamic Range Optimizer
To improve results with backlit subjects and recover details hidden in shadows or lost in glare, the DSLR-A300 provides Dynamic Range Optimizer at two levels: Normal DRO, to improve detail using standard gamma curves for fast shot-to-shot response time, or Advanced DRO, to adjust dynamic range area-by-area for the greatest precision.

Anti-Dust Technology
Changing lenses in a DSLR can allow dust to enter the camera -- so to keep the CCD imager cleaner for better pictures, the DSLR-A300 utilizes both static-free anti-dust coating on the CCD filter and anti-dust vibration that automatically shakes the CCD to dislodge dust each time the camera is shut off.

Auto Pop-Up Flash
The camera flash automatically pops up and fires when needed, to help first-time DSLR photographers shoot more effectively. Auto Pop-up works in Auto mode and some scene selection modes; Flash is cancelled in Landscape, Sport or Sunset modes and in “Flash Off” position on the Exposure Mode dial.

Eye-Start Autofocus System
It begins precision autofocus adjustments the moment you raise the camera to your eye -- so unlike some DSLR cameras that don’t start focusing until the shutter button is half-pressed, the Sony DSLR-A300 never slows down your ability to catch fast action.

9-Point Center Cross AF Sensor
A fast focus motor and improved focus control help bring images into sharp definition more quickly, with predictive focus control that automatically calculates the position of a fast-moving subject.

Scene Selection Modes
Along with auto exposure, the DSLR-A300 gives you scene selection modes to optimize camera performance for Portrait, Landscape, Macro, Sports, Sunset and Night Portrait/Night View situations.

Creative Style Settings
To express your creativity and personal taste, you can adjust contrast, saturation and sharpness settings for any of 8 finishing styles -- including Standard, Vivid, Portrait, Landscape, Night View, Sunset, B&W and Adobe RGB modes.

Index and Slide Show Display
To quickly review your photos, the DSLR-A300 can display 4, 9 or 25-frame index views -- or present automatic slide shows with fade-in/fade-out effect.

High-Resolution Thumbnails for PhotoTV HD Viewing4
The DSLR-A300 automatically creates high-resolution thumbnail images for viewing on Sony’s BRAVIA® HDTV in optimized PhotoTV HD mode, with image format adjustable for standard 3:2 or widescreen 16:9 display.

Function Guide Display
On-screen menus are intuitive and easy to use -- and a simple Camera Function Display can be activated and operated with one hand using the “Fn” (Function) button and controller button to adjust Flash mode, Autofocus mode, White Balance, Metering mode, AF area and D-Range Optimizer.

Stamina® Battery Power
In optical viewfinder mode, you can take up to 750 shots3 on a fully charged NP-FM500H InfoLITHIUM® battery -- and you’ll be able to see about how much power remains in percentage increments, so you can keep shooting in confidence.

High-Capacity Media Options
For conveniently storing and sharing your images, the DSLR-A300 accepts CompactFlash™ Type I/II media and optional Memory Stick PRO Duo™ media.

Advanced Lenses and System Accessories
Sony’s α (alpha) system gives you everything you need to expand your creativity in DSLR photography: precision Sony DT zoom lenses and specialty lenses, Sony “G” Series lenses with advanced motorized autofocusing, amazingly bright Carl Zeiss® lens designs, professional-quality flash units, and over 16 million Minolta a-mount lenses sold worldwide.

Short summary description Sony α DSLR-A300 + DT 18-70mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black:
This short summary of the Sony α DSLR-A300 + DT 18-70mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony α DSLR-A300 + DT 18-70mm, 10.2 MP, 3872 x 2592 pixels, CCD, 2x, 582 g, Black

Long summary description Sony α DSLR-A300 + DT 18-70mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black:
This is an auto-generated long summary of Sony α DSLR-A300 + DT 18-70mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black based on the first three specs of the first five spec groups.

Sony α DSLR-A300 + DT 18-70mm. Camera type: SLR Camera Kit, Megapixel: 10.2 MP, Sensor type: CCD, Maximum image resolution: 3872 x 2592 pixels. Optical zoom: 2x, Digital zoom: 3x, Focal length range (f-f): 18 - 70 mm. Display diagonal: 6.86 cm (2.7"). Viewfinder type: Optical. PictBridge. Weight: 582 g. Product colour: Black

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
SLR Camera Kit
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
10.2 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
3872 x 2592 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
1920 x 1280,2048 x 1536,2592 x 1944,3872 x 2592
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
3:2,16:9
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
2x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
3x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
18 - 70 mm
Focusing
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Continuous Auto Focus,Monitoring Auto Focus,Multi Point Auto Focus,Single Auto Focus
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
100,200,400,800,1600,3200,Auto
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Aperture priority AE,Auto,Manual,Shutter priority AE
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted,Spot
Light exposure control
Program AE
Shutter
Camera shutter type
Indicates if the camera shutter is mechanical or electronic.
Electronic
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto,Fill-in,Flash off,Red-eye reduction,Slow synchronization
Flash guide number
The guide number for an electronic flash measures its ability to illuminate the subject to be photographed at a specific film or sensor sensitivity and angle of view. A higher guide number indicates a more powerful flash.
12 m
Flash recharging time
4 s
Audio
Built-in microphone *
Microphone that is found inside the product.
No
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
CF,MicroDrive,MS Duo,MS PRO Duo
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display resolution (numeric)
Total number of pixels that display has.
230400 pixels
Field of view
95%
Viewfinder
Viewfinder type
A viewfinder is the window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image. There are two types: optical and digital. In an optical viewfinder, the photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder. With a digital viewfinde, there is an LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Optical
Magnification
The degree to which something is or can be magnified (made to appear larger than it is).
0.74x
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto,Cloudy,Custom modes,Daylight,Flash,Fluorescent,Shade,Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Close-up (macro), Night, Night landscape, Night portrait, Portrait, Sports, Sunset, Twilight, Landscape
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Black&White,Vivid
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2,10 s
Tripod mounting supported *
Yes
Multi burst mode
Multi burst allows a digital camera to automatically take multi shots and store them as one JPEG file.
Yes
Image editing
Resizing,Rotating
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, Greek, Hungarian, Italian, Latvian, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Camera file system
DCF 2.0,DPOF 1.1,Exif 2.2
Image processor
BIONZ
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
730 shots
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1600 mAh
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NP-FM500H
Number of batteries supported
The number of batteries that can be used with the product.
1
Weight & dimensions
Width *
The measurement or extent of something from side to side.
130.8 mm
Depth *
The distance from the front to the back of something.
74.7 mm
Height *
The measurement of the product from head to foot or from base to top.
98.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
582 g
Packaging content
Cables included
AV,USB
Battery charger included
Yes
Batteries included
Yes
Other features
Video capability
Capability of video recording/playback.
No
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
30 - 1/4000 s
Power source
What is providing power for the product e.g. mains electricity.
7.2V
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
Yes
Power source type
What the power source is.
Battery
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:52:29
Uk has collected 26 expert reviews for Sony α DSLR-A300 + DT 18-70mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:52:29
Nl heeft 26 proffesionele recensies verzameld voor Sony α DSLR-A300 + DT 18-70mm SLR camerakit 10,2 MP CCD 3872 x 2592 Pixels Zwart. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:52:29
Fr a recueilli 26 avis d’experts pour Sony α DSLR-A300 + DT 18-70mm Kit d'appareil-photo SLR 10,2 MP CCD (dispositif à transfert de charge) 3872 x 2592 pixels Noir et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:52:29
De hat 26 Expertenmeinungen über Sony α DSLR-A300 + DT 18-70mm SLR-Kamera-Set 10,2 MP CCD 3872 x 2592 Pixel Schwarz eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:52:29
Testseek ha raccolto 26 recensioni da parte di esperti per Sony α DSLR-A300 + DT 18-70mm Kit fotocamere SLR 10,2 MP CCD 3872 x 2592 Pixel Nero e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:52:29
Es ha coleccionado 26 opiniones de expertos para Sony α DSLR-A300 + DT 18-70mm Juego de cámara SLR 10,2 MP CCD 3872 x 2592 Pixeles Negro y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:52:29
Dk har samlet 26 ekspertanmeldelser for Sony α DSLR-A300 + DT 18-70mm SLR kamerasæt 10,2 MP CCD 3872 x 2592 pixel Sort og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:52:29
Se har samlat in 26 experttester för Sony α DSLR-A300 + DT 18-70mm SLR-kamerauppsättning 10,2 MP CCD 3872 x 2592 pixlar Svart och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:52:29
Es has recollit 25 revisions d'experts per Sony α DSLR-A300 + DT 18-70mm Kit de càmera rèflex 10,2 MP CCD 3872 x 2592 Pixeles Negre i la qualificació mitjana dels experts és de 83 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:52:29
Testseek има добиено 25 оцени од експерти за Sony α DSLR-A300 + DT 18-70mm Прибор за SLR-камера 10,2 MP CCD 3872 x 2592 пиксели Црн, при што просечната оцена на експертите е 83 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
83%
Source Review comments Score
techradar.com
Updated:
2011-10-04 07:52:29
Sonys DSLR product range grew again recently with three more models, the A230, A330 and the A380 and its the middle model, the Sony Alpha 330, which is exclusive to Jessops that we try here. The A330 has a guide price of £500 with the standard 18-55m...
Good Excellent performance and features, Good handling and build, Great value...
Bad Awkward menu system...
90%
trustedreviews.com
Updated:
2011-10-04 07:52:29
It costs a lot of money to develop a new digital camera, especially a digital SLR, and so having invested in the design and development, there are a number of methods by which the manufacturers will ensure the maximum return on that investment. One such m...
80%
pcadvisor.co.uk
Updated:
2011-10-04 07:52:29
The Sony Alpha DSLR-A300s smooth Live View handling makes this model worth consideration for anyone graduating from a point-and-shoot camera. Like competing compact digital SLRs designed for users stepping up from the point-and-shoot realm, the 10...
Bottom line The Sony Alpha DSLR-A300s smooth Live View handling makes this model worth consideration for anyone graduating from a point-and-shoot camera. That this model offers advanced features in a fun-to-use, uncomplicated form should only make for more photo...
80%
dpexpert.com.au
Updated:
2011-11-06 02:31:28
This 10 megapixel DSLR is a sub-$1000 camera in basic kit form. Construction is acceptable with plain plastic much in evidence. It comes with the Sony 18-70mm kit lens and can also be bought in a two lens kit with a 55-200mm tele zoom. The lenses are...
Good This camera has two stand-out features – the swivelling LCD screen and the live view function. Although the LCD is relatively small and only moves through limited angles it is wonderful for overhead and low level shooting. And this is the first DSLR...
Bad JPEG images straight from the camera are soft. We suspect that this is not a camera fault but a lens issue. We would strongly recommend buying the body plus one of the excellent Zeiss lenses that Sony offer as an option – expensive but good.
Bottom line This camera will appeal to customers moving up from a compact because the live view arrangement will feel immediately familiar. But can anyone explain why holding a heavy DSLR at arm’s length makes more sense than using the optical viewfinder? We fe...
0%
smh.com.au
Updated:
2011-11-06 02:31:28
Sony a300 DSLR is a sub $1000 camera.$1000 with 18-70mm lens.Interesting camera, poor kit lens This 10-megapixel DSLR is a sub-$1000 camera in basic kit form. Construction is acceptable with plain plastic much in evidence. It comes with the Sony...
0%
photoreview.com.au
Updated:
2011-11-06 02:31:29
Sitting between the DSLR-A200 and DSLR-A350 models (both of which have been reviewed on this website), Sonys DSLR-A300 offers the resolution of the A200 model plus the Live View system of the A350. Initially the company had no plans to release the A30...
88%
theglobeandmail.com
Updated:
2014-06-14 03:57:13
The A300 is a home run for its intended audience: first-time SLR owners. It\'s more camera for the money than its closest competitors from Canon or Nikon. It\'s a pleasure to hold and to use; the pictures generally look superb; and the uncompromised Live...
0%
magnus.de
Updated:
2011-10-04 07:52:29
Zum automatischen Scharfstellen bietet die Alpha neun Messfelder, von denen das mittlere ein Kreuzsensor ist. Die Auslöseverzögerung inklusive AF-Zeit ist bei der Alpha 300 mit 0,25/ 0,33 s bei 3000/30 Lux ähnlich kurz wie beim Schwestermodell Alpha 20...
0%
photographie.de
Updated:
2011-10-04 07:52:29
In der umkämpften Klasse bis 1.000 Euro buhlt Sony gleich mit zwei neuen Spiegelreflexkameras um die Gunst der Käufer. Als Lockmittel dienen eine umfassende Ausstattung sowie Sensoren mit hoher Auflösung. Im Praxistest zeigen die (fast) eineiigen Zwill...
0%
Chip.de
Updated:
2011-10-04 07:52:29
Die beste Alpha von allen ist zwar die semiprofessionelle Alpha 700, aber dafür sind ohne Objektiv mehr als 1.000 Euro fällig. Für Hobby-Fotografen, die nicht mehr als 650 Euro ausgeben wollen, ist die Sache schon schwieriger - wer Live-View und Klapp-...
90%
magnus.de
Updated:
2011-10-04 07:52:29
Was ebenfalls auf Anhieb auffällt: Der eingebaute Blitz der Alpha 300 erhebt sich nach dem Ausklappen viel zu wenig über das Gehäuse, so dass rote Augen bei Porträts vorprogrammiert sind. Canon kann das besser, denn der Blitzreflektor der EOS schwebt e...
0%
toptenreviews.com
Updated:
2011-10-04 07:52:29
Click here to see photos taken with the Sony DSLR-A300.Sony breaks the mold with their introduction of the Alpha series DSLRs. These entry-level DSLRs are packed with features and options that help the first-time DSLR user feel comfortable in the trans...
Good The Live View features allows you to take better quality and more advanced photos...
Bad The battery life on the Sony Alpha A300 is small and lasts 500 images.
Bottom line The Sony Alpha A300 is a good choice for anyone who is interested in becoming a expert photographer...
88%
ephotozine.com
Updated:
2011-10-04 07:52:29
I recently bought a Sony Alpha 300 (live-view version of the A200). The camera is now available for around £300 with the 18-70mm kit lens. This is my first venture into DSLR photography. Ill give you my first impressions: From the front, the A300 is i...
0%
photographyblog.com
Updated:
2011-10-04 07:52:29
The Sony A300 is one of four digital single-lens reflex cameras released by Sony in the course of 2008. The Sony A300 sits at the lower end of the range, above the entry-level A200, and below the very similar A350, more expensive prosumer A700 and th...
Bottom line The Sony A300 is certainly a fun camera to use, owing to its zippy Live View performance, tilting screen and advanced feature set. While plastic, it is well made, looking and feeling like it was built to last. The control interface is largely intuitiv...
90%
pcworld.com_techhive.com
Updated:
2011-10-04 07:52:29
Like competing compact digital SLRs designed for users stepping up from the point-and-shoot realm, the 10.2-megapixel Sony Alpha DSLR-A300 has Live View functions--but it enjoys an edge over its rivals in that its flexible Live View LCD works in real t...
Good "Live View" handling is quite impressive, Very easy to navigate and operate...
Bad Noticeable noise at high ISO settings, Artifacting in highcontrast edges...
88%
brighthub.com
Updated:
2011-10-04 07:52:29
If you’ve been thinking about investing in a digital SLR camera, Sony’s DSLR-A300 has a competitive price without sacrificing features. Specification HighlightsGeneral OverviewEven though it’s robust enough to be an asset to more advance...
80%
techworld.com
Updated:
2011-10-04 07:52:29
The Sony Alpha DSLR-A300's smooth Live View handling makes this model worth consideration for anyone graduating from a point-and-shoot camera. Like competing compact digital SLRs designed for users stepping up from the point-and-shoot realm, the 10.2M...
Bottom line The Sony Alpha DSLR-A300's smooth Live View handling makes this model worth consideration for anyone graduating from a point-and-shoot camera. That this model offers advanced features in a fun-to-use, uncomplicated form should only make for more photo...
0%
cameralabs.com
Updated:
2011-10-04 07:52:29
The Alpha DSLR-A300 and Alpha DSLR-A350 are Sony’s fourth and fifth DSLRs, launched together at the annual PMA show in late January 2008. Since the original A100 was replaced by the A200 in early January, Sony now has four models in the Alpha range:...
Good Built-in anti-shake - works with any lens, No-fuss Live View with quick AF, Tilting monitor, InfoLithium battery gives accurate feedback.
Bad Relatively small optical viewfinder, Noise levels not much better than A350, Live View not 100% accurate, Anti-dust system not 100% effective in our tests.
Bottom line The Sony Alpha A300 is a feature-packed DSLR with a compelling price tag. With built-in stabilisation, Live View and a flip-out screen, it ticks the boxes of most new DSLR buyers. Sony’s fuss-free Live View is also arguably the best implementation y...
87%
thelobeandmail.com
Updated:
2011-10-04 07:52:29
The A300 is a home run for its intended audience: first-time SLR owners. It\'s more camera for the money than its closest competitors from Canon or Nikon. It\'s a pleasure to hold and to use; the pictures generally look superb; and the uncompromised Live...
0%
smartson.se
Updated:
2011-10-04 07:52:29
Med live-view och supersnabb autofokus så är Sony Alpha 300 lika enkel att använda som en kompaktkamera. Dessutom underlättar god ergonomi och enkla menyer användandet. Bildkvaliteten håller generellt goda mått.
0%
kamerabild.se
Updated:
2011-10-04 07:52:29
Trillingarna Sony A200, A300 och A350 är alla väldigt lika. A300 har Sonys snabba skärmsökare och fullt tillräcklig upplösning, så den är vår favorit.Sonys trio, A200, A300 eller A350 är inte främst tänkt för avancerade hobbyfotografer utan för nybörj...
0%
digitalfotoforalla.se
Updated:
2014-06-14 03:57:13
Med Alpha3000 försöker Sony kombinera framgångarna från den spegellösa NEX-serien med de möjligheter som spegelreflexkameran ger. På håll ser den förvånande billiga Alpha3000 ut som en spännande spegelreflexkamera för den krävande fotografen...
0%
Akam.no
Updated:
2011-10-04 07:52:29
Er det opptakshastighet du er ute etter, derimot, er det ikke Pentax K200D du skal se mot. Nikon D60 distanserer Pentaxen, men må igjen se seg slått av Sony A300 som på alt utenom autofokus er testens raskeste kamera...
Bottom line Sony A300:Sony A300 er kameraet for deg som driver mye med makrofotografering eller av andre grunner har ekstra stort behov for en god LiveView-funksjon. Som reisekamera er det svært bra, med sin innebygde bildestabilisator og imponerende batterilevet...
70%
Show all
Customer service details
X