location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony DSLR-A300 Body SLR Camera Body 10.2 MP CCD 3872 x 2592 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSLR-A300 Body
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSLR-A300B
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSLR-A300 Body SLR Camera Body 10.2 MP CCD 3872 x 2592 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Body 10.2 MP CCD Black
  • - Image stabilizer
  • - Optical zoom: 2x Digital zoom: 3x
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Warranty: 1 Year Parts & Labor
Long product name Sony DSLR-A300 Body SLR Camera Body 10.2 MP CCD 3872 x 2592 pixels Black :
The long product name of Sony DSLR-A300 Body SLR Camera Body 10.2 MP CCD 3872 x 2592 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSLR-A300 Body - 10.2MP, 3872 x 2592, 3x, 2x, CCD, 2.7" TFT, USB 2.0
More>>>
Short summary description Sony DSLR-A300 Body SLR Camera Body 10.2 MP CCD 3872 x 2592 pixels Black:
This short summary of the Sony DSLR-A300 Body SLR Camera Body 10.2 MP CCD 3872 x 2592 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSLR-A300 Body, 10.2 MP, 3872 x 2592 pixels, CCD, 2x, 582 g, Black

Long summary description Sony DSLR-A300 Body SLR Camera Body 10.2 MP CCD 3872 x 2592 pixels Black:
This is an auto-generated long summary of Sony DSLR-A300 Body SLR Camera Body 10.2 MP CCD 3872 x 2592 pixels Black based on the first three specs of the first five spec groups.

Sony DSLR-A300 Body. Camera type: SLR Camera Body, Megapixel (approx.): 10.2 MP, Sensor type: CCD, Maximum image resolution: 3872 x 2592 pixels. Optical zoom: 2x, Digital zoom: 3x. Display diagonal: 6.86 cm (2.7"). Viewfinder type: Optical. PictBridge. Weight: 582 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:25:15
Uk has collected 26 expert reviews for Sony DSLR-A300 Body SLR Camera Body 10.2 MP CCD 3872 x 2592 pixels Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techradar.com
Updated:
2015-02-26 08:25:15
Sonys DSLR product range grew again recently with three more models, the A230, A330 and the A380 and its the middle model, the Sony Alpha 330, which is exclusive to Jessops that we try here. The A330 has a guide price of £500 with the standard 18-55m...
Good Excellent performance and features, Good handling and build, Great value...
Bad Awkward menu system...
90%
trustedreviews.com
Updated:
2015-02-26 08:25:15
It costs a lot of money to develop a new digital camera, especially a digital SLR, and so having invested in the design and development, there are a number of methods by which the manufacturers will ensure the maximum return on that investment. One such m...
80%
dpexpert.com.au
Updated:
2015-02-26 08:25:15
This 10 megapixel DSLR is a sub-$1000 camera in basic kit form. Construction is acceptable with plain plastic much in evidence. It comes with the Sony 18-70mm kit lens and can also be bought in a two lens kit with a 55-200mm tele zoom. The lenses are...
Good This camera has two stand-out features – the swivelling LCD screen and the live view function. Although the LCD is relatively small and only moves through limited angles it is wonderful for overhead and low level shooting. And this is the first DSLR...
Bad JPEG images straight from the camera are soft. We suspect that this is not a camera fault but a lens issue. We would strongly recommend buying the body plus one of the excellent Zeiss lenses that Sony offer as an option – expensive but good.
Bottom line This camera will appeal to customers moving up from a compact because the live view arrangement will feel immediately familiar. But can anyone explain why holding a heavy DSLR at arm’s length makes more sense than using the optical viewfinder? We fe...
0%
smh.com.au
Updated:
2015-02-26 08:25:15
Sony a300 DSLR is a sub $1000 camera.$1000 with 18-70mm lens.Interesting camera, poor kit lens This 10-megapixel DSLR is a sub-$1000 camera in basic kit form. Construction is acceptable with plain plastic much in evidence. It comes with the Sony...
0%
photoreview.com.au
Updated:
2015-02-26 08:25:15
Sitting between the DSLR-A200 and DSLR-A350 models (both of which have been reviewed on this website), Sonys DSLR-A300 offers the resolution of the A200 model plus the Live View system of the A350. Initially the company had no plans to release the A30...
88%
pcadvisor.co.uk
Updated:
2015-02-26 08:25:15
The Sony Alpha DSLR-A300s smooth Live View handling makes this model worth consideration for anyone graduating from a point-and-shoot camera. Like competing compact digital SLRs designed for users stepping up from the point-and-shoot realm, the 10...
Bottom line The Sony Alpha DSLR-A300s smooth Live View handling makes this model worth consideration for anyone graduating from a point-and-shoot camera. That this model offers advanced features in a fun-to-use, uncomplicated form should only make for more photo...
80%
theglobeandmail.com
Updated:
2015-02-26 08:25:15
The A300 is a home run for its intended audience: first-time SLR owners. It\'s more camera for the money than its closest competitors from Canon or Nikon. It\'s a pleasure to hold and to use; the pictures generally look superb; and the uncompromised Live...
0%
toptenreviews.com
Updated:
2015-02-26 08:25:15
Click here to see photos taken with the Sony DSLR-A300.Sony breaks the mold with their introduction of the Alpha series DSLRs. These entry-level DSLRs are packed with features and options that help the first-time DSLR user feel comfortable in the trans...
Good The Live View features allows you to take better quality and more advanced photos...
Bad The battery life on the Sony Alpha A300 is small and lasts 500 images.
Bottom line The Sony Alpha A300 is a good choice for anyone who is interested in becoming a expert photographer...
88%
photographyblog.com
Updated:
2015-02-26 08:25:15
The Sony A300 is one of four digital single-lens reflex cameras released by Sony in the course of 2008. The Sony A300 sits at the lower end of the range, above the entry-level A200, and below the very similar A350, more expensive prosumer A700 and th...
Bottom line The Sony A300 is certainly a fun camera to use, owing to its zippy Live View performance, tilting screen and advanced feature set. While plastic, it is well made, looking and feeling like it was built to last. The control interface is largely intuitiv...
90%
pcworld.com_techhive.com
Updated:
2015-02-26 08:25:15
Like competing compact digital SLRs designed for users stepping up from the point-and-shoot realm, the 10.2-megapixel Sony Alpha DSLR-A300 has Live View functions--but it enjoys an edge over its rivals in that its flexible Live View LCD works in real t...
Good "Live View" handling is quite impressive, Very easy to navigate and operate...
Bad Noticeable noise at high ISO settings, Artifacting in highcontrast edges...
88%
brighthub.com
Updated:
2015-02-26 08:25:15
If you’ve been thinking about investing in a digital SLR camera, Sony’s DSLR-A300 has a competitive price without sacrificing features. Specification HighlightsGeneral OverviewEven though it’s robust enough to be an asset to more advance...
80%
techworld.com
Updated:
2015-02-26 08:25:15
The Sony Alpha DSLR-A300's smooth Live View handling makes this model worth consideration for anyone graduating from a point-and-shoot camera. Like competing compact digital SLRs designed for users stepping up from the point-and-shoot realm, the 10.2M...
Bottom line The Sony Alpha DSLR-A300's smooth Live View handling makes this model worth consideration for anyone graduating from a point-and-shoot camera. That this model offers advanced features in a fun-to-use, uncomplicated form should only make for more photo...
0%
cameralabs.com
Updated:
2015-02-26 08:25:15
The Alpha DSLR-A300 and Alpha DSLR-A350 are Sony’s fourth and fifth DSLRs, launched together at the annual PMA show in late January 2008. Since the original A100 was replaced by the A200 in early January, Sony now has four models in the Alpha range:...
Good Built-in anti-shake - works with any lens, No-fuss Live View with quick AF, Tilting monitor, InfoLithium battery gives accurate feedback.
Bad Relatively small optical viewfinder, Noise levels not much better than A350, Live View not 100% accurate, Anti-dust system not 100% effective in our tests.
Bottom line The Sony Alpha A300 is a feature-packed DSLR with a compelling price tag. With built-in stabilisation, Live View and a flip-out screen, it ticks the boxes of most new DSLR buyers. Sony’s fuss-free Live View is also arguably the best implementation y...
87%