Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-QX30 20.4MP 1/2.3" CMOS 5184 x 3888pixels Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
QX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-QX30
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSCQX30B show
Show alternative article codes used in the online market place
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 45372
This statistic is based on the 76125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74385 free Open Icecat users .
Info modified on: 27 Jan 2018 20:19:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Cyber-shot DSC-QX30 20.4MP 1/2.3" CMOS 5184 x 3888pixels Black :
The short editorial description of Sony Cyber-shot DSC-QX30 20.4MP 1/2.3" CMOS 5184 x 3888pixels Black

Lens-style Camera with 30x Optical Zoom
More>>>
Sony Cyber-shot DSC-QX30 20.4MP 1/2.3" CMOS 5184 x 3888pixels Black:
The official marketing text of Sony Cyber-shot DSC-QX30 20.4MP 1/2.3" CMOS 5184 x 3888pixels Black as supplied by the manufacturer

Get closer than ever before with the QX30
Capture beautiful shots, whatever the distance, with the DSC-QX30 – featuring 30x optical zoom, Optical SteadyShot, and Lock-on AF. Now you can shoot images of moving or far away subjects that weren’t previously possible with your smartphone or tablet.

Photography for the smartphone age
Transform a smartphone or tablet into a powerful camera. With a simple connection, the QX30 lets you capture powerful, detailed close-ups with your mobile.

30x optical zoom for super close-ups
Get closer with a wide 24mm1 to telephoto 720mm1 zoom range – there’s no blur using Optical SteadyShot. While Clear Image Zoom digitally doubles maximum magnification.

Lock-on AF and continuous shooting
Track fast-moving subjects with ease using Lock-on AF. The lens-style camera also delivers high-speed continuous shooting of up to 10 fps, and detailed images of 20MP.

Full HD beauty in motion
Easily record beautiful images in Full HD. See smooth detail in every scene with low noise, thanks to Optical SteadyShot (Active Mode) and BIONZ X™ image processing.

A technological masterpiece
Digital cameras rely on three key components: the lens, the image sensor, and the image processing engine. What makes the QX30 so exceptional is that Sony specifically designs these components to work together for stunning photos and movies.

Short summary description Sony Cyber-shot DSC-QX30 20.4MP 1/2.3" CMOS 5184 x 3888pixels Black:
This short summary of the Sony Cyber-shot DSC-QX30 20.4MP 1/2.3" CMOS 5184 x 3888pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-QX30, 20.4 MP, 5184 x 3888 pixels, CMOS, 30x, Full HD, Black

Long summary description Sony Cyber-shot DSC-QX30 20.4MP 1/2.3" CMOS 5184 x 3888pixels Black:
This is an auto-generated long summary of Sony Cyber-shot DSC-QX30 20.4MP 1/2.3" CMOS 5184 x 3888pixels Black based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-QX30. Megapixel: 20.4 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 5184 x 3888 pixels. Optical zoom: 30x, Focal length range (f-f): 4.3 - 129 mm. Fastest camera shutter speed: 1/1600 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Weight: 178 g. Colour of product: Black

Picture quality
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
20.4 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
5184 x 3888 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
3:2 mode: 18M (5184×3456) / 8.9M (3648×2432) / 4.5M (2592×1728); 4:3 mode: 20M (5184×3888) / 10M (3648×2736) / 5M (2592×1944) /0.3M (640x480); 16:9 mode: 15M (5184×2920) / 7.5M (3648×2056) / 2.1M (1920×1080); 1:1 mode: 15M (3888×3888) / 7.5M (2736×2736) / 3.7M (1920×1920)
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
30x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.3 - 129 mm
Minimum aperture number
The minimum size of the hole through which light enters a camera.
3.5
Maximum aperture number
6.3
Focusing
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Single Auto Focus
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80, 12800
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Aperture priority AE, Shutter priority AE
Shutter
Fastest camera shutter speed *
The minimum time which the camera shutter is open when taking a photo.
1/1600 s
Slowest camera shutter speed *
The maximum time which the camera shutter is open when taking a photo.
30 s
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1920 x 1080 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Motion JPEG frame rate
60 fps
Video formats supported
The type of video formats that can be used by this device.
MP4
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
MicroSD (TransFlash),MicroSDHC,MicroSDXC,MS Micro (M2)
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
No
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
HDMI *
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
No
USB connector
Micro-USB
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Near Field Communication (NFC) *
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Daylight, Cloudy, Incandescent
Shooting modes *
Aperture priority
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2,10 s
Battery
Power source type *
What the power source is.
Battery
Battery life (CIPA standard)
200 shots
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NP-BN
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width *
The measurement or extent of something from side to side.
68.4 mm
Depth *
The distance from the front to the back of something.
57.6 mm
Height *
The measurement of the product from head to foot or from base to top.
65.1 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
178 g
Weight (including battery)
193 g
Technical details
Image processor
BIONZ X
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21
Testseek has collected 16 expert reviews for Sony DSC-QX30 Lens-Style-kamera med 30x optisk zoom and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2014-10-24
When Sony first introduced its concept for a lens camera, it seemed like an interesting solution to the problem of declining compact camera sales.It looks like a giant add-on lens for your smartphone, but it's actually a complete camera. The only role you...
Good 30x optical zoom, NFC and Wi, Fi connectivity...
Bad No screen, Relies on smart device battery life, Connectivity issues...
Bottom line Ultimately, the success of this camera relies on the device that you're using it with. We used it with both an Android phone with NFC and an iPhone with Wi-Fi, and neither was a seamless, particularly quick experience. It's an interesting concept that ne...
60%
techradar.com/au/
Updated:
2014-10-26
When Sony first introduced its concept for a lens camera, it seemed like an interesting solution to the problem of declining compact camera sales.It looks like a giant add-on lens for your smartphone, but it's actually a complete camera. The only role you...
Good 30x optical zoom, NFC and WiFi connectivity...
Bad No screen, Relies on smart device battery life, Connectivity issues...
Bottom line The QX cameras continue to be an intriguing prospect that produce excellent images, but do come with their own set of problems. First of all it's not exactly a camera for quick snapshots, as you need to connect it to your smartphone or tablet every time y...
60%
pocket-lint.com
Updated:
2014-09-21
Sony has added two new lens-style cameras to the QX range at IFA 2014, the QX1 and QX30. Just like the QX10 and QX100 - launched at last year's IFA - the new lenses will connect to your smartphone. The idea is to give you a high quality sensor with prope...
0%
Show all
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X