location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony DSC-WX7B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-WX7B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-WX7B.CEE2
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Sony
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 11:53:26
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony DSC-WX7B Black:
This short summary of the Sony DSC-WX7B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-WX7B, Black

Long summary description Sony DSC-WX7B Black:
This is an auto-generated long summary of Sony DSC-WX7B Black based on the first three specs of the first five spec groups.

Sony DSC-WX7B. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 02:29:43
Uk has collected 24 expert reviews for Sony DSC-WX7B Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
gadgetspeak.com
Updated:
2014-05-17 02:29:43
A small – very small – digital camera from one of the best camera manufacturers. In fact if you are well built you may find some of the controls a little fiddly this is as a direct relation to the small – even by modern standards – size...
80%
digitalversus.com
Updated:
2014-05-17 02:29:43
The wide-angle lens in the WX7 covers a horizontal field of just over 69°, making an equivalent focal length of 25 mm. However, this camera actually has the same lens as the W570, which our tests showed covered a 68° field of view. When we lined up our...
Good Saves photos very quickly (in just 1 second!), Highdefinition screen with wide viewing angles, Full HD video with stereo sound and optical zoom, Advanced image processing (tailored to different zones in the shot)...
Bad Lowquality buttons on the back of the camera, Sound quality in videos: low fidelity and noisy zoom, Lens could be better, Too many Megapixels: the 12 MP WX5 is just as good...
Bottom line The Cyber-shot WX7 is intended to bridge a gap between Sony's entry-level compacts (with which it shares a lens) and high-end models (from which it takes its BSI CMOS sensor and Full HD video mode). All in all, though, the camera's low-grade build isn'...
60%
techgeek.com.au
Updated:
2014-05-17 02:29:43
A compact and slim camera with huge features such 1080i HD video recording and even capture 3D images? Sony is touting the Cyber-shot DSC-WX7 as one of its highlight cameras, but does the slim body mean big features but sacrifice in quality? Or will the c...
Good Quality of images and video; compact size and shape; price vs. features...
Bad Small buttons difficult to press sometimes; overprocessing at 100% magnification...
80%
goodgearguide.com.au
Updated:
2014-05-17 02:29:43
The Sony Cyber-shot DSC-WX7 is a compact 16-megapixel camera with a 5x optical zoom. It's capable of producing great images in good light and acceptable images in low light; its video mode is also impressive. The Cyber-shot DSC-WX7 is significantly sl...
Good Excellent picture quality at base ISO and minimum zoom, it's noticeably smaller than competitors, 1080i video looks excellent for a compact camera...
Bad The control layout isn't very intuitive, the telephoto end of the lens has a very slow maximum aperture, viewing a photo at full resolution shows excessive noise reduction and processing...
Bottom line The Sony Cyber-shot DSC-WX7 is a slim compact digital camera that combines Sony's 16 megapixel Exmor-R sensor with a 5x Carl Zeiss lens. The sensor is generally good, which surprised us for a camera with high megapixel count and a tiny sensor, but the cam...
65%
photoreview.com.au
Updated:
2014-05-17 02:29:43
The Cyber-shot DSC-WX7 is one of five 16.2-megapixel cameras announced by Sony at the CES Show in January. Designed primarily for snapshooters, it's the first to be available for review and also claims status as the first compact digicam with a 3D Stil...
80%
whatdigitalcamera.com
Updated:
2014-05-17 02:29:43
Compact cameras are becoming increasingly deceptive these days, with backlit sensors, expensive focal ranges and other impressive technology being shoehorned into the smallest bodies. Sony's Cyber-shot WX7 is one example of this, with a smart, pocket-f...
Good Clear screen, highly specified, smart design, lightweight and compact...
Bad Might be too small for some, processing artefacts, smaller screen than usual for this class of compact...
Bottom line The WX7 is a small but highly-specified compact, with a competent performance matched with decent image quality. It's only its noise and processing issues which mar its overall score - otherwise it's a winner. Next: Specifications Jump to: Previous 1...
90%
photographyblog.com
Updated:
2014-05-17 02:29:43
The Sony Cyber-shot DSC-WX7 is a new mid-range compact camera with a wealth of advanced features. The WX7 offers a 5x zoom lens, 16 megapixel Exmor R CMOS sensor, Full HD movie recording and even 3D photos. With a street price of less than £200, read...
Bottom line So after we'd finished the test, we sat down with a cup of tea and had a think about the Sony Cyber-shot DSC WX7. It's a confusing camera and here's why. On the outside it looks like any other budget digital compact with its simple rectangular design...
80%