Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-WX60 Kit Compact camera 16.2MP 1/2.3" Exmor R CMOS Sensor 4608 x 3456pixels White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-WX60 Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-WX60W.CEH 8GBCASE
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5055189011762
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5522
This statistic is based on the 76125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74385 free Open Icecat users .
Info modified on: 11 Dec 2017 18:18:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DSC-WX60 Kit Compact camera 16.2MP 1/2.3" Exmor R CMOS Sensor 4608 x 3456pixels White :
The short editorial description of Sony DSC-WX60 Kit Compact camera 16.2MP 1/2.3" Exmor R CMOS Sensor 4608 x 3456pixels White

DSC-WX60 - 16.2 MP, 8x Optical Zoom, 2.7'' LCD, NP-BN, 124g
More>>>
Sony DSC-WX60 Kit Compact camera 16.2MP 1/2.3" Exmor R CMOS Sensor 4608 x 3456pixels White:
The official marketing text of Sony DSC-WX60 Kit Compact camera 16.2MP 1/2.3" Exmor R CMOS Sensor 4608 x 3456pixels White as supplied by the manufacturer

Stylish shooting, easy sharing
Capture life as it happens without having to carry a bulky, hard-to-use camera. Shoot detail-packed photos and smooth, steady Full HD videos. Pull distant scenes closer with 8x optical zoom. Let your camera automatically adjust settings for better results, even in low light.

Capture detail, even in low-light
More detail means better pictures and Full HD video. Capture moments that really stand out from the crowd with an Exmor R™ CMOS sensor that cuts out picture noise for clear, sharp results, even at dusk or indoors when the lights are dim.

No guesswork needed
Wondering which settings are best? Let your camera do all the work. From close-ups to twilight portraits, your camera adjusts everything automatically so you easily get the results you want, no fuss. It even detects if your subject's moving, cutting motion blur in any scene.

Light up the room
Your camera’s flash often struggles to reach subjects that are further away. Advanced Flash boosts sensitivity, brightening photos when the lights are low. You'll say goodbye to dim, dark portraits and party scenes.

Get a panorama in one shot
It's easy to grab breathtaking views of landscapes or city scenes. Just press the button and sweep the camera from side to side (or up and down). Your camera automatically stitches together a high-speed burst of frames to create one full panoramic image.

Short summary description Sony DSC-WX60 Kit Compact camera 16.2MP 1/2.3" Exmor R CMOS Sensor 4608 x 3456pixels White:
This short summary of the Sony DSC-WX60 Kit Compact camera 16.2MP 1/2.3" Exmor R CMOS Sensor 4608 x 3456pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-WX60 Kit, 16.2 MP, 4608 x 3456 pixels, CMOS, 8x, Full HD, White

Long summary description Sony DSC-WX60 Kit Compact camera 16.2MP 1/2.3" Exmor R CMOS Sensor 4608 x 3456pixels White:
This is an auto-generated long summary of Sony DSC-WX60 Kit Compact camera 16.2MP 1/2.3" Exmor R CMOS Sensor 4608 x 3456pixels White based on the first three specs of the first five spec groups.

Sony DSC-WX60 Kit. Camera type: Compact camera, Megapixel: 16.2 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 8x, Focal length range (f-f): 4.5 - 36 mm. Fastest camera shutter speed: 1/1600 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 6.86 cm (2.7"). Weight: 108 g. Colour of product: White

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
16.2 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4608 x 3456 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
640 x 480,2592 x 1944,3648 x 2736,4608 x 2592
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
No
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
8x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.5 - 36 mm
Minimum focal length (35mm film equiv)
The minimum 35mm equivalent focal length, which is a measure that indicates the angle of view of a particular combination of a camera lens and film or sensor size. The term is useful because most photographers experienced with interchangeable lenses are most familiar with the 35mm film format.
25 mm
Maximum focal length (35mm film equiv)
The maximum 35mm equivalent focal length, which is a measure that indicates the angle of view of a particular combination of a camera lens and film or sensor size. The term is useful because most photographers experienced with interchangeable lenses are most familiar with the 35mm film format.
200 mm
Minimum aperture number
The minimum size of the hole through which light enters a camera.
3.3
Maximum aperture number
6.3
Focusing
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus, Face detection, Multi Point Auto Focus, Spot Auto Focus
Smile detection
Yes
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
100, 200, 400, 800, 1600, 3200, 6400, 12800
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
The minimum time which the camera shutter is open when taking a photo.
1/1600 s
Slowest camera shutter speed *
The maximum time which the camera shutter is open when taking a photo.
4 s
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash on, Red-eye reduction, Slow synchronization
Flash range (wide) *
0.2 - 4.2 m
Flash range (tele) *
1.5 - 2.2 m
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1920 x 1080 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Video resolutions
The amount of detail that can be seen in the video image.
640 x 480,1280 x 720,1440 x 1080 pixels
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
MS Duo,MS Micro (M2),MS PRO Duo,MS Pro-HG Duo,SD,SDXC
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display resolution (numeric)
Total number of pixels that display has.
230400 pixels
Second display
The device has an additional (second) screen.
No
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Beach, Fireworks, Night portrait, PET, Snow
Camera playback
Single image, Slide show
Image editing
Rotating, Trimming
Camera file system
DCF,DPOF 1.1
Battery
Power source type *
What the power source is.
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
230 shots
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NP-BN
Number of batteries supported
The number of batteries that can be used with the product.
1
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Weight & dimensions
Width *
The measurement or extent of something from side to side.
93.2 mm
Depth *
The distance from the front to the back of something.
22.5 mm
Height *
The measurement of the product from head to foot or from base to top.
52.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
108 g
Weight (including battery)
124 g
Packaging content
AC adapter included
Yes
Cables included
USB
Battery charger included
Yes
Hand strap
Yes
Other features
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21
Testseek has collected 5 expert reviews for Sony DSC-WX60 Kit and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
ephotozine.com
Updated:
2014-09-21
The Sony Cybershot DSC-WX60 is a digital camera which has an 8x optical zoom lens, 16.2 megapixel sensor and records full 1080p HD video. It is available in black, white and pink for around £140.00.Sony Cybershot DSC-WX60 Features The Sony Cybershot ha...
Bottom line The Sony Cybershot DSC-WX60 is an ideal camera if you want a little extra optical zoom than the average budget camera offers. We are impressed by the image quality, with good detail and excellent colour reproduction. True, you can pay less and get camera...
70%
X