location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Cyber-shot DSC-WX100 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
WX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-WX100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-WX100B show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2022 19:32:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-WX100 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 18.2 MP CMOS Black
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 10x Digital zoom: 153x
  • - Smile detection
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 12800 Fastest camera shutter speed: 1/1600 s Slowest camera shutter speed: 4 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Micro-USB A
  • - Lithium
Long product name Sony Cyber-shot DSC-WX100 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Black :
The long product name of Sony Cyber-shot DSC-WX100 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18.2MP Exmor R, 10x optical zoom, AVCHD Full HD, 3D, 6.7cm LCD, Superior AUTO, JPEG, DCF, DPOF, MicroUSB 2.0, Mini HDMI, black
More>>>
Short summary description Sony Cyber-shot DSC-WX100 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Black:
This short summary of the Sony Cyber-shot DSC-WX100 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-WX100, 18.2 MP, 4896 x 3672 pixels, CMOS, 10x, Full HD, Black

Long summary description Sony Cyber-shot DSC-WX100 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Black:
This is an auto-generated long summary of Sony Cyber-shot DSC-WX100 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Black based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-WX100. Camera type: Compact camera, Megapixel (approx.): 18.2 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4896 x 3672 pixels. ISO sensitivity (max): 12800. Optical zoom: 10x, Digital zoom: 153x, Focal length range: 4.45 - 44.5 mm. Fastest camera shutter speed: 1/1600 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 6.86 cm (2.7"). Weight: 108 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:29:36
Uk has collected 18 expert reviews for Sony Cyber-shot DSC-WX100 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
Cameras.co.uk
Updated:
2018-06-01 09:29:35
The Sony Cybershot DSC WX100 gives you a 10x zoom lens in a very compact body. It also has a number of the latest digital camera features such as Full High Definition Movies with stereo sound, 3D stills and panoramic shots. Shutter response times are extr...
Good Smallsizeforlenspower,generalfeatures,shutterresponsetimes...
Bad Some picture quality issues...
81%
digitalversus.com
Updated:
2018-06-01 09:29:35
According to the tech specs, the WX100 has a zoom equivalent to 25-250 mm, like the HX7V, for example. However, the two cameras' lenses don't have the same focal lengths. The minimum focal length in the WX100 is 4.45 mm, compared with 4.25 mm for the H...
Good Good build quality, Good image quality (sensitivity, sharpness), Fast startup and focusing, photos save quickly, Sharp, pleasant Full HD video...
Bad Some features could be better finished (buttons on the back, settings wheel), Screen looks dark when viewed from below, Saturated sound in video mode...
Bottom line The Sony Cyber-shot WX100 takes good-quality pictures and has a fairly classic, although well-made body. Responsiveness is a real strong point for this camera and, on the whole, it could easily bag a fourth star ... however, with its low-grade screen (...
60%
trustedreviews.com
Updated:
2018-06-01 09:29:35
Sony unveiled its latest ultra-compact by pulling the Cyber-Shot DSC-WX100 out of an empty packet of cigarettes to highlight its slimness and lightness. While not a very imaginative demo, it certainly got the point across. Designed to combine slimness and...
Bottom line Sony has produced the world's slimmest and lightest compact digital camera with a 10x optical zoom and the Cyber-shot WX100 certainly lives up to its billing. However this means that the camera doesn't feel quite as sturdy as you might like and at £280...
0%
photographyblog.com
Updated:
2018-06-01 09:29:35
The Sony DSC-WX100 is a stylish new compact camera with a vast array of advanced features. Just 17.5mm slim (at thinnest point), the WX100 has an 18.2 megapixel Exmor R CMOS sensor for better low noise performance, 1080i Full HD movie recording, 10x optic...
80%