Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-WX1 Compact camera 10.2MP 1/2.3" CMOS 4000 x 3000pixels Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-WX1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-WX1/SILVER
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6594
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 13 Dec 2017 13:19:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Sony DSC-WX1 Compact camera 10.2MP 1/2.3" CMOS 4000 x 3000pixels Silver :
The short editorial description of Sony DSC-WX1 Compact camera 10.2MP 1/2.3" CMOS 4000 x 3000pixels Silver

DSC-WX1, Silver, 5x optical, 10x digital, F 2.4 - 5.9, CCD 1/2.4, shutter 2" - 1/1600, +/- 2.0EV, 1/ 3 EV, ISO 160/200/400/800/1600/3200, LCD 2.7", TFT, 230.400, JPEG
More>>>

Sony DSC-WX1 Compact camera 10.2MP 1/2.3" CMOS 4000 x 3000pixels Silver:
The official marketing text of Sony DSC-WX1 Compact camera 10.2MP 1/2.3" CMOS 4000 x 3000pixels Silver as supplied by the manufacturer
Experience the whole picture
Now it's easy to grab breathtaking wide-screen views of that landscape or city scene. Sweep Panorama mode shoots a high-speed burst of frames as you sweep the camera from side to side (or up and down!). Images are stitched together automatically by the camera to create one amazing panoramic image.

Sensational images, even in low light
Many cameras struggle to produce crisp, clear images in low light. The revolutionary Exmor R™ CMOS sensor boosts sensitivity while reducing image noise for brilliant, detail-packed pictures.

Your own personal photographer
The optional IPT-DS1 Party-shot™ turns Cyber-shot into your own personal photographer, automatically shooting beautifully-framed pictures of everyone in the room - including you.

Pack more into every scene
Dramatic landscapes, architectural shots, interiors and even family scenes can produce disappointing results when a scene gets cut off at the edges. A wide angle lens lets you pack more into the picture without having to stand further back from the subject.

The camera that thinks it’s a camcorder
Left your camcorder behind? Don't worry: now you can capture crisp, clear HD movie clips at an incredible 30 frames per second for smooth, clear action. Watch the results on your BRAVIA television: you'll be amazed by the quality, detail and colour.
Short summary description Sony DSC-WX1 Compact camera 10.2MP 1/2.3" CMOS 4000 x 3000pixels Silver:
This short summary of the Sony DSC-WX1 Compact camera 10.2MP 1/2.3" CMOS 4000 x 3000pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DSC-WX1, 10.2 MP, 4000 x 3000 pixels, CMOS, 5x, HD, Silver
Long summary description Sony DSC-WX1 Compact camera 10.2MP 1/2.3" CMOS 4000 x 3000pixels Silver :

Sony DSC-WX1. Camera type: Compact camera, Megapixel: 10.2 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Focal length range (f-f): 4.25 - 21.25 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 11 MB. PictBridge. Colour of product: Silver

This is an auto-generated long summary of Sony DSC-WX1 Compact camera 10.2MP 1/2.3" CMOS 4000 x 3000pixels Silver based on the first three specs of the first five spec groups.
Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
10.2 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4000 x 3000 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
640 x 480,2048 x 1536,3264 x 2448,3648 x 2736,4000 x 3000
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
5x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.25 - 21.25 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus, Continuous Auto Focus, Multi Point Auto Focus, Spot Auto Focus
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
200, 400, 800, 1600, 3200
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Slow synchronization
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1280 x 720 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Motion JPEG frame rate
30 fps
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
MS Duo,MS PRO Duo
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
11 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display resolution (numeric)
Total number of pixels that display has.
230400 pixels
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Landscape
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Weight & dimensions
Width *
The measurement or extent of something from side to side.
90.5 mm
Depth *
The distance from the front to the back of something.
19.8 mm
Height *
The measurement of the product from head to foot or from base to top.
51.8 mm
Other features
Video capability
Capability of video recording/playback.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
2.4 - 5.9
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
2 - 1/1600
Focal length (35mm film equivalent)
24 - 120 mm
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26
Testseek has collected 58 expert reviews for Sony DSC-WX1 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
digitalversus.com
Updated:
2015-02-26
Along with the TX1, the WX1 is the second of Sonys compact cameras to feature the manufacturers new CMOS Exmor R sensor, which offers much greater sensitivity at low light levels. It doesnt stop there though, as the WX1 has several interesting feat...
Good Great quality photos, even in low light levels, Fashionable, 10 fps burst mode over 10 photos, 5x optical zoom, 24120 mm, 720p video mode...
Bad LCD screen too glossy to use outside, Edge of the frame can be a little blurry, No HDMI output on the camera; no standard USB output, Uses Memory Stick cards...
100%
trustedreviews.com
Updated:
2015-02-26
In terms of major factors such as build quality, performance, image quality and overall specification, there really isn't much to choose between the major camera manufacturers. If you're looking for a high-spec ultra compact with a 4x or 5x zoom wide-angl...
Good Very good video and audio quality, Excellent image quality, Advanced features...
Bad Small controls, Difficult to hold securely, Plain design...
90%
Cameras.co.uk
Updated:
2015-02-26
The Sony Cybershot DSC WX1 has a lot more to it than just 10 megapixels and a 5x extra wide angle lens. Sony has used a different type of sensor for the Cybershot DSC WX1. This has lead to a number of advances such as a burst mode that can shoot at up...
85%
electricpig.co.uk
Updated:
2015-02-26
The Sony Cyber-shot WX1 might look more traditional than its touchscreen brother, the Cyber-shot TX1, but inside it’s just as clever. Instead of a fancy touchscreen, Sony’s stuck with tried and tested buttons and switches for the Cyber-shot WX1. Do...
Good Spectacular image sensor, reasuringly firm controls, with extra shortcut keys...
Bad Bulkier than its sibling the TX1, and only a bit cheaper...
Bottom line A fantastic camera, let down only slightly in the style stakes...
80%
digicambuyer.co.uk
Updated:
2015-02-26
Sony throws all its auto technology at this latest compact The WX1 from Sony was released alongside the WX1 back in August. Both offered similar specs and new technologies at a similar price band. What separates them is mainly in looks and handling. Th...
Bottom line The technology here is great and the same as in the TX1, but packaged in a more conventional manner, which depends on your personal taste. It would benefit from more bulk on the buttons...
80%
photoanswers.co.uk
Updated:
2015-02-26
Sony's elegantly designed WX1 is a slimline compact which features a 24mm wide-angle lens and a 10.2Mp Exmor sensor. To find out how it performed on test scroll down and check out our Photoanswers review...
80%
pcworld.co.nz
Updated:
2015-02-26
The 10-megapixel, 5x-optical-zoom (24mm to 120mm) Sony Cyber-shot DSC-WX1 is among the first pocket cameras to offer Sony’s redesigned, low-light-optimised Exmor R sensor. Those low-light chops are the marquee feature of this very compact camera, whic...
80%
pcadvisor.co.uk
Updated:
2015-02-26
Product Code: DSCWX1S.CEH The 10-megapixel, 5X-optical-zoom (24mm to 120mm) Sony Cyber-shot DSC-WX1 is among the first pocket cameras to offer Sony's redesigned, low-light-optimised Exmor R sensor. Those low-light chops are the marquee feature of th...
Bottom line The Sony Cyber-shot DSC-WX1 does cost a bit much for a camera with no manual shutter or aperture controls. However, for the price, you get a very compact, very stylish camera that takes excellent photos in dark settings, and its unique in-camera modes...
80%
goodgearguide.com.au
Updated:
2015-02-26
The Sony Cyber-shot DSC-WX1 is a compact digital camera with a 5x zoom lens and a new Exmor-R CMOS sensor. It takes better photos in dim lighting than many other compacts we have tested and has a reasonably competent lens, but overall photo quality isn't significantly better than other cameras with a similar price and specifications.The cornerstone of the Sony Cyber-shot DSC-WX1 is the new sensor. It's better at taking photos in low-light conditions than the tiny CMOS sensors frequently used...
Good Reasonable low-light performance, several useful features, fast and sharp lens...
Bad Slow start-up and focus performance, puzzling control layout...
Bottom line The Sony Cyber-shot DSC-WX1 is a digital camera that packs new technology into a small and simple body. There are aspects we think could be better but overall the DSC-WX1 is an interesting and sometimes useful compact camera...
75%
theregister.co.uk
Updated:
2015-02-26
Sony is renowned for its stylish compacts, and the DSC-WX1 is no exception. It not only looks smart, but contains some interesting technology too. At around £300, the DSC-WX1 is aimed at the top-end of the compact market, but do its features and perfor...
Bottom line All in all, the DSC-WX1 is a bit of a curate’s egg. You get a dinky camera and some nice features like, Sweep Panorama and high-speed, full resolution continuous mode, but at £300, its performance is a bit lacking. We also think Sony should swa...
70%
EISA.eu
Updated:
2015-02-26
The Sony Cyber-shot DSC-WX1 is a very compact camera that is equipped with a high quality f/2.4-5.9 ‘G-lens’ with a useful zoom range of 24-120mm. It features an Exmor R CMOS sensor that yields excellent image quality while maintaining low noise levels...
0%
Show all
X