Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-WX1 Compact camera 10.2 MP CMOS 3648 x 2736 pixels 1/2.4" Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-WX1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-WX1/GRAY
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6728
This statistic is based on the 91581 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89518 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DSC-WX1 Compact camera 10.2 MP CMOS 3648 x 2736 pixels 1/2.4" Silver :
The short editorial description of Sony DSC-WX1 Compact camera 10.2 MP CMOS 3648 x 2736 pixels 1/2.4" Silver

10.2MP, CMOS, f/2.4, 5x optical, 10x digital, HD, 2.7" LCD, ISO3200, Silver
More>>>
Sony DSC-WX1 Compact camera 10.2 MP CMOS 3648 x 2736 pixels 1/2.4" Silver:
The official marketing text of Sony DSC-WX1 Compact camera 10.2 MP CMOS 3648 x 2736 pixels 1/2.4" Silver as supplied by the manufacturer

WX1 Digital compact camera

High-performance imaging with Sweep Panorama and advanced shooting features

10.2 megapixels, Exmor R™ CMOS sensor, f/2.4 'G Lens' with 5x zoom/24mm wide angle & HD movie
- Extremely high quality low-light shooting;
- Packed with advanced imaging features;
- Create amazing panoramic pictures.

Incredible image quality and advanced features
Stylish, high performance camera packed with advanced shooting features. Enjoy extraordinary image quality, versatile creative possibilities and stylish looks.

Experience the whole picture
Now it's easy to grab breathtaking wide-screen views of that landscape or city scene. Sweep Panorama mode shoots a high-speed burst of frames as you sweep the camera from side to side (or up and down!). Images are stitched together automatically by the camera to create one amazing panoramic image.

Sensational images, even in low light
Many cameras struggle to produce crisp, clear images in low light. The revolutionary Exmor R™ CMOS sensor boosts sensitivity while reducing image noise for brilliant, detail-packed pictures.

Your own personal photographer
The optional IPT-DS1 Party-shot™ turns Cyber-shot into your own personal photographer, automatically shooting beautifully-framed pictures of everyone in the room - including you.

Pack more into every scene
Dramatic landscapes, architectural shots, interiors and even family scenes can produce disappointing results when a scene gets cut off at the edges. A wide angle lens lets you pack more into the picture without having to stand further back from the subject.

The camera that thinks it’s a camcorder
Left your camcorder behind? Don't worry: now you can capture crisp, clear HD movie clips at an incredible 30 frames per second for smooth, clear action. Watch the results on your BRAVIA television: you'll be amazed by the quality, detail and colour.

- Exmor R™ CMOS sensor boosts sensitivity while reducing image noise for superb low-light pictures;
- 10.2 effective megapixels resolution for very high quality imaging and detail-packed enlargements;
- High quality f/2.4 Sony 'G lens' with 5x optical zoom and 24mm wide angle;
- Large, clear 2.7" Clear Photo LCD screen with wide viewing angle;
- High-speed, full resolution continuous burst shooting up to 10 frames per second;
- 720p HD movie recording captures crisp, detail-packed HD video clips plus mono sound at 30 frames per second;
- Sweep Panorama mode automatically combines high-speed burst of images to capture extra-wide landscapes;
- Handheld Twilight mode produces crisp, optimized low-light images by combining 6 images into 1 with less noise;
- Anti Motion Blur Mode produces crisp low-light images with reduced subject blur by combining 6 images into 1 with less noise;
- BIONZ processor for superb, detail-packed images and quick, responsive shooting;
- Ultra-fast autofocus for clear, sharp images with more responsive shooting performance;
- Smile Shutter automatically fires shutter when subject smiles: now easier to use with adjustable smile threshold;
- Optical SteadyShot image stabilization reduces image blur during handheld shooting;
- Very high sensitivity ISO 3200 for clear images without flash in low light;
- Enhanced Face Detection adjusts focus, exposure and white balance for clearer portraits: priority selectable between children and adults;
- Your 'Personal Photographer', Party-Shot™ automatically takes fun, beautiful pictures when docked with DSC-WX1;
- Intelligent Auto mode automatically adjusts camera settings for optimum results in a wide range of shooting situations;
- Available in a choice of beautiful colours to match your personal taste;
- Picture Motion Browser software simplifies image management, searches and viewing on PC.

Short summary description Sony DSC-WX1 Compact camera 10.2 MP CMOS 3648 x 2736 pixels 1/2.4" Silver:
This short summary of the Sony DSC-WX1 Compact camera 10.2 MP CMOS 3648 x 2736 pixels 1/2.4" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-WX1, 10.2 MP, 3648 x 2736 pixels, 1/2.4", CMOS, 5x, Silver

Long summary description Sony DSC-WX1 Compact camera 10.2 MP CMOS 3648 x 2736 pixels 1/2.4" Silver:
This is an auto-generated long summary of Sony DSC-WX1 Compact camera 10.2 MP CMOS 3648 x 2736 pixels 1/2.4" Silver based on the first three specs of the first five spec groups.

Sony DSC-WX1. Camera type: Compact camera, Megapixel: 10.2 MP, Image sensor size: 1/2.4", Sensor type: CMOS, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 10x, Focal length range (f-f): 4.25 - 21.25 mm. Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 11 MB. PictBridge. Weight: 120 g. Product colour: Silver

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
10.2 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
3648 x 2736 pixels
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/2.4"
Still image resolution(s) *
List of image resolutions that supported by device.
3648 x 2432
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
5x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
10x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.25 - 21.25 mm
Focusing
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus, Face tracking, Multi Point Auto Focus, spot auto focus
Macro focusing range (tele)
0.5 m
Macro focusing range (wide)
0.05 m
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
160,200,400,800,1600,3200,Auto
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted,Spot
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide) *
0.2 - 5 m
Flash range (tele) *
0.5 - 2 m
Video
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1280 x 720 pixels
Video formats supported
The type of video formats that can be used by this device.
MPEG
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
ms pro
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
11 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display
Display resolution (numeric)
Total number of pixels that display has.
230400 pixels
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
beach, Close-up (macro), Fireworks, Panorama, Portrait, Underwater, Landscape
Camera playback
slide show
Multi burst mode
Multi burst allows a digital camera to automatically take multi shots and store them as one JPEG file.
Yes
Histogram
Yes
Image editing
rotating,trimming
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
350 shots
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.9 h
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NP-BG1
Weight & dimensions
Width *
The measurement or extent of something from side to side.
90.5 mm
Depth *
The distance from the front to the back of something.
19.8 mm
Height *
The measurement of the product from head to foot or from base to top.
51.8 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
120 g
Other features
Video capability
Capability of video recording/playback.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Lens focal range
A cylindrical piece of glass or plastic that receives and focuses light to form an image. Most cameras list an f-number and focal length for each lens. F-Number: Indicates the size of the lens opening (aperture). Focal Length: The distance between the image sensor and the optical center of the lens. Lens Adapter: Allows photographers to use special lens attachments (Macro, Zoom, Filters, etc.) on certain cameras.
2.4-5.9
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
2 - 1/1600 s
Focal length (35mm film equivalent)
24 - 120 mm
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:25:26
Uk has collected 60 expert reviews for Sony DSC-WX1 Compact camera 10.2 MP CMOS 3648 x 2736 pixels 1/2.4" Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:25:26
Nl heeft 60 proffesionele recensies verzameld voor Sony DSC-WX1 Compactcamera 10,2 MP CMOS 3648 x 2736 Pixels 1/2.4" Zilver. Het gemiddelde van deze proffesionele recensies is 82 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
82%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:25:26
Fr a recueilli 60 avis d’experts pour Sony DSC-WX1 Appareil-photo compact 10,2 MP CMOS 3648 x 2736 pixels 1/2.4" Argent et la note moyenne est de 82 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:25:26
De hat 60 Expertenmeinungen über Sony DSC-WX1 Kompaktkamera 10,2 MP CMOS 3648 x 2736 Pixel 1/2.4 Zoll Silber eingeholt. Das duchschnittliche Epertenrating ist 82 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
82%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:25:26
Testseek ha raccolto 60 recensioni da parte di esperti per Sony DSC-WX1 Fotocamera compatta 10,2 MP CMOS 3648 x 2736 Pixel 1/2.4" Argento e la valutazione media da parte degli esperti è di 82 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
82%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:25:26
Es ha coleccionado 60 opiniones de expertos para Sony DSC-WX1 Cámara compacta 10,2 MP CMOS 3648 x 2736 Pixeles 1/2.4" Plata y la calificación media es 82 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
82%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:25:26
Dk har samlet 60 ekspertanmeldelser for Sony DSC-WX1 Kompakt kamera 10,2 MP CMOS 3648 x 2736 pixel 1/2.4" Sølv og den gennemsnitlige ekspertbedømmelse er 82 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
82%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:25:26
Se har samlat in 60 experttester för Sony DSC-WX1 Kompaktkamera 10,2 MP CMOS 3648 x 2736 pixlar 1/2.4" Silver och det genomsnittliga betyget är 82 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
82%
Source Review comments Score
trustedreviews.com
Updated:
2015-02-26 08:25:26
In terms of major factors such as build quality, performance, image quality and overall specification, there really isn't much to choose between the major camera manufacturers. If you're looking for a high-spec ultra compact with a 4x or 5x zoom wide-angl...
Good Very good video and audio quality, Excellent image quality, Advanced features...
Bad Small controls, Difficult to hold securely, Plain design...
90%
pcworld.co.nz
Updated:
2015-02-26 08:25:26
The 10-megapixel, 5x-optical-zoom (24mm to 120mm) Sony Cyber-shot DSC-WX1 is among the first pocket cameras to offer Sony’s redesigned, low-light-optimised Exmor R sensor. Those low-light chops are the marquee feature of this very compact camera, whic...
80%
techadvisor.co.uk
Updated:
2015-02-26 08:25:26
Product Code: DSCWX1S.CEH The 10-megapixel, 5X-optical-zoom (24mm to 120mm) Sony Cyber-shot DSC-WX1 is among the first pocket cameras to offer Sony's redesigned, low-light-optimised Exmor R sensor. Those low-light chops are the marquee feature of th...
Bottom line The Sony Cyber-shot DSC-WX1 does cost a bit much for a camera with no manual shutter or aperture controls. However, for the price, you get a very compact, very stylish camera that takes excellent photos in dark settings, and its unique in-camera modes...
80%
theregister.co.uk
Updated:
2015-02-26 08:25:26
Sony is renowned for its stylish compacts, and the DSC-WX1 is no exception. It not only looks smart, but contains some interesting technology too. At around £300, the DSC-WX1 is aimed at the top-end of the compact market, but do its features and perfor...
Bottom line All in all, the DSC-WX1 is a bit of a curate’s egg. You get a dinky camera and some nice features like, Sweep Panorama and high-speed, full resolution continuous mode, but at £300, its performance is a bit lacking. We also think Sony should swa...
70%
EISA.eu
Updated:
2015-02-26 08:25:26
The Sony Cyber-shot DSC-WX1 is a very compact camera that is equipped with a high quality f/2.4-5.9 ‘G-lens’ with a useful zoom range of 24-120mm. It features an Exmor R CMOS sensor that yields excellent image quality while maintaining low noise levels...
0%
electricpig.co.uk
Updated:
2015-02-26 08:25:26
The Sony Cyber-shot WX1 might look more traditional than its touchscreen brother, the Cyber-shot TX1, but inside it’s just as clever. Instead of a fancy touchscreen, Sony’s stuck with tried and tested buttons and switches for the Cyber-shot WX1. Do...
Good Spectacular image sensor, reasuringly firm controls, with extra shortcut keys...
Bad Bulkier than its sibling the TX1, and only a bit cheaper...
Bottom line A fantastic camera, let down only slightly in the style stakes...
80%
digicambuyer.co.uk
Updated:
2015-02-26 08:25:26
Sony throws all its auto technology at this latest compact The WX1 from Sony was released alongside the WX1 back in August. Both offered similar specs and new technologies at a similar price band. What separates them is mainly in looks and handling. Th...
Bottom line The technology here is great and the same as in the TX1, but packaged in a more conventional manner, which depends on your personal taste. It would benefit from more bulk on the buttons...
80%
goodgearguide.com.au
Updated:
2015-02-26 08:25:26
The Sony Cyber-shot DSC-WX1 is a compact digital camera with a 5x zoom lens and a new Exmor-R CMOS sensor. It takes better photos in dim lighting than many other compacts we have tested and has a reasonably competent lens, but overall photo quality isn't significantly better than other cameras with a similar price and specifications.The cornerstone of the Sony Cyber-shot DSC-WX1 is the new sensor. It's better at taking photos in low-light conditions than the tiny CMOS sensors frequently used...
Good Reasonable low-light performance, several useful features, fast and sharp lens...
Bad Slow start-up and focus performance, puzzling control layout...
Bottom line The Sony Cyber-shot DSC-WX1 is a digital camera that packs new technology into a small and simple body. There are aspects we think could be better but overall the DSC-WX1 is an interesting and sometimes useful compact camera...
75%
Cameras.co.uk
Updated:
2015-02-26 08:25:26
The Sony Cybershot DSC WX1 has a lot more to it than just 10 megapixels and a 5x extra wide angle lens. Sony has used a different type of sensor for the Cybershot DSC WX1. This has lead to a number of advances such as a burst mode that can shoot at up...
85%
digitalversus.com
Updated:
2015-02-26 08:25:26
Along with the TX1, the WX1 is the second of Sonys compact cameras to feature the manufacturers new CMOS Exmor R sensor, which offers much greater sensitivity at low light levels. It doesnt stop there though, as the WX1 has several interesting feat...
Good Great quality photos, even in low light levels, Fashionable, 10 fps burst mode over 10 photos, 5x optical zoom, 24120 mm, 720p video mode...
Bad LCD screen too glossy to use outside, Edge of the frame can be a little blurry, No HDMI output on the camera; no standard USB output, Uses Memory Stick cards...
100%
practicalphotography.com
Updated:
2015-02-26 08:25:26
Sony's elegantly designed WX1 is a slimline compact which features a 24mm wide-angle lens and a 10.2Mp Exmor sensor. To find out how it performed on test scroll down and check out our Photoanswers review...
80%
pcworld.co.nz
Updated:
2016-12-29 08:06:38
NameDigital camera: Sony Cyber-shot DSC-WX1Summary:The small-but-skilled Cyber-shot WX1 takes great low-light shots and easy panoramic images.Rating:4/5RRP:$750Contact:sony.co.nzThe 10-megapixel, 5x-optical-zoom (24mm to 120mm) Sony Cyber-shot DSC-WX1 is...
0%
dpexpert.com.au
Updated:
2016-12-29 08:06:38
New sensor technologyThe low-down: This 10 megapixel camera has a 24–120mm (film equivalent) optical zoom lens. It is fitted with Sony's new Exmor sensor which the company calls “back illuminated” which is a rearrangement of the order of layers in the se...
Good Like: The austere appearance and good construction quality appeal.
Bad Dislike: Image quality is ordinary, with softness and noise fudging even at ISO200. We could not see any of the benefits promised by the Exmor sensor. It consistently over exposed and the exposure compensation is ludicrously hard to find. White balance is...
0%
clubic.com
Updated:
2015-02-26 08:25:26
Maintenant le WX1 est-il le compact ultime ? Non, Sony a encore quelques points à améliorer. D'abord, optimiser son capteur Exmor R : pourquoi ne pas envisager une taille un peu plus grande que du 1/2,4 pouce (1/2 voire 1/1,7 pouce) ? Ou encore...
75%
erenumerique.fr
Updated:
2015-02-26 08:25:26
Avec ce nouveau modèle, Sony apporte vraiment du neuf par son capteur plus sensible que la concurrence et le WX1 est assurément un des meilleurs compacts grand public actuellement disponibles.
80%
testnumerique.fr
Updated:
2015-02-26 08:25:26
Au premier coup d'oeil, le WX1 est un petit compact dans la norme des modèles de taille réduite par ses dimensions, son poids et son aspect. Les choses commencent à sortir de l'ordinaire avec un zoom 5x qui démarre avec un grand angle de 24 mm, ce qui...
Good Capteur sensible, Zoom grand angle, Fonctions innovantes...
Bad Prix déjà élevé, Très automatique...
80%
01net.com
Updated:
2015-02-26 08:25:26
Dans les communiqués et les publications d'entreprise, les produits sont toujours «révolutionnaires», «formidables», «très très très bien» ou tout autre superlatif du même ordre. Or, on ne fait pas la révolution tous les jours, et c'est avec une fra...
100%
focus-numerique.fr
Updated:
2015-02-26 08:25:26
Vous trouverez ci-dessous quelques exemples des différentes options du WX1, notamment la possibilité de réaliser des photos panoramiques en une seule prise de vue. Si l'on remarque quelques défauts (matière qui se répète) selon le sens de déplacement...
0%
Lesnumeriques.com
Updated:
2015-02-26 08:25:26
le Sony WX1 voit sa note révisée à 4 étoiles. Selon les nouveaux critères mis en place, l'absence de support des cartes SD et l'écran peu défini sont en effet éliminatoires.Avec le TX1, le WX1 est le second compact de Sony qui bénéficie du nouveau cap...
Good Bonne qualité photographique, même en basse lumière, Rafale à 10 i/s (sur 10 vues), Zoom optique 5x 24120 mm, Mode vidéo 720p...
Bad Ecran LCD trop brillant pour l'extérieur, Bords des images un peu mous, Pas de sortie HDMI sur le boîtier, pas de prise USB classique, Utilise des cartes Memory Stick...
Bottom line Le Sony Cyber-shot WX1 est décidément bien tentant : zoom polyvalent stabilisé, capteur rapide et performant en basse lumière, vidéo 720p, mode panorama... S'il subsiste quelques défauts (son mono, écran...), il reste un excellent APN...
80%
digitalkamera.de
Updated:
2015-02-26 08:25:26
Sony verspricht durch den neuen rückwärtig belichteten Exmor-R-CMOS-Sensor in der Cyber-shot DSC-WX1 eine gute Bildqualität auch bei hohen Empfindlichkeiten, bzw. sie soll signifikant besser sein als bei herkömmlichen Bildsensoren. Gerade bei Kompaktk...
Bottom line Der Exmor-R-Sensor bringt bei normalen Empfindlichkeiten zwar keinen Vorteil, bei höheren aber schon. Doch die Sony Cyber-shot DSC-WX1 überzeugt nicht nur mit einer – für Kompaktkameras – guten Bildqualität, sondern auch mit ihrer Kompaktheit, der gut...
86%
Pcwelt.de
Updated:
2015-02-26 08:25:26
Sony verbaut in der DSC-WX1 einen CMOS-Sensor mit 10 Megapixeln. Zudem setzt die äußerst kompakte Kamera ein 5fach-Zoom ein. Lesen Sie im Test, wie uns die Bildqualität gefiel. Die Sony DSC-WX1 kommt im besonders edel aussehenden Metallgehäuse. Um d...
0%
computerbild.de
Updated:
2015-02-26 08:25:26
Viele kleine Digitalkameras sind zwar echte Schmuckstücke, bei Funktionsumfang und Bildqualität lassen sie aber zu wünschen übrig. Eine positive Ausnahme ist die Sony Cybershot DSC-WX1, die AUDIO VIDEO FOTO BILD ausführlich getestet hat...
0%
dkamera.de
Updated:
2015-02-26 08:25:26
Update 08.11.2009:Unser Testlabor hat eine zweite neue Sony Cyber-shot DSC-WX1 zum Test erhalten, im haben wir nun die Ausschnitte beider von uns getesteter Kameras hinterlegt, wobei dort gilt: Die "Erste getestete WX1" ist die Kamera, die offensichtl...
Good Neuer CMOS Exmor R Bildsensor mit effektiv 10,0 Megapixel Bildauflösung, Relativ lichtstarke Sony G Optik (F2,4 bis F5,9), Für eine Kompaktkamera gute Bildqualität bei schlechten Lichtverhältnissen, Relativ schnelle Fokussierungsgeschw...
Bad Die Bildqualität hat bei Tageslicht eher enttäuscht, gute Qualität jedoch bei schlechtem Licht, "Nur" 2,7 Zoll großes Display mit herkömmlicher Auflösung (230.400 Bildpunkte), Unterdurchschnittlich bis durchschnittlich gute F...
Bottom line gelesen das die Bildqualität bei guten Bedingungen unterdurchschnittlich bis Durchschnittlich ist, im Twilightmodus wird die Bildqualität durchschnittlich bis darüber hinaus sein.Ich hoffe mein Wunsch mehr darauf einzugehen wird akzeptiert...
82%
Chip.de
Updated:
2015-02-26 08:25:26
Die Erwartungen an die WX1 sind hoch gesteckt - Sony verspricht „tolle Bilder auch bei schlechtem Licht“. Bringt der neue CMOS-Bildsensor tatsächlich den entscheidenden Vorteil? Im Test beweist die Minikamera, was sie drauf hat...
73%
magnus.de
Updated:
2015-02-26 08:25:26
Im Test nahmen sowohl die TX1 als auch die WX1 zehn Serienbilder in einer Sekunde auf – sehr gut. Die Panoramafunktion ist komfortabel: Man drückt lediglich den Auslöser und schwenkt dabei die Kamera horizontal oder vertikal, den Rest macht die intern...
0%
netzwelt.de
Updated:
2015-02-26 08:25:26
Sony stellt mit der DSC-TX1 und der DSC-WX1 zwei Digitalkameras mit einem neuen Sensor vor, der für bessere Aufnahmen im Dunkeln sorgen soll. Mit dem richtigen Zubehör verwandeln sich beide Kameras zudem auf Feiern in...
0%
tecnozoom.it
Updated:
2015-02-26 08:25:26
Dal punto di vista estetico, la è una fotocamera dalle forme essenziali, con corpo perfettamente liscio. sul retro è presente un display TFT da 2,7 pollici e con una risoluzione di 230.400 pixel. Disponibile in varie colorazioni, la fotocamera misura...
Good Obiettivo G sony ; Risoluzione; Filmati in HD; Selezione automatica delle scene; Sensore CMOS Exmor ; Scatto continuo ad alta velocità; Rilevamento dei volti e smile shutter...
Bad Zoom non molto elevato...
Bottom line La Sony Cyber-shot DSC-WX1 è una fotocamera compatta ma dotata di alcune funzioni avanzate difficili da trovare su un modello del genere, come l’obiettivo Sony G, lo scatto continuo ad alta velocità e lo stabilizzatore ottico. Per il resto, siamo nell...
80%
macworld.com
Updated:
2015-02-26 08:25:26
Sony's 10-megapixel, 5X-optical-zoom (24mm to 120mm) Cyber-shot DSC-WX1 is among the first pocket cameras to offer Sony's redesigned, low-light-optimized Exmor R sensor. Those low-light chops are the marquee feature of this very compact camera, which e...
Good Very compact size, Useful modes for low-light shots and panoramas, Very good battery life, Superb image quality, especially in low light...
Bad Lacks full manual controls, Buttons are a bit small...
Bottom line At around $330, the WX1 does cost a bit much for a camera with no manual shutter or aperture controls. However, for the price, you get a very compact, very stylish camera that takes excellent photos in dark settings, and its unique in-camera modes mak...
90%
digital-photography-school.com
Updated:
2015-02-26 08:25:26
IntroductionOnce the digicam makers had created face detection and smile sensing, we were left wondering what they’d think of next. Sony managed to think up some new tricks for its digicams, which are squarely aimed at consumers who expect advanced fe...
Bottom line on the SONY DSC-WX1I liked the little Sony WX1 as a take-anywhere and fit-into-just-about-any-pocket, point-and-shoot digicam. The lens is faster and wider than average, and the intelligent auto mode works very well for easy shooting. Low-light perfor...
0%
techworld.com
Updated:
2015-02-26 08:25:26
Those low light chops are the marquee feature of the very compact Sony Cyber-shot DSC-WX1 camera, which excels in dark situations thanks to its unique shooting modes.Rather than forcing the shooter to boost ISO equivalency in order to take a brightly...
Bottom line The Sony Cyber-shot DSC-WX1 does cost a bit much for a camera with no manual shutter or aperture controls. However, for the price, you get a very compact, very stylish camera that takes excellent photos in dark settings, and its unique in-camera modes...
0%
pcworld.com_techhive.com
Updated:
2015-02-26 08:25:26
The 10-megapixel, 5X-optical-zoom (24mm to 120mm) Sony Cyber-shot DSC-WX1 ($330 as of 3/8/2010) is among the first pocket cameras to offer Sony's redesigned, low-light-optimized Exmor R sensor. Those low-light chops are the marquee feature of this very...
Good Superb image quality, especially in low light, Very good battery life, Very compact size, Useful modes for lowlight shots and panoramas...
Bad Pricey for the lack of full manual controls, Buttons are a bit small...
Bottom line The small-but-skilled Cyber-shot WX1 takes phenomenal low-light shots and easy panoramic images, making it a superb compact camera for anyone without giant hands...
90%
electronicsme.com
Updated:
2015-02-26 08:25:26
Sony Cyber-shot DSC-WX1 is a new 10 megapixel, 5 times optical zoom point-and-shoot digital camera from Sony. It features Sony's new EXMOR CMOS sensor technology, which provides excellent low-light performance. Other features include a 24-120mm focal l...
Bottom line The Sony Cyber-shot DSC-WX1 is not your average point-and-shoot camera. The new EXMOR sensor technology overcomes many of the shortcomings of compact cameras with small sensors. Its performance specs are truly impressive, and the build quality is above...
84%
techreviewsource.com
Updated:
2015-02-26 08:25:26
The small-bodied Cyber-shot DSC-WX1 from Sony packs a punch with a huge feature set, including a lightning fast image processor, wide-angle aperture, and a 10.2 megapixel CMOS sensor. You also get 720p high-definition video capture and TV connecti...
80%
pcmag.com
Updated:
2015-02-26 08:25:26
Sony's $299.99 (direct) Cyber-shot WX1 may fool you with its petite body, but this camera packs big features. The camera's lens includes a maximum wide-angle aperture of f/2.4, allowing the WX1 to capture more light than your average point and shoot...
Good Compact body. f/2.4 lens enables fast shutter speeds in low light. Fantastic low-light performance. Fast capture speed. Shoots 720p HD video.
Bad Noticeable image blooming in bright light. Limited connectivity options.
Bottom line The Sony WX1 is a great choice for intermediate photographers looking for a very compact camera with great low-light performance...
80%
digitalcamerareview.com
Updated:
2015-02-26 08:25:26
Point and shoot digital cameras have come a long way in the past decade - most are now capable of capturing high quality images outdoors in good light. But digital cameras generally don't do as well in low-light situations, indoors, and after dark...
Good Impressive noise management, Excellent 5x zoom, 720p movie mode...
Bad Slight tendency toward overexposure, No direct access to the most commonly changed/adjusted camera settings and functions...
Bottom line I really enjoyed using the WX1 and I captured some interesting images with it, but I also found the camera a bit frustrating - it sometimes appears to have been designed by a committee. On the one hand, the WX1 provides a lot of nifty features that we...
0%
buy-n-shoot.com
Updated:
2015-02-26 08:25:26
There’s almost nothing bad to say about Sony’s Cyber-Shot DSC-WX1.This stylish and affordable unit is as easy to use as it is extremely compact and its tiny size denies the powerful internal back-illuminated Exmor R CMOS sensor that helps the...
90%
photographyblog.com
Updated:
2015-02-26 08:25:26
The Cyber-shot DSC-WX1 is the latest addition to Sony’s extensive range of stylish compact digital cameras. The WX1 isn’t just another incremental update, though, because it features Sony’s brand new 10 megapixel "Exmor R" back-illuminated CMOS image...
Bottom line The Sony Cyber-shot DSC-WX1 offers the same focus on image quality rather than simply increasing the megapixel count as its sister model, the TX1, with more conventional controls and a cheaper price-tag.Sony's new Exmor-R sensor certainly delivers th...
90%
devhardware.com
Updated:
2015-02-26 08:25:26
With modern digital cameras offering 10 megapixels and more advanced technologies, you don't need to be a dedicated shutterbug -- or spend thousands of dollars -- to take gorgeous pictures. Today we'll be reviewing two compact point-and-shoot digital c...
0%
dcresource.com
Updated:
2015-02-26 08:25:26
The Sony Cyber-shot DSC-WX1 ($349) is an ultra-compact, point-and-shoot camera that uses a new "back-illuminated" CMOS sensor, which promises better higher sensitivity and less noise than traditional CCDs. Throw in a wide and fast 5X zoom lens, HD mov...
Good Modest improvement at middle ISOs over conventional sensors, 5X, 24 120 mm lens in an ultracompact body, Lens is faster than average at wideangle, Optical image stabilization, Snappy performance, great burst mode, Intelligent Auto mode picks a scene mode...
Bad Heavy noise reduction and lots of shadow noise at base ISO (160), Significant blurring in corners (and sometimes edges) of frame, Camera tends to overexpose; colors can sometimes be drab, Redeye a problem, though you can remove it in playback mode, Lens i...
Bottom line Like many of you, I was quite intrigued by the Sony Cyber-shot DSC-WX1 when it was announced. Sony combined a fast lens (at least at wide-angle) with a new sensor design that promises "twice the sensitivity of traditional image sensors" and put them i...
0%
photographybay.com
Updated:
2015-02-26 08:25:26
The Sony Cybershot WX1 is a 10.1-megapixel point and shoot camera – but it isn’t just another camera with a new model number and more megapixels. The WX1 provides everything that you get in your run-of-the-mill point and shoot camera, but also adds som...
Bottom line Overall, I think the Sony WX1 is one of the leading, consumer-oriented point and shoot cameras. If you’re ready to recognize that a pocket-sized camera is smarter than you, and you can trust it to do it’s job, you’ll have a happy relationship with the...
0%
imaging-resource.com
Updated:
2015-02-26 08:25:26
The Sony WX1 has some magic up its sleeve. Its new sensor sees better in low light and it can grab a handful of shots in the dark and composite them into an image you can't capture with other cameras. Add Sweep Panorama to the picture and the Sony WX1...
Good Excellent LCD Good 24mm wide-angle lens Optical image stabilization Better than average high-ISO performance for a compact digicam Astonishing capability for handheld photography in low light Sweep Panorama mode Good resolution for a 10 meg...
Bad Very small buttons are difficult to operate Mode dial turns accidentally under the thumb Battery door opens too easily Flare reduces resolution and contrast in the corners of the frame at telephoto focal lengths We'd like just slightly less yello...
Bottom line The Sony WX1 has some magic up its sleeve. Its new sensor sees better in low light and it can grab a handful of shots in the dark and composite them into an image you can't capture with other cameras. Add Sweep Panorama to the picture and the Sony WX1...
0%
akihabaranews.com
Updated:
2015-02-26 08:25:26
If I had to choose I wouldn't hesitate a second and jump over to the TX1 for its great design and ultra compact size. Granted the TX1 offers slightly less impressive (but not much) photos than the WX1, on other hand it offers an outstanding ratio size performance that will make you forget everything else.
80%
M3.idg.se
Updated:
2015-02-26 08:25:26
Sony DSC-WX1 har mycket spännande teknik och många bra funktioner i en pytteliten kamera. Den är snygg, bilderna blir bra och finesserna fungerar.
70%
smartson.se
Updated:
2015-02-26 08:25:26
Det dominerande draget hos Sony DSC-WX1 är hanteringen av höga iso-värden. Iso 1600 hanteras ovanligt bra, tycker flera testare. Snabbheten är också en stor styrka, på flera sätt. Både i starten, i bildserier och i autofokus imponerar modellen. Alla te...
Bottom line Testarna imponeras av Sony Cybershot DSC-WX1 goda hantering av höga iso-värden och snabbhet i alla moment. Den tydligaste svagheten är bristen på manuella inställningar...
92%
fotoguiden.se
Updated:
2015-02-26 08:25:26
Sony WX1 är liten och tung. Precis lagom för att ligga stadigt i handen när du fotograferar. Den går igång snabbt efter att du tryckt på startknappen. Knapparna är små och nätta, men inte så pyttiga att modell större händer inte kan manövrera sig fram...
0%
kamerabild.se
Updated:
2015-02-26 08:25:26
Sony WX1 är liten och tung. Precis lagom för att ligga stadigt i handen när du fotograferar. Den går igång snabbt efter att du tryckt på startknappen. Knapparna är små och nätta, men inte så pyttiga att modell större händer inte kan manövrera sig fram...
0%
firstfoto.se
Updated:
2015-02-26 08:25:26
Genom en målinriktad satsning på några få kvalitetskomponenter så har Sony lyckats skapa en ultrakompakt kamera med prestanda utöver det vanliga.Av Dietmar HeinrichNär Sony konstruerade Cyber-shot WX1 så var målet att skapa en liten och snabb kamera so...
0%
chip.pl
Updated:
2015-02-26 08:25:26
Aparat z matrycą 10,2 Mp typu CMOS, wyświetlaczem 2,7 cala i zoomem optycznym 5x...
0%
fotografuj.pl
Updated:
2015-02-26 08:25:26
Pierwsze wrażenie po wyjęciu kompaktu – Cyber-shot WX1 to dobrze wyglądające i świetnie zaprojektowane urządzenie. Frontowa część korpusu wykonana jest z metalu; do wyboru są trzy kolory obudowy: czarny, srebrny i złoty. Zwarta konstrukcja zaowocowała nie...
0%
videotesty.pl
Updated:
2016-12-29 08:06:38
Do sprzedaży Sony WX1 trafił latem 2009 roku, a w skład zestawu oprócz aparatu wchodzą akumulator, ładowarka, pasek na nadgarstek, płyta CD z oprogramowaniem, instrukcja obsługi oraz uniwersalny kabel połączeniowy (USB i A/V).Głównym elementem tego modelu...
Good szerokokątny (24 mm), jasny (f/2.4) i stabilizowany obiektyw, bardzo szybki tryb seryjny, łatwy w obsłudze tryb panoramy, zapisywanie filmów w rozdzielczości HD 720p, elegancki wygląd, częściowo metalowy korpus...
Bad gniazdo uniwersalne nie ma żadnej osłonki...
80%
cw.no
Updated:
2015-02-26 08:25:26
Sony Cyber-shot DSC-WX1 er et lite kompaktkamera proppfullt av ny teknologi. Hvis du ikke kan fordra å bruke blits i dårlig lys, kan dette være kameraet for deg. Har medaljen noen bakside? Det lille Sony-kameraet byr på en ganske nyutviklet Sony-bildes...
Good Meget kompakt; zoomobjektiv med god vidvinkelmodus; god HD-videokvalitet.
Bad Små betjeningsknapper; fokus bommer av og til.
Bottom line Sony DSC-WX1 er et signal om at mye spennende digital kamerateknologi også utvikles for kompaktkameraer. Egenskapene for fotografering i dårlig lys uten blits er blant dette kameraets sterke sider. Zoomomfanget med god vidvinkel gjør det ti...
67%
Akam.no
Updated:
2015-02-26 08:25:26
Fysisk Aller først: Denne testen skulle egentlig ha vært ute for et par måneder siden, men er dessverre blitt betydelig forsinket. Den ene årsaken er at vi omtrent halvveis i første testrunde oppdaget at bildene vi hadde...
Bottom line WX1 er absolutt et interessant kamera. Det et lyssterkt objektiv med 24 mm vidvinkel, det er kjapt og brukervennlig, det leverer god bildekvalitet ved lave ISO-verdier, og det har en utmerket videofunksjon. De to programmene for svakt lys, "Hand-held...
0%
dinside.no/data
Updated:
2015-02-26 08:25:26
Det eneste vi har å trekke for hva videofunksjonen angår, er at vi opplevde ved et par anledninger at autofokusen stresset litt under dårlige lysforhold, og brukt litt tid på å stille filmen helt skarpt. Det er uansett ikke nok til å frarøve Sony den...
100%
Lydogbilde.no
Updated:
2015-02-26 08:25:26
Sony har virkelig hentet delene fra øverste hylle når de skulle skru sammen WX1. Kameraet bruker nemlig en spesiell bildebrikke som er dobbelt så følsom for lys som vanlige bildebrikker i kompaktkameraer. Dermed kan man ta bilder i lite lys, uten bits, og...
Bottom line Velg etter behov De ni kameraene kan deles inn i tre grupper. Dårlig, god og best. Men hvilket kamera er egentlig best når prisen tas med i vurderingen?Til slutt måtte de tre beste kameraene i testen ut i omkamp før resultatet kunne fo...
83%
pcworld.in
Updated:
2016-12-29 08:06:39
Sony’s newest compact digital camera, the DSC WX1 is a feature-rich and powerful snapper. Featuring Sony’s new G lens and "Exmor R" CMOS Sensor, the WX1 lived up to its ultracompact label while offering good build quality. It was also a bit of a looker...
Good 24mm wide angle lens, HD video recording, Impressive lowlight photos, Feature set...
Bad A bit expensive...
Bottom line A compact camera with impressive low light performance, 24mm wide angle lens that captures very good images along with HD video...
80%
firstpost.com
Updated:
2016-12-29 08:06:39
Sony’s new range of digital cameras and camcorder feature the Exmor R sensor and a bunch of innovative features that makes photography easy and fun for everyone. The all-black Cyber-shot DSC-WX1 is the latest compact digital camera by Sony that promise...
Good Exceptional low-light performance, 720p video capturing, 24 mm wide angle lens, Quick focusing...
Bad Heats up, Fringing in bright sunlight, Poor macro range...
Bottom line ConclusionThe price tag of Rs 19,990 (MRP) completely justifies the lengthy list of features and the stellar performance. Although you can pick a compact mega-zoom for a lesser price, you get a wide-angle lens, 720p video recording capability, 4 GB mem...
80%
Customer service details
Array
X