Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-W350 compact camera 14.1 MP CCD 4320 x 3240 pixels 1/2.3" Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W350
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W350
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10305
This statistic is based on the 91317 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89246 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DSC-W350 compact camera 14.1 MP CCD 4320 x 3240 pixels 1/2.3" Black :
The short editorial description of Sony DSC-W350 compact camera 14.1 MP CCD 4320 x 3240 pixels 1/2.3" Black

DSC-W350, 4x/8x, 35mm 4.7 - 18.8, SD/USB, LCD 2.7", 230K, 1/2.3" CCD, Auto/80/100/200/400/800/1600/3200, Black
More>>>
Sony DSC-W350 compact camera 14.1 MP CCD 4320 x 3240 pixels 1/2.3" Black:
The official marketing text of Sony DSC-W350 compact camera 14.1 MP CCD 4320 x 3240 pixels 1/2.3" Black as supplied by the manufacturer

14.1 Megapixel Super HAD™ CCD Image Sensor
A powerful 14.1 megapixel 1/2.3” Super HAD™ CCD image sensor helps you capture gorgeous images with superb contrast and clarity down to the finest detail. With 14.1 megapixels, you can create stunning, photo-quality prints up to A3+ (13x19”) size, or crop your images and still come away with high resolution shots.

Sweep Panorama mode
Reach beyond the traditional wide angle lens, and capture more breathtaking shots with Sweep Panorama Mode. Simply press the shutter button and sweep the camera in the desired direction and the camera continuously shoots at a high speed, then seamlessly stitches the images together with automatic position adjustment to create one stunning panoramic image. Available in wide and ultra-wide options, the camera can take panoramic shots of up to 268 degrees. Now capturing wide landscapes is as easy as press and sweep.

BIONZ™ Image Processor
The BIONZ™ image processor delivers the high resolution and fast performance you expect from a Sony® digital camera. Fast processing enables Sony's unique feature of Sweep Panorama to take and combine multiple images in less than a second to create wide panoramic images. Images have reduced grain and appear less washed out.

Optical SteadyShot™ image stabilization
Optical SteadyShot™ image stabilization uses a built-in gyro sensor to detect camera shake and automatically compensates to help prevent blur without sacrificing image quality.

Anti-blink Function
It's frustrating to think you've captured that perfect shot, only to review it later and discover one of your subjects blinked just as you pressed the shutter. The Anti-blink function works to help counter blinking and squinting. When the camera is set to Soft Snap, the Anti-blink function captures two images, recording only the photo with less squinting. If a blink is detected in other shooting modes, a warning will be displayed after you take the shot.

Dynamic Range Optimizer Standard and Plus
Dynamic Range Optimizer (DRO) Standard and Plus uses a sophisticated algorithm to help recover shadows and highlights. The result is more natural images with clearer details that more closely match what your naked eye sees. DRO is particularly effective when shooting backlit portraits or any scene with a dramatic contrast between background and foreground lighting. DRO Plus allows for even greater optimization by analyzing each region of an image and performing additional image processing.

Function Guide
This beginner-friendly optional function helps navigate through the various functions and settings displaying the description of chosen functions or settings on the LCD screen.

Lithium-ion battery
Included lithium-ion battery provides added convenience with longer lasting power than alkaline batteries (capacity of 240 images or 120 minutes for shooting still images).

Includes Sony® PMB (Picture Motion Browser) Software ver. 5.02
Sony Picture Motion Browser software offers a simple, intuitive way to transfer, sort, and view your video and still images on your compatible PC. In addition, multiple output options let you burn your memories to DVD (sold separately), as well as take advantage of one click upload to a number of popular video and photo sharing sites

2.7”1 Clear Photo LCD™ display (230k pixels)
Generous 2.7”1 (230K pixels) Clear Photo LCD™ display features sharp, natural color that makes it easy to compose shots, read menus, and view photos, even in bright sunlight.

Intelligent Scene Recognition (iSCN) Mode
Intelligent Scene Recognition (iSCN) Mode automatically detects eight different types of scenes and, within just 1/30th of a second, selects the appropriate camera settings: Backlight, Backlight Portrait, Twilight, Twilight Portrait, Twilight using a tripod, Portrait, Landscape, and Macro. iSCN has two modes: Auto and Advanced. In Auto Mode, the camera takes a single shot using the optimal settings. In Advanced Mode, the camera takes a photo with the optimal settings and, if in difficult lighting (low light or back light) immediately takes a second photo with another optimized setting so you can choose which to keep.

Motion Detection
Motion Detection, along with Face Motion Detection adjusts ISO sensitivity and increases the shutter speed when movement is detected, reducing blur in moving subjects and faces.

Easy Shooting Mode:
With Easy Shooting Mode, even beginners can take great photos. In Easy Shooting Mode, easy-to-understand basic instructions are displayed on the LCD screen and the camera switches to all automatic settings, removing several function choices and allowing you to focus on just your subject. Since this mode works together with Intelligent Scene Recognition, the camera selects the optimum setting for each scene. In addition the easy mode simplifies preview mode.

Viewing modes
Find your photos using the simple folder or calendar viewing modes.

PHOTOMUSIC
PHOTOMUSIC combines images with music4 (4 tracks, 5 minutes per track) to produce fun and entertaining slide shows with standard visual effects (Simple, Nostalgic, Active, and Stylish). Select from pre-loaded tracks on the camera or transfer your own from your compatible computer (sold separately).

PhotoTV HD
Bring your photos to life and enjoy highly detailed, high definition images with PhotoTV HD-capable Sony® BRAVIA® HDTVs.7 PhotoTV HD fine tunes settings on your PhotoTV HD enabled BRAVIA HDTV, such as sharpness, gradation, and color to display images that look more like printed images.

Colors Available:
The Cyber-shot® DSC-W350 camera is available in silver, black, pink and blue.

Carl Zeiss® Vario-Tessar® Lens with 4x Optical Zoom and 26mm equivalent wide angle
The professional-quality Carl Zeiss® Vario-Tessar® 4x optical zoom lens brings distant subjects closer for great outdoor, sports, and travel photos. Thanks to 26mm equivalent of this lens you can also get great group shots in tight spots.

720p MP4 HD Movie Mode
In 720p MP4 movie mode the camera shoots 1280 x 720 high definition movies at 30 fps, which is the format when working with a PC. Users will create high quality movies with full use of optical zoom in their Cyber-shot®DSCs in files small enough to transfer to compatible PC or Mac®. Once transferred to your computer you can effortlessly upload your media to popular photo and video-sharing websites such as Photobucket® and YouTubeTM. (Compatible computer with internet capability required)

Intelligent Auto Mode:
Unlike traditional auto mode, Intelligent Auto (iAuto) mode thinks for you, recognizing scenes, lighting conditions, faces, and adjusts settings resulting clear images, faces with natural skin tone and less blur. Take advantage of all the technology without leaving Auto mode. Take a picture from a kid on the playground, to landscape shots, to a beautiful flower or an indoor birthday party. All clear images without leaving auto mode.

Face Detection technology
Sony’s Face Detection technology can automatically distinguish between children and adults. Face Detection technology detects up to eight individual faces and adjusts focus, exposure, and white balance to help deliver crisp, properly lit images of family and friends.

Smile Shutter™ technology
Smile Shutter™ technology captures a smile the moment it happens. Simply press the Smile Shutter™ button and the camera does the rest. You can also select adult and child priority and indicate the degree of Smile Detection Sensitivity. Intelligent Scene Recognition can now be used together with Smile Shutter™ mode when the Intelligent Auto mode is on. This means that beautiful smiles can be captured with settings optimized for the particular scene, even in difficult conditions such as twilight and backlighting.

Intelligent AF
Thanks to Intelligent AF technology, capture fleeting moments like a child’s adorable expression with the ultra-quick AF which locks focus in as little as 0.3-sec.

In-Camera Retouching Tools
Retouch and enhance your photos on the go with in-camera Trimming, Red-Eye Correction, and Unsharp Masking functions

Media Card Slot
For convenient storage and sharing of your images, the DSC-W350 accepts Memory Stick Duo™/Memory Stick PRO Duo™/Memory Stick PRO-HG Duo™ and SD™/SDHC/SDXC™ media (sold separately).

Includes Sony® PMB Portable software
With the pre-installed Picture Motion Browser (PMB) Portable software3 the DSC-W350 makes it easy to pre-select videos and images in the camera and conveniently upload them from the camera to a compatible PC and popular Internet sharing sites5 without the need for any additional software or install.

Short summary description Sony DSC-W350 compact camera 14.1 MP CCD 4320 x 3240 pixels 1/2.3" Black:
This short summary of the Sony DSC-W350 compact camera 14.1 MP CCD 4320 x 3240 pixels 1/2.3" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-W350, 14.1 MP, 4320 x 3240 pixels, CCD, 4x, HD, Black

Long summary description Sony DSC-W350 compact camera 14.1 MP CCD 4320 x 3240 pixels 1/2.3" Black:
This is an auto-generated long summary of Sony DSC-W350 compact camera 14.1 MP CCD 4320 x 3240 pixels 1/2.3" Black based on the first three specs of the first five spec groups.

Sony DSC-W350. Camera type: Compact camera, Megapixel: 14.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 4x, Digital zoom: 8x, Focal length range (f-f): 4.7 - 18.8 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 45 MB. PictBridge. Weight: 117 g. Product colour: Black

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
14.1 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4320 x 3240 pixels
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/2.3"
Still image resolution(s) *
List of image resolutions that supported by device.
4320 x 2432
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
4x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
8x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.7 - 18.8 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus,Spot Auto Focus
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80,100,200,400,800,1600,3200,Auto
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto,Flash off,Slow synchronization
Flash range (wide) *
0.2 - 3.8 m
Flash range (tele) *
0.6 - 1.9 m
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1280 x 720 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Motion JPEG frame rate
30 fps
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
MS PRO Duo,SD,SDHC,SDXC
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
45 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display resolution (numeric)
Total number of pixels that display has.
230000 pixels
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto,Cloudy,Daylight,Flash,Fluorescent,Incandescent
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Beach, Snow, Underwater, Landscape
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Mosaic
Camera playback
slide show
Image editing
rotating,trimming
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Battery
Battery life (CIPA standard)
240 shots
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NP-BN1
Weight & dimensions
Width *
The measurement or extent of something from side to side.
90.7 mm
Depth *
The distance from the front to the back of something.
16.7 mm
Height *
The measurement of the product from head to foot or from base to top.
51.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
117 g
Other features
Video capability
Capability of video recording/playback.
Yes
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
2.7 - 5.7
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1 - 1/1.600 s
Focal length (35mm film equivalent)
26 - 105 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP/Vista/7
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 14:09:51
Uk has collected 15 expert reviews for Sony DSC-W350 compact camera 14.1 MP CCD 4320 x 3240 pixels 1/2.3" Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 14:09:51
Nl heeft 15 proffesionele recensies verzameld voor Sony DSC-W350 compact camera Compactcamera 14,1 MP CCD 4320 x 3240 Pixels 1/2.3" Zwart. Het gemiddelde van deze proffesionele recensies is 72 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 14:09:51
Fr a recueilli 15 avis d’experts pour Sony DSC-W350 compact camera Appareil-photo compact 14,1 MP CCD (dispositif à transfert de charge) 4320 x 3240 pixels 1/2.3" Noir et la note moyenne est de 72 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 14:09:51
De hat 15 Expertenmeinungen über Sony DSC-W350 compact camera Kompaktkamera 14,1 MP CCD 4320 x 3240 Pixel 1/2.3 Zoll Schwarz eingeholt. Das duchschnittliche Epertenrating ist 72 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 14:09:51
Testseek ha raccolto 15 recensioni da parte di esperti per Sony DSC-W350 compact camera Fotocamera compatta 14,1 MP CCD 4320 x 3240 Pixel 1/2.3" Nero e la valutazione media da parte degli esperti è di 72 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 14:09:51
Es ha coleccionado 15 opiniones de expertos para Sony DSC-W350 compact camera Cámara compacta 14,1 MP CCD 4320 x 3240 Pixeles 1/2.3" Negro y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 14:09:51
Dk har samlet 15 ekspertanmeldelser for Sony DSC-W350 compact camera Kompakt kamera 14,1 MP CCD 4320 x 3240 pixel 1/2.3" Sort og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 14:09:51
Se har samlat in 15 experttester för Sony DSC-W350 compact camera Kompaktkamera 14,1 MP CCD 4320 x 3240 pixlar 1/2.3" Svart och det genomsnittliga betyget är 72 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 14:09:51
Es has recollit 15 revisions d'experts per Sony DSC-W350 compact camera Càmera compacta 14,1 MP CCD 4320 x 3240 Pixeles 1/2.3" Negre i la qualificació mitjana dels experts és de 72 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
72%
Source Review comments Score
digicambuyer.co.uk
Updated:
2011-08-21 14:09:48
Sony Cyber-shot DSC-W350 review 'Compact and powerful' states Sony when talking about the W series, and the company is certainly out to prove that quality can come in small sizes. The W350 hits the middle ground in its series when it comes to price an...
Bottom line It's the combination of small dimensions and simplicity which makes this ideal for beginners who're looking for a no-jargon camera, where image quality comes second to handling.Overall...
60%
Cameras.co.uk
Updated:
2011-08-21 14:09:50
The Sony Cybershot DSC W350 is one of the smallest and most lightweight digital cameras around. It measures around 18mm wide and only weighs 117g when the battery and memory card are loaded. I would describe the Cybershot DSC W350 as a mid range pocke...
81%
betabuzz.de
Updated:
2011-08-21 14:09:48
Die Sony DSC-W350 ist eine kompakte Digitalkamera mit einer Auflösungsleistung bis zu 14 Megapixeln. Weiterhin kann das 26mm Carl Zeiss Vario Tessar Weitwinkelobjektiv Videoclips in HD-Qualität (720 p) einfangen und den Bildausschnitt bis zu vierfach...
Good gute Bildqualität, einfache Bedienung, scharfe HDVideos, zuverlässiges Bild in hohen ISOBereichen, gute Geschwindigkeit, schönes Design...
Bad durchschnittliche Verarbeitungsqualität, schwacher Kontrollbildschirm, zu starker Weichzeichner...
Bottom line Mit der Sony DSC-W350 erwerben Sie eine insgesamt empfehlenswerte Kompaktkamera, die in den meisten Aufnahmesituationen mit einer guten Bildqualität glänzen kann. Optisch macht das Gehäuse einiges her – tatsächlich ist die Verarbeitung aber „nur“ in e...
73%
magnus.de
Updated:
2011-08-21 14:09:50
Die kleine, 114 g leichte Sony Cybershot DSC-W350 bietet für deutlich unter 200 Euro ein Zoomobjektiv mit 26 mm Weitwinkel (äquivalent Kleinbild) und ermöglicht dadurch Aufnahmen mit besonders großem Bildwinkel. Im Gegensatz zu älteren Sony-Kompaktkame...
Bottom line Die Sony Cybershot W350 liefert eine etwas bessere Bildqualität als die W320. Außerdem stellen die Schwenkpanorama- und die HD-Videofunktion einen echten Mehrwert dar und rechtfertigen 30 Euro Aufpreis...
0%
fayerwayer.com
Updated:
2013-06-07 03:32:49
Compartido 27 Veces La nueva línea de cámaras digitales de Cyber-shot acaba de ser presentada en la Ciudad de México y Sony nos facilitó, por algunas horas, la Cyber-shot DSC-W350, una cámara de gama media con un precio aproximado de USD$340 y mucha faci...
0%
parentesis.com
Updated:
2013-08-22 08:49:08
Cámara digital compacta con resolución de 14 megapíxeles, pantalla LCD y capacidad de grabar video en alta definición; es una buena opción si se tiene en puerta un cumpleaños o evento especial...
Good El modo Sweep Panorama que facilita capturar fotografías panorámicas y el estabilizador de imágenes para obtener los mejores resultados aun cuando la persona esté en movimiento...
Bad A pesar de que graba en HD, podría tener mejor calidad de video. Aunque es muy funcional, sigue siendo un equipo muy sencillo...
Bottom line Los que sean fanáticos de capturar momentos especiales en fotos o video y no quieran "oscurecerse" la vida con equipos complejos o costosos, la Sony Cybershot W350 es una buena alternativa...
60%
techreviewsource.com
Updated:
2011-08-21 14:09:48
The Sony Cyber-Shot DSC-W350 is an inexpensive digital camera that is extremely compact and portable. It gives you good image quality (14.1 megapixels) and HD video, but does lack a few things. The W350 measures 3.63 x 0.69 x 2.13-inches (wdh) and...
Good Compact and lightweight, Easy to navigate interface, Very good image quality, HD video capture (720p)...
Bad Poor lowlight shooting, Small & scratchable LCD...
70%
pcmag.com
Updated:
2011-08-21 14:09:49
If you're looking for a inexpensive camera that's very small and light, the $199.99 (direct) 14.1-megapixel Sony Cyber-shot W350 should be on your short list. About the size of a pack of gum, the W350 delivers sharp images (as long as you're in well-li...
Good Very small footprint. Good image quality in good lighting conditions. Wide-angle lens (26mm). User interface is easy to navigate. Sweep Panoramic mode.
Bad LCD is smaller than on many same-price cameras. Short 4x zoom. Proprietary connectivity options.
Bottom line The $200 Sony Cyber-shot W350 is small and light, and takes good pictures in good conditions—but in order to keep it svelte, this camera is missing a few features you'll find in same-price competitors. Buy it now...
70%
steves-digicams.com
Updated:
2011-08-21 14:09:49
Sony's new Cybershot DSC-W350 ultra-compact digital camera is loaded with more useful features than a camera this size should hold. It sports a 14.1-Megapixel imaging sensor, 4x optical Carl Zeiss lens, Optical SteadyShot image stabilization, Sweep Pa...
Bottom line Sony's Cyber-shot DSC-W350 is an entry-level, ultra-compact digicam that is loaded with useful and innovative features. It sports a 14-Megapixel imaging sensor, 4x Carl Zeiss optical zoom lens, Steadyshot optical image stabilization, 720p HD movie capt...
0%
cameralabs.com
Updated:
2011-08-21 14:09:50
Sony's Cyber-shot DSC-W350 is an ultra-slim 14.1 Megapixel point-and-shoot camera with a 4x optically-stabilised zoom lens and a 2.7in screen. Announced in January 2010, it builds upon the previous year's W2xx models, packing Sony's latest technolo...
Good Very slim and light body, 4x stabilised zoom with 26mm wide coverage, Foolproof Auto with scene detection, 720p HD video with zooming while filming.
Bad Optics become soft in corners at wide-angle, Image quality deteriorates at 200 ISO, Screen hard to see at high or low angles, Proprietary connectivity and no HDMI output.
Bottom line The Cyber-shot DSC-W350 may be out-classed by the Canon IXUS 130 / SD1400 IS in several important respects when both models are compared side-by-side, but that doesn't diminish what it offers for the money. The W350 still boasts a flexible zoom range...
79%
imaging-resource.com
Updated:
2011-08-21 14:09:50
by David ElrichSony unleashed five Cyber-shots at the beginning of the year, ranging from the 12-megapixel S2100 up to the 14.1-megapixel W370 with a 7x zoom and 3-inch LCD screen. The top two "W" series digicams unveiled in Las Vegas, the Sony W350 and W...
Good Extremely compact 4x zoom, 26-105mm equivalent lens is wide with decent telephoto reach, Optical image stabilization, Low geometric distortion at wide and tele, Very simple control layout, Solid 2.7-inch LCD screen, Captures 720p HD video, Component HD...
Bad Could be too small for some; definitely do a hands-on before you buy, Optional proprietary cable required to connect to HDTV, Slightly below average battery life; definitely consider a spare battery, Orange color tends to brown, yellow to green, Auto w...
Bottom line So the Sony W350 is a small, tight digital camera that takes 14-megapixel images for about $200. Not bad! Unfortunately, this is no slam dunk and I cannot recommend this camera wholeheartedly without noting its flaws. Yes, it's an unbelievably compact...
0%
Customer service details
Array
X