Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot W180 Digital compact camera

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W180 Digital compact camera
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W180B show
Show alternative article codes used in the online market place
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35413
This statistic is based on the 87057 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85068 free Open Icecat users.
Info modified on: 29 Aug 2018 19:14:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Cyber-shot W180 Digital compact camera :
The short editorial description of Sony Cyber-shot W180 Digital compact camera

DSC-W180 - 10.1 megapixels, 3x optical zoom, 6.858 cm (2.7") LCD and Smile Shutter
More>>>
Sony Cyber-shot W180 Digital compact camera:
The official marketing text of Sony Cyber-shot W180 Digital compact camera as supplied by the manufacturer

- 10.1 effective megapixels resolution for very high-quality imaging and detail-packed enlargements.
- 3x optical zoom lens with up to 18x smart zoom for high-quality close-ups.
- Smile Shutter automatically fires shutter when subject smiles: now easier to use with adjustable smile threshold.
- Enhanced Face Detection adjusts focus, exposure and white balance for clearer portraits.
- SteadyShot image stabilization reduces image blur during handheld shooting.
- High sensitivity ISO 3200 for clear images without flash in low light.
- Large 2.7" (230K dot) Clear Photo LCD plus screen with wide viewing angle.
- Available in a choice of beautiful colours to match your personal taste.
- Seven Scene Selection modes for excellent results under a wide range of conditions.
- Fun in-camera retouching functions: image trim and red-eye correction.
- Picture Motion Browser software simplifies image management, searches and viewing on PC.

Short summary description Sony Cyber-shot W180 Digital compact camera:
This short summary of the Sony Cyber-shot W180 Digital compact camera data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot W180 Digital compact camera, 10.1 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3x, Black

Long summary description Sony Cyber-shot W180 Digital compact camera:
This is an auto-generated long summary of Sony Cyber-shot W180 Digital compact camera based on the first three specs of the first five spec groups.

Sony Cyber-shot W180 Digital compact camera. Camera type: Compact camera, Megapixel: 10.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 6x, Focal length range (f-f): 6.2 - 18.6 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 12 MB. PictBridge. Weight: 118 g. Product colour: Black

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
10.1 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
3648 x 2736 pixels
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/2.3"
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
3x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
6x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
6.2 - 18.6 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
centre weighted auto focus,multi point auto focus
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
100,200,400,800,1600,3200,Auto
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted,Spot
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash off, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide) *
0.5 - 3 m
Flash range (tele) *
0.5 - 1.5 m
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
320 x 240 pixels
Motion JPEG frame rate
30 fps
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
MS Duo,MS PRO Duo,MS PRO-HG Duo
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
12 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, daylight, flash, Fluorescent, Incandescent
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
beach, Portrait, Landscape
Camera playback
slide show
Histogram
Yes
Image editing
rotating,trimming
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Battery
Battery life (CIPA standard)
290 shots
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NP-BK1
Weight & dimensions
Width *
The measurement or extent of something from side to side.
93.4 mm
Depth *
The distance from the front to the back of something.
18.7 mm
Height *
The measurement of the product from head to foot or from base to top.
54.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
118 g
Other features
Video capability
Capability of video recording/playback.
Yes
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
3.1 - 5.6
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8 - 1/2.000 s
Focal length (35mm film equivalent)
35 - 105 mm
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:01:04
Uk has collected 8 expert reviews for Sony Cyber-shot W180 Digital compact camera and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:01:04
Nl heeft 8 proffesionele recensies verzameld voor Sony Cyber-shot W180 Digitale compactcamera. Het gemiddelde van deze proffesionele recensies is 58 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:01:04
Fr a recueilli 8 avis d’experts pour Sony Cyber-shot W180 Appareil photo numérique compact et la note moyenne est de 58 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:01:04
De hat 8 Expertenmeinungen über Sony Cyber-shot W180 Digitale Kompaktkamera eingeholt. Das duchschnittliche Epertenrating ist 58 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:01:04
Testseek ha raccolto 8 recensioni da parte di esperti per Sony Cyber-shot DSC-W180 Fotocamera compatta 10,1 MP CCD 3648 x 2736 Pixel 1/2.3" Nero e la valutazione media da parte degli esperti è di 58 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:01:04
Es ha coleccionado 8 opiniones de expertos para Sony Cyber-shot DSC-W180 Cámara compacta 10,1 MP CCD 3648 x 2736 Pixeles 1/2.3" Negro y la calificación media es 58 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:01:04
Dk har samlet 8 ekspertanmeldelser for Sony Cyber-shot W180 Kompakt digitalkamera og den gennemsnitlige ekspertbedømmelse er 58 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:01:04
Se har samlat in 8 experttester för Sony Cyber-shot W180 Digital kompaktkamera och det genomsnittliga betyget är 58 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:01:04
Es has recollit 8 revisions d'experts per Sony Cyber-shot DSC-W180 Càmera compacta 10,1 MP CCD 3648 x 2736 Pixeles 1/2.3" Negre i la qualificació mitjana dels experts és de 58 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
58%
Source Review comments Score
digicambuyer.co.uk
Updated:
2011-10-04 07:01:03
A compact that’s keeping it simple If you’re after a no-nonsense compact to record moments rather than works of art, then the Sony Cyber-shot W180 could be for you. Offering very little user control, creativity is extremely limited.Its attractive, sli...
Bottom line Sony’s W180 offers great value for money, but the lack of creative control on offer hinders photographic growth. You’ll find yourself in need of an upgrade soon enough...
60%
techadvisor.co.uk
Updated:
2011-10-04 07:01:03
Product Code: DSCW180S.CEH Sonys Cyber-shot DSC-W180 is a largely automatic compact digital camera for people who want something thats simple to use and easy to carry in a pocket. It has a 10.3-megapixel CCD sensor, a 2.7in LCD screen, and a 3x zoo...
Bottom line The Sony Cyber-shot DSC-W180 digital camera is small and easy to use, and it produces decent quality snaps for printing at up to A4. But its a little slow, it doesnt always focus properly in low-light conditions, and it uses Memory Stick Pro Duo ins...
60%
goodgearguide.com.au
Updated:
2011-11-06 01:10:02
Sonys Cyber-shot DSC-W180 is a largely automatic compact digital camera for people who want something thats simple to use and easy to carry in a pocket. It has a 10.3-megapixel CCD sensor, a 2.7in LCD screen, and a 3x zoom lens (35-105mm, 35mm equivalent). The Sony Cyber-shot DSC-W180 is 92mm long, 54mm high and 19mm deep. It has a sparse array of controls on its rear (two buttons, a zoom control and a 5-way menu controller), and this is in keeping with what you can do with the camera. That i...
Good Small, decent image clarity, vibrant colours, easy to use...
Bad Hardly any manual features, image quality degrades at ISO 400, poor focus in dark conditions, uses Memory Stick Pro Duo...
Bottom line This Sony digital camera is small and easy to use, and it produces decent quality snaps for printing at up to A4. But it’s a little slow, it doesn’t always focus properly in low-light conditions, and it uses Memory Stick Pro Duo instead of SD...
60%
techsmart.co.za
Updated:
2015-02-26 08:19:56
Sony puts the compact back into compact cameras with their 10.1 megapixel Cyber-Shot W180. It weighs a mere 118 g and easily fits in the palm of your hand (and we’re not talking about Bakkies Botha’s). If you look at the features on the camera, you are...
0%
magnus.de
Updated:
2011-10-04 07:01:03
Sie ist 21 mm flach, mit 130 g relativ leicht, sieht mit ihrer matten, silbernen, schwarzen oder roten Front gut aus und kostet nur 120 Euro – vier Gründe, die für Sonys Einsteigerkamera Cyber-shot W180 sprechen.Die Ausstattung ist dem Preis entspreche...
Bottom line Die Cyber-shot W180 sieht für eine 120-Euro-Kamera solide aus. Die Ausstattung entspricht dem Preisniveau. Wegen der besseren Bildqualität empfiehlt sich die W180 vor allem für ISO-100-Aufnahmen...
50%
g4tv.com
Updated:
2011-10-04 07:01:03
You get a lot for a little with this camera, so it's a buy on Black Friday...
0%
techworld.com
Updated:
2011-10-04 07:01:03
The Sony Cyber-shot DSC-W180 is 92mm long, 54mm high and 19mm deep. It has a sparse array of controls on its rear (two buttons, a zoom control and a 5-way menu controller), and this is in keeping with what you can do with the camera. That is to say: n...
Bottom line The Sony Cyber-shot DSC-W180 digital camera is small and easy to use, and it produces decent quality snaps for printing at up to A4. But it's a little slow, it doesn't always focus properly in low-light conditions, and it uses Memory Stick Pro Duo ins...
0%
pcworld.in
Updated:
2011-10-04 07:01:03
Sony's Cyber-shot DSC-W180 is a largely automatic compact digital camera for people who want something that's simple to use and easy to carry in a pocket. It has a 10.3-megapixel CCD sensor, a 2.7in LCD screen, and a 3x zoom lens (35-105mm, 35mm equiva...
Good Small and compact size, Decent image clarity, Vibrant colours, Easy to use...
Bad Hardly any manual features, Image quality degrades at ISO 400, Poor focus in dark conditions, Uses Memory Stick Pro Duo...
Bottom line This Sony digital camera is small and easy to use, and it produces decent quality snaps for printing at up to A4. But it's a little slow, it doesn't always focus properly in low-light conditions...
60%
pcworld.in
Updated:
2016-12-29 07:02:05
Sony's Cyber-shot DSC-W180 is a largely automatic compact digital camera for people who want something that's simple to use and easy to carry in a pocket. It has a 10.3-megapixel CCD sensor, a 2.7in LCD screen, and a 3x zoom lens (35-105mm, 35mm equiva...
Good Small and compact size, Decent image clarity, Vibrant colours, Easy to use...
Bad Hardly any manual features, Image quality degrades at ISO 400, Poor focus in dark conditions, Uses Memory Stick Pro Duo...
Bottom line This Sony digital camera is small and easy to use, and it produces decent quality snaps for printing at up to A4. But it's a little slow, it doesn't always focus properly in low-light conditions...
60%
Show all
Customer service details
X