Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-W150 Compact camera 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Red

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W150
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W150R show
Show alternative article codes used in the online market place
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29167
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Cyber-shot DSC-W150 Compact camera 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Red :
The short editorial description of Sony Cyber-shot DSC-W150 Compact camera 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Red

DSC-W150 - 8.1MP, 3264 x 2448, 10x, 5x, 1/2.5" CCD, 2.7" TFT, USB 2.0
More>>>
Sony Cyber-shot DSC-W150 Compact camera 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Red:
The official marketing text of Sony Cyber-shot DSC-W150 Compact camera 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Red as supplied by the manufacturer

Compact, feature rich camera with aluminium case in silver finish. 8.1 megapixels plus 5x optical zoom lens with 30mm wide angle. Large 2.7-inch screen, Face Detection, Smile Shutter and Intelligent Scene Recognition.

- 8.1 effective megapixels resolution for clear enlargements up to A3 size
- 5x optical zoom Carl Zeiss Vario-Tessar lens with 30mm wide angle for panoramic landscapes and large group shots
- Smile Shutter waits until the subject smiles before firing the shutter with adjustable smile threshold setting
- Enhanced Face Detection with high-speed subject tracking for clearer portraits
- Intelligent Scene Recognition automatically selects correct shooting mode depending on subject
- Large 2.7-inch (230K dot) Clear Photo LCD
- HD Output compatible with PhotoTV HD displays for optimised still images on BRAVIA TV
- BIONZ processor for enhanced image quality and fast response
- Double Anti-blur with Super SteadyShot image stabilisation and High Sensitivity ISO 3200 for clearer handheld shooting in low light
- D-Range Optimiser adjusts exposure and contrast in high contrast and backlit scenes

Short summary description Sony Cyber-shot DSC-W150 Compact camera 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Red:
This short summary of the Sony Cyber-shot DSC-W150 Compact camera 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Red data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-W150, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 5x, Red

Long summary description Sony Cyber-shot DSC-W150 Compact camera 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Red:
This is an auto-generated long summary of Sony Cyber-shot DSC-W150 Compact camera 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Red based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-W150. Camera type: Compact camera, Megapixel: 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 10x, Focal length range (f-f): 5 - 25 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 15 MB. Viewfinder type: Optical. PictBridge. Weight: 142 g. Product colour: Red

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
8.1 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
3264 x 2448 pixels
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/2.5"
Still image resolution(s) *
List of image resolutions that supported by device.
640 x 480,1920 x 1080,2592 x 1944,3264 x 2176,3264 x 2448
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
No
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
3:2,16:9
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
5x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
10x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
5 - 25 mm
Extra/Smart zoom
25x
Filter size
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
4.6 cm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus,Monitoring Auto Focus,Multi Point Auto Focus,Single Auto Focus,Spot Auto Focus
Macro focusing range (tele)
0.5 - ∞
Macro focusing range (wide)
0.1 - ∞
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80,100,200,400,800,1600,3200,Auto
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted,Spot
Light exposure control
Program AE
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto,Flash off,Flash on,Forced off,Forced on,Pre-flash,Red-eye reduction,Slow synchronization
Flash range (wide) *
0.1 - 4.2 m
Flash range (tele) *
0.5 - 2.7 m
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Video resolutions
The amount of detail that can be seen in the video image.
320 x 240,640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
The type of video formats that can be used by this device.
MPEG1
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
MS Duo,MS PRO Duo,MS Pro-HG
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
15 MB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display
Display resolution (numeric)
Total number of pixels that display has.
230000 pixels
Field of view
100%
Viewfinder
Viewfinder type
A viewfinder is the window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image. There are two types: optical and digital. In an optical viewfinder, the photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder. With a digital viewfinde, there is an LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Optical
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto,Cloudy,Daylight,Flash,Fluorescent,Incandescent
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Beach, Fireworks, Portrait, Self-portrait, Snow, Twilight, Underwater, Landscape
Camera playback
Movie,Single image,Slide show
Start-up time
1500 ms
Histogram
Yes
Image editing
Rotating
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Swedish, Turkish
Camera file system
DCF 2.0,DPOF 1.1
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Red
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NP-BG1
Number of batteries supported
The number of batteries that can be used with the product.
1
Weight & dimensions
Width *
The measurement or extent of something from side to side.
93.7 mm
Depth *
The distance from the front to the back of something.
24 mm
Height *
The measurement of the product from head to foot or from base to top.
58 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
142 g
Weight (including battery)
The total weight of the device with its battery, given in kilogram (kg).
175 g
Packaging content
Hand strap
Yes
Battery charger included
Yes
Batteries included
Yes
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Picture Motion Browser 3.0 + USB Driver + Picture Package Music Transfer
Other features
Video capability
Capability of video recording/playback.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
3.3 - 5.2
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
Carl Zeiss Vario-Tessar
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/4 - 1/1600 s
Focal length (35mm film equivalent)
30 - 150 mm
Power source type
What the power source is.
Battery
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:13:39
Uk has collected 15 expert reviews for Sony Cyber-shot DSC-W150 Compact camera 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Red and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:13:39
Nl heeft 15 proffesionele recensies verzameld voor Sony Cyber-shot DSC-W150 Compactcamera 8,1 MP CCD 3264 x 2448 Pixels 1/2.5" Rood. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:13:39
Fr a recueilli 15 avis d’experts pour Sony Cyber-shot DSC-W150 Appareil-photo compact 8,1 MP CCD (dispositif à transfert de charge) 3264 x 2448 pixels 1/2.5" Rouge et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:13:39
De hat 15 Expertenmeinungen über Sony Cyber-shot DSC-W150 Kompaktkamera 8,1 MP CCD 3264 x 2448 Pixel 1/2.5 Zoll Rot eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:13:39
Testseek ha raccolto 15 recensioni da parte di esperti per Sony Cyber-shot DSC-W150 Fotocamera compatta 8,1 MP CCD 3264 x 2448 Pixel 1/2.5" Rosso e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:13:39
Es ha coleccionado 15 opiniones de expertos para Sony Cyber-shot DSC-W150 Cámara compacta 8,1 MP CCD 3264 x 2448 Pixeles 1/2.5" Rojo y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:13:40
Dk har samlet 15 ekspertanmeldelser for Sony Cyber-shot DSC-W150 Kompakt kamera 8,1 MP CCD 3264 x 2448 pixel 1/2.5" Rød og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:13:40
Se har samlat in 15 experttester för Sony Cyber-shot DSC-W150 Kompaktkamera 8,1 MP CCD 3264 x 2448 pixlar 1/2.5" Röd och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Review comments Score
dpexpert.com.au
Updated:
2011-11-06 01:56:25
This is an 8 megapixel camera with a zoom range of 30mm to 150mm, film equivalent. Body construction is rugged, with beautiful fit and finish. Operation can be either fully automatic or in program mode, which gives the user a degree of control. Some f...
Good The picture quality is good, with fine resolution and colour rendition. At ISO200 noise reduction is well judged, although there is some blurring of fine detail. The pictures are as clean as any we have seen from an 8 megapixel camera.
Bad There is no proper printed instruction manual, only a pamphlet that doesn’t even tell the user how to change the ISO setting or exposure compensation. If Ricoh, for example, can provide a 210 page printed manual then Sony should do no less. And we d...
Bottom line We are impressed. The black model that we had for testing is handsome. It has a high quality feel and appearance. The inclusion of an optical viewfinder is a plus, even if it is small and restricted in the coverage of image area. It has the usual gimmi...
0%
smh.com.au
Updated:
2011-11-06 01:56:25
Sony Cybershot W150: beautiful fit and finish.RRP: $380Outstanding This is an 8-megapixel camera with a zoom range of 30-150 mm, film equivalent. Body construction is rugged, with beautiful fit and finish. Operation can be either fully automatic...
0%
goodgearguide.com.au
Updated:
2011-11-06 01:56:26
Sonys Cyber-shot DSC-W150 is a fairly decent compact cameras with a few niggling issues. Aside from some purple fringing it captures good shots. The interface and shot taking can be extremely slow at times, which is frustrating.
Good Sharp pictures, 5x optical zoom with stabilisation, smile shutter is kind of nifty...
Bad Slow interface, sluggish shot-to-shot time, purple fringing and haloing issues The Final Word Sonys Cyber-shot DSC-W150 is a fairly decent compact cameras with a few niggling issues. Aside from some purple fringing it captures good shots. The interfac...
Bottom line Sonys Cyber-shot DSC-W150 is a fairly decent compact cameras with a few niggling issues. Aside from some purple fringing it captures good shots. The interface and shot taking can be extremely slow at times, which is frustrating.
70%
stuff.co.nz
Updated:
2011-11-06 01:56:27
The Sony Cybershot W150 ($500) is a point and shoot 8 MP compact camera with that boasts a good blend of quality photos, long battery life, and neat extras, all for a reasonable price. It comes with a 5X optical zoom and optical image stabiliser to hel...
90%
magnus.de
Updated:
2011-10-04 08:13:39
Sony stellt die W150 als eines der Top-Modelle seiner W-Serie vor und spendiert ihr ein weitwinkli­ges Fünffachzoom mit 30–150 mm vergleichbarer Kleinbildbrennweite und optischem Bildstabilisator. Außerdem bekommt die W150 statt eines 7- einen 8-Megapi...
0%
tecnozoom.it
Updated:
2011-10-04 08:13:39
Per quanto riguarda l’estetica, la fotocamera digitale compatta presenta un corpo elegante e raffinato, molto simile a quello della sorella maggiore W170, realizzato in alluminio con linee accattivanti. Le dimensioni sono 93,7 mm di larghezza, 58 mm d...
Good Smile Shutter; Intelligent Scene Recognition; Face detection; Stabilizzatore di immagine...
Bad Memoria interna scarsa...
Bottom line La Sony Cyber-shot DSC-W150 è un’eccellente fotocamera digitale compatta, una tra le migliori tra le ultime presentati dal produttore. Dal design elegante, è munita di sensore da 8,1 MP, stabilizzatore di immagine, sensibilità fino a 3200 ISO, rilevam...
80%
devhardware.com
Updated:
2011-10-04 08:13:39
The Sony Cybershot DSC-W150 is a mid-range point-and-shoot digital camera that embodies the spirit of middle range point-and-shoot cameras. While the camera technically falls under the category of “ultra compact,” the DSC-W150 is a little bulkier than...
50%
photographyreview.com
Updated:
2011-10-04 08:13:39
The Sony Cybershot DSC-W150 is a pocket-sized point-and-shoot camera with 8.1 megapixels of resolution; a wide-angle, 5x optical zoom lens; and a 2.7-inch LCD monitor. Part of Sony’s extensive Cybershot series of compact digital cameras, the W150 offer...
0%
digitalcamerareview.com
Updated:
2011-10-04 08:13:39
In the brace of new Cyber-shot W models that Sony unveiled earlier in the year, the falls squarely in the middle in terms of both price and features. Given its "middle child" status, the W150 also arguably provides the most bang for your buck of any...
Good Fast AF, no perceptible shutter lag, Higher ISOs clean and usable, Enough playback tools to keep you entertained for awhile, Truly impressive battery life...
Bad Red channel clipping a real problem, Auto white balance is disappointing indoors, Flash shots full of red eyes, Menus still complex, confusing, and laggy to page through, Sony Cybershot DSCW150...
Bottom line In spite of all of the features it packs in, the Cyber-shot W150 surprised me in how cohesively it comes together. Performance qualms are all but nonexistent in this case, and red channel issues aside, you have to get down to the downright nitpicky to...
0%
dcresource.com
Updated:
2011-10-04 08:13:39
The Sony Cyber-shot DSC-W150 is a competent little camera that offers a pleasing combination of zoom power, image stabilization, performance, and point-and-shoot features. Being that its completely devoid of manual controls, its not a great choice f...
Good Very good photo quality; ISO 800 still usable, 5X optical zoom lens with nice 30 150 mm range, Optical image stabilization, Compact metal body comes in four colors, Large and sharp 2.7" LCD display; good outdoor and low light visibility, Optical v...
Bad Noise reduction smudges fine details, even at ISO 80 (though its not too bad), Redeye a big problem (but at least you can fix it), Lens is on the slow side, Clunky user interface, No manual controls, 10 minute movie clip limit, Flimsy plastic door ove...
Bottom line The Sony Cyber-shot DSC-W150 is a competent little camera that offers a pleasing combination of zoom power, image stabilization, performance, and point-and-shoot features. Being that its completely devoid of manual controls, its not a great choice fo...
0%
steves-digicams.com
Updated:
2014-03-20 02:37:23
Newly-available on the W-series cameras is Sony’s “smile shutter” mode, which automatically captures an image when your subject smiles – without having to press the shutter. This function even lets you prioritize adult or child faces to capture photos...
0%
Show all
Customer service details