Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-W130 Compact camera 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W130
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W130S show
Show alternative article codes used in the online market place
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37288
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Cyber-shot DSC-W130 Compact camera 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Silver :
The short editorial description of Sony Cyber-shot DSC-W130 Compact camera 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Silver

DSC-W130 - 8.1MP, 3264 x 2448, 8x Dig. zoom, 4x Opt. zoom, CCD, 2.5" TFT, USB 2.0
More>>>
Sony Cyber-shot DSC-W130 Compact camera 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Silver:
The official marketing text of Sony Cyber-shot DSC-W130 Compact camera 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Silver as supplied by the manufacturer

Compact, feature rich camera with aluminium case in silver finish. 8.1 megapixels and 4x optical zoom lens. 2.5-inch screen, Face Detection, Smile Shutter and Super SteadyShot image stabilisation.

- 8.1 effective megapixels resolution for clear enlargements up to A3 size
- 4x optical zoom Carl Zeiss Vario-Tessar lens
- Smile Shutter waits until the subject smiles before firing the shutter with adjustable smile threshold setting
- Enhanced Face Detection with high-speed subject tracking for clearer portraits
- Large 2.5-inch LCD
- HD Output compatible with PhotoTV HD displays for optimised still images on BRAVIA TV
- BIONZ processor for enhanced image quality and fast response
- Double Anti-blur with Super SteadyShot image stabilisation and High Sensitivity ISO 3200 for clearer handheld shooting in low light
- D-Range Optimiser adjusts exposure and contrast in high contrast and backlit scenes

Short summary description Sony Cyber-shot DSC-W130 Compact camera 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Silver:
This short summary of the Sony Cyber-shot DSC-W130 Compact camera 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-W130, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 4x, Silver

Long summary description Sony Cyber-shot DSC-W130 Compact camera 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Silver:
This is an auto-generated long summary of Sony Cyber-shot DSC-W130 Compact camera 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Silver based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-W130. Camera type: Compact camera, Megapixel: 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 4x, Digital zoom: 8x, Focal length range (f-f): 5.35 - 21.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 15 MB. Viewfinder type: Optical. PictBridge. Weight: 123 g. Product colour: Silver

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
8.1 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
3264 x 2448 pixels
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/2.5"
Still image resolution(s) *
List of image resolutions that supported by device.
640 x 480,1920 x 1080,2048 x 1536,2592 x 1944,3264 x 2176,3264 x 2448
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
3:2,16:9
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
4x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
8x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
5.35 - 21.4 mm
Extra/Smart zoom
19x
Filter size
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
4.6 cm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus,Monitoring Auto Focus,Multi Point Auto Focus,Single Auto Focus,Spot Auto Focus
Macro focusing range (tele)
0.5 - ∞
Macro focusing range (wide)
0.04 - ∞
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
100,200,400,800,1600,3200,Auto
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted,Spot
Light exposure control
Program AE
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto,Flash off,Flash on,Forced off,Forced on,Pre-flash,Red-eye reduction,Slow synchronization
Flash range (wide) *
0.2 - 3.9 m
Flash range (tele) *
0.5 - 1.9 m
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Video resolutions
The amount of detail that can be seen in the video image.
320 x 240,640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
The type of video formats that can be used by this device.
MPEG1
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
Memory Stick (MS),MS Duo,MS PRO,MS PRO Duo,MS Pro-HG Duo
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
15 MB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Display resolution (numeric)
Total number of pixels that display has.
115000 pixels
Field of view
100%
Viewfinder
Viewfinder type
A viewfinder is the window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image. There are two types: optical and digital. In an optical viewfinder, the photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder. With a digital viewfinde, there is an LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Optical
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto,Cloudy,Daylight,Flash,Fluorescent,Incandescent
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Beach, Fireworks, Night portrait, Self-portrait, Snow, Twilight, Landscape
Camera playback
Movie,Single image,Slide show
Start-up time
1700 ms
Histogram
Yes
Image editing
Rotating
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Camera file system
DCF 2.0,DPOF 1.1
Image processor
BIONZ
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
420 shots
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.3 h
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NP-BG1
Number of batteries supported
The number of batteries that can be used with the product.
1
Weight & dimensions
Width *
The measurement or extent of something from side to side.
88.2 mm
Depth *
The distance from the front to the back of something.
22.9 mm
Height *
The measurement of the product from head to foot or from base to top.
57.2 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
123 g
Weight (including battery)
The total weight of the device with its battery, given in kilogram (kg).
156 g
Packaging content
Hand strap
Yes
Battery charger included
Yes
Batteries included
Yes
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Picture Motion Browser 3.0 + USB Driver + Picture Package Music Transfer
Other features
Video capability
Capability of video recording/playback.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
2.8 - 5.8
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
Carl Zeiss Vario-Tessar
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8 - 1/1600 s
Focal length (35mm film equivalent)
32 - 128 mm
Power source type
What the power source is.
Battery
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:21:34
Uk has collected 14 expert reviews for Sony Cyber-shot DSC-W130 Compact camera 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:21:34
Nl heeft 14 proffesionele recensies verzameld voor Sony Cyber-shot DSC-W130 Compactcamera 8,1 MP CCD 3264 x 2448 Pixels 1/2.5" Zilver. Het gemiddelde van deze proffesionele recensies is 72 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:21:34
Fr a recueilli 14 avis d’experts pour Sony Cyber-shot DSC-W130 Appareil-photo compact 8,1 MP CCD (dispositif à transfert de charge) 3264 x 2448 pixels 1/2.5" Argent et la note moyenne est de 72 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:21:34
De hat 14 Expertenmeinungen über Sony Cyber-shot DSC-W130 Kompaktkamera 8,1 MP CCD 3264 x 2448 Pixel 1/2.5 Zoll Silber eingeholt. Das duchschnittliche Epertenrating ist 72 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:21:34
Testseek ha raccolto 14 recensioni da parte di esperti per Sony Cyber-shot DSC-W130 Fotocamera compatta 8,1 MP CCD 3264 x 2448 Pixel 1/2.5" Argento e la valutazione media da parte degli esperti è di 72 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:21:34
Es ha coleccionado 14 opiniones de expertos para Sony Cyber-shot DSC-W130 Cámara compacta 8,1 MP CCD 3264 x 2448 Pixeles 1/2.5" Plata y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:21:34
Dk har samlet 14 ekspertanmeldelser for Sony Cyber-shot DSC-W130 Kompakt kamera 8,1 MP CCD 3264 x 2448 pixel 1/2.5" Sølv og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:21:34
Se har samlat in 14 experttester för Sony Cyber-shot DSC-W130 Kompaktkamera 8,1 MP CCD 3264 x 2448 pixlar 1/2.5" Silver och det genomsnittliga betyget är 72 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:21:34
Es has recollit 14 revisions d'experts per Sony Cyber-shot DSC-W130 Càmera compacta 8,1 MP CCD 3264 x 2448 Pixeles 1/2.5" Plata i la qualificació mitjana dels experts és de 72 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
72%
Source Review comments Score
digicamreview.co.uk
Updated:
2011-10-04 08:21:34
Announced on the 23rd of January 2008, the Sony Cybershot DSC-W130 is one of Sonys latest W series compact digital cameras, and is the cheapest Sony available with optical image stabilisation. The camera features an 8 megapixel sensor, a 4x optical zo...
Good Very good image quality - excellent colour 4x optical zoom lens with optical image stabilisation Excellent 2.5" screen - works well in bright sunlight Compact metal body Very good macro mode Good value for money Quick performance - 2fps continuous shoo...
Bad Average battery life Uses expensive Sony Pro Duo Memory cards (when will all manufacturers use SD?) Lacks manual / custom white balance Slightly soft images...
Bottom line The Sony Cybershot W130 is very "point and shoot" friendly - the camera produces great results in almost every situation - and provides features designed specifically for taking photos of friends and family with face detection and smile shutter technol...
0%
Cameras.co.uk
Updated:
2011-10-04 08:21:34
The Sony DSC W130 is a simple, pocket sized digital camera. It has 8 megapixels and a 4x optical zoom lens. Why Buy the Sony DSC W130?Some of the more sleek and elegant digital cameras come with a hefty price tag. The DSC W130 fits into a pocket, but...
80%
digitalversus.com
Updated:
2011-10-04 08:21:34
The Sony Cyber-shot DSC-W130 is a compact for less than 200 Euros which offers some interesting advantages like optical stabilization, a 4x zoom and a dynamic range optimizer for well contrasted images.HandlingAvailable in different colors (including p...
Good Optical stabilization, 4x zoom, Good macro, Nice rendering of images in low light conditions...
Bad Low definition of LCD, LCD interface is rather confusing, No wide angle (37 mm)...
80%
Lesnumeriques.com
Updated:
2011-10-04 08:21:34
Le W130 est proposé en 3 coloris au choix : noir, gris et rose. Un détail appréciable : c'est un boîtier métal. Le Sony Cyber-shot DSC-W130 est un compact à moins de 200 euros qui propose quelques points intéressants...
Good Stabilisation optique, Zoom 4x, Bonne macro, Bon rendu des images en faible luminosité, Boîtier métal, plusieurs coloris...
Bad Faible définition de l'écran LCD, Interface graphique assez confuse, Pas complètement grand angle (32 mm)...
Bottom line Le W130 est un appareil plutôt agréable dans son ensemble pour un prix tout à fait abordable. Il donne de belles images avec un bon rendu des couleurs...
80%
01net.com
Updated:
2011-10-04 08:21:34
Je suis petit, je suis disponible en plusieurs couleurs et je suis de saison, je suis... ? Non, pas un bulletin de vote, mais un appareil photo compact de la série W de Sony, à savoir le Cybershot DSC-W130. Huit mégapixels, stabilisation optique et gra...
0%
magnus.de
Updated:
2011-10-04 08:21:33
Wie die W110S hält sie ihren Funktionsumfang schlicht und versteht sich vor allem auf das automatische Fotografieren. Das 2,5-Zoll-Display arbeitet mit mageren 3 x 38 400 Pixeln. Auf der Plusseite ste­hen dagegen der optische Bildstabilisator und der s...
0%
tecnozoom.it
Updated:
2011-10-04 08:21:33
La fotocamera digitale compatta presenta un corpo molto raffinato ed elegante, particolarmente sottile e realizzato in alluminio. Le dimensioni sono 88,2 mm di larghezza, 57,2 mm di altezza e 22,9 mm di spessore, per un peso di 123 grammi senza batter...
Good Stabilizzatore; Face detection; Smile Shutter...
Bad Memoria interna...
Bottom line La Sony Cyber-shot DSC-W130 è una buona fotocamera digitale compatta, con una risoluzione discreta, anche se non ottima, con uno zoom ottico medio, quindi né basso né elevato, e con un corpo molto piccolo e leggero. Tra le funzioni, interessanti lo st...
80%
infosyncworld.com
Updated:
2011-10-04 08:21:33
Video Review: The Sony Cyber-shot DSC-W130 offers optical image-stabilization, face detection and a smile shutter, but unfortunately it skimps on the lens. Face detection is great, but not when the detected face ends up blurry. The DSC-W130 simply i...
Good Mode wheel. Pinhole viewfinder. Optical image-stabilization.
Bad Subpar lens with fuzzy performance. Only supports Memory Sticks.
Bottom line The Sony Cyber-shot DSC-W130 offers optical image-stabilization, face detection and a smile shutter, but unfortunately it skimps on the lens. Face detection is great, but not when the detected face ends up blurry. The DSC-W130 simply isnt a very sh...
55%
dcresource.com
Updated:
2011-10-04 08:21:34
While it doesnt really stand out in any one area, the Sony Cyber-shot DSC-W130 is still a good entry-level compact camera, and one which I can recommend to most folks. It offers very good photo quality, a 4X zoom lens, image stabilization, snappy per...
Good Very good photo quality; ISO 800 still usable, 4X optical zoom lens with nice 32 128 mm zoom range, Optical image stabilization, Compact metal body comes in your choice of silver, black, or pink, Good outdoor and low light visibility on the 2.5" L...
Bad Noise reduction smudges fine details, even at ISO 100 (though its not too bad), Redeye a big problem (but at least you can fix it), Low resolution LCD, Weak flash, Clunky user interface (Im talking to you, Home menu), No manual controls, 10 minute mo...
Bottom line While it doesnt really stand out in any one area, the Sony Cyber-shot DSC-W130 is still a good entry-level compact camera, and one which I can recommend to most folks. It offers very good photo quality, a 4X zoom lens, image stabilization, snappy perf...
0%
steves-digicams.com
Updated:
2016-12-29 06:47:33
Newly-available on the W-series cameras is Sony’s “smile shutter” mode, which automatically captures an image when your subject smiles – without having to press the shutter. This function even lets you prioritize adult or child faces to capture photos...
0%
imaging-resource.com
Updated:
2016-12-29 06:47:33
Despite some of its shortcomings in areas of lens distortion, color saturation, and noise suppression, the Sony Cyber-shot DSC-W130 is indeed a capable little digital camera. For starters, its small and easy to use, perfect for stashing in a pocket on...
Good Small, compact size, Smile Shutter and Face Detection for good, in-focus pictures of kids, Good selection of useful preset shooting modes, Good overall color, Steady Shot for reducing blur, 9-point AF for accurate focus, Large 2.5-inch LCD is usable in...
Bad High lens distortion at full wide angle and full telephoto, Image noise and noise suppression high at ISO 400 and up, Slightly pinkish Caucasian skin tone, plus some oversaturation of strong blues and reds, Some blurring in corners at both zoom setting...
Bottom line Despite some of its shortcomings in areas of lens distortion, color saturation, and noise suppression, the Sony Cyber-shot DSC-W130 is indeed a capable little digital camera. For starters, its small and easy to use, perfect for stashing in a pocket on...
0%
Show all
Customer service details
X