Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-W120 compact camera 7.2 MP CCD 1/2.5" Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W120
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W120
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18559
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DSC-W120 compact camera 7.2 MP CCD 1/2.5" Silver :
The short editorial description of Sony DSC-W120 compact camera 7.2 MP CCD 1/2.5" Silver

Cyber-shot DSC-W120
More>>>
Sony DSC-W120 compact camera 7.2 MP CCD 1/2.5" Silver:
The official marketing text of Sony DSC-W120 compact camera 7.2 MP CCD 1/2.5" Silver as supplied by the manufacturer

Compact, feature rich camera with aluminium case in silver finish. 7.2 megapixels and 4x optical zoom lens. 2.5-inch screen, Face Detection, Smile Shutter and Super SteadyShot image stabilisation.

- 7.2 effective megapixels resolution for clear enlargements up to A3 size
- 4x optical zoom Carl Zeiss Vario-Tessar lens
- Smile Shutter waits until the subject smiles before firing the shutter with adjustable smile threshold setting
- Enhanced Face Detection with high-speed subject tracking for clearer portraits
- Large 2.5-inch LCD
- HD Output compatible with PhotoTV HD displays for optimised still images on BRAVIA TV
- BIONZ processor for enhanced image quality and fast response
- Double Anti-blur with Super SteadyShot image stabilisation and High Sensitivity ISO 3200 for clearer handheld shooting in low light
- D-Range Optimiser adjusts exposure and contrast in high contrast and backlit scenes.

Short summary description Sony DSC-W120 compact camera 7.2 MP CCD 1/2.5" Silver:
This short summary of the Sony DSC-W120 compact camera 7.2 MP CCD 1/2.5" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-W120, 7.2 MP, 1/2.5", CCD, 4x, 123 g, Silver

Long summary description Sony DSC-W120 compact camera 7.2 MP CCD 1/2.5" Silver:
This is an auto-generated long summary of Sony DSC-W120 compact camera 7.2 MP CCD 1/2.5" Silver based on the first three specs of the first five spec groups.

Sony DSC-W120. Camera type: Compact camera, Megapixel: 7.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 8x, Focal length range (f-f): 5.35 - 21.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 15 MB. Viewfinder type: Optical. PictBridge. Weight: 123 g. Product colour: Silver

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
7.2 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/2.5"
Still image resolution(s) *
List of image resolutions that supported by device.
3072 x 2304
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
16:9
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
4x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
8x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
5.35 - 21.4 mm
Lens structure (elements/groups)
The way in which a camera lens is constructed.
6/5
Extra/Smart zoom
19x
Filter size
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
4.6 cm
Number of aspheric elements
3
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus,Flexible Spot Auto Focus,Monitoring Auto Focus,Multi Point Auto Focus,Single Auto Focus
Macro focusing range (tele)
0.5 - ∞
Macro focusing range (wide)
0.04 - ∞
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
100,200,400,800,1600,3200,Auto
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted,Spot
Light exposure control
Program AE
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto,Flash off,Flash on,Forced off,Forced on,Red-eye reduction,Slow synchronization
Flash range (wide) *
0.2 - 3.9 m
Flash range (tele) *
0.5 - 1.9 m
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Video resolutions
The amount of detail that can be seen in the video image.
320 x 240,640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
The type of video formats that can be used by this device.
MPEG1
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
MS Duo,MS PRO Duo
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
15 MB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1
Maximum memory card size
The maximum size of memory card that can be used with this device.
16 GB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Display resolution (numeric)
Total number of pixels that display has.
115000 pixels
Display
Field of view
100%
Viewfinder
Viewfinder type
A viewfinder is the window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image. There are two types: optical and digital. In an optical viewfinder, the photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder. With a digital viewfinde, there is an LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Optical
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto,Cloudy,Daylight,Flash,Fluorescent
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Beach, Fireworks, Portrait, Self-portrait, Snow, Twilight, Landscape
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Black&White,Sepia,Vivid
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2,10 s
Camera playback
Movie,Single image,Slide show
Multi burst mode
Multi burst allows a digital camera to automatically take multi shots and store them as one JPEG file.
Yes
Image editing
rotating
Image processor
BIONZ
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 2000 Professional,Windows XP Home,Windows XP Professional
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS 9.1,Mac OS 9.2,Mac OS X 10.0 Cheetah,Mac OS X 10.1 Puma,Mac OS X 10.2 Jaguar,Mac OS X 10.3 Panther,Mac OS X 10.4 Tiger,Mac OS X 10.5 Leopard
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery voltage
The voltage (V) of the battery.
3.6 V
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
960 mAh
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NP-BG1
Number of batteries supported
The number of batteries that can be used with the product.
1
Weight & dimensions
Width *
The measurement or extent of something from side to side.
88.2 mm
Depth *
The distance from the front to the back of something.
22.9 mm
Height *
The measurement of the product from head to foot or from base to top.
57.2 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
123 g
Packaging content
Hand strap
Yes
Cables included
AV,USB
Battery charger included
Yes
Batteries included
Yes
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Picture Motion Browser 3.0.01 + USB Drive
Other features
Video capability
Capability of video recording/playback.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
Carl Zeiss Vario-Tessar
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/4 - 1/1,600 s
Focal length (35mm film equivalent)
32 - 128 mm
Power source type
What the power source is.
Battery
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:20:59
Uk has collected 13 expert reviews for Sony DSC-W120 compact camera 7.2 MP CCD 1/2.5" Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:20:59
Nl heeft 13 proffesionele recensies verzameld voor Sony DSC-W120 compact camera Compactcamera 7,2 MP CCD 1/2.5" Zilver. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:20:59
Fr a recueilli 13 avis d’experts pour Sony DSC-W120 compact camera Appareil-photo compact 7,2 MP CCD (dispositif à transfert de charge) 1/2.5" Argent et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:20:59
De hat 13 Expertenmeinungen über Sony DSC-W120 compact camera Kompaktkamera 7,2 MP CCD 1/2.5 Zoll Silber eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:20:59
Testseek ha raccolto 13 recensioni da parte di esperti per Sony DSC-W120 compact camera Fotocamera compatta 7,2 MP CCD 1/2.5" Argento e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:20:59
Es ha coleccionado 13 opiniones de expertos para Sony DSC-W120 compact camera Cámara compacta 7,2 MP CCD 1/2.5" Plata y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:20:59
Dk har samlet 13 ekspertanmeldelser for Sony DSC-W120 compact camera Kompakt kamera 7,2 MP CCD 1/2.5" Sølv og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:20:59
Testseek получил 13 экспертных оценок для Sony DSC-W120 compact camera Компактный фотоаппарат 7,2 МП CCD 1/2.5" Серебряный, средний экспертный рейтинг составляет 77 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:20:59
Se har samlat in 13 experttester för Sony DSC-W120 compact camera Kompaktkamera 7,2 MP CCD 1/2.5" Silver och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:20:59
Testseek har samlet 13 ekspertomtaler for Sony DSC-W120 compact camera 7,2 MP CCD 1/2.5" Sølv og gjennomsnittlig rating fra ekspertene er 77 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
77%
Source Review comments Score
Cameras.co.uk
Updated:
2011-10-04 08:20:59
The Sony DSC W120 is a 7 megapixel digital camera with a 4x optical zoom lens. This camera is easy to use and is small enough to fit into a pocket. Why Buy the Sony DSC W120?Pocket cameras tend to fall into two groups. The first is more stylish and mo...
80%
goodgearguide.com.au
Updated:
2011-11-06 02:03:29
The Cyber-shot DSC-W120 is a fashionable camera that is simple to use and captures crisp, rich photos, although it’s slightly expensive and doesn’t have many advanced features.
Good Good picture quality, fashionable styling...
Bad Lacks features, slightly over-priced The Final Word The Cyber-shot DSC-W120 is a fashionable camera that is simple to use and captures crisp, rich photos, although it’s slightly expensive and doesn’t have many advanced features.
Bottom line The Cyber-shot DSC-W120 is a fashionable camera that is simple to use and captures crisp, rich photos, although it’s slightly expensive and doesn’t have many advanced features.
70%
magnus.de
Updated:
2011-10-04 08:20:59
1/ 2,5-Zoll-CCD/7 Megapixel/200 €Im blauen oder pinkfarbenen Aluminiumgehäuse outet sich die Sony Cybershot DSC-W120 so-fort als Lifestyle-Kamera, in der schwarzen oder silberfarbenen Version wirkt sie eher gediegen edel. Sie zählt zu den drei Modellen...
0%
tecnozoom.it
Updated:
2011-10-04 08:20:59
La è una fotocamera digitale compatta dal corpo elegante e raffinato, con linee accattivanti e facilmente trasportabile. Le dimensioni sono 88,2 mm di larghezza, 57,2 mm di altezza e 22,9 mm di spessore, per un peso di 123 grammi al netto di batteria...
Good Design; Uscita HD; Rilevamento volti; Smile Shutter...
Bad Risoluzione display; Sensore...
Bottom line La Sony Cyber-shot DSC-W120 è una buona fotocamera digitale compatta, ideale per i neofiti della fotografia e dotata di alcune funzioni interessanti. La risoluzione non è elevatissima rispetto agli standard odierni, solo 7,2 MP, ma presenta uno zoom o...
80%
bitcity.it
Updated:
2011-10-04 08:20:59
E' una fotocamera particolare questa CyberShot W120. Da una parte offre caratteristiche tecniche di un certo livello, dall'altra ne ha eliminato alcune oramai ricorrenti nella concorrenza. Per esempio, non c'è la possibilità di La Sony CiberShot W120 h...
Good Qualità obiettivo, modalità easy, sensibilità elevata, efficace sistema di stabilizzazione, uscita HD, regolazione ottimizzata esposizione con molto contrasto, possibilità di scaricare la musica.
Bad Mirino molto piccolo, non molto intuitiva, schermo Lcd un po’ piccolo, mancano alcune funzioni frequenti sulle compatte.
85%
Megapixel.net
Updated:
2011-10-04 08:20:59
As compact digital cameras go, the Sony Cyber-shot DSC- W120 has all the latest technologies--face and smile detection, image stabilization and red-eye reduction--as well as a few interesting twists of its own. For instance, it has an optical viewfinde...
Good Good photo quality, Optical viewfinder, Flash bracketing, Flexible focusing and exposure modes...
Bad Fussy battery compartment, Image softness outside focus frame in some circumstances, Noisy flash photos...
80%
dpreview.com
Updated:
2011-10-04 08:20:59
In the first of our five group tests of compact digital cameras, were looking at what are best termed budget models. Weve not gone for the absolute cheapest of the cheap (you can, after all buy a digital camera/ webcam thingy for as little as $20)...
0%
geardiary.com
Updated:
2011-10-04 08:20:59
Digital cameras seem to be everywhere these days, and I am pretty sure you are all familiar with the basic premises of composing a photo on them. Set subjects in place, aim camera, scream “everyone smile!” point, and shoot as everyone smiles...
Good Smile Shutter Mode!!! There was other stuff I liked, but…Smile Shutter Mode.
Bad Some menus can be difficult to navigate, proprietary a/v and sync cable.
Bottom line Digital cameras seem to be everywhere these days, and I am pretty sure you are all familiar with the basic premises of composing a photo on them. Set subjects in place, aim camera, scream “everyone smile!” point, and shoot as everyone smiles...
0%
steves-digicams.com
Updated:
2015-02-26 08:23:18
Newly-available on the W-series cameras is Sony’s “smile shutter” mode, which automatically captures an image when your subject smiles – without having to press the shutter. This function even lets you prioritize adult or child faces to capture ph...
0%
Show all
Customer service details
X