Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-U30 Compact camera 2 MP CCD 1/2.5" Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-U30
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-U30/H
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35892
This statistic is based on the 87870 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85857 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DSC-U30 Compact camera 2 MP CCD 1/2.5" Black :
The short editorial description of Sony DSC-U30 Compact camera 2 MP CCD 1/2.5" Black

Digital Cybershot DSC-U30 2Mpix 8MB MPEG USB
More>>>
Sony DSC-U30 Compact camera 2 MP CCD 1/2.5" Black:
The official marketing text of Sony DSC-U30 Compact camera 2 MP CCD 1/2.5" Black as supplied by the manufacturer

Small enough to go anywhere! Introducing the new DSC-U30 Cyber-shot® digital still camera for those on the go. The ultra compact design comes in three exciting colors (blue, silver and charcoal grey) to match any outfit or mood. Featuring 2.0 megapixel effective resolution, Fast Start up, 1.0 Reflective LCD Monitor, Memory Stick PRO™ Compatible and Selectable Picture Size. Small enough to wear and hip enough to flaunt!

Short summary description Sony DSC-U30 Compact camera 2 MP CCD 1/2.5" Black:
This short summary of the Sony DSC-U30 Compact camera 2 MP CCD 1/2.5" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-U30, 2 MP, 1/2.5", CCD, 123 g, Black

Long summary description Sony DSC-U30 Compact camera 2 MP CCD 1/2.5" Black:
This is an auto-generated long summary of Sony DSC-U30 Compact camera 2 MP CCD 1/2.5" Black based on the first three specs of the first five spec groups.

Sony DSC-U30. Camera type: Compact camera, Megapixel: 2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Focal length range (f-f): 5 - 5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.54 cm (1"). Internal memory: 8 MB. Weight: 123 g. Product colour: Black

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
2 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/2.5"
Still image resolution(s) *
List of image resolutions that supported by device.
640 x 480,1280 x 960,1600 x 1200
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
No
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Lens system
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
5 - 5 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus,Single Auto Focus
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
Auto
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Auto
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted
Auto Exposure (AE) lock
No
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Flash off,Flash on,Forced off,Forced on,Pre-flash,Red-eye reduction
Flash range (tele) *
0.5 - 1.8 m
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Video resolutions
The amount of detail that can be seen in the video image.
640 x 480 pixels
Motion JPEG frame rate
8.3 fps
Video formats supported
The type of video formats that can be used by this device.
MPEG1
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
Memory Stick (MS),MS PRO
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
2.54 cm (1")
Display resolution (numeric)
Total number of pixels that display has.
64460 pixels
Field of view
100%
Ports & interfaces
USB connector
What type of USB connector is built into the device.
Mini-USB B
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Portrait,Self-portrait,Twilight
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
10 s
Multi burst mode
Multi burst allows a digital camera to automatically take multi shots and store them as one JPEG file.
No
Start-up time
1 ms
Playback zoom (max)
5x
Histogram
No
On Screen Display (OSD) languages
German, English, Spanish, French, Italian, Portuguese
Camera file system
DCF 2.0,DPOF 1.1
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminium
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Nickel-Metal Hydride (NiMH)
Battery life (CIPA standard)
150 shots
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
1.15 h
Number of batteries supported
The number of batteries that can be used with the product.
2
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
85 mm
Depth *
The distance from the front to the back of something.
29.7 mm
Height *
The measurement of the product from head to foot or from base to top.
40.3 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
123 g
Packaging content
Hand strap
Yes
Cables included
USB
Battery charger included
Yes
Batteries included
Yes
Other features
Video capability
Capability of video recording/playback.
Yes
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
2.8 - 2.8
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Focal length (35mm film equivalent)
33 - 33 mm
Power source type
What the power source is.
Battery
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 20:11:13
Uk has collected 2 expert reviews for Sony DSC-U30 Compact camera 2 MP CCD 1/2.5" Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 20:11:13
Nl heeft 2 proffesionele recensies verzameld voor Sony DSC-U30 Compactcamera 2 MP CCD 1/2.5" Zwart. Het gemiddelde van deze proffesionele recensies is 66 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
66%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 20:11:13
Fr a recueilli 2 avis d’experts pour Sony DSC-U30 Appareil-photo compact 2 MP CCD (dispositif à transfert de charge) 1/2.5" Noir et la note moyenne est de 66 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 20:11:12
De hat 2 Expertenmeinungen über Sony DSC-U30 Kompaktkamera 2 MP CCD 1/2.5 Zoll Schwarz eingeholt. Das duchschnittliche Epertenrating ist 66 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
66%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 20:11:12
Testseek ha raccolto 2 recensioni da parte di esperti per Sony DSC-U30 Fotocamera compatta 2 MP CCD 1/2.5" Nero e la valutazione media da parte degli esperti è di 66 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
66%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 20:11:12
Es ha coleccionado 2 opiniones de expertos para Sony DSC-U30 Cámara compacta 2 MP CCD 1/2.5" Negro y la calificación media es 66 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
66%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 20:11:13
Dk har samlet 2 ekspertanmeldelser for Sony DSC-U30 Kompakt kamera 2 MP CCD 1/2.5" Sort og den gennemsnitlige ekspertbedømmelse er 66 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
66%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 20:11:13
Testseek получил 2 экспертных оценок для Sony DSC-U30 Компактный фотоаппарат 2 МП CCD 1/2.5" Черный, средний экспертный рейтинг составляет 66 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
66%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 20:11:13
Se har samlat in 2 experttester för Sony DSC-U30 Kompaktkamera 2 MP CCD 1/2.5" Svart och det genomsnittliga betyget är 66 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
66%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 20:11:13
Testseek har samlet 2 ekspertomtaler for Sony DSC-U30 Compact camera 2 MP CCD 1/2.5" Svart og gjennomsnittlig rating fra ekspertene er 66 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
66%
Source Review comments Score
steves-digicams.com
Updated:
2013-11-14 20:11:11
Sony is blending their expertise in miniaturization, digital imaging and sophisticated design with a new class of ultra-small "Cyber-shot U" digital cameras. It began with the 1.3 megapixel DSC-U10 and continues with the 2.0 megapixel DSC-U20 and now t...
0%
Show all
Customer service details
X