Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-TX5/BLACK compact camera 10.2 MP CMOS 3648 x 2736 pixels 1/2.4"

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-TX5/BLACK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-TX5/BLACK
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7377
This statistic is based on the 91688 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89629 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DSC-TX5/BLACK compact camera 10.2 MP CMOS 3648 x 2736 pixels 1/2.4" :
The short editorial description of Sony DSC-TX5/BLACK compact camera 10.2 MP CMOS 3648 x 2736 pixels 1/2.4"

DSC-TX5/BLACK, 10.2MP, 4x/8x, F3.6-F6.3, 3.0" LCD, 16:9, 230K, 1/2.4" CMOS, SD/HD/USB, PictBridge, Black
More>>>
Sony DSC-TX5/BLACK compact camera 10.2 MP CMOS 3648 x 2736 pixels 1/2.4":
The official marketing text of Sony DSC-TX5/BLACK compact camera 10.2 MP CMOS 3648 x 2736 pixels 1/2.4" as supplied by the manufacturer

Small wonder.
Amazing things come in this small package. The Cyber-shot® TX5 has it all, from a stunningly thin 3/4"1 body to advanced technologies that make it easy to shoot gorgeous photos and videos. Aside from its remarkable intelligence, the TX5 is also built extremely tough. Its airtight construction is waterproof2, shockproof3, dustproof4, and freeze-proof5. Just slip it in your pocket and you're prepared to capture the world in style, no matter where you are.

Practically Everything-Proof
Just 3/4"1 thin, the pocket-sized TX5 is also waterproof to a depth of 10ft2, shockproof from falls up to 5ft3, completely dustproof4 and can operate at extreme temperatures (14°-104 °F). The TX5 is also highly intelligent, with incredible performance for dimly-lit underwater scenes and Intelligent Sweep Panorama mode that works even in icy climates.

Touch, Flick, Enjoy
No more fussing with tiny buttons. Just tap the large, 3.0"6 wide touch screen display to review your photos and videos in vivid color. It even works underwater, so now you can enjoy shooting breathtaking photos on land and underwater.

Great Low-light Shots Without a Flash
Sometimes a flash can wash out the scene, making it hard to capture the mood of the moment. For low-light environments, the back-illuminated "Exmor R" CMOS sensor delivers stunning performance and increases sensitivity by 2x to reduce noise. Shots around the campfire never looked better.

Effortless Panoramic Photos
Intelligent Sweep Panorama Mode reaches beyond the traditional wide angle lenses to let you capture expansive, breathtaking shots of landscapes or skyscrapers up to 258°7. Just press the shutter and shoot the scene with a sweeping motion. The camera automatically stitches up to 100 pictures together for you.

Takes 10 Photos in 1 Second
Capture decisive moments—like midair dives into the pool—with the ability to shoot up to ten images in one second at full 10.2 megapixel resolution. And by employing a mechanical shutter, distortion is reduced when continuously shooting moving subjects. This feature is ideal for capturing fast action or a unique sequence of images.

10.2 Megapixel Back-illuminated “Exmor R” CMOS Image Sensor
The DSC-TX5 features a 10.2 megapixel “Exmor R” CMOS image sensor that brings out the full resolving power of the camera’s Carl Zeiss® Vario-Tessar® lens to deliver extremely fast speed, high resolution, and stunning low-light sensitivity with improved image clarity and drastically reduced grain. In addition, the combined “Exmor R” CMOS sensor and BIONZ® image processor delivers extremely fast 10fps, Anti Motion Blur and Hand-held Twilight.

Backlight Correction HDR
Shooting high-contrast scenes can often lead to washed out backgrounds and/or details lost in shadow. Backlight Correction HDR helps correct for this by taking two pictures at different exposure settings and processing the best elements of both into a single image for more natural looking shots.

Anti Motion Blur Mode
Capture cleaner and sharper images in low light for non landscape shots. When set in Anti motion Blur Mode, the DSC-TX5 captures six images in a fraction of a second with higher shutter speed and combines the data from all six to create a single image of extraordinary detail and dramatically reduce subject blur, beyond the capability of traditional cameras.

High speed shooting
The DSC-TX5 can capture full 10.2 megapixel resolution images at up to 10 frames per second, helping to ensure that you capture the decisive moment such as the soccer ball flying into the goal. In addition, the DSC-TX5 employs a mechanical shutter that helps reduce distortion when continuously shooting moving subjects.

Self-Portrait Timer
Self-Portrait Timer helps take the guesswork out of self portraits by utilizing Face Detection technology to recognize when your face enters the frame. Once the camera detects your face, it triggers a 2-second timer, and then snaps a picture.

Intelligent Scene Recognition (iSCN) Mode
Intelligent Scene Recognition (iSCN) Mode automatically detects nine different types of scenes and, within just 1/30th of a second, selects the appropriate camera settings: Backlight, Backlight Portrait, Twilight, Twilight Portrait, Twilight using a tripod, Portrait, Landscape, Macro, and Close Focus. iSCN has two modes: Auto and Advanced. In Auto Mode, the camera takes a single shot using the optimal settings. In Advanced Mode, the camera takes a photo with the optimal settings and, if in difficult lighting (low light or back light) immediately takes a second photo with another optimized setting so you can choose which to keep.

High Sensitivity Mode (ISO 3200)
High ISO allows for faster shutter speed, so you can take photos indoors or in low light without the need for a flash. In addition to High Sensitivity Mode (ISO), you can select up to seven ISO settings (Auto, 125, 200, 400, 800, 1600, 3200) when shooting in Program Auto Mode to adjust sensitivity to your shooting conditions.

Smile Shutter™ technology
Smile Shutter™ technology captures a smile the moment it happens. Simply press the Smile Shutter™ button and the camera does the rest. You can also select adult and child priority and indicate the degree of Smile Detection Sensitivity. Intelligent Scene Recognition can be used together with Smile Shutter™ mode. This means that beautiful smiles can be captured with settings optimized for the particular scene, even in difficult conditions such as twilight and backlighting.

Easy Shooting Mode
With Easy Shooting Mode, even beginners can take great photos. In Easy Shooting Mode, easy-to-understand basic instructions are displayed on the LCD screen and the camera switches to all automatic settings, removing several function choices and allowing you to focus on just your subject. Since this mode works together with Intelligent Scene Recognition, the camera selects the optimum setting for each scene. In addition the easy mode simplifies preview mode.

Viewing modes
Find your photos using the simple folder or calendar viewing modes.

Wide zoom display
To use the entire image area of your compatible HDTV screen (sold separately), Wide Zoom display automatically expands standard 4:3 and 3:2 images to 16:9.

Media card slot
For convenient storage and sharing of your images, the DSC-TX5 accepts Memory Stick Duo™/Memory Stick PRO Duo™/Memory Stick PRO-HG Duo™ media (sold separately) and SD/SDHC/SDXC media.13

3" Wide Clear Photo LCD Plus™ Touch Screen
A large 3” Wide Clear Photo LCD Plus™ touch screen display¹ (230K pixels) allows you to scroll through images by simply touching the display.

Rugged and Stylish
If you want a camera that’s just as much at home in the water as on a night on the town, the TX5 is for you! Just 3/4 “ thin, the sleek and stylish TX5 fits the slimmest pocket or purse, yet is waterproof15 to a depth of 10 ft12, shockproof14 from falls up to approximately 5 ft5 and dustproof13 thanks to its airtight construction. As well, this durable camera can even withstand extreme weather conditions, as it is operable in temperatures from 14- to 104-degrees Fahrenheit12. The TX5 includes Sony’s “Exmor R” CMOS sensor for incredible low-light performance, intelligent Sweep Panorama, Anti Motion blur and Twilight handheld shooting modes, even a 3” touch screen LCD1 operable underwater! Seamlessly shifting from underwater marvels to a night on the town, the TX5 always helps you get the best shot!

Intelligent Sweep Panorama Mode
Capture expansive landscapes with Intelligent Sweep Panorama Mode. Press shutter and sweep and the camera does the rest, continuously, shooting images and in one second stitching them together. This model even detects faces and moving subjects to stitch intelligently different widths to help avoid subject distortion.

HD MP4 Movie Mode
In 720p MP4 movie mode the camera shoots 1280 x 720 high definition movies at 30 fps, the perfect format when working with a PC. Users can create high quality movie files small enough to transfer to compatible PC or Mac®. Once transferred to your computer you can effortlessly upload your media to popular photo and video-sharing websites such as Photobucket® and YouTubeTM. (Compatible PC with Internet connectivity required)

Intelligent Auto (iAUTO) mode
Unlike traditional auto mode, Intelligent Auto (iAUTO) mode thinks for you, recognizing scenes, lighting conditions, and faces, and adjusts settings resulting in clearer images, faces with more natural skin tone, and less blur. By incorporating advanced features such as Intelligent Scene Recognition, Face Detection technology, and Optical SteadyShot™ image stabilization, iAUTO mode lets you take advantage of the latest Sony® Cyber-shot® technology without leaving auto mode. Whether you’re shooting landscapes, capturing a beautiful flower, or taking pictures at an in-door birthday party or wedding shower, iAUTO mode will optimize your camera’s settings to help ensure you come away with a great shot.

Optical SteadyShot™ image stabilization
Optical SteadyShot™ image stabilization uses a built-in gyro sensor to detect camera shake and automatically compensates to help prevent blur without sacrificing image quality.

Motion Detection
Motion Detection, along with Face Motion Detection adjusts ISO sensitivity and increases the shutter speed when movement is detected, reducing blur in moving subjects and faces.

Intelligent AF
Thanks to Intelligent AF technology, capture fleeting moments like a child’s adorable expression with the ultra-quick AF which locks focus in as little as 0.3-sec.

PHOTOMUSIC
PHOTOMUSIC combines images with music (4 tracks, 5 minutes per track) to produce fun and entertaining slide shows with standard visual effects (Simple, Nostalgic, Active, and Stylish). Select from pre-loaded tracks on the camera or transfer your own from your compatible computer (sold separately).8

Creative painting tools
Decorate your photos with words and drawings using the included paint pen or your finger. Have fun using more than 30 stamps and 15 types of picture frames and save new images at up to 5 megapixel resolution.

Lithium-ion battery
Included lithium-ion battery provides added convenience with longer lasting power than alkaline batteries (capacity of 230 images or 115 minutes).

Includes Sony PMB (Picture Motion Browser) Portable software
With the pre-installed Picture Motion Browser (PMB) Portable software8 the DSC-TX5 makes it easy to pre-select videos and images in the camera and conveniently upload them from the camera to a compatible PC and popular Internet sharing sites12 without the need for any additional software or install.

Carl Zeiss® Vario-Tessar® Lens with 25mm equivalent wide 4x Optical Zoom
The high-performance Carl Zeiss® Vario-Tessar® 4x optical zoom lens brings distant subjects closer for video recording as well as for outdoor, sports, and travel photos, and Close Focus shoots close-ups up to just under ½” from the subject. A wide angle of 25mm equivalentwide-angle lens allows you to take wider shots of the scene or group in crowded spaces.

Easy Touch Screen Interaction
The DSC-TX5 offers intuitive functions to the multi-purpose touch screen, such as the ability to select the focus point with a simple touch, scroll through images by sliding your finger across the screen and one-touch access to the MENU. The display also features improved readability with list view and index view.

Hand-held Twilight
Capture cleaner and sharper night shots without using a tripod. When set to Hand-held Twilight Mode, the DSC-TX5 captures six images in a fraction of a second with one press of the shutter, and combines the data from all six to create a single image of extraordinary detail and low noise. With these modes, you can capture images in low light, without flash, beyond the capability of traditional cameras.

HDMI Output
The High-Definition Multimedia Interface (HDMI™) is a compact audio/video connector interface for transmitting uncompressed digital streams. HDMI connects digital audio/video sources such as a compatible camcorder, Blu-ray Disc™ player, a personal computer, a video game console, or an AV receiver to a compatible digital audio device and/or video monitor such as a digital television (DTV).

Face Detection technology
Sony’s Face Detection technology can automatically distinguish between children and adults. Face Detection technology detects up to eight individual faces and adjusts flash, focus, exposure, and white balance to help deliver crisp, properly lit images of family and friends.

Scene modes
The DSC-TX5 features 12 convenient scene modes: High Sensitivity / Twilight / Twilight Portrait / Portrait / Landscape / Beach / Snow / Fireworks / High Speed Shutter / Underwater / Gourmet / Pet.

Function Guide
This beginner-friendly optional function helps navigate through the various functions and settings displaying the description of chosen functions or settings on the LCD screen.

In-Camera Retouching Tools
Retouch and enhance your photos on the go with in-camera Trimming, Red-Eye Correction, and Unsharp Masking functions

PhotoTV HD
Bring your photos to life and enjoy highly detailed, high definition images with PhotoTV HD-capable Sony® BRAVIA® HDTVs.10 PhotoTV HD fine tunes settings on your PhotoTV HD enabled BRAVIA HDTV, such as sharpness, gradation, and color to display images that look more like printed

Includes Sony® PMB (Picture Motion Browser) Software ver. 5.07
Sony Picture Motion Browser software offers a simple, intuitive way to transfer, sort, and view your video and still images on your compatible PC. In addition, multiple output options let you burn your memories to DVD (sold separately), as well as take advantage of one click upload to a number of popular video and photo sharing sites.7

Short summary description Sony DSC-TX5/BLACK compact camera 10.2 MP CMOS 3648 x 2736 pixels 1/2.4":
This short summary of the Sony DSC-TX5/BLACK compact camera 10.2 MP CMOS 3648 x 2736 pixels 1/2.4" data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-TX5/BLACK, 10.2 MP, 3648 x 2736 pixels, CMOS, 4x, HD, Black

Long summary description Sony DSC-TX5/BLACK compact camera 10.2 MP CMOS 3648 x 2736 pixels 1/2.4":
This is an auto-generated long summary of Sony DSC-TX5/BLACK compact camera 10.2 MP CMOS 3648 x 2736 pixels 1/2.4" based on the first three specs of the first five spec groups.

Sony DSC-TX5/BLACK. Camera type: Compact camera, Megapixel: 10.2 MP, Image sensor size: 1/2.4", Sensor type: CMOS, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 4x, Digital zoom: 8x, Focal length range (f-f): 4.43 - 17.7 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 45 MB. PictBridge. Weight: 128 g. Product colour: Black

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
10.2 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
3648 x 2736 pixels
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/2.4"
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
4x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
8x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.43 - 17.7 mm
Combined zoom
22x
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus,Spot Auto Focus
Macro focusing range (tele)
0.5 - ∞
Macro focusing range (wide)
0.01 - ∞
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
200,400,800,1600,3200,Auto
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto,Flash off,Slow synchronization
Flash range (wide) *
0.08 - 2.9 m
Flash range (tele) *
0.5 - 2.4 m
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1280 x 720 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Motion JPEG frame rate
29.97 fps
Video formats supported
The type of video formats that can be used by this device.
MP4
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
Memory Stick (MS),MS PRO,SD,SDHC
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
45 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
7.62 cm (3")
Display resolution (numeric)
Total number of pixels that display has.
230.000 pixels
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto,Cloudy,Daylight,Flash,Fluorescent
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Backlight, Beach, Dusk, Fireworks, Panorama, Portrait, Sunset, Underwater, Landscape
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Mosaic
Camera playback
slide show
Image editing
resizing,trimming
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
250 shots
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NP-BN1
Weight & dimensions
Width *
The measurement or extent of something from side to side.
94 mm
Depth *
The distance from the front to the back of something.
17.7 mm
Height *
The measurement of the product from head to foot or from base to top.
56.9 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
128 g
Other features
Video capability
Capability of video recording/playback.
Yes
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
3.5 - 4.6
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1 - 1/1.600 s
Focal length (35mm film equivalent)
25 - 100 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7, Vista, XP Mac OS X
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 14:30:20
Uk has collected 45 expert reviews for Sony DSC-TX5/BLACK compact camera 10.2 MP CMOS 3648 x 2736 pixels 1/2.4" and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 14:30:21
Nl heeft 45 proffesionele recensies verzameld voor Sony DSC-TX5/BLACK compact camera Compactcamera 10,2 MP CMOS 3648 x 2736 Pixels 1/2.4" Zwart. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 14:30:20
Fr a recueilli 45 avis d’experts pour Sony DSC-TX5/BLACK compact camera Appareil-photo compact 10,2 MP CMOS 3648 x 2736 pixels 1/2.4" Noir et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 14:30:20
De hat 45 Expertenmeinungen über Sony DSC-TX5/BLACK compact camera Kompaktkamera 10,2 MP CMOS 3648 x 2736 Pixel 1/2.4 Zoll Schwarz eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 14:30:20
Testseek ha raccolto 45 recensioni da parte di esperti per Sony DSC-TX5/BLACK compact camera Fotocamera compatta 10,2 MP CMOS 3648 x 2736 Pixel 1/2.4" Nero e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 14:30:21
Es ha coleccionado 45 opiniones de expertos para Sony DSC-TX5/BLACK compact camera Cámara compacta 10,2 MP CMOS 3648 x 2736 Pixeles 1/2.4" Negro y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 14:30:21
Dk har samlet 45 ekspertanmeldelser for Sony DSC-TX5/BLACK compact camera Kompakt kamera 10,2 MP CMOS 3648 x 2736 pixel 1/2.4" Sort og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 14:30:21
Se har samlat in 45 experttester för Sony DSC-TX5/BLACK compact camera Kompaktkamera 10,2 MP CMOS 3648 x 2736 pixlar 1/2.4" Svart och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
T3.com
Updated:
2011-08-07 14:30:13
Sleek and sexy with a slim body and polished coloured metal the Sony DSC-TX5 is an exceptionally desirable camera. It looks like a fashionist camera, but it's actually as rugged as it is slinky; waterproof to 10 feet deep, freeze proof down to 14 de...
80%
trustedreviews.com
Updated:
2011-08-07 14:30:13
Waterproof, shockproof compact cameras have become very popular over the past couple of years, with several of the main manufacturers fielding “ruggedised” models in their ranges. I took a look at a few of the more popular waterproof compacts last year...
Good Rugged skills without rugged looks, Natural colour reproduction, Large 3-inch touchscreen LCD...
Bad Autofocus slows a little low light, Lack of manual settings options, Touchscreen display not that responsive...
90%
alphr.com
Updated:
2011-08-07 14:30:14
Waterproof cameras aren’t just for scuba and skiing excursions. Because these cameras tend to be shockproof – in the TX5’s case for drops of up to 1.5 metres – they can be thought of as klutz-proof, too. The TX5 is slimmer than most tough cameras, and...
Bottom line A capable compact snapper that’s protected from water, dust, knocks and cold, and is ideal for the adventurous or accident-prone...
67%
techadvisor.co.uk
Updated:
2011-08-07 14:30:15
Product Code: DSCTX5B.CEH Are you looking for a stylish camera or a rugged camera? Usually you have to pick one trait or the other, but the 10-megapixel Sony Cyber-shot DSC-TX5 offers both. The Sony Cyber-shot DSC-TX5 looks just like many of the oth...
Bottom line Although the touchscreen is sometimes frustrating, the Sony Cyber-shot DSC-TX5 is a decent entry into the rugged-camera market that looks stylish enough for everyday use. We would have appreciated at least one more hardware button for quickly cycling...
60%
pocket-lint.com
Updated:
2011-08-07 14:30:15
On first glance the 10.2 effective megapixel resolution DSC-TX5 seems a modest addition to Sony's Cyber-shot series. Like the other credit-card sized models in the same range it resembles a cigarette case or makeup compact with its slender depth and s...
Good Robust enough to allow pictures that would prove impossible for standard cameras, more compact and moreover more stylish dimensions than we're used to from this class of cameras, plus unique creative features and low light image quality that betters initi...
Bad The premium price, lens positioning means that it's easy for fingertips to stray into your frames...
Bottom line A "tough" digital camera that doesn't look like it, this responsive touch screen model has enough interesting features to stop more advanced users getting bored, whilst being simple enough for beginners to operate. The only stumbling block is the high...
80%
wired.co.uk
Updated:
2011-08-07 14:30:18
The Sony Cyber-shot DSC-TX5 is the mid range model in Sony's new T series of compact digital cameras, bringing automatic panoramas, 720p high-def video and superb 10.2-megapixel picture quality into a slim, stylish and waterproof body.Aesthetically, th...
Bottom line In general, the TX5 houses great image quality, excellent low light capability and novel features, such as the panorama functionality, in a body that is equal parts rugged, waterproof and stylish. It's this combination that led to the model's comparati...
90%
digitalversus.com
Updated:
2011-08-07 14:30:18
Intelligent Sweep Panorama Panoramic modes seem to be all the rage in digital cameras at the moment. Sony's first model to feature a panorama function was the HX1, which used a simple scanning system to create panoramic shots automatically. Now, the b...
Good Pluses, Waterproof to 3 m, shockproof to 1.5 m, coldproof to 10 °C, Sensitivity levels well managed (Exmor R sensor), Touchscreen and clear interface, Well made, stylish design, Good responsiveness and advanced modes (panorama etc.)...
Bad Minuses, No stereo sound in video mode, Chromatic aberration in telephoto and macro modes, Lens is OK for a periscopic lens, but could be better, No safety locking system for the battery compartment...
100%
pcauthority.com.au
Updated:
2011-11-06 02:04:02
Waterproof cameras aren’t just for scuba and skiing excursions. Since these cameras tend to be shockproof – in the TX5’s case for drops of up to 1.5m – they can be thought of as lifeproof too. The TX5 is slimmer than most tough cameras, and the 3in tou...
Bottom line A capable snapper that’s protected from water, dust, knocks and cold...
83%
photoreview.com.au
Updated:
2011-11-06 02:04:02
Sony joins the list of waterproof camera manufacturers with a new model, the Cyber-shot DSC-TX5, which withstands immersion to up three metres but retains the slim and stylish appearance of the previous TX-series models. Featuring a 4x optical zoom len...
83%
gadgetgear.nl
Updated:
2013-11-09 06:48:45
Met de DSC-TX5 zegt Sony een zeer goede camera voor op de wintersport te hebben neergezet. Als we Sony mogen geloven is de camera waterdicht, kan hij temperaturen tot -10 aan en zou hij moeiteloos een val van 1.5 meter moeten overleven. Je snapt het al, w...
Good Zeer gebruiksvriendelijk,  Zeer schokbestendig,  Werkt prima, ook bij 30...
Bad Panorama's vallen tegen, ook bij veel licht...
Bottom line Sony claimde veel over deze camera en we kunnen eerlijk zeggen dat we de camera zwaarder hebben getest dan Sony leuk zal vinden. Toch kunnen we zeggen dat deze camera alle tests perfect heeft doorstaan. De software zit ook duidelijk in elkaar. Eigenlijk...
90%
bestofmicro.com
Updated:
2011-08-07 14:30:14
Contrairement à nombre de ses concurrents qui jouent plus ou moins le look blindage ou du moins affichent une supposée robustesse, Sony a réalisé un modèle étanche avec l'aspect d'un bijou ! Si vous recherchez un modèle étanche qui s...
85%
erenumerique.fr
Updated:
2011-08-07 14:30:14
Sans doute peu fait pour le pur baroud, le Sony TX5 est en revanche notre meilleur choix si vous recherchez un appareil étanche civilisé, peu encombrant et performant. Seul son prix déjà élevé peut faire hésiter.
85%
Lesnumeriques.com
Updated:
2011-08-07 14:30:18
le Sony TX5 voit sa note révisée à 4 étoiles. Selon les nouveaux critères mis en place, son autonomie est insuffisante pour prétendre à la cinquième étoiles.Alors que 2009 fut l'année de l'étanche chez bien des constructeurs, Sony s'est un peu fait ti...
Good Résiste à l'immersion à 3 m, aux chutes d'un 1,5 m, au froid à -10 °C, Bonne gestion de la sensibilité (capteur Exmor R), Écran tactile et interface claire, Style et construction réussis, Bonne réactivité et modes avancés (panoramique. )...
Bad Pas de son stéréo en vidéo, Aberrations chromatiques au téléobjectif et en macro, Objectif correct pour un périscopique, mais pas au niveau des meilleurs, Pas de sécurité sur l'ouverture de la trappe...
Bottom line Avec le TX5, Sony propose son coup d'essai dans le domaine des APN étanches. C'est aussi un coup de maître, avec un style et une interface jamais vus chez les concurrents et des performances à la hauteur — un peu aux APN baroudeurs ce que l'Audi Q7 fut...
80%
testnumerique.fr
Updated:
2011-08-07 14:30:20
Contrairement à nombre de ses concurrents qui jouent plus ou moins le look blindage ou du moins affichant une supposée robustesse, Sony a réalisé un modèle tout-terrain avec l'aspect d'un bijou ! Si vous recherchez un modèle étanche qui se glisse dans...
Good Aspect plus luxueux que baroudeur, Écran tactile, Capteur performant...
Bad Moins adapté au tout terrain...
85%
clubic.com
Updated:
2015-02-19 05:28:29
Pour ramener des images de vacances qui changent un peu des classiques cartes postales, pourquoi ne pas mettre dans vos valises un appareil photo numérique (APN) étanche ? De l'exploration des fonds marins aux simples jeux de plage, en passant par les...
70%
digitalkamera.de
Updated:
2011-08-07 14:30:14
Outdoor ist "in" und so hat auch Sony seine Angebotspalette um ein robustes und wasserdichtes Modell erweitert. Darüber hinaus ist die TX5 aber auch eine so genannte Lifestyle-Kamera, d. h. sie ist in erster Linie schick, schlank und schön. Daher sieh...
Bottom line Nach dieser Kamera haben sicher einige Hobbyfotografen schon lange gesucht: Klein, handlich, robust und dazu noch voll gepackt mit feinster Technik. Dabei ist die Bildqualität deutlich über dem Durchschnitt anderer Lifestyle-Kameras. Für alle Gelegenh...
87%
netzwelt.de
Updated:
2011-08-07 14:30:15
Sony folgt dem Trend und bietet mit der Cybershot TX5 erstmals eine wasserdichte Kompaktkamera an. Nach Angaben des Herstellers ist sie zusätzlich unempfindlich gegenüber Staub, Frost und Erschütterungen. Die schlanke Kamera mit großem Frontschieber ka...
Bottom line Überzeugende Kamera im falschen Körper Die Sony Cybershot TX5 überzeugt fast auf ganzer Linie. Die Bildqualität liegt deutlich über dem bei Kompaktkameras üblichen Durchschnitt und die Bedienung über den Touchscreen sollte selbst Einsteiger problemlo...
0%
magnus.de
Updated:
2011-08-07 14:30:15
Während man wasserfesten Outdoor-Kame­ras wie der Panasonic FT2 oder der Canon D10 das robuste Gehäuse ansieht, möchte man bei der 18 mm schlanken Sony TX5 kaum glauben, dass auch sie bis 3 m Tauchtiefe dicht hält, Stürze aus 1,5 m Höhe und Frost bis...
Bottom line Wasserfeste Outdoor-Kamera im schlan­­­ken Metallgehäuse. Die Bildqualität ist okay, der Preis (350 Euro) angemessen. Kauftipp Outdoor...
0%
focus.de
Updated:
2011-08-07 14:30:18
Sony Hier soll es scharf sein: Mit dem Finger den Fokusbereich zu setzen ist eine nützliche Anwendung des Touchscreens "Schahatz, ich kann die rosa Kamera aber nicht mit an den Strand nehmen, sie passt doch gar nicht zu meinem Bikini!“ – dass Sony...
Bottom line SCHÖNHEIT FAST OHNE LEIDENDas hübsche Äußere schadet der Funktionalität der Sony DSC-TX5 nicht. Bildstabilisator, Weitwinkel, HD-Video, und all das in guter Qualität – leiden muss da nur der Käufer beim Griff ins Portemonnaie, das anschließend deutlic...
0%
Chip.de
Updated:
2011-08-07 14:30:18
Die Sony Cyber-shot TX5 wirkt wie eine schicke, aber gewöhnliche Party-Knipse. Was man der TX5 nicht ansieht: Die Sony-Cam ist extrem widerstandsfähig, sehr schnell und schießt gute Fotos...
Bottom line Die TX5 schaut nicht nur gut aus, sie ist eine richtig patenter Begleiterin für alle Lebenslagen: Robust und wasserdicht, überzeugend ausgestattet und flink. Die Fotoqualität gefällt mit wenig Rauschen, allerdings geht das zu Lasten der Detailtreue...
75%
computerbild.de
Updated:
2015-02-19 05:28:30
Diese Modelle sind so kompakt und leicht, dass Sie sie überallhin mitnehmen können – in der Hemd-, Jacken- oder Hosentasche. So sind Sie jederzeit für einen Schnappschuss bereit...
0%
tecnozoom.it
Updated:
2011-10-27 14:45:24
La è una fotocamera elegante e raffinata, con corpo resistente e disponibile in vari colori. Dispone di un display LCD da 3 pollici touchscreen con una risoluzione di 230.400 pixel. Quanto a dimensioni, misura 94 mm di larghezza, 56,9 mm di altezza e...
Good Display touchscreen; Impermeabile; Panoramica intelligente; Sensore CMOS Exmor R; Resistente agli urti e alla polvere; Smile Shutter; Filmati video HD; Doppio sistema antisfocatura; Rilevamento dei volti...
Bad Memoria; Zoom...
Bottom line La Sony Cyber-shot DSC-TX5 è una fotocamera compatta molto interessante, soprattutto per la presenza di un display touchscreen e per il suo corpo resistente ad acqua, polvere, urti e basse temperature. Da sottolineare anche il doppio sistema antisfoca...
80%
es.engadget.com
Updated:
2013-05-01 08:51:15
Como toda interesante cámara que se precie, la TX5 de Sony ha sido ya objeto de análisis de determinados medios especializados en la materia. Según cuentan, a pesar de que esta compacta súper resistente ofrece una calidad de imagen similar a la de otros t...
0%
parentesis.com
Updated:
2013-08-22 09:13:58
La gran cualidad de la TX5 es su resistencia al agua, polvo y nieve, así que será perfecta para llevarla de vacaciones a cualquier destino sin el temor de dañarla. La pantalla táctil responde muy bien y su diseño gustará mucho a los amantes del buen gusto...
Good Es resistente al agua, cuenta con zoom óptico de largo alcance, su pantalla táctil es muy sensible y el diseño es compacto y ligero...
Bad Es un poco cara y la corta duración de batería...
Bottom line Es perfecta para los viajeros y deportistas extremos que visitan lugares con climas complicados. También servirá mucho a quienes gustan de la natación, buceo y visitar las playas gracias a su capacidad para funcionar hasta 3 metros bajo el agua...
80%
hardnsoft.ru
Updated:
2013-07-14 09:59:13
Снизу расположен герметичный совмещенный отсек, где находятся слот для карты памяти и аккумулятор. Отметим, что слот позволяет использовать как фирменные карты Memory Stick (PRO) Duo, так и карты формата SD/SDHC/SDXC. Добавим, что камера DSC-TX5 — самая м...
0%
Digitaltrends.com
Updated:
2011-08-07 14:30:12
All tough cams are not made equally – or similarly for that matter. Sony offers up the world’s slimmest rugged point and shoot, along with a very capable touchscreen responsible for most of the camera’s operations. Its most notable elements will eithe...
Good Responsive touchscreen, Impressive in low light, Panorama sweep is a nice bonus feature, Sliding on/off panel is convenient...
Bad Too small, Operating with touchscreen only might scare some off, Competitors in this price range have more built-in features, Touchscreen could be difficult to manipulate in some “tough cam” scenarios...
Bottom line If you’re looking for a quality point and shoot that can double as your rugged cam, the Sony Cyber-shot DSC-TX5 is a great option...
70%
whatdigitalcamera.com
Updated:
2011-08-07 14:30:12
Compacts designed to be water, freeze and shockproof often trade in a little style to meet these specifications, but the Sony TX-5 is life-proof and does well not to compromise its aesthetics qualities. Sony TX5 DesignStyle-wise the Sony TX5 repeats th...
Good Great design, lifeproofing, image quality can be excellent, responsive LCD...
Bad Soft images, auto white balance system, very expensive, lowresolution LCD screen...
80%
digital-photography-school.com
Updated:
2011-08-07 14:30:13
The Sony Cyber-shot DSC-TX5 is Sony’s first water- and dust-proof, ‘drop-tough’ and freeze-proof camera.Olympus and Canon have done well with their ‘go anywhere’ digicams, so Sony naturally saw a market opportunity with theTX5, able to descend to thre...
0%
pcworld.com_techhive.com
Updated:
2011-08-07 14:30:15
Are you looking for a stylish camera or a rugged camera? Usually you have to pick one trait or the other, but the 10-megapixel Sony Cyber-shot DSC-TX5 offers both...
Good Large touchscreen works underwater, Good performance in low light, Rugged construction with slick looks...
Bad Menus are a bit confusing, Touchscreen can be unresponsive...
Bottom line Sony's tough but fashionable DSC-TX5 offers excellent low-light shooting, but its touchscreen and menus are drawbacks...
60%
photographyblog.com
Updated:
2011-08-07 14:30:16
The Sony Cyber-shot DSC-TX5 is a small and stylish camera with a 10 megapixel back-illuminated Exmor-R sensor, amazing 10fps burst mode, 3 inch touch-sensitive LCD screen, innovative Sweep Panorama mode, a 4x zoom lens, 720p HD movies and ISO range of...
Bottom line Tougher than it looks with its neatly diminutive dimensions, Sony's TX5 is a camera you'll find yourself readily slipping into a pocket when heading out for the day. You may not take your best and most admired shots with it - you'll need a budget DSL...
80%
engadget.com
Updated:
2011-08-07 14:30:17
You'll remember the TX5 as Sony's do-it-all solution for compact camera fans. It aims to be both stylish -- with a slender 0.7-inch profile and a 3-inch touchscreen -- and rugged, thanks to a metal frame that makes it impervious to water, dust and sub-zer...
0%
imaging-resource.com
Updated:
2011-08-07 14:30:18
With style and ruggedness, the Sony Cyber-shot DSC-TX5 is a good quality point-and-shoot that I'd recommend. It's stylish and easy to carry around all day. It has a good wide-angle lens and the combo of the CMOS sensor and BIONZ processor lets the came...
Good Sophisticated, stylish compact 4x zoom, Waterproof to 10 feet, Dust-, shock- and freeze-proof, 25-100mm eq. lens is wide with decent telephoto reach, Low geometric distortion in JPEGs, Superb touchscreen operation, Optical image stabilization, Quality...
Bad Could be too small for some, Noise suppression is a little strong, Auto WB renders tungsten light quite warm, AF struggles a bit in low-light, Optional proprietary cable required to connect to HDTV, Chromatic aberration is visible at wide-angle, but be...
Bottom line With style and ruggedness, the Sony Cyber-shot DSC-TX5 is a good quality point-and-shoot that I'd recommend. It's stylish and easy to carry around all day. It has a good wide-angle lens and the combo of the CMOS sensor and BIONZ processor lets the...
0%
digitalcamerainfo.com
Updated:
2011-08-07 14:30:19
The Cyber-shot DSC-TX5 is a small camera that takes high quality images with good color and plenty of detail, but which can also handle rough treatment...
Bottom line The Cyber-shot DSC-TX5 is a small camera that takes high quality images with good color and plenty of detail. We also found that the images that it captured had low noise and that the special shooting modes that the camera offers produced great look...
88%
photographybay.com
Updated:
2011-08-07 14:30:20
The Sony Cyber-shot TX5 is a rugged, point and shoot camera that is touted as dustproof, waterproof, freezeproof and shockproof. The TX5 features a 10.2MP Exmor R CMOS sensor for improved low light performance and noise control. Additionally, the TX5...
Bottom line If you haven’t figured it out yet, I was very impressed with the Sony TX5. Even without considering the rugged build of the TX5, it would be a solid offering with an above-average feature set. Add in the waterproof, shockproof and other rugged rating...
0%
infosyncworld.com
Updated:
2011-08-07 14:30:20
We got down and dirty with Sony's new Cyber-shot DSC-TX5. Check out our video of the sexy new rugged compact here.
0%
photographyreview.com
Updated:
2011-08-07 14:30:20
The TX5 is Sony’s first waterproof point-and-shoot camera. Actually, I’ve been told there was a 2-megapixel model a few years ago. That makes this their first modern, rugged camera, with really useable features and resolution. The Sony We...
0%
kamerabild.se
Updated:
2011-08-07 14:30:14
En av de bästa funktionerna med TX5 är HDR-motljuskorrigeringen. Vill man inte binda sig till att endast fotografera när solen står lågt på himlen är motljuskorrigeringen väldigt användbar. Genom att...
0%
smartson.se
Updated:
2011-08-07 14:30:14
Det som får Sony Cybershot DSC-TX5 att sticka ut i mängden i klassen tåliga kameror är den kompakta storleken. För snorklare eller skidåkare bör tåligheten räcka till medan den inte är något val för dykare. Bildkvaliteten är bra, med fin färg- och deta...
Bottom line Med nätt storlek utmärker sig Sony Cybershot DSC-TX5 i utbudet av vattentäta kompaktkameror. Det är inget alternativ för dykare, men funkar för skidåkare och snorklare...
0%
M3.idg.se
Updated:
2011-08-07 14:30:15
TX5 är en platt liten kamera, 18 millimeter tjock, med skjutlock för objektivet. Dessutom är den lätt, bara 144 gram inklusive minneskort och batteri. De väldigt få knapparna är små och lite pilliga. Men med tanke på att man startar kameran genom att ö...
70%
chip.pl
Updated:
2014-07-25 07:37:23
Aparat z matrycą 10,2 Mp typu CMOS, wyświetlaczem 3 cala i zoomem optycznym 4x...
0%
Customer service details
Array
X