Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-T900 Compact camera 12.1MP 1/2.3" CCD 4000 x 3000pixels Black compact camera

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-T900
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-T900
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17411
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 08 Nov 2017 22:50:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DSC-T900 Compact camera 12.1MP 1/2.3" CCD 4000 x 3000pixels Black compact camera :
The short editorial description of Sony DSC-T900 Compact camera 12.1MP 1/2.3" CCD 4000 x 3000pixels Black compact camera

Stylish and ultra-slim, with large touchscreen and HD movie shooting
More>>>

Sony DSC-T900 Compact camera 12.1MP 1/2.3" CCD 4000 x 3000pixels Black compact camera:
The official marketing text of Sony DSC-T900 Compact camera 12.1MP 1/2.3" CCD 4000 x 3000pixels Black compact camera as supplied by the manufacturer
- 12.1 effective megapixels resolution for very high quality imaging and detail-packed enlargements.
- 4x optical zoom Carl Zeiss Vario-Tessar lens.
- 720p HD movie recording captures crisp, detail-packed HD video clips plus stereo sound at 30 frames per second.
- Enhanced Smile Shutter automatically fires shutter when subject smiles: now easier to use with adjustable smile threshold.
- Enhanced Face Detection with selectable adult/child priority high-speed subject tracking for clearer portraits. Includes Face Motion Detection.
- Intelligent Scene Recognition simplifies shooting by choosing best settings for difficult conditions such as twilight portraits and backlit scenes.
- Optical SteadyShot, high sensitivity ISO 3200 and Clear RAW Noise Reduction for high-quality images with reduced blur during handheld shooting in low light.
- Extra large, wide 3.5-inch (921K dot) Xtra Fine LCD touchscreen with wide viewing angle.
- Available in a choice of beautiful colours to match your personal taste.
- HD output to view video and still images on HD TV (requires optional cable). PhotoTV HD enhances still image viewing on compatible BRAVIA TV.
Short summary description Sony DSC-T900 Compact camera 12.1MP 1/2.3" CCD 4000 x 3000pixels Black compact camera:
This short summary of the Sony DSC-T900 Compact camera 12.1MP 1/2.3" CCD 4000 x 3000pixels Black compact camera data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DSC-T900, 12.1 MP, 4000 x 3000 pixels, CCD, 4x, HD, Black
Long summary description Sony DSC-T900 Compact camera 12.1MP 1/2.3" CCD 4000 x 3000pixels Black compact camera :

Sony DSC-T900. Camera type: Compact camera, Megapixel: 12.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 4x, Digital zoom: 25x, Focal length range (f-f): 6.18 - 24.7 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Internal memory: 11 MB. Weight: 123.7 g. Colour of product: Black

This is an auto-generated long summary of Sony DSC-T900 Compact camera 12.1MP 1/2.3" CCD 4000 x 3000pixels Black compact camera based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
12.1 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4000 x 3000 pixels
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
4x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
25x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
6.18 - 24.7 mm
Focusing
Focus adjustment *
Auto
Macro focusing range (tele)
50-infinity
Macro focusing range (wide)
8-infinity
Auto Focus (AF) assist beam
Yes
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
100, 200, 400, 800, 1600, 3200, Auto
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted, Spot
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash off, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide) *
0.08 - 4.5 m
Flash range (tele) *
0.5 - 3.2 m
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1280 x 720 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Motion JPEG frame rate
30 fps
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
ms pro
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
11 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Backlight, Close-up (macro), Landscape, Portrait
Camera playback
Slide show
Start-up time
1.4 ms
Histogram
Yes
Image editing
Rotating, Trimming
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
1.7 h
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Lithium D
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width *
The measurement or extent of something from side to side.
97.9 mm
Depth *
The distance from the front to the back of something.
16.3 mm
Height *
The measurement of the product from head to foot or from base to top.
57.8 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
123.7 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Picture Motion Browser Ver.4.2 (Windows only) + Music Transfer
Other features
Video capability
Capability of video recording/playback.
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
97.9 x 16.3 x 57.8 mm
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
Carl Zeiss Vario-Tessar
Power supply type
The type of power supply which this product uses.
NP-BD1
Focal length (35mm film equivalent)
35 - 140 mm
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24
Testseek has collected 27 expert reviews for Sony DSC-T900 compact camera and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
electricpig.co.uk
Updated:
2011-08-24
When a gadget’s namesake is a Terminator, you know you need to sit up and take notice. And not just for your own personal safety. The Sony Cyber-shot DSC-T900 should be welcomed into your life, unlike Arnie and his futuristic cohorts. But enough wi...
Good Touchscreen, style, great auto modes...
Bad Annoying lens shutter, price...
Bottom line A brilliant compact snapper with a dash of great style and specs to match...
100%
gadgetshow.channel5.com
Updated:
2011-08-24
The Sony Cyber-shot DSC-T900 is a 12MP compact camera with 3.5-inch (921,600 dots) LCD touchscreen. A sliding lens cover reveals the 4x folding lens (35-140mm equivalent). HD Ready (720p) video, face detection, smile shutter and dynamic range optimisat...
Good Buttons are so 20th century. The iPhone generation will appreciate the T900’s metallic minimalism: only zoom, shutter, movie and playback controls interrupt its endless, shiny curves. But move over Apple. This Cyber-shot’s 3.5-inch touchscreen...
Bad When a lens cover turns from a handy way to protect optics into a lumbering sheet of metal that takes two hands to open, it’s clear that design has trumped practicality. Although at least your camera will be able to survive a direct hit from an Exoc...
Bottom line Sony has its style-cam range down to a T. This flagship super-snapper delivers everything the designer ordered: slick 12MP photos, sharp HD movies, finger-friendly functionality and the best screen on the market.Best offers for the Sony Cyber-shot DSC-...
100%
photoanswers.co.uk
Updated:
2011-08-24
Sony's slimline Cybershot T900 sports a 12.1MP sensor and is available in either black or silver. It's capable of recording 720p HD movies and boasts an impressive 3.5in touch screen at the rear...
100%
stuff.tv
Updated:
2014-03-20
Another reason for the gaunt appearance is Sony’s inclusion of a docking station, which leaves the camera sporting just a zoom lever, shutter release and power button. The dock houses an AV out, USB and a full-size connection, resulting in a camera...
Good Great for detail. Stunning slim design. Top-notch touchscreen...
Bad Jerky zoom control. No manual focus. A tad expensive...
Bottom line Compact, ultra-slim, and a style icon, the T900’s also delivers reassuringly expensive-looking images...
100%
Cameras.co.uk
Updated:
2011-08-24
The Sony Cybershot DSC T900 is an innovative digital camera. It has a sleek, stylish design and is small enough to take anywhere. The large 3.5 inch screen is touch controlled allowing Sony to remove more or less all the buttons and dials from the Cybe...
84%
digitalversus.com
Updated:
2011-08-24
With its new Cyber-shot T900, Sony has crammed a 720p HD video mode into one of the thinnest digital cameras on the market. Its 3.5 screen has a resolution of 920, 000 pixels, making it great way of showing off your photos.HandlingThe T range of cam...
Good Stylish and wellbuilt, Great image quality up to 200 ISO, Powerful optical image stabilisation, Video mode up to 1080p, or 720p with stereo sound, Large 3 screen had 920 000 pixel resolution in playback mode...
Bad No 28 mm wide angle, Screen disappointing for focusing, Menu interface is too complicated, Only supports Memory Stick, Proprietary USB Connection...
80%
trustedreviews.com
Updated:
2011-08-24
The price of digital cameras has dropped dramatically over the past few years, and today there aren't too many compact cameras that cost over £300. The ones that do are a pretty select bunch. There are a couple of super-zoom models such as the extraordina...
80%
goodgearguide.com.au
Updated:
2011-11-06
The sliding lens cover and a lack of physical menu buttons differentiate the Sony Cyber-shot DSC-T900 from other compact digital cameras on the market — and it is definitely a compact camera. Its only 1.8cm thick, 10cm wide and 6.2cm tall, and it is very easy to take to parties and clubs. Inside its slim body are a 12.1-megapixel CCD sensor (with a native 4:3 aspect ratio) and a 4x zoom lens. To begin taking photos, you must slide the front cover downward. This reveals the lens, focus assist l...
Good 4x zoom, very slim body, touch screen is easy to use...
Bad Pictures were noisy, noticeable chromatic aberration, some barrel roll, poor shutter button...
Bottom line The Sony Cyber-shot DSC-T900 has some interesting features, including a touch screen and a 4x zoom lens, but its image quality is only average. It’s a very slim camera that’s easy to carry to parties and clubs, and it’s suitable for taki...
50%
Show all
X