location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Cyber-shot DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-T70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-T70W
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 8.1 MP CCD Touchscreen White
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 6x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium
Long product name Sony Cyber-shot DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels White :
The long product name of Sony Cyber-shot DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cyber-shot T70
More>>>
Short summary description Sony Cyber-shot DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels White:
This short summary of the Sony Cyber-shot DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-T70, 8.1 MP, 3264 x 2448 pixels, CCD, 3x, Touchscreen, White

Long summary description Sony Cyber-shot DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels White:
This is an auto-generated long summary of Sony Cyber-shot DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels White based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-T70. Camera type: Compact camera, Megapixel (approx.): 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 6.33 - 19 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Internal memory: 31 MB. PictBridge. Weight: 128 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:13:11
Uk has collected 19 expert reviews for Sony Cyber-shot DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels White and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
alphr.com
Updated:
2011-10-04 08:13:10
With most compact cameras offering resolutions so ludicrously high that it almost doesn't matter any more, the battleground has moved on to other areas. Chief among these is design. On this front, Sony's T70 has it all sewn up. It has a remarkably soli...
Bottom line A real blow to the competition, the T70 is a superb pocket camera...
100%
Cameras.co.uk
Updated:
2011-10-04 08:13:11
The Sony DSC T70 is an 8 megapixel, pocket sized digital camera. One of the main attractions of the camera is likely to be the fact it has a touch screen. This allows you to change camera settings by following a series of on screen commands instead of...
82%
photoreview.com.au
Updated:
2011-11-06 01:54:44
Sonys 8.1-megapixel DSC-T70 cyber-shot is essentially a scaled-down version of the T200 model with a marginally smaller, lighter body, shorter zoom range and smaller LCD. Unlike previous T-series models, both are controlled via touch screens, which co...
80%
goodgearguide.com.au
Updated:
2011-11-06 01:54:46
It seems like touch screens are everywhere these days. Having just finished looking at Sonys latest Cyber-Shot digital camera, the T200, complete with touch screen, we moved on to their next new model, the DSC-T70, only to discover it too sports one...
Good Touch screen, good noise performance...
Bad Chromatic aberration issues, some haloing in high contrast areas The Final Word Another solid touch screen offering from Sony, the Cyber-Shot DSC-T70 is a slightly slimmed down version of the T200. It offers relatively good quality pictures and combine...
Bottom line Another solid touch screen offering from Sony, the Cyber-Shot DSC-T70 is a slightly slimmed down version of the T200. It offers relatively good quality pictures and combines them with a touch screen interface and a slick design.
70%
digitalcamerareview.com
Updated:
2011-10-04 08:13:10
Most of my camera experience is with DSLRs. Larger cameras are often great, but you can't just slip them in your pocket – at least not a pocket on anything resembling normal clothing. Sometimes, you want a portable camera that's easy to take along, j...
Good Compact, yet solid, A capable camera for the most part, Excellent macro mode...
Bad Limited battery life, Buttons were too easy to accidentally press, Touch screen, Sony Cybershot DSCT70...
Bottom line I found that the Cyber-shot T70 was a capable camera in most ways. While I wouldn't recommend the Sony for anyone interested in taking lots of "serious" photos with it, it is capable of good pictures, and it's hard to beat the size of this camera. High...
0%
trustedreviews.com
Updated:
2011-10-04 08:13:11
I have to admit I'm lagging a bit behind in my mission to review every digital camera on the market, largely because out of the 26 models in Sony's Cyber-shot range, last year I reviewed only four. Compare this with over a dozen reviews of Canon cameras...
70%
pcmag.com
Updated:
2011-10-04 08:13:11
If youre as concerned about how your camera looks as youre snapping shots as you are with the shots themselves, youll love Sonys $299.99 8-megapixel Cyber-shot DSC-T70. This well-designed ultracompact turns heads with its good looks, but it also...
Good Nice features for the price. 3-inch (widescreen) touch-screen LCD. Lots of in-camera editing options. Effective Smile Shutter mode.
Bad Doesnt excel in low-light shooting situations. High ISO settings turn out very dark photos. No custom white balance.
Bottom line This slim and snazzy Cyber-shot packs a big 3-inch touch-screen LCD and offers plenty of features and good overall picture quality...
70%
cameralabs.com
Updated:
2011-10-04 08:13:11
Sony’s Cyber-shot DSC-T70 is an 8 Megapixel compact with a 3x optically-stabilised zoom lens. Announced in August 2007, it features a number of gadgets including a 3in touch-sensitive widescreen monitor and the capability to not just recognise faces...
Good Slim body with non-extending lens, 3in touch-screen monitor, Smile Shutter mode really works, Optional cable for HDTV slideshows.
Bad Pedestrian 38-114mm lens range, Noise and compression artefacts throughout, Smile Shutter more fun than practical, No manual control over aperture and shutter.
Bottom line There’s no denying the Sony Cyber-shot DSC-T70 is a desirable-looking compact with some neat features. Sony’s distinctive styling and unique gadgetry will see it immediately appeal to some people. And to be fair the gadgets are pretty good &nd...
81%
steves-digicams.com
Updated:
2014-04-10 03:04:42
Sony’s new T-series cameras feature high-definition output so you can bring your photos to the party and take full advantage of the HD equipment already in your home. Once you have viewed photos in the utmost clarity, color and detail on an HDTV set...
0%