location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony DSC-T3 Compact camera 5.1 MP CCD 2592 x 1944 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-T3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-T3B show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-T3 Compact camera 5.1 MP CCD 2592 x 1944 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 5.1 MP CCD Black
  • - Optical zoom: 3x Digital zoom: 6x
  • - Video recording 640 x 480 pixels
Long product name Sony DSC-T3 Compact camera 5.1 MP CCD 2592 x 1944 pixels Black :
The long product name of Sony DSC-T3 Compact camera 5.1 MP CCD 2592 x 1944 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSC-T3 Clear Photo LCD (2.5" Hybrid), 5.1 Effective Mega Pixels, 3x Optical Zoom, up to 12x Smart Zoom, 6x Precision Digital Zoom
More>>>
Short summary description Sony DSC-T3 Compact camera 5.1 MP CCD 2592 x 1944 pixels Black:
This short summary of the Sony DSC-T3 Compact camera 5.1 MP CCD 2592 x 1944 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-T3, 5.1 MP, 2592 x 1944 pixels, CCD, 3x, 171 g, Black

Long summary description Sony DSC-T3 Compact camera 5.1 MP CCD 2592 x 1944 pixels Black:
This is an auto-generated long summary of Sony DSC-T3 Compact camera 5.1 MP CCD 2592 x 1944 pixels Black based on the first three specs of the first five spec groups.

Sony DSC-T3. Camera type: Compact camera, Megapixel (approx.): 5.1 MP, Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 6.7 - 20.1 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Weight: 171 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:19:57
Uk has collected 6 expert reviews for Sony DSC-T3 Compact camera 5.1 MP CCD 2592 x 1944 pixels Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
T3.com
Updated:
2015-02-26 08:19:57
Sonys DSC-T1 was an ultra-compact success story. It was tiny, well built and took pretty good snaps. Even the huge sliding lens cover gave it a sense of identity - albeit in the same way as adding mud flaps to a BMX.In comes its successor, the admir...
Good So solid. Decent images. Superb, big LCD. Very slim.
Bad Weak flash. Bit heavy. Needs cradle for downloading.
Bottom line So solid. Decent images. Superb, big LCD. Very slim.
80%
pocket-lint.com
Updated:
2015-02-26 08:19:57
A very stylish camera that will suit someone who loves gadgets but is not too serious about photography as a hobby...
80%
steves-digicams.com
Updated:
2015-02-26 08:19:57
Click on the T3 for a 360° QTVR tourThe Cyber-shot T3 is Sony?s thinnest digital camera to date (as of August 2004), measuring less than three-quarters of an inch. It incorporates an internal Carl Zeiss 3x optical zoom lens that opens instantly when th...
0%
Country Distributor
United Kingdom 1 distributor(s)