location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-T300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-T300SR
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10.1 MP CCD Touchscreen Red
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 5x Digital zoom: 10x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium
Long product name Sony DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Red :
The long product name of Sony DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cyber-shot T300, 10.1Mpix, 5xZoom, LCD 3.5", ISO 3200
More>>>
Short summary description Sony DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Red:
This short summary of the Sony DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Red data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-T300, 10.1 MP, 3648 x 2736 pixels, CCD, 5x, Touchscreen, Red

Long summary description Sony DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Red:
This is an auto-generated long summary of Sony DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Red based on the first three specs of the first five spec groups.

Sony DSC-T300. Camera type: Compact camera, Megapixel (approx.): 10.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 10x, Focal length range: 5.8 - 29 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 8.89 cm (3.5"), Touchscreen. Internal memory: 15 MB. PictBridge. Weight: 151 g. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:23:16
Uk has collected 33 expert reviews for Sony DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Red and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
digicambuyer.co.uk
Updated:
2015-02-26 08:23:16
Sonys stylish slim-line snapshot features sliding lens cover and 3.5-inch touch-screen Sony’s flagship Cyber-shot compact values style as highly as substance. Its touch-screen operated T300 pocket camera features an attractive brushed-metal lens cover...
Bottom line The usability and ingenuity of the T300s touch-screen prevents style triumphing over substance, but watch out for soft images, pixel fringing and occasional lens flare...
60%
practicalphotography.com
Updated:
2015-02-26 08:23:16
The Sony T300 is a slim-line pocket compact that's available in three different colours and comes with an impressive 3.5in touch screen monitor...
100%
igizmo.co.uk
Updated:
2015-02-26 08:23:16
One for the techno-fetishist. Probably the most innovative digital compact on the pla + Massive gadget status; that Sony label is something money can’t buy- Expensive; touch-screen a bit clunkyThere’s a curious feature of the T300: aside from the shutt...
80%
Cameras.co.uk
Updated:
2015-02-26 08:23:16
The Sony DSC T300 is a sleek and stylish pocket camera. Its features and settings are controlled through a large 3.5 inch touch screen. It has 10 megapixels and a 5x optical zoom lens. Why Buy the Sony DSC T300?There are a number of good reasons for...
82%
expertreviews.co.uk
Updated:
2015-02-26 08:23:16
The DSC-T300 is designed for gadget lovers. The large sliding door looks great and the 3½in touch-sensitive LCD fills the entire back of the camera. This touch screen isnt any faster to use than conventional buttons, but its arguably more fun. Son...
60%
stuff.tv
Updated:
2015-02-26 08:23:16
You can’t help but be impressed by Sony’s T-Series. It’s consistently packed the latest camera tech and great image quality into the sexiest, pocket-friendly bodies for almost half a decade. The , with its innovative touchscreen, class-l...
Good Classy build and feel. Great use of touchscreen...
Bad Images look oddly over-processed. Pricey...
Bottom line A classy compact, but with a high price and some image problems...
80%
goodgearguide.com.au
Updated:
2015-02-26 08:23:16
An attractive package for those looking for a stylish and fairly simple compact. It can be slow at times and there are some image quality issues, but the pictures are fine for small print sizes and many will appreciate the aesthetics and futuristic men...
Good Sharp images, stylish design, touch screen interface, low levels of noise...
Bad Some over-sharpening, interface can be sluggish, slow start-up time The Final Word An attractive package for those looking for a stylish and fairly simple compact. It can be slow at times and there are some image quality issues, but the pictures are fi...
Bottom line An attractive package for those looking for a stylish and fairly simple compact. It can be slow at times and there are some image quality issues, but the pictures are fine for small print sizes and many will appreciate the aesthetics and futuristic men...
70%
T3.com
Updated:
2015-02-26 08:23:16
With Smile Shot on, the T300 identifies faces within a scene, then trips the shutter as soon as it spies a grin, although it prefers toothy beams to wry smirks and has trouble with people stood at an angle. You can also choose to prioritise child fac...
Good Smile-spotting tech for happy photos. Good build quality. Stylish looks.
Bad Average snaps. Sluggish Touchscreen...
Bottom line Sonys T range has been matched by others for style and performance, but this is still a very good cam, even if smile detection is a bit, er, cheesy...
60%
photographyblog.com
Updated:
2015-02-26 08:23:16
The Sony Cyber-shot DSC-T300 is an updated version of the original T100 model, predominantly adding more megapixels, a bigger screen and slightly wider zoom lens. Aimed firmly at the fashion-concious consumer, the 10 megapixel Sony T300 offers a uniq...
Bottom line Given that 95% of the Sony Cyber-shot DSC-T300s functions are accessed via its screen, having a larger than average display proves both a boon initially, and, in the final analysis, a necessity. You either love or hate touch screen devices, and, if y...
80%
imaging-resource.com
Updated:
2015-02-26 08:23:16
Small, compact and pocketable, the Sony Cyber-shot DSC-T300 is well-designed and easy to use. It captures good pictures under a variety of conditions, and has helpful tools such as Face Detection and D-Range Optimization to help out when things get tou...
Good Small, compact size, Smile Shutter and Face Detection for good, in-focus pictures of kids, Good selection of useful preset shooting modes, Touchscreen works well, Good overall color, Steady Shot reduces blur, Manual AF point selection, Large 3.5-inch L...
Bad High lens distortion at full wide angle and full telephoto, Image noise and noise suppression high at ISO 400 and up, Slightly pinkish Caucasian skin tone, plus some oversaturation of strong blues and reds, Some blurring in corners at both zoom setting...
Bottom line Small, compact and pocketable, the Sony Cyber-shot DSC-T300 is well-designed and easy to use. It captures good pictures under a variety of conditions, and has helpful tools such as Face Detection and D-Range Optimization to help out when things get tou...
0%
letsgodigital.org
Updated:
2015-02-26 08:23:16
The first acquaintance with the Sony T300 left quite an impression, an impression of a unique and stylishly designed camera. One that makes Sony stand out from the rest of the market. The nice and moreover solid design beams with quality, with on top o...
0%
whatdigitalcamera.com
Updated:
2015-02-26 08:23:16
Sony’s T300 sports a 3.5in, 230k pixel touch-screen LCD, on which the images captured by the 10.1MP, 1/2.3in, Super CCD sensor are displayed. As a result of the touch-screen technology, the sum of control buttons is power, review, zoom and shutter butt...
Good Touchscreen focus point selection, design...
Bad Image noise and softness, user interface...
84%
pcmag.com
Updated:
2015-02-26 08:23:16
Sonys 10-megapixel Cyber-shot DSC-T300 is one of the few point-and-shoot cameras on the market that features two of todays hottest consumer electronics buzzwords: widescreen and touch screen. Its sprawling 3.5-inch LCD offers an unmatched viewing e...
Good Solid image quality. Sleek design. Large 3.5-inch widescreen LCD. Touch-screen controls. Descriptive menus.
Bad Expensive. Short battery life.
Bottom line The Sony Cyber-shot DSC-T300 produces high-quality images and sports a luxuriously large widescreen LCD, but this slick cameras battery life is bad news...
60%
Laptopmag.com
Updated:
2015-02-26 08:23:16
It has a head-turning touchscreen and a big 5X optical zoom, but Sony needs to do better with the basics.
Good Slim design, Large display, Very fast overall performance...
Bad Poor image quality, Confusing touchscreen navigation, Very noisy images at high ISOs, Uneven results with iSCN mode...
Bottom line Althought the Sony Cyber-shot T300 has a snazzy, slim design and an innovative 3.5-inch touchscreen, the camera’s designers might want to go back to the drawing board and improve image quality and overall ease of use. For a camera with as many sophi...
40%
g4tv.com
Updated:
2015-02-26 08:23:16
Video Review: Are you a friend to the Earth? Then check out GCycle... its G4s new initiative to try and get you to be a better person and recycle tech stuff!Sony T300You usually have to give it a good tap or two to make the touch screen do anything...
0%
dpreview.com
Updated:
2015-02-26 08:23:16
The Cybershot DSC-T300 is the second generation of touch-screen ultra compacts from electronics colossus Sony. Because it is built around a very small 1/2.3" sensor, Sony has been able to cram a 5x zoom into the slimline body without it ever having...
Good Small, smart design, Long zoom for such a slim camera, Touch-screen interface generally pleasant to use, Largest possible screen for a camera of its size, Feature-packed (including DRO and image stabilization), Clever focus point selection, Post processin...
Bad Noise reduction that reduces image quality at all settings, Terrible battery life, Poor use of screen in playback mode, Over-enthusiastic reds, Higher ISO settings of very limited use, Lack of manual white balance (combined with average presets and inaccu...
Bottom line Our initial impressions of the T300 were not positive - with the function guide adding delays (but no useful information), and a plink sound effect that screamed lifestyle accessory, rather than camera, every time it was touched (which does noth...
60%
infosyncworld.com
Updated:
2015-02-26 08:23:16
Sonys new T-series model is slim, sleek and sexy, but is it worth all those Ben Franklins?...
Good Huge touchscreen, smile shutter mode with child and adult priority...
Bad High cost, uses only Memory Stick flash cards NillSlightModeratePALPABLEExtreme...
Bottom line One thing Sony seems to get that other camera companies dont is that we love touchscreens. The T300s huge widescreen 3.5 inch touchscreen LCD is about as nice as weve seen on a point-and-shoot, and even Sonys normally abysmal menu structure sees...
0%
Brand Image Product code Product Stock Price from
Sony

Sony Cyber-shot DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black
(show image)
DSC-T300K DSC-T300 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Cyber-shot DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black
(show image)
DSC-T300B DSC-T300 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Cyber-shot DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Red
(show image)
DSC-T300R DSC-T300 0.00
(excl. VAT)
0 (incl. VAT)