location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony DSC-T200 compact camera 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-T200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-T200
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-T200 compact camera 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 8.1 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 5x Digital zoom: 10x
  • - Face tracking
  • - Video recording 640 x 480 pixels
Long product name Sony DSC-T200 compact camera 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver :
The long product name of Sony DSC-T200 compact camera 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cyber-shot - Stylish silver aluminium camera
More>>>
Short summary description Sony DSC-T200 compact camera 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver:
This short summary of the Sony DSC-T200 compact camera 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-T200, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 5x, Silver

Long summary description Sony DSC-T200 compact camera 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver:
This is an auto-generated long summary of Sony DSC-T200 compact camera 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver based on the first three specs of the first five spec groups.

Sony DSC-T200. Camera type: Compact camera, Megapixel (approx.): 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 10x, Focal length range: 5.8 - 29 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 8.89 cm (3.5"). Internal memory: 31 MB. Weight: 160 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:23:00
Uk has collected 28 expert reviews for Sony DSC-T200 compact camera 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
dpexpert.com.au
Updated:
2015-02-26 08:23:00
The T200 is a compact camera with an 8 megapixel sensor and a 5x Zeiss zoom -- 35–175mm film equivalent. The optics are folded within the body and do not protrud. The only external controls are power switch (power is also turned on and off with the...
Good The touch screen control function is logical. All camera settings – there are not that many – are easily accessible. Used with care picture quality is acceptable, if a bit hit and miss. No doubt the intended customer is a person who will leave...
Bad The price seems a little high. Perhaps this is a consequence of the included gimmicks, such as face recognition and Smile Shutter, or perhaps the touch screen. Auto white balance in Program mode is poor and left to its own devices it will select high I...
Bottom line The Sony T200 is a perplexing camera. Those who buy it as a fashion accessory with the latest in gimmickry will probably love it. For less money you can buy the Sony DSCW80 (RRP $350) which is a better camera. Mind you, it looks like a camera, so it wo...
0%
stuff.co.nz
Updated:
2015-02-26 08:23:00
I had this camera for longer than what I usually do for a review and in this case the trial was more meticulous, as I took it with me on a trip to South America. I have to confess that I am a Sony fan and every time I have to make a purchasing decision...
0%
stuff.tv
Updated:
2015-02-26 08:23:00
Sonys T-series has spent the last three or four years consistently exceeding all our expectations. And our expectations, believe us, are tremendously high.The T200 happily continues that trend, packing more tech into its stylish little body than it ha...
Good Superb photo quality. Great touchscreen interface. Decent zoom range.
Bad Grainy, blurry screen.
Bottom line So many features and so much quality, in such a tiny body. Astounding...
100%
photoreview.com.au
Updated:
2015-02-26 08:23:00
An update to the DSC-T100 Cyber-shot, the DSC-T200 is similar in size and styling to its predecessor but the button controls on the rear panel have been replaced by a huge 3.5-inch touch-panel TFT LCD with a 16:9 aspect ratio. The entire screen is only...
85%
goodgearguide.com.au
Updated:
2015-02-26 08:23:00
It seems like the iPhone has made a few companies realise the true potential of touch screen interfaces. Sony has always had a touch screen series of cameras (the N series), but it usually only contained one model at a time and was a little clunky. All...
Good Touch screen operates well, low image noise, relatively quick operation...
Bad Chromatic aberration is quite problematic, some sharpness issues The Final Word Sonys Cyber-Shot DSC-T200 is an interesting camera. Its pictures suffer from some sharpness and chromatic aberration issues, but are still good enough for small and medium...
Bottom line Sonys Cyber-Shot DSC-T200 is an interesting camera. Its pictures suffer from some sharpness and chromatic aberration issues, but are still good enough for small and medium sized prints.
70%
Cameras.co.uk
Updated:
2015-02-26 08:23:00
The Sony DSC T200 is an 8 megapixel, pocket sized digital camera. It has a longer than standard 5x optical zoom lens. A big attraction is likely to be the extra large 3.5 inch touch screen. Other standard features built into the DSC T200 include face...
84%
theregister.co.uk
Updated:
2015-02-26 08:23:00
That’s not to say that the T200 doesn’t have some very nice features. For a start, it looks very smart and if you’ve seen the DSC-T100, youll have a distinct feeling of déjà vu as they look almost identical. Both cameras use a sliding fr...
Bottom line A bit of curates egg of a camera. It offers a very good performance and quite a few useful features, including some that are fun to use. But its let down by a rather temperamental touch screen interface and some fiddly controls...
85%
steves-digicams.com
Updated:
2015-02-26 08:23:00
Sony’s new T-series cameras feature high-definition output so you can bring your photos to the party and take full advantage of the HD equipment already in your home. Once you have viewed photos in the utmost clarity, color and detail on an HDTV set...
0%
digitalcamerareview.com
Updated:
2015-02-26 08:23:00
The fact that Sony’s consumer electronics website is at sonystyle.com should be a hint: Sony has long been known for consumer electronics that are equal parts performance gadget and lifestyle accessory. Sony’s recent update to the T100, the , is cert...
Good Superb shooting speed, Cool touch screen interface, Smart auto modes, Lots of unique features...
Bad Menus are clunky, Not great image detail, Ugly highISO photos, Flash unit barely acceptable...
Bottom line Picky shooters will undoubtedly find plenty to pick at with the T200. Evaluated as a ratio of image quality to price, the T200 seems like a bad deal, and for serious IQ junkies it probably is. Sony’s menu systems are often unnecessarily intricate. Sim...
0%
dcresource.com
Updated:
2015-02-26 08:23:00
Shop & Save Support us by shopping online for the Cyber-shot DSC-T200 here! Price range: $339 - $505View all prices for this product Your donation is also greatly appreciated.The Cyber-shot DSC-T200 ($399) is the flagship camera in Sonys ultra-comp...
0%
pcmag.com
Updated:
2015-02-26 08:23:00
Editors Note: Product not yet tested by editor. The following description is from the manufacturer. With slim vertical styling and an enormous 3.5 widescreen touch-panel LCD that fills the camera back, the deep red DSC-T200 captures your attention...
Good Not yet reviewed by editors.
Bad Not yet reviewed by editors.
Bottom line Not yet reviewed by editors.
0%
Brand Image Product code Product Stock Price from
Sony

Sony DSC-T200 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Red
(show image)
DSC-T200R DSC-T200 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Cyber-shot DSC-T200 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Black
(show image)
DSC-T200B DSC-T200 0.00
(excl. VAT)
0 (incl. VAT)