Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-S950 compact camera 10.1 MP CCD Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-S950
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-S950
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Mar 2010
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6924
This statistic is based on the 81216 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-03-10 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79365 free Open Icecat users .
Info modified on: 30 Aug 2018 10:05:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DSC-S950 compact camera 10.1 MP CCD Silver :
The short editorial description of Sony DSC-S950 compact camera 10.1 MP CCD Silver

Silver Cyber-shot Digital Camera
More>>>
Sony DSC-S950 compact camera 10.1 MP CCD Silver:
The official marketing text of Sony DSC-S950 compact camera 10.1 MP CCD Silver as supplied by the manufacturer

- 10.1 megapixel.
- 4x optical zoom lens .
- 2.7" LCD.
- Face Detection.
- SteadyShot image stabilization.
- Scene Selection modes.
- High sensitivity ISO 3200.

Short summary description Sony DSC-S950 compact camera 10.1 MP CCD Silver:
This short summary of the Sony DSC-S950 compact camera 10.1 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-S950, 10.1 MP, CCD, 4x, 135 g, Silver

Long summary description Sony DSC-S950 compact camera 10.1 MP CCD Silver:
This is an auto-generated long summary of Sony DSC-S950 compact camera 10.1 MP CCD Silver based on the first three specs of the first five spec groups.

Sony DSC-S950. Camera type: Compact camera, Megapixel: 10.1 MP, Sensor type: CCD. Optical zoom: 4x, Focal length range (f-f): 5.8 - 23.2 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 12 MB. PictBridge. Weight: 135 g. Product colour: Silver

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
10.1 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
5.8 - 23.2 mm
Combined zoom
8x
Number of aspheric elements
1
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
centre weighted auto focus,Face tracking,multi point auto focus
Closest focusing distance
0.5 m
Auto Focus (AF) assist beam
No
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
auto,Flash off,Red-eye reduction,Slow synchronization
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
320 x 240 pixels
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
memory stick (ms)
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
12 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display resolution (numeric)
Total number of pixels that display has.
230000 pixels
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
auto,Cloudy,daylight,flash,Fluorescent,Incandescent
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
beach, Close-up (macro), Landscape
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
black&white,Sepia
Image editing
trimming
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
960 mAh
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NP-BK1
Weight & dimensions
Width *
The measurement or extent of something from side to side.
93.1 mm
Depth *
The distance from the front to the back of something.
23.8 mm
Height *
The measurement of the product from head to foot or from base to top.
55.7 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
135 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Windows: Picture Motion Browser 4.0.
Other features
Video capability
Capability of video recording/playback.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/4 - 1/2000 s
Memory type
Type of memory in the device e.g. DDR3, SRAM (Static RAM).
Internal Flash
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft 2000 Professional, XP Home and Professional; Macintosh OS 9.1/9.2/OS X.
Date imprinting
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:22:28
Testseek has collected 5 expert reviews for Sony DSC-S950 compact camera 10.1 MP CCD Silver and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
68%
Source Review comments Score
Cameras.co.uk
Updated:
2011-10-04 08:22:28
The Sony Cybershot DSC S950 is an entry level digital camera. It is easy to use. Key features include a 10 megapixel sensor and a 4x optical zoom lens. Why Buy the Sony Cybershot DSC S950?The Cybershot DSC S950 is relatively cheap for a digital camera...
75%
magnus.de
Updated:
2011-10-04 08:22:28
Sony stellt die einzigen Kompaktkameramodelle dieses Testfelds, die mit 4fach-Zoomobjektiv aufwarten. Der äquivalente Brennweitenbereich der DSC-S950 reicht von 33 bis 132 mm. Für 150 Euro erhält der Fotograf hier eine 10- Megapixel-Kamera im schlichte...
Bottom line Eine schöne Sony-Kamera für 150 Euro. Wegen des starken ISO-400-Bildrauschens landet die Cybershot DSC-S950 jedoch in der Gesamtwertung auf einem der hinteren Plätze...
0%
tecnozoom.it
Updated:
2011-10-04 08:22:28
La è una fotocamera digitale dal design moderno e disponibile nelle tre clorazioni nero, rosa e silver. Le sue dimensioni sono 93,1 mm di larghezza, 55,7 mm di altezza e 23,8 mm di spessore, per un peso di 135 grammi al netto di batteria e scheda. Dis...
Good Face detection; Risoluzione sensore; Stabilizzatore; Filmati in alta definizione; Funzioni di fotoritocco...
Bad Memoria interna; ZOOM OTTICO; No Smile Detection; No Blink Detection; Poche modalità di scena...
Bottom line Piccola, pratica, portatile e disponibile in colori vari colori, la Sony Cyber-shot DSC-S950 è una fotocamera utilizzabile da chiunque in quanto completamente automatica e adatta a ogni situazione. La risoluzione del sensore, i filmati in alta definiz...
70%
brighthub.com
Updated:
2011-10-04 08:22:28
Sony Cyber-shots are some of the most sleekest, reliable, and highest quality point-and-shoot digital cameras available to consumers today. In this review, well see how the Sony Cyber-shot DSC-S950 holds up to this expectation. Sony Cyber-shot DSC-S9...
60%
dpinterface.com
Updated:
2011-10-04 08:22:28
The Sony Cyber-shot S950 is a decently designed entry-level camera which doesn’t look or feel cheap… I did find the camera’s buttons to be on the small side though. The S950 has 10 megapixels of resolution, a 4X zoom lens, 2.7 inch LCD, face detection...
Bottom line The Sony Cyber-shot S950 is a decently designed entry-level camera which doesn’t look or feel cheap… I did find the camera’s buttons to be on the small side though. The S950 has 10 megapixels of resolution, a 4X zoom lens, 2.7 inch LCD...
0%
Show all
Customer service details
X