Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-P73 1/2.5" Compact camera 4.1 MP CCD Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-P73
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-P73?KIT
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17173
This statistic is based on the 96859 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DSC-P73 1/2.5" Compact camera 4.1 MP CCD Silver :
The short editorial description of Sony DSC-P73 1/2.5" Compact camera 4.1 MP CCD Silver

Cyber-shot Digital Camera 4.0 mp 3x optical zoom silver
More>>>
Sony DSC-P73 1/2.5" Compact camera 4.1 MP CCD Silver:
The official marketing text of Sony DSC-P73 1/2.5" Compact camera 4.1 MP CCD Silver as supplied by the manufacturer

Looking for a digital camera with big features at a reasonable price? The Sony Cyber-shot® DSC-P73 is just the camera for you.

The DSC-P73 features all of the extras you would expect from a camera twice its price, such as 5 area multi-point auto focus, slow shutter noise reduction, manual exposure control and multi-pattern measuring. It even features PictBridge™ compatibility, so you can print directly from the camera without the need of a computer.

Images are outstanding thanks to the combination of a 4.1 Megapixel Super HAD™ CCD, 3X optical zoom lens, and Sony’s Real Imaging Processor. Incredibly, all of these features come in a camera that is compact and easy to use.

1/2.7" 4.1 Megapixel Super HAD™ CCD
Super HAD (Hole Accumulation Diode) CCDs provide excellent image quality by allowing more light to pass to each pixel, increasing sensitivity and reducing noise.
3X Optical / 2X Digital / 6X Total Zoom
3X Optical Zoom helps you frame your shots for better digital pictures. And Sony’s Precision Digital Zoom provides an additional 2X magnification without the jagged edges of other designs, resulting in smoother images.
1.5" LCD Monitor
The 1.5" 67K LCD Monitor makes framing shots and reviewing pictures easy. • Live Histogram Display
Available in capture and playback, the Live Histogram Displays the concentration of pixels at each luminosity value making it easy to evaluate the correct exposure.
Selectable Focus Mode
Monitoring AF (Auto Focus) helps you anticipate the action by focusing even before you press the shutter release.
Scene Selection Mode
With 6 Scene Modes, parameters can be matched to the shooting conditions. Choose from one of the following: Twilight, Twilight Portrait, Landscape, Soft Snap, Candle, or Beach.
Pre-Flash Metering
With a momentary pre-flash, the camera illuminates the subject and sets exposure through the lens for accurate flash metering. Adjustable flash level and red-eye reduction ensure great flash shots.
4 Shot Burst Mode
Capture up to 4 shots (fine) or 7 shots (standard) at 1.7 frames/sec. even at 4 MP resolution. Perfect for high speed subjects or fast moving action such as sports.
Multi-Burst Mode
Captures 16 320 x 240 frames as part of a single 1280 x 960 image which plays back sequentially in the camera. Selectable 1/7.5, 1/15, 1/30 second. Conversion Lens Compatible
With the optional VAD-PEB adaptor, you can add tele- or wide- conversion lenses for greater magnification or wider field of view, as well as protective and special effect filters.
Audio/Video Output
Display images or MPEG movies with audio on a TV (with A/V input) for everyone to enjoy.

Rechargeable AA NiMH Batteries
The high capacity 2100 mAh AA NiMH batteries provide reliable, long-lasting power for continuous shooting. The supplied BC-CS2 charger provides a convenient way to charge the batteries.

Short summary description Sony DSC-P73 1/2.5" Compact camera 4.1 MP CCD Silver:
This short summary of the Sony DSC-P73 1/2.5" Compact camera 4.1 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-P73, 4.1 MP, 1/2.5", CCD, 3x, 236 g, Silver

Long summary description Sony DSC-P73 1/2.5" Compact camera 4.1 MP CCD Silver:
This is an auto-generated long summary of Sony DSC-P73 1/2.5" Compact camera 4.1 MP CCD Silver based on the first three specs of the first five spec groups.

Sony DSC-P73. Camera type: Compact camera, Megapixel: 4.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 6 - 18 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3.81 cm (1.5"). Internal memory: 16 MB. Viewfinder type: Optical. PictBridge. Weight: 236 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel *
4.1 MP
Sensor type *
CCD
Still image resolution(s) *
640 x 480,1280 x 960,2048 x 1536,2272 x 1520,2272 x 1704
Image stabilizer *
No
Supported aspect ratios
3:2
Image formats supported *
JPG
Lens system
Optical zoom *
3x
Digital zoom *
6x
Focal length range
6 - 18 mm
Extra/Smart zoom
10x
Filter size
3 cm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus
Macro focusing range (tele)
0.5 - ∞
Macro focusing range (wide)
0.1 - ∞
Exposure
ISO sensitivity
100, 200, 400, Auto
Light exposure modes *
Auto, Manual
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Spot
Auto Exposure (AE) lock
No
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 3.5 m
Flash range (tele)
0.5 - 2.5 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
MPEG1
Memory
Internal memory
16 MB
Compatible memory cards *
Memory Stick (MS), MS PRO
Memory slots
1
Display
Display *
LCD
Display diagonal *
3.81 cm (1.5")
Display resolution (numeric)
67000 pixels
Field of view
100%
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Fluorescent, Incandescent
Scene modes *
Beach, Candlelight, Portrait, Self-portrait, Twilight, Landscape
Self-timer delay *
10 s
Camera playback
Movie, Single image, Slide show
Multi burst mode
Yes
Start-up time
2.3 ms
Playback zoom (max)
5x
Histogram
Yes
Image editing
Resizing
On Screen Display (OSD) languages
German, English, Spanish, French, Italian, Portuguese
Camera file system
DCF 2.0,DPOF 1.1
Image quality adjustment
Contrast, Saturation, Sharpness
Windows operating systems supported
Windows 2000,Windows 98,Windows ME,Windows XP Home,Windows XP Professional
Mac operating systems supported
Mac OS 9.1,Mac OS 9.2,Mac OS X 10.0 Cheetah,Mac OS X 10.1 Puma,Mac OS X 10.2 Jaguar,Mac OS X 10.3 Panther
Design
Product colour *
Silver
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery life (CIPA standard)
420 shots
Battery life (max)
3.3 h
Battery type
NH-AA-DA
Number of batteries supported
2
System requirements
Mac compatibility
Yes
Weight & dimensions
Width
117 mm
Depth
36 mm
Height
54 mm
Weight
236 g
Packaging content
Hand strap
Yes
Cables included
AV,USB
Battery charger included
Yes
Batteries included
Yes
Bundled software
Picture Package PIXELA ImageMixer USB Driver
Other features
Camera CCD sensor
1/2.7
Video capability
Yes
Video out
AV
Aperture range (F-F)
2.8 - 5.2
Built-in flash
Yes
Camera shutter speed
1/8 - 1/2000 s
Focal length (35mm film equivalent)
39 - 117 mm
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:20:00
Uk has collected 6 expert reviews for Sony DSC-P73 1/2.5" Compact camera 4.1 MP CCD Silver and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:20:00
Nl heeft 6 proffesionele recensies verzameld voor Sony DSC-P73 1/2.5" Compactcamera 4,1 MP CCD Zilver. Het gemiddelde van deze proffesionele recensies is 71 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
71%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:20:00
Fr a recueilli 6 avis d’experts pour Sony DSC-P73 1/2.5" Appareil-photo compact 4,1 MP CCD (dispositif à transfert de charge) Argent et la note moyenne est de 71 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:20:00
De hat 6 Expertenmeinungen über Sony DSC-P73 1/2.5 Zoll Kompaktkamera 4,1 MP CCD Silber eingeholt. Das duchschnittliche Epertenrating ist 71 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
71%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:20:00
Testseek ha raccolto 6 recensioni da parte di esperti per Sony DSC-P73 1/2.5" Fotocamera compatta 4,1 MP CCD Argento e la valutazione media da parte degli esperti è di 71 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
71%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:20:00
Es ha coleccionado 6 opiniones de expertos para Sony DSC-P73 1/2.5" Cámara compacta 4,1 MP CCD Plata y la calificación media es 71 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
71%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:20:00
Dk har samlet 6 ekspertanmeldelser for Sony DSC-P73 1/2.5" Kompakt kamera 4,1 MP CCD Sølv og den gennemsnitlige ekspertbedømmelse er 71 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
71%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:20:00
Se har samlat in 6 experttester för Sony DSC-P73 1/2.5" Kompaktkamera 4,1 MP CCD Silver och det genomsnittliga betyget är 71 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
71%
Source Review comments Score
Cameras.co.uk
Updated:
2015-02-26 08:20:00
Excellent all round digital camera. One of the few digital cameras I have tested that was able to take good shots indoors as well as out. Good set of features, but still easy to use. Highly recommended.
83%
imaging-resource.com
Updated:
2015-02-26 08:20:00
Similar Cameras...
0%
steves-digicams.com
Updated:
2015-02-26 08:20:00
Click on the P73 for a 360° QTVR tourThe compact and stylish DSC-P73 lets you compose your shots with the optical viewfinder or use the high-resolution 1.5-inch color LCD monitor. In addition to 4-megapixel still images the DSC-P73 captures full motion...
0%
itavisen.no
Updated:
2015-02-26 08:20:00
Den ser ut som en tøffing, men hvor bra er egentlig Sony Cybershot DSC-P73?...
67%