Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-P100 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Blue

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-P100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-P100L show
Show alternative article codes used in the online market place
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14616
This statistic is based on the 96850 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DSC-P100 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Blue :
The short editorial description of Sony DSC-P100 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Blue

Blue Cyber-shot Digital Camera DSC-P100 3 x optical zoom, 5.0 Mp
More>>>
Sony DSC-P100 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Blue:
The official marketing text of Sony DSC-P100 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Blue as supplied by the manufacturer

For full-sized features in a pocket-sized design, nothing beats the Sony DSC-P100 Cyber-shot® digital camera.
Featuring a huge 1/1.8” Super HAD™ CCD, Sony’s innovative Real Imaging Processor, and a 3X optical zoom Carl Zeiss® Vario-Tessar® lens, the Sony DSC-P100 gives you all of the features you would expect from a full-sized 5 Megapixel digital camera in a pocket-sized design.

The DSC-P100 is also amazingly easy to use, thanks to its large 1.8-inch LCD monitor, 5 area multi-point auto focus and auto focus illuminator, and selectable focus mode. It even includes PictBridge™ compatibility for simple printing without the need of a personal computer.

1/1.8" 5.1 Megapixel Super HAD™ CCD
Super HAD (Hole Accumulation Diode) CCDs provide excellent image quality by allowing more light to pass to each pixel, increasing sensitivity and reducing noise.
3X Optical/2X Digital/6X Total Zoom
Optical zoom helps you fill the frame with your subject for better pictures. And Sony’s Precision Digital Zoom helps bring your subject closer with an extra 2X magnification
Live Histogram Display
Available in capture and playback, the Live Histogram Displays the concentration of pixels at each luminosity value, making it easy to evaluate correct exposure. Selectable Focus Mode
Monitoring AF (Auto Focus) helps you anticipate the action by focusing even before you press the shutter release.
Pre-Flash Metering
With a momentary pre-flash, the camera illuminates the subject and sets exposure through the lens for accurate flash metering. Adjustable flash level and red-eye reduction ensure great flash shots.
9 Shot Burst Mode
Capture up to 9 shots (fine) or 16 shots (standard) at 1.6 frame/sec. even at 5 MP resolution. Perfect for high speed subjects or fast moving action such as sports.
Multi-Burst Mode
Captures 16 320 x 240 frames as part of a single 1280 x 960 image which plays back sequentially in the camera. Selectable 1/7.5, 1/15, 1/30 second. Conversion Lens Compatible
With the optional VAD-PHB adaptor, you can add tele- or wide- conversion lenses for greater magnification or wider field of view, as well as protective and special effect filters.
Cyber-shot Station Compatible
Make transferring images and recharging the DSC-P100’s battery easier with the optional Cyber-shot station. Just place the camera on the cradle for instantaneous power and computer connections.
Rechargeable InfoLithium® Battery
Provides reliable, long-lasting power for continuous shooting, without “Memory Effect”. The supplied AC-LS5 adapter/charger provides stable power for USB Transfer.

Short summary description Sony DSC-P100 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Blue:
This short summary of the Sony DSC-P100 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-P100, 5.1 MP, 2592 x 1944 pixels, 1/1.8", CCD, 3x, Blue

Long summary description Sony DSC-P100 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Blue:
This is an auto-generated long summary of Sony DSC-P100 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Blue based on the first three specs of the first five spec groups.

Sony DSC-P100. Camera type: Compact camera, Megapixel: 5.1 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 7.9 - 23.7 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4.57 cm (1.8"). Internal memory: 32 MB. Viewfinder type: Optical. Weight: 183 g. Product colour: Blue

Picture quality
Image sensor size *
1/1.8"
Camera type *
Compact camera
Megapixel *
5.1 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Still image resolution(s) *
640 x 480,1280 x 960,2048 x 1536,2592 x 1728,2592 x 1944
Image stabilizer *
No
Supported aspect ratios
3:2
Image formats supported *
JPG
Lens system
Optical zoom *
3x
Digital zoom *
6x
Focal length range
7.9 - 23.7 mm
Extra/Smart zoom
12x
Filter size
3 cm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus
Macro focusing range (tele)
0.3 - ∞
Macro focusing range (wide)
0.06 - ∞
Exposure
ISO sensitivity
100, 200, 400, Auto
Light exposure modes *
Auto, Manual
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Spot
Auto Exposure (AE) lock
No
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
MPEG1
Audio
Built-in microphone *
No
Memory
Internal memory
32 MB
Compatible memory cards *
Memory Stick (MS), MS PRO
Memory slots
1
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Display resolution (numeric)
134000 pixels
Field of view
100%
Viewfinder
Viewfinder type
Optical
Ports & interfaces
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Beach, Candlelight, Fireworks, Portrait, Self-portrait, Snow, Twilight, Landscape
Self-timer delay *
10 s
Camera playback
Movie, Single image, Slide show
Multi burst mode
Yes
Start-up time
1.3 ms
Playback zoom (max)
5x
Histogram
Yes
Image editing
Resizing, Trimming
On Screen Display (OSD) languages
German, English, Spanish, French, Italian, Portuguese
Camera file system
DCF 2.0,DPOF 1.1
Image quality adjustment
Contrast, Saturation, Sharpness
Windows operating systems supported
Windows 2000,Windows 98,Windows ME,Windows XP Home,Windows XP Professional
Mac operating systems supported
Mac OS 9.1,Mac OS 9.2,Mac OS X 10.0 Cheetah,Mac OS X 10.1 Puma,Mac OS X 10.2 Jaguar,Mac OS X 10.3 Panther
Design
Product colour *
Blue
Material
Aluminium
Battery
Battery technology *
Lithium
Battery life (CIPA standard)
360 shots
Battery life (max)
3 h
System requirements
Mac compatibility
Yes
Weight & dimensions
Width
108 mm
Depth
26.6 mm
Height
51.5 mm
Weight
183 g
Packaging content
Hand strap
Yes
AC adapter included
Yes
Cables included
AV,USB
Batteries included
Yes
Bundled software
Picture Package PIXELA ImageMixer USB Driver
Other features
Video capability
Yes
Interface
USB 2.0
Aperture range (F-F)
2.8 - 5.2
Lens system
Carl Zeiss Vario-Tessar
Built-in flash
Yes
Camera shutter speed
1/8 - 1/2000 s
Focal length (35mm film equivalent)
38 - 114 mm
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:22:29
Uk has collected 10 expert reviews for Sony DSC-P100 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Blue and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:22:30
Nl heeft 10 proffesionele recensies verzameld voor Sony DSC-P100 1/1.8" Compactcamera 5,1 MP CCD 2592 x 1944 Pixels Blauw. Het gemiddelde van deze proffesionele recensies is 74 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
74%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:22:30
Fr a recueilli 10 avis d’experts pour Sony DSC-P100 1/1.8" Appareil-photo compact 5,1 MP CCD (dispositif à transfert de charge) 2592 x 1944 pixels Bleu et la note moyenne est de 74 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:22:29
De hat 10 Expertenmeinungen über Sony DSC-P100 1/1.8 Zoll Kompaktkamera 5,1 MP CCD 2592 x 1944 Pixel Blau eingeholt. Das duchschnittliche Epertenrating ist 74 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
74%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:22:29
Testseek ha raccolto 10 recensioni da parte di esperti per Sony DSC-P100 1/1.8" Fotocamera compatta 5,1 MP CCD 2592 x 1944 Pixel Blu e la valutazione media da parte degli esperti è di 74 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
74%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:22:29
Es ha coleccionado 10 opiniones de expertos para Sony DSC-P100 1/1.8" Cámara compacta 5,1 MP CCD 2592 x 1944 Pixeles Azul y la calificación media es 74 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
74%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:22:30
Dk har samlet 10 ekspertanmeldelser for Sony DSC-P100 1/1.8" Kompakt kamera 5,1 MP CCD 2592 x 1944 pixel Blå og den gennemsnitlige ekspertbedømmelse er 74 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
74%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:22:29
Se har samlat in 10 experttester för Sony DSC-P100 1/1.8" Kompaktkamera 5,1 MP CCD 2592 x 1944 pixlar Blå och det genomsnittliga betyget är 74 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
74%
Source Review comments Score
Cameras.co.uk
Updated:
2015-02-26 08:22:29
Good all round digital camera. One of the more attractive standard compacts. Performs well indoors as long as the flash is in range.
73%
goodgearguide.com.au
Updated:
2015-02-26 08:22:29
The 5.1 megapixel Sony Cyber-shot DSCP100 is a very compact and portable camera. Its fitted with a 3X optical Carl Zeiss Vario-Tessar lens and also features 2X digital zoom.
80%
T3.com
Updated:
2015-02-26 08:22:29
If Sonys designers put their minds to it, were sure they could even make a colonic irrigation kit look sexy. Given that most Cyber-shot cameras have looked pretty much exactly the same for the last four years, its amazing how refreshing the P100 f...
Good Practical, attractive design. Good picture quality.
Bad Fiddly controls.
Bottom line Practical, attractive design. Good picture quality.
80%
digitalcamerainfo.com
Updated:
2015-02-26 08:22:29
The Sony DSC-P100 is a small camera designed to be portable and easy to use. It?s also designed for the fashion conscious, and is available in red, blue, and silver. The DSC-P100 sells for around $399, and delivers 5 megapixels in a small package. As...
0%
imaging-resource.com
Updated:
2015-02-26 08:22:29
Similar Cameras...
0%
pcmag.com
Updated:
2015-02-26 08:22:29
Specs: Megapixels: 5, Included Memory Amount: 32 MB, Media Format: Memory Stick, Maximum Resolution: 2592 x 1944 pixels, T...
80%
steves-digicams.com
Updated:
2015-02-26 08:22:29
Click on the P100 for a 360° QTVR tourSo that pictures are captured in-focus with the proper lighting exposure, the camera enlists the aid of a smart auto-focusing and exposure system ; meaning that even if the subject is off-center and in a difficult...
0%
smartson.se
Updated:
2015-02-26 08:22:29
Sony DSC-P100 är snygg, har smart formgivning och ger mycket hög bildkvalitet. Trots det lilla omfånget har inget kompromissats bort i fråga om funktioner eller kvalitet.
0%
itavisen.no
Updated:
2015-02-26 08:22:29
Oppfølgeren til Sonys Cyber-shot DSC-P10 har fått ny optikk og større LCD-skjerm. Dessuten har den slanket seg siden sist.
67%