location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Cyber-shot DSC-HX20V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
HX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-HX20V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-HX20VT show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2022 19:32:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-HX20V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 18.2 MP CMOS Brown
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 20x Digital zoom: 306x
  • - Smile detection
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 12800 Fastest camera shutter speed: 1/1600 s Slowest camera shutter speed: 4 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Micro-USB A
  • - Lithium
Long product name Sony Cyber-shot DSC-HX20V :
The long product name of Sony Cyber-shot DSC-HX20V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18.2MP Exmor R, 20x optical zoom, Full HD 50p, 3D, 7.5cm LCD, Intelligent Sweep Panorama, GPS Log Recording, JPEG, DCF, DPOF, MPEG, brown
More>>>
Short summary description Sony Cyber-shot DSC-HX20V:
This short summary of the Sony Cyber-shot DSC-HX20V data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-HX20V, 18.2 MP, 4896 x 3672 pixels, CMOS, 20x, Full HD, Brown

Long summary description Sony Cyber-shot DSC-HX20V:
This is an auto-generated long summary of Sony Cyber-shot DSC-HX20V based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-HX20V. Camera type: Compact camera, Megapixel (approx.): 18.2 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4896 x 3672 pixels. ISO sensitivity (max): 12800. Optical zoom: 20x, Digital zoom: 306x, Focal length range: 4.45 - 89 mm. Fastest camera shutter speed: 1/1600 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Weight: 221 g. Product colour: Brown

Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 22:04:27
Uk has collected 51 expert reviews for Sony Cyber-shot DSC-HX20V and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
T3.com
Updated:
2013-11-19 22:03:10
There's no doubt the fixed lens compact camera market has been hard hit by the quality and convenience of the smartphone and its use for everyday snapping.The photo industry's response is an increasing volume of long lens, ‘travel zoom' cameras. These mar...
Good Pocket friendly dimensions, Sharp shots at maximum zoom, Lots of manual options...
Bad Pricey, Loss of focus at edge of frame, Barrel distorition...
80%
techradar.com
Updated:
2013-11-19 22:03:46
The Sony Cyber-shot DSC-HX20V, the latest flagship pocket compact in its High Performance range offers an all-in-one solution for travellers who don't want to pack a DSLR or compact system camera, yet still require choice when shooting stills and video. T...
Good Broad zoom range, Solid build, GPS and panorama stitching, Easy to use, Sharp, colourful results...
Bad Expensive RRP, Some barrel distortion at times, Loss of highlights at times...
Bottom line The chief selling point here remains the ideal compromise between the broad zoom range and compact dimensions, and on the Sony Cyber-shot HX20V such far-reaching scope as afforded by a 25-500mm equivalent focal range will deliver a huge amount of composi...
80%
dpexpert.com.au
Updated:
2013-11-19 22:03:47
REVIEW—SONY CYBERSHOT DSC-HX20V by terry on 7 June 2012 Price: $500 Good party-cam THE LOW-DOWN: This camera has an 18 megapixel sensor and an image-stabilised 25–500mm (film equivalent) lens. Zoom action is smooth. There is GPS built-in and the 75m...
0%
smh.com.au
Updated:
2013-11-19 22:03:47
Read later Sony Cybershot DSC-HX20V. This camera has an 18-megapixel sensor and an image-stabilised 25mm-500mm (film equivalent) lens. Zoom action is smooth. There is GPS built in and the 75mm LCD is a fine, bright, high-definition viewer. The body...
0%
expertreviews.co.uk
Updated:
2013-11-19 22:03:52
Pocket ultra-zoom cameras combine point-and-shoot simplicity with a big zoom to help frame shots more creatively, and are a worthwhile upgrade to a smartphone's camera that can't zoom at all. The HX20V is the pricier of two such models in Sony current...
Bottom line A fantastic array of innovative and genuinely useful features, but image quality has its ups and downs...
60%
trustedreviews.com
Updated:
2013-11-19 22:03:52
The Sony HX20V takes over from the HX9V that we reviewed last year as the flagship travel compact within Sony's Cyber-shot compact digital camera range. There is, of course, the HX200V with its 30x zoom, however given the dimensions of that model it's muc...
Good Huge zoom range offers plenty of flexibility, Plenty of useful shooting modes and features, Good image quality especially at lower ISO settings, Stylish and wellbuilt...
Bad Menu navigation can take a bit of getting used to, AVCHD video options may confuse some users...
80%
pocket-lint.com
Updated:
2013-11-19 22:03:56
The Sony Cyber-shot HX20V is part of Sony’s summer refresh of its compact camera range. The update to the excellent HX9V, the HX20V’s title digits may have jumped by a margin of 11, but can this latest model crank up the performance dial by similar pr...
Good Big zoom range, small body size, super-fast autofocus, great auto modes, GPS, well built, easy to use...
Bad Much pricier than the competition, no aperture or shutter priority, wide-angle suffers sharpness and purple fringing issues to edges, menus can be a little slow to react, shot-to-shot time could be faster...
Bottom line A great zoom range crammed into a small body and stacks of features including super-fast autofocus work in the HX20V’s favour. But the near-£400 price tag is extortionate compared to the competition, particularly when image quality is no more refined t...
80%
digitalversus.com
Updated:
2013-11-19 22:04:07
We received our Sony HX20V at the same time as a Nikon S9200. When unboxing them, we were struck by certain similarities.Naturally, the cameras' size and weight are quite close—they're models from equivalent ranges and so the same technical restriction...
Good Good build quality, design and handling, Good screen with relatively accurate display quality, Full HD video at up to 50p with stereo sound, Advanced image processing, digital noise kept in check, Very good general responsiveness...
Bad No RAW mode and Jpeg shots are quite heavily processed—too processed for some users, Lens quality could be more consistent, especially at mid and long focal lengths...
Bottom line The Sony HX20V is a very nice camera indeed. It has plenty of features, offers good performances, and takes great pictures ... so long as you don't mind their slightly 'processed' look. The lens, however, could deliver more consistent levels of sharpne...
100%
Cameras.co.uk
Updated:
2014-04-02 02:25:57
The Sony Cybershot DSC HX20V is a powerful camera with plenty of features packed into a compact body. These include 20x zoom, High Definition Movies with stereo sound and Manual Exposure Controls. You also have access to GPS tagging, 18 megapixels and a f...
Good Picturequality,rangeoffeatures,GPS,HDMovieswithstereosound,1cmmacromode...
Bad Aperture priority and shutter priority modes...
85%
amateurphotographer.co.uk
Updated:
2014-04-02 02:25:57
Sony Cyber-shot HX20V at a glance:Cameras at the top end of the compact market have to work hard to maintain their positions, due to competition from less expensive compact system cameras and advanced point-and-shoot models. Loosely termed ‘travel compact...
Bottom line Advances in technology have allowed travel compact cameras to remain competitive, and Sony has pushed the standard even higher with the Cyber-shot HX20V. Although it is not the most creative camera in terms of manual control, the HX20V allows great pictur...
100%
stuff.tv
Updated:
2014-04-02 02:25:57
Stuff magazine Wed, Jun 13 2012, 3:17PM We think a compact camera should be easy to use in any situation, fast to react and if it can make a camcorder redundant, so much the better. Sony's DSC-HX20V does all of that, building on the success of the...
Bottom line A superb compact that's ready for anything...
100%
techradar.com/au/
Updated:
2014-04-11 01:15:55
The Sony Cyber-shot DSC-HX20V, the latest flagship pocket compact in its High Performance range offers an all-in-one solution for travellers who don't want to pack a DSLR or compact system camera, yet still require choice when shooting stills and video.Tr...
Good Broad zoom range, Solid build, GPS and panorama stitching, Easy to use, Sharp, colourful results...
Bad Expensive RRP, Some barrel distortion at times, Loss of highlights at times...
Bottom line If you're in the market for a travel zoom camera that delivers remarkably consistent, colourful and detail rich results, offers a solid-feel build that should withstand bouncing around in your backpack - plus you're prepared to pay a top-end price - then...
80%
brisbanetimes.com.au
Updated:
2014-06-14 03:58:44
Dislike: There is fine detail smudging at even the lowest ISO setting, caused by aggressive noise reduction made necessary by the high pixel density. Bleeding reds are a problem but reducing the saturation in the main menu helps.Verdict: Our constant comp...
Bad Advertisement var erA = document.createElement('iframe'); erA.setAttribute("id", ""); erA.setAttribute("src", "http://adapac.doubleclick.net/N6411/adi/onl.bt.digi/digi/cameras;cat=digi;cat1=cameras;ctype=article;pos=3;" document.dcAdsCParams "sz=300x250;t...
Bottom line Sony Cybershot DSC-HX20V.SONY CYBERSHOT DSC-HX20VPrice: $500Good party-camThe low-down: This camera has an 18-megapixel sensor and an image-stabilised 25mm-500mm (film equivalent) lens. Zoom action is smooth. There is GPS built in and the 75mm LCD is a fi...
0%
reviewed.com
Updated:
2015-09-11 12:21:43
Sony knows how to make a great superzoom camera. Last year's model, the Cyber-shot HX100V , has been sitting near the top of our overall point-and-shoot rankings since we reviewed it, and it still holds up nearly a year later.It's easy to rest on your lau...
Bottom line Sections...
85%
reviewed.com
Updated:
2015-09-11 12:21:43
Sony knows how to make a great superzoom camera. Last year's model, the Cyber-shot HX100V , has been sitting near the top of our overall point-and-shoot rankings since we reviewed it, and it still holds up nearly a year later.It's easy to rest on your lau...
Bottom line Based in part on the spec sheet but mostly on the price tag, the Sony Cyber-shot HX200V sits in the top tier of superzoom cameras, circa late 2012. It features a long zoom lens and a high-res sensor that unlocks fast performance and excellent video option...
85%
expertreviews.co.uk
Updated:
2015-09-11 12:21:43
The HX200V is a beast of a camera. It's bristling with big numbers and impressive features, including an 18-megapixel sensor, 30x zoom, articulated 3in screen, electronic viewfinder and GPS. Even the cardboard box is a force to reckoned with, with serr...
Bottom line Packed with features and excels for video, but photo quality isn't in line with the price...
60%
techradar.com
Updated:
2015-09-11 12:21:43
The chunky yet compact flagship model in Sony's High Performance Cyber-Shot series, the new HX200V superzoom succeeds the HX100V , in the process boosting the headline resolution from 16.2 megapixels to 18.2 effective megapixels from an Exmor R CMOS senso...
Good Broad focal range, Solid build, GPS and 3D capture, Manual control options...
Bad Fiddly rear jog dial, Some loss of focus, Subtle barrel distortion, Purple pixel fringing...
Bottom line The Sony HX200V costs £479 in the UK or $479.99 in the US, which while not cheap - and a similar price to a starter DSLR with standard lens - nevertheless feels 'wearable' given the considerable lens reach we're getting for our money. We also got sharp r...
80%
techradar.com/au/
Updated:
2015-09-11 12:21:43
The chunky yet compact flagship model in Sony's High Performance Cyber-Shot series, the new HX200V superzoom succeeds the HX100V, in the process boosting the headline resolution from 16.2 megapixels to 18.2 effective megapixels from an Exmor R CMOS sensor...
Good Broad focal range, Solid build, GPS and 3D capture, Manual control options...
Bad Fiddly rear jog dial, Some loss of focus, Subtle barrel distortion, Purple pixel fringing...
Bottom line With a serious matt black finish that denotes a enthusiast-targeted piece of kit without even delving into the riches of its feature set, the Sony Cyber-Shot DSC HX200V is one of the more impressively attired superzoom cameras out there. Yet even with its...
80%
pocket-lint.com
Updated:
2015-09-11 12:21:43
Impressed by last year’s HX100V model, the arrival of the latest HX200V left team ‘Lint excited about what new surprises this Sony superzoom would have in store. Touting the same 30x optical zoom – or 27-810mm equivalent – lens as its predecessor, the...
Good Manual zoom and focus ring, extensive zoom range, excellent image stabilisation, faster and more accurate autofocus than much of the competition, GPS...
Bad No raw file shooting, image quality ok but no better than standard compact...
Bottom line The HX200V takes Sony’s existing superzoom formula and further improves the recipe. A great design and manual zoom ring, bags of features and decent performance across the board tick all the right boxes. It’s only the so-so image quality and high price...
90%
trustedreviews.com
Updated:
2015-09-11 12:21:43
The Sony HX200V is the company's latest superzoom bridge camera and comes with a 30x Carl Zeiss branded optical zoom and an 18.2MP Exmor R CMOS sensor. Other notable highlights include Sony's own SteadyShot optical stabilisation technology, full manual co...
Good Generous specification, Advanced proprietary features, Good building quality...
Bad Lacks Raw capture, Issues with noise reduction, Quite expensive...
70%
digitalversus.com
Updated:
2015-09-11 12:21:43
Traditionally, users have been faced with the choice of either relying entirely on a camera's Auto mode or learning how to use the manual settings. These days, however, it's increasingly common to find a few adjustable settings on offer in Auto mode, g...
Good Highquality build, good design and handling, Sharp, comfortabletoread verticaltilt screen, Good general responsiveness, Advanced image processing and picture quality at long focal lengths, Full HD video at up to 50 fps with decent sound...
Bad No Raw mode and Jpegs will still be too overprocessed for some, Lens could be more consistent at wideangle settings / Chromatic aberration visible at telephoto settings, Not enough customisable features (particularly the control ring), Poorquality electronic viewfinder...
Bottom line The Cyber-shot HX200V brings a few nice updates (screen calibration, responsiveness) to an already excellent camera. For those of you who don't mind the effect of Sony's image processing in Jpeg shots, this is certainly THE bridge of the moment. Howeve...
100%
gizmodo.com.au
Updated:
2015-09-11 12:21:48
Photography has always been one of those art forms that truly astonishes me. It can produce some truly beautiful images that capture a solitary moment of fun, sadness or passion, ready to be shared to friends or printed on glossy paper. A camera in the ha...
0%
buy-n-shoot.com
Updated:
2013-11-19 22:03:03
As a child, the excitement that comes from Christmas is overwhelming. While you may be encouraged to enjoy giving just as much as receiving gifts, it’s often hard to contain the excitement of receiving a new toy. Excitement is gained from unwrapping th...
Bottom line When it comes to the digital camera market, there are many cameras that provide similar specifications and image quality. The Sony Cyber-Shot DSC HX20V is no exception to these specifics and the quality of manufacture and quality of the images it prod...
70%
photographyblog.com
Updated:
2013-11-19 22:03:17
The Sony Cyber-shot DSC-HX20V is a new premium travel-zoom compact camera. A 20x 25-500mm lens, built-in GPS tracking, full 1080i high-definition video with stereo sound, an 18 megapixel CMOS sensor, high-resolution 3-inch screen, manual shooting mode...
Bottom line The Sony CyberShot DSC-HX20V is a more capable and more refined version of our favourite travel-zoom camera from 2011, the HX9V, with a longer lens, higher resolution and extra features helping to maintain Sony's lead over the competition in this ultr...
100%
pcmag.com
Updated:
2013-11-19 22:03:23
The Sony Cyber-shot DSC-HX20V ($399.99 direct) is a compact point-and-shoot camera with a long 20x zoom lens. The 18-megapixel shooter captures sharp photos, does well in dimmer light, and offers GPS—so you can geotag your photos. It's more expe...
Good Sharp images. Good high ISO performance. GPS. Long zoom range. Shoots stills while recording video.
Bad Expensive...
Bottom line With its Cyber-shot DSC-HX20V, Sony packs a long 20x zoom lens and GPS into one decidedly svelte camera. It's one of the more expensive compact superzoom models you'll find, but all those features along with high performance warrant the price...
80%
whatdigitalcamera.com
Updated:
2013-11-19 22:03:33
Sony has a knack of cramming its Cyber-shot series with a whole host of imaging gadgetry, as well as a range of cutting edge features. The latest model in the range - the Sony HX20V - is no different at first glance.The HX20V features an 18.2MP Exmor R...
Good Design, full specification, usability...
Bad Exposure issues, lack of Raw capture...
85%
dcresource.com
Updated:
2013-11-19 22:03:43
The Cyber-shot DSC-HX20V is the midrange model in Sony's trio of GPS-equipped travel zoom cameras. All three cameras -- the HX10V ($330), HX20V ($370), and HX30V ($390) -- all use the same 18.2 Megapixel CMOS sensor. The differences are simple: the HX...
Good Good photo quality for target audience, Packs a 20X zoom lens into a compact body, Optical image stabilization, with 3way "active mode" for movies, Supersharp 3inch LCD display, Very snappy performance, especially autofocus, Good set of manual controls, which include white balance finetuning and bracketing, Two "intelligent" auto modes pick the scene mode for you, Builtin GPS with compass, Anti M...
Bad Lots of detail smudging, even at ISO 100, Tends to underexpose; highlight clipping can be an issue at times, Redeye a problem, though it can be removed in playback mode, Only two apertures to choose from at any one time; no shutter or aperture priority modes, or RAW support, No manual controls in movie mode, Ten shot limit in burst mode, even at 2 frames/sec, Design annoyances: custom button hard...
Bottom line Conclusion The Sony Cyber-shot DSC-HX20V is a very good travel zoom camera that offers a great selection of auto modes, some very useful bells and whistles, limited manual controls, blazing performance, and 1080/60p video recording. If you're not "pix...
0%
digital-photography-school.com
Updated:
2013-11-19 22:04:01
First there was the HX5V, then HX9V … now the HX20V. So we’ve gone from a 10x zoom camera to a 15x, and finally a 20x zoom compact digicam.I happily use the earlier HX5V as an everyday camera, for holidays and occasionally for shots of review cameras...
0%
dpreview.com
Updated:
2013-11-19 22:04:18
1. Introduction2. Specifications3. Body & Design4. Features5. Menus & Playback6. Performance & Photo Quality7. Image Quality Compared (JPEG)8. Movie9. Conclusion10. Samples Sony Cyber-shot DSC-HX20V Review June 2012 | By Jeff Keller The Sony Cyber-shot...
Bottom line The Sony Cyber-shot DSC-HX20V is a very good travel zoom camera that offers a great selection of auto modes, some very useful bells and whistles, limited manual controls, blazing performance, and 1080/60p video recording. If you're not 'pixel peeping'...
74%
toptenreviews.com
Updated:
2015-09-11 12:21:43
The Sony Cyber-shot HX200V is one of the best bridge cameras both on and beneath the surface. The camera has an 18-megapixel sensor and image processor, and with the improved stabilization, movies and images come out clearer than ever. The Clear Image Zoo...
Good This camera automatically takes panoramic photos with the push of a button.
Bad The Cyber, shot won't let you shoot images in RAW format.
Bottom line This camera has everything you need, both in the lens and in the body, for shooting any type of scenario...
98%
imaging-resource.com
Updated:
2015-09-11 12:21:43
Sony packs a ton of features into the HX200V superzoom and, for many people, it will offer more than enough camera for a range of shooting situations. Anyone who likes to travel but doesn't want to lug around an expensive DSLR camera body and a bevy of...
Good Extremely versatile 30x optical zoom, offering 27mm-810mm (!) equivalent coverage, Comfortable and portable camera design feels like a small DSLR (without bulk and hassle of carrying multiple lenses), High-res fold-out three-inch rear LCD screen for cr...
Bad Poor high ISO performance, Above ISO 3,200, camera merges several pictures into one and produces soft, blotchy images, At full 30x (810mm) telephoto setting, maximum lens aperture falls to f/5.6, producing dim results, Moderate but bright chromatic abe...
Bottom line Sony packs a ton of features into the HX200V superzoom and, for many people, it will offer more than enough camera for a range of shooting situations. Anyone who likes to travel but doesn't want to lug around an expensive DSLR camera body and a bevy of...
0%
cameralabs.com
Updated:
2015-09-11 12:21:43
Sony Cyber-shot HX200V review The Sony HX200V is an 18.2 Megapixel super-zoom camera with a 30x stabilised optical zoom lens and an articulated 3 inch LCD screen. Launched in February 2012 it replaces the HX100V. Apart from an additional 2 million pix...
Good Fast 10-frame burst shooting, Eye sensor automatically switches from EVF to screen, 1080p50/60 best quality HD video, In-Camera Guide, Built-in GPS.
Bad Poor High ISO noise performance, Lens cap obstructs lens on power-up, No RAW mode, No Hotshoe.
Bottom line Sony Cyber-shot HX200V verdict The Sony Cyber-shot HX200V is a super-zoom camera with a a 30x stabilised optical zoom. It replaces the Cyber-shot HX100V, upping the sensor resolution to a whopping 18.2 megapixels. This new high resolution sensor, wh...
81%
technobuffalo.com
Updated:
2015-09-11 12:21:43
The Sony Cyber-shot DSC-HX200V has one heck of a model name, but it's also known as Sony's top-of-the-line Super Zoom digital camera. Filling the shoes of last year's Sony Cyber-shot DSC-HX100V, the HX200V brings a lot of nifty new features to the table...
0%
whatdigitalcamera.com
Updated:
2015-09-11 12:21:43
Sony's HX200V is the latest superzoom bridge camera to hit to market, joining the reckoning in a field that's one of the most competitive in digital cameras today. The question is, how do its 30x optical zoom and 18.2MP Exmor R CMOS sensor perform, and...
Good Impressive specification, good design, large focal range...
Bad Premium price, heavy image processing, illthoughtout menu system...
88%
whatdigitalcamera.com
Updated:
2015-09-11 12:21:43
Sony's HX200V is the latest superzoom bridge camera to hit to market, joining the reckoning in a field that's one of the most competitive in digital cameras today. The question is, how do its 30x optical zoom and 18.2MP Exmor R CMOS sensor perform, and...
Good Impressive specification, good design, large focal range...
Bad Premium price, heavy image processing, illthoughtout menu system...
88%
digitalcamerareview.com
Updated:
2015-09-11 12:21:43
Here's a look at the field of view provided by both ends of the zoom at 4:3. Wide Angle, 27mm Telephoto, 810mm The big zoom isn't the only big feature of the HX200 – a new “Exmor R" CMOS sensor (shared with three other of the new "H" models) packs 18.2...
Good Quick auto focus, Good image and video quality, GPS and a host of other features...
Bad Incamera battery charging, Inadequate printed user's manual, Average ISO performance...
Bottom line Sony's new super zoom, the HX200 combines a gaggle of features such as GPS, a smile shutter, face detection, anti-blink technology, background defocus, a panorama sweep mode and one-touch full HD video capture capability in a relatively small, DSLR-like...
80%
photographyblog.com
Updated:
2015-09-11 12:21:43
The Sony Cyber-shot DSC-HX200V is a new premium super-zoom compact camera. A 30x, 27-810mm lens, built-in GPS tracking, 1920x1080 50p Full HD video with stereo sound, an 18.2 megapixel CMOS sensor, high-resolution tilting 3-inch screen, manual shootin...
Bottom line Undoubtedly the biggest recommendation we have with the Sony Cyber-shot DSC-HX200V is that, by daylight, we were able to achieve sharp results shooting handheld with it with greater consistency than we have been able to achieve with pretty much any su...
90%
dcresource.com
Updated:
2015-09-11 12:21:43
The Sony Cyber-shot DSC-HX200V ($479) is a high-end super zoom camera that does just about everything imaginable. Whether you're talking about its built-in GPS, 360 degree panorama maker, 10 fps burst shooting, instant HDR photos, or 1080/60p videos...
Good Good photo quality, if you don't look too closely, Massive 30X, 27 810 mm zoom lens, Optical image stabilization, with 3way "active mode" for movies, Articulating 3inch LCD display with 921k pixels and good outdoor visibility, Handy manual zoom/focus ring around lens, Very responsive performance, especially autofocus, Full manual controls, including WB finetuning and bracketing and a customizable...
Bad Lots of detail smudging, even at ISO 100, Purple fringing can be strong at times, Redeye a problem, though it can be removed in playback mode, No RAW support, LCD/EVF hard to see in low light, No manual controls in movie mode, Ten shot limit in burst mode, even at 2 frames/sec, Internal battery charging not for everyone, Deafening "beep" sound when buttons are pressed (it can be turned off), Full...
Bottom line Conclusion The Sony Cyber-shot DSC-HX200V is a super zoom camera that has virtually every bell and whistle ever created. And for the most part, that's a good thing. The HX200V is a fairly large camera, and made mostly of plastic. Construction is solid...
0%
dpreview.com
Updated:
2015-09-11 12:21:43
1. Introduction2. Specification3. Body & Design4. Features5. Features6. Performance & Image Quality7. Image Quality Compared8. Movie Mode9. Conclusion10. Samples Sony Cyber-shot DSC-HX200V Review April 2012 | By Jeff Keller The Sony Cyber-shot DSC-HX20...
Bottom line The Sony Cyber-shot DSC-HX200V is a super zoom camera that has virtually every bell and whistle ever created. And for the most part, that's a good thing. The HX200V is a fairly large camera, and made mostly of plastic. Construction is solid, though th...
72%