Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-F88 Compact camera 5.1 MP CCD 2592 x 1944 pixels 1/2.4" Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
F
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-F88
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-F88S show
Show alternative article codes used in the online market place
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23479
This statistic is based on the 87805 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85806 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Cyber-shot DSC-F88 Compact camera 5.1 MP CCD 2592 x 1944 pixels 1/2.4" Silver :
The short editorial description of Sony Cyber-shot DSC-F88 Compact camera 5.1 MP CCD 2592 x 1944 pixels 1/2.4" Silver

CYBERSHOT DSC F88 5.0MP Carl Zeiss Vario-Tessar Rotate Lens
More>>>
Sony Cyber-shot DSC-F88 Compact camera 5.1 MP CCD 2592 x 1944 pixels 1/2.4" Silver:
The official marketing text of Sony Cyber-shot DSC-F88 Compact camera 5.1 MP CCD 2592 x 1944 pixels 1/2.4" Silver as supplied by the manufacturer

The stylish 5.1 effective Megapixel Cyber-shot F88 features a unique rotating Carl Zeiss Vario-Tessar 3x optical zoom lens and the Real Imaging Processor.

Short summary description Sony Cyber-shot DSC-F88 Compact camera 5.1 MP CCD 2592 x 1944 pixels 1/2.4" Silver:
This short summary of the Sony Cyber-shot DSC-F88 Compact camera 5.1 MP CCD 2592 x 1944 pixels 1/2.4" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-F88, 5.1 MP, 2592 x 1944 pixels, 1/2.4", CCD, 3x, Silver

Long summary description Sony Cyber-shot DSC-F88 Compact camera 5.1 MP CCD 2592 x 1944 pixels 1/2.4" Silver:
This is an auto-generated long summary of Sony Cyber-shot DSC-F88 Compact camera 5.1 MP CCD 2592 x 1944 pixels 1/2.4" Silver based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-F88. Camera type: Compact camera, Megapixel: 5.1 MP, Image sensor size: 1/2.4", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 6x, Focal length range (f-f): 6.7 - 20.1 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4.57 cm (1.8"). Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 202 g. Product colour: Silver

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
5.1 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
2592 x 1944 pixels
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/2.4"
Still image resolution(s) *
List of image resolutions that supported by device.
640 x 480,1280 x 960,2048 x 1536,2592 x 1728,2592 x 1944
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
No
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
3:2
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
3x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
6x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
6.7 - 20.1 mm
Extra/Smart zoom
12x
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus,Monitoring Auto Focus,Multi Point Auto Focus,Single Auto Focus
Macro focusing range (tele)
0 - 0.01 m
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
100,200,400,Auto
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Auto,Manual
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Spot
Light exposure control
Program AE
Auto Exposure (AE) lock
No
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto,Flash off,Flash on,Forced off,Forced on,Pre-flash,Red-eye reduction,Slow synchronization
Flash range (wide) *
0.15 - 2.2 m
Flash range (tele) *
0.25 - 2 m
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Video resolutions
The amount of detail that can be seen in the video image.
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
The type of video formats that can be used by this device.
MPEG1
Audio
Built-in microphone *
Microphone that is found inside the product.
No
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
Memory Stick (MS),MS PRO
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
4.57 cm (1.8")
Display resolution (numeric)
Total number of pixels that display has.
134000 pixels
Display
Field of view
100%
Viewfinder
Viewfinder type
A viewfinder is the window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image. There are two types: optical and digital. In an optical viewfinder, the photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder. With a digital viewfinde, there is an LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Optical
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto,Cloudy,Daylight,Fluorescent,Incandescent
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Beach, Candlelight, Fireworks, Portrait, Self-portrait, Snow, Twilight, Landscape
Camera playback
Movie,Single image,Slide show
Multi burst mode
Multi burst allows a digital camera to automatically take multi shots and store them as one JPEG file.
Yes
Start-up time
1.2 ms
Playback zoom (max)
5x
Histogram
Yes
Image editing
Resizing,Trimming
On Screen Display (OSD) languages
German, English, Spanish, French, Italian, Portuguese
Camera file system
DCF 2.0,DPOF 1.1
Image quality adjustment
Contrast,Saturation,Sharpness
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminium
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium
Battery life (CIPA standard)
330 shots
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.35 h
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NP-FR1
Weight & dimensions
Width *
The measurement or extent of something from side to side.
97.8 mm
Depth *
The distance from the front to the back of something.
74.4 mm
Height *
The measurement of the product from head to foot or from base to top.
25.6 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
202 g
Packaging content
Hand strap
Yes
AC adapter included
Yes
Cables included
AV,USB
Batteries included
Yes
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Picture Package PIXELA ImageMixer USB Driver
Other features
Video capability
Capability of video recording/playback.
Yes
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
3.5 - 4.2
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
Carl Zeiss Vario-Tessar
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8 - 1/1000 s
Focal length (35mm film equivalent)
38 - 114 mm
Power source type
What the power source is.
Battery
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 22:52:56
Uk has collected 10 expert reviews for Sony Cyber-shot DSC-F88 Compact camera 5.1 MP CCD 2592 x 1944 pixels 1/2.4" Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 22:52:56
Nl heeft 10 proffesionele recensies verzameld voor Sony Cyber-shot DSC-F88 Compactcamera 5,1 MP CCD 2592 x 1944 Pixels 1/2.4" Zilver. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 22:52:56
Fr a recueilli 10 avis d’experts pour Sony Cyber-shot DSC-F88 Appareil-photo compact 5,1 MP CCD (dispositif à transfert de charge) 2592 x 1944 pixels 1/2.4" Argent et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 22:52:55
De hat 10 Expertenmeinungen über Sony Cyber-shot DSC-F88 Kompaktkamera 5,1 MP CCD 2592 x 1944 Pixel 1/2.4 Zoll Silber eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 22:52:55
Testseek ha raccolto 10 recensioni da parte di esperti per Sony Cyber-shot DSC-F88 Fotocamera compatta 5,1 MP CCD 2592 x 1944 Pixel 1/2.4" Argento e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 22:52:55
Es ha coleccionado 10 opiniones de expertos para Sony Cyber-shot DSC-F88 Cámara compacta 5,1 MP CCD 2592 x 1944 Pixeles 1/2.4" Plata y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 22:52:56
Dk har samlet 10 ekspertanmeldelser for Sony Cyber-shot DSC-F88 Kompakt kamera 5,1 MP CCD 2592 x 1944 pixel 1/2.4" Sølv og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 22:52:56
Se har samlat in 10 experttester för Sony Cyber-shot DSC-F88 Kompaktkamera 5,1 MP CCD 2592 x 1944 pixlar 1/2.4" Silver och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
Howstuffworks.com
Updated:
2013-11-19 22:52:44
At first glance, Sonys DSC-F88 digital camera might look like one of those "gadget" cameras, thanks to a moveable lens housing that can rotate up to 300 degrees. However, the DSC-F88 carries an impressive list of features that make it an outstanding c...
Good Interesting rotating lens design, good response times, good mix of intermediate and beginner features...
Bad Flash too weak for some settings, proprietary battery only...
Bottom line At first glance, Sonys DSC-F88 digital camera might look like one of those "gadget" cameras, thanks to a moveable lens housing that can rotate up to 300 degrees. However, the DSC-F88 carries an impressive list of features that make it an outstanding...
80%
hhcmag.com
Updated:
2013-11-19 22:52:46
When I first saw pictures and specs of the Sony Cyber-shot DSC-F88 I felt it had all the makings of a winner. The F88 combines much of the technology and features of one of Sonys recent home runs, the incredible Cyber-shot T1, with the rotating l...
0%
imaging-resource.com
Updated:
2013-11-19 22:52:50
Combine this with the availability of both manual and automatic exposure control, a large selection of preset "scene" modes, and the quality of the Cyber-shot line, and the DSC-F88 is an excellent choice for novices and more experienced users alike.
0%
dpreview.com
Updated:
2013-11-19 22:52:52
Never shy of giving the consumer an almost bewildering array of choices, in May 2004 Sony added yet another (its fifth) 5 megapixel, 3x zoom camera, the DSC-F88 to its 2004 range. Seasoned Sony watchers will immediately recognize the inner swivel lens...
Good Nicely built and nicely designed, Good exposure and accurate color, Clean, artifact-free images, Very fast and responsive, Superb macro (magnifying glass mode), Rotating lens for added shooting versatility, Very easy to use, Little or no chromatic aberrat...
Bad Resolution nothing special - some images lack critical sharpness, Images can be over-contrasty - losing highlight/shadow detail in bright conditions, Some fall-off in edge sharpness, Limited range of apertures and shutter speeds in manual mode, Zoom canno...
Bottom line The Cyber-shot DSC F88 is something of a mixed bag - its got some superb features and is lightning-fast, but the picture quality - especially sharpness - is far from the best of the 5MP pack (to be fair ,being so clean they respond well to Photoshop...
0%
dcresource.com
Updated:
2013-11-19 22:52:53
The Cyber-shot DSC-F88 ($450) brings an unique Sony camera design back to life. Long ago there were the DSC-F1, DSC-F55, and DSC-F77 (the latter was never sold in the U.S.), all of which had a clever inner-rotating lens. The DSC-F88 is the next gene...
0%
steves-digicams.com
Updated:
2013-11-19 22:52:54
Click on the F88 for a 360° QTVR tourIts 5.1 megapixel CCD image sensor ensures great picture quality, while its Sony Real Imaging Processor makes it blazingly fast with a near immediate start-up and impressive shot-to-shot time, so you can capture mem...
0%
smartson.se
Updated:
2013-11-19 22:52:49
Coolt vridbart objektiv på kompakt kamera, med bra bildkvalitet och användarvänlighet...
0%
Show all
Customer service details
X