Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 FW USB2 optical disc drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+ -RW 8x4x12 DL2.4x+40x24x40 FW USB2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DRX-700UL
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8773
This statistic is based on the 87694 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85664 free Open Icecat users.
Info modified on: 18 May 2018 16:03:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 FW USB2 optical disc drive :
The short editorial description of Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 FW USB2 optical disc drive

DVD-writer external dual drive DVD-RW DVD+RW 10xRW 24xW 32xR 8xDVD 8MB USB2 Firewire IEEE 1394
More>>>
Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 FW USB2 optical disc drive:
The official marketing text of Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 FW USB2 optical disc drive as supplied by the manufacturer

DVD Dual RWDrive supporting 8.5GB DVD+R DL (Double Layer), External (i.LINK and USB2.0 compatible)
- DVD+R DL (Double Layer) Supported --- 8.5GB capacity per single-sided disc .
- Support major DVD formats (DVD+R, +RW, -R, -RW) and CD formats (CD-R, CD-RW).
- Sleek and compact design to fit Note PC or Slim Desktop PC .
- Easy to install - i.LINK and USB2.0 compatible .
-AHEAD nero software suite included for writing, authoring, video/audio editing, backup… and more!
- 3D OL Tilt Servo - Dynamically control objective lens (OL) tilt of optical pickup to improve read/write characteristics with deformed disc .
-Optimal Rotation Speed Control - adjust disc rotation speed depending on actual data reading speed by host PC .

Short summary description Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 FW USB2 optical disc drive:
This short summary of the Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 FW USB2 optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 FW USB2, 2 MB, 32x, 40x, 1.5 kg, Backup nero BackItUp Packet Writing nero InCD DVD Authoring / Video Editing nero Vision..., 52 x 234 x 164 mm

Long summary description Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 FW USB2 optical disc drive:
This is an auto-generated long summary of Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 FW USB2 optical disc drive based on the first three specs of the first five spec groups.

Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 FW USB2. Drive device, buffer size: 2 MB. CD write speed: 32x. CD read speed: 40x. Weight: 1.5 kg. Bundled software: Backup nero BackItUp Packet Writing nero InCD DVD Authoring / Video Editing nero Vision...

Design
Internal *
The product is built in.
No
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
32x
DVD write speed
32x
DVD rewrite speed
24x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
40x
DVD read speed
10x
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.5 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Backup nero BackItUp Packet Writing nero InCD DVD Authoring / Video Editing nero Vision Express DVD Player nero ShowTime Music Jukebox nero MediaPlayer Mastering nero Burning ROM SE / Express
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
52 x 234 x 164 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows2000 professional YES WindowsXP Home edition YES WindowsXP professional
I/O ports
An interface on a device to which you can connect another device.
- USB (Standard B connector) - DC Power In (4pin) - i.LINK
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:12
Uk has collected 1 expert review for Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 FW USB2 optical disc drive but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:12
Nl heeft 1 proffesionele recensie voor Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 FW USB2 optisch schijfstation gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:12
Fr a recueilli 1 avis d’experts pour Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 FW USB2 lecteur de disques optiques mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:12
De hat 1 Expertenmeinung für Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 FW USB2 Optisches Laufwerk zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:12
Testseek ha raccolto 1 recensione da parte di esperti per Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 FW USB2 lettore di disco ottico ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:12
Es ha coleccionado 1 opiniones de expertos para Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 FW USB2 unidad de disco óptico pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:12
Dk har samlet 1 ekspertanmeldelse for Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 FW USB2 optisk diskdrev men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:12
Se har samlat in 1 experttest för Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 FW USB2 optiska enheter men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Show all
Customer service details
X