Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Double layer DVD burner(INTERNAL) DRU-820A optical disc drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Double layer DVD burner(INTERNAL) DRU-820A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DRU820A
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13801
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Double layer DVD burner(INTERNAL) DRU-820A optical disc drive :
The short editorial description of Sony Double layer DVD burner(INTERNAL) DRU-820A optical disc drive

DRU820A - INTERNAL DOUBLE LAYER DVD BURNER
More>>>
Sony Double layer DVD burner(INTERNAL) DRU-820A optical disc drive:
The official marketing text of Sony Double layer DVD burner(INTERNAL) DRU-820A optical disc drive as supplied by the manufacturer

Sony's newest DVD burner now incorporates DVD-RAM recording, creating a true DVD Multi drive. It doesn't matter if you have DVD(+), DVD(-), or DVD(RAM) media - consider yourself covered with the DRU-820A.
The DRU-820A comes bundled with an unbeatable Nero 6.6 software suite. With this package you can store 'albums' worth of digital pictures, make your own DVD movies, compile custom music collections and even backup your valuable computer data.
The package also includes an additional black front panel to match black coloured PCs.

Short summary description Sony Double layer DVD burner(INTERNAL) DRU-820A optical disc drive:
This short summary of the Sony Double layer DVD burner(INTERNAL) DRU-820A optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Double layer DVD burner(INTERNAL) DRU-820A, 2 MB, 66.6 MB/s, 48x, 32x, 48x, 130 ms

Long summary description Sony Double layer DVD burner(INTERNAL) DRU-820A optical disc drive:
This is an auto-generated long summary of Sony Double layer DVD burner(INTERNAL) DRU-820A optical disc drive based on the first three specs of the first five spec groups.

Sony Double layer DVD burner(INTERNAL) DRU-820A. Drive device, buffer size: 2 MB, Burst transfer rate: 66.6 MB/s. CD write speed: 48x, CD rewrite speed: 32x. CD read speed: 48x. DVD drive average random access time: 130 ms, Access time: 135 ms. Weight: 820 g

Design
Internal *
The product is built in.
Yes
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Burst transfer rate
66.6 MB/s
Writing speed
CD write speed *
48x
CD rewrite speed
32x
DVD write speed
16x
DVD rewrite speed
8x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
DVD read speed
16x
Access time
DVD drive average random access time
130 ms
Access time
135 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
820 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
146 x 172.5 x 41.2 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:59:28
Uk has collected 2 expert reviews for Sony Double layer DVD burner(INTERNAL) DRU-820A optical disc drive and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:59:28
Nl heeft 2 proffesionele recensies verzameld voor Sony Double layer DVD burner(INTERNAL) DRU-820A optisch schijfstation Intern. Het gemiddelde van deze proffesionele recensies is 67 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:59:28
Fr a recueilli 2 avis d’experts pour Sony Double layer DVD burner(INTERNAL) DRU-820A lecteur de disques optiques Interne et la note moyenne est de 67 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:59:28
De hat 2 Expertenmeinungen über Sony Double layer DVD burner(INTERNAL) DRU-820A Optisches Laufwerk Eingebaut eingeholt. Das duchschnittliche Epertenrating ist 67 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:59:28
Testseek ha raccolto 2 recensioni da parte di esperti per Sony Double layer DVD burner(INTERNAL) DRU-820A lettore di disco ottico Interno e la valutazione media da parte degli esperti è di 67 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:59:28
Es ha coleccionado 2 opiniones de expertos para Sony Double layer DVD burner(INTERNAL) DRU-820A unidad de disco óptico Interno y la calificación media es 67 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:59:28
Dk har samlet 2 ekspertanmeldelser for Sony Double layer DVD burner(INTERNAL) DRU-820A optisk diskdrev Intern og den gennemsnitlige ekspertbedømmelse er 67 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:59:28
Se har samlat in 2 experttester för Sony Double layer DVD burner(INTERNAL) DRU-820A optiska enheter Intern och det genomsnittliga betyget är 67 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
67%
Source Review comments Score
alphr.com
Updated:
2011-10-04 04:59:27
Image 5Fully featured optical drives are now so cheap its easy to assume theyre all the same. Weve put six of the latest models through their paces to reveal the pick of the crop. While speed differences arent massive any more, it does make a di...
67%
consumerelectronicsnet.com
Updated:
2011-10-04 04:59:28
When PC DVD burners first came out, there was just one format to write to, DVD-R. Very quickly though, the DVD+R standard arrived and the industrys first format wars were started, with one group of PC manufacturers supporting one format and another ca...
0%
Show all
Customer service details
X