Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD Dual RW Drive DRU-710A optical disc drive Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD Dual RW Drive DRU-710A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DRU-710A show
Show alternative article codes used in the online market place
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6977
This statistic is based on the 87870 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85857 free Open Icecat users.
Info modified on: 22 Jun 2018 00:51:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DVD Dual RW Drive DRU-710A optical disc drive Internal :
The short editorial description of Sony DVD Dual RW Drive DRU-710A optical disc drive Internal

DVD Dual RW Drive DRU-710A - 8.5GB DVD+R DL (Double Layer), Internal ATAPI/EIDE
More>>>
Sony DVD Dual RW Drive DRU-710A optical disc drive Internal:
The official marketing text of Sony DVD Dual RW Drive DRU-710A optical disc drive Internal as supplied by the manufacturer

DRU-710A

DVD Dual RW Drive supporting 8.5GB DVD+R DL (Double Layer), Internal ATAPI/EIDE



Maximum 16X DVD+R --- High speed writing of all major DVD formats (+R, +RW, -R, -RW) and CD formats (-R, -RW)

DVD+R DL (Double Layer) Supported --- 8.5GB capacity per single-sided disc

Support major DVD formats (DVD+R, +RW, -R, -RW) and CD formats (CD-R, CD-RW)

Replaceable front panel (Black) included to suite in more variety of PCs

Compact size with shorter depth for easier installation and air flow improvement

AHEAD nero software suite included for writing, authoring, video/audio editing, backup… and more!

3D OL Tilt Servo - Dynamically control objective lens (OL) tilt of optical pickup to improve read/write characteristics with deformed disc

Optimal Rotation Speed Control - adjust disc rotation speed depending on actual data reading speed by host PC

Short summary description Sony DVD Dual RW Drive DRU-710A optical disc drive Internal:
This short summary of the Sony DVD Dual RW Drive DRU-710A optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD Dual RW Drive DRU-710A, 2 MB, 33.3 MB/s, 48x, 32x, 48x, 900 g

Long summary description Sony DVD Dual RW Drive DRU-710A optical disc drive Internal:
This is an auto-generated long summary of Sony DVD Dual RW Drive DRU-710A optical disc drive Internal based on the first three specs of the first five spec groups.

Sony DVD Dual RW Drive DRU-710A. Drive device, buffer size: 2 MB, Burst transfer rate: 33.3 MB/s. CD write speed: 48x, CD rewrite speed: 32x. CD read speed: 48x. Weight: 900 g. Bundled software: Backup - Nero BackItUp Packet Writing - Nero InCD DVD Authoring Video Editing - Nero Vision...

Design
Internal *
The product is built in.
Yes
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Burst transfer rate
33.3 MB/s
Writing speed
CD write speed *
48x
CD rewrite speed
32x
DVD write speed
8x
DVD rewrite speed
8x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
DVD read speed
8x
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
900 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Backup - Nero BackItUp Packet Writing - Nero InCD DVD Authoring Video Editing - Nero Vision Express DVD Player - Nero ShowTime Music Jukebox - Nero MediaPlayer Mastering - Nero Burning ROM SE / Express
Other features
Power requirements
+5V (DC), +12V (DC)
Media types supported
The types of media which can be used with this product.
DVD (+R, +RW, -R, -RW), CD (-R, -RW)
Minimum system requirements
EIDE (ATAPI) PC
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
145.8 x 165 x 41.3 mm
Size
Physical dimension.
13.3 cm (5.25")
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows2000 professional WindowsXP Home edition WindowsXP professional
I/O ports
An interface on a device to which you can connect another device.
IDE 50pin DC Power In (4pin)
Technical features
Drive Orientation: Horizontal or Vertical
Customer service details
X