Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD+ -RW 8x4x12 40x24x40 ATAPI IDE int optical disc drive Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+ -RW 8x4x12 40x24x40 ATAPI IDE int
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DRU-530A?KIT
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6281
This statistic is based on the 87748 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85697 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DVD+ -RW 8x4x12 40x24x40 ATAPI IDE int optical disc drive Internal :
The short editorial description of Sony DVD+ -RW 8x4x12 40x24x40 ATAPI IDE int optical disc drive Internal

Sony’s Internal DVD±RW Drive IDE
More>>>
Sony DVD+ -RW 8x4x12 40x24x40 ATAPI IDE int optical disc drive Internal:
The official marketing text of Sony DVD+ -RW 8x4x12 40x24x40 ATAPI IDE int optical disc drive Internal as supplied by the manufacturer

Confused about the various DVD recordable/rewritable formats? Have you been putting off buying because you’re afraid of making the wrong decision? Sony’s new ultra high performance DRU-530A Dual RW DVD burner for your PC that brings together all the popular formats in a single drive: DVD±R and DVD±RW, as well as CD-R and CD-RW. Expect performance from this drive, its capable of burning DVD+R at 8X max, 4X max. for DVD-R & DVD+RW, and 2X for DVD-RW discs. No need to have a second high performance CD-RW drive in your system as the DRU-530A can burn CDs at up to 40X max! The drive comes bundled with a rich software from well know companies including Sonic Solutions®, CyberLink, and MusicMatch®. Create and share your home movies, preserve old tapes on DVD, backup your system, create self-running slide shows of your digital pictures, create your own original music CDs, and so much more. Installing the drive into your system is simple, thanks to industry standard ATAPI/EIDE interface. Own a Sony DRU-530A and you’ll never have to worry about which of these DVD formats is going to become the industry standard, because this drive does them all!
Record at 8X maximum on DVD-R media, and 4X maximum on DVD-RW media when you download Firmware Upgrade 2.0A
All popular DVD formats are supported-Eliminate the worry in choosing a DVD recordable drive
Maximum compatibility-Choose the DVD recordable media with the optimal compatibility with your playback hardware
High performance CD-R/RW burning-No need for separate CD-RW drive
Powerful software bundle-industry standard applications for creating and editing DVD video discs from camcorder/VCR tapes, backing up your valuable data, storing and sharing large files, watching DVD movies on your PC, and so much more.

Short summary description Sony DVD+ -RW 8x4x12 40x24x40 ATAPI IDE int optical disc drive Internal:
This short summary of the Sony DVD+ -RW 8x4x12 40x24x40 ATAPI IDE int optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD+ -RW 8x4x12 40x24x40 ATAPI IDE int, 2 MB, 40x, 24x, 40x, 200 ms, Sonic Solutions RecordNow: CD/DVD Mastering Software with Quick Archive backup feature Sonic...

Long summary description Sony DVD+ -RW 8x4x12 40x24x40 ATAPI IDE int optical disc drive Internal:
This is an auto-generated long summary of Sony DVD+ -RW 8x4x12 40x24x40 ATAPI IDE int optical disc drive Internal based on the first three specs of the first five spec groups.

Sony DVD+ -RW 8x4x12 40x24x40 ATAPI IDE int. Drive device, buffer size: 2 MB. CD write speed: 40x, CD rewrite speed: 24x. CD read speed: 40x. Access time: 200 ms. Bundled software: Sonic Solutions RecordNow: CD/DVD Mastering Software with Quick Archive backup feature Sonic...

Design
Internal *
The product is built in.
Yes
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
40x
CD rewrite speed
24x
DVD write speed
8x
DVD rewrite speed
4x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
40x
DVD read speed
12x
Access time
Access time
200 ms
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Sonic Solutions RecordNow: CD/DVD Mastering Software with Quick Archive backup feature Sonic Solutions DLA: Drive Letter Recording Software Sonic Solutions MyDVD: DVD Video Editing and Authoring Software Cyberlink PowerDVD: soft DVD player Software MusicMatch Jukebox: Play, Record, and Organize your personal music
Other features
Media types supported
The types of media which can be used with this product.
DVD-ROM, DVD+R, DVD+RW, DVD-R, DVD-RW, DVD-Video CD, CD-DA, CD-ROM (XA), CD Extra, Video CD, Photo CD, CD Text, multi-session
Minimum system requirements
Pentium III 400 Mhz or faster (or equivalent) CPU minimum. Pentium III 800 MHz or faster (or equivalent) CPU is recommended for real time video authoring/editing, 64 MB of RAM (128 MB or more is recommended), and 1 GB of free hard disc drive space.
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
OS: Windows 2000 or Windows XP Home and Professional Operating Systems
Customer service details
X